-
Supplier: Newark, An Avnet Company
Description: ES&I / KIT; BRUSH COPPER GRAPHITE
-
Supplier: Accuris
Description: COPPER GRAPHITE, ELECTRIC MOTOR BRUSH MATERIAL, (25-190 MICRO OHMS.CM RESISTIVITY)
-
Supplier: Accuris
Description: COPPER GRAPHITE ELECTRIC MOTOR BRUSH MATERIAL, (50-190 MICRO OHMS.CM RESISTIVITY) ***TO BE USED WITH FORD WSS-M99P1111-A***
-
-
Supplier: Accuris
Description: COPPER GRAPHITE, ELECTRIC MOTOR BRUSH MATERIAL, (170-350 MICRO OHMS.CM RESISTIVITY) ***TO BE USED WITH FORD WSS-M99P1111-A***
-
Supplier: Accuris
Description: COPPER GRAPHITE ELECTRIC MOTOR BRUSH MATERIAL, (250-2500 MICRO OHMS.CM RESISTIVITY) ***TO BE USED WITH FORD WSS-M99P1111-A***
-
Supplier: Radwell International
Description: CARBON BRUSH, 55% COPPER/GRAPHITE MATERIAL, 4.6 X 4.6 MM. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Emerson Bearing Co.
Description: SOLUTION 2000 is a premium copper/graphite blend antiseize specifically formulated for high temperature applications.SOLUTION 2000 protects parts from corrosion, rust, galling and seizing. Lubricates bolt threads while easing assembly and disassembly of metal parts. For use with most
-
Supplier: Emerson Bearing Co.
Description: SOLUTION 2000 is a premium copper/graphite blend antiseize specifically formulated for high temperature applications.SOLUTION 2000 protects parts from corrosion, rust, galling and seizing. Lubricates bolt threads while easing assembly and disassembly of metal parts. For use with most
-
Supplier: Emerson Bearing Co.
Description: SOLUTION 2000 is a premium copper/graphite blend antiseize specifically formulated for high temperature applications.SOLUTION 2000 protects parts from corrosion, rust, galling and seizing. Lubricates bolt threads while easing assembly and disassembly of metal parts. For use with most
-
Supplier: Emerson Bearing Co.
Description: SOLUTION 2000 is a premium copper/graphite blend antiseize specifically formulated for high temperature applications.SOLUTION 2000 protects parts from corrosion, rust, galling and seizing. Lubricates bolt threads while easing assembly and disassembly of metal parts. For use with most
-
Supplier: Fabricast, Inc.
Description: highest surface speed grade: however, noise levels are slightly higher than FAG180. Brush life is approximately twice that of FAG180. It is recommended when brush life is critical and/or surface speed is high. Low noise can be achieved with multiple contacts per ring. Fabricast grade
- OD / Width: 0.09375 to 0.25 inch
- Length: 0.09375 to 0.5 inch
- Current Density: 100 amps / sq. in.
- Width: 0.09375 to 0.25 inch
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: typically fabricated from graphite, impregnated graphite, or metal graphite, mounted on the surface of commutators or collecting rings, and transmit current from stationary parts to rotating components through sliding contact. Slip rings (collecting rings) are mostly made of
-
Supplier: Portescap
Description: 28LT12 Brush DC Coreless Motor 28LT12 The 28LT12 is a cost efficient solution for applications requiring acceleration (start/stop) with a long brush lifetime. Product Highlights Ironless construction Alnico magnet for high performance Graphite/copper commutation Long
- Other DC Voltage: 18 VDC
- Torque Constant: 3.03024 in-oz/amp
- Other Output Power: 0.02546418731315358 HP
- Continuous Current: 1.13 amps
-
Supplier: Portescap
Description: 28DT12 Brush DC Coreless Motor 28DT12 The 28DT12 brush DC motor is a cost efficient solution for applications requiring acceleration (start/stop) with a long brush life time. Product Highlights Ironless construction Alnico magnet for high performance
- Other DC Voltage: 15 VDC
- Torque Constant: 2.7612 in-oz/amp
- Other Output Power: 0.03216528923766768 HP
- Continuous Current: 2 amps
-
Supplier: Portescap
Description: 35NT2R82 Brush DC Coreless Motor 35NT2R82 The 35NT2R82 brush DC motor offers high power density combined with graphite/copper commutation to achieve high acceleration with long brush lifetime. It can perform up to 150 mNm continuously and reach up to 85%
- Other DC Voltage: 18 VDC
- Torque Constant: 3.58248 in-oz/amp
- Other Output Power: 0.13670247926008763 HP
- Continuous Current: 4.4 amps
-
Supplier: Portescap
Description: 35GLT2R82 Brush DC Coreless Motor 35GLT2R82 The 35GLT2R82 offers high power density is combined with graphite/copper commutation to achieve high acceleration with a long brush lifetime. This brush DC motor can perform up to 150 mNm continuously and reach up to 90%
- Other DC Voltage: 90 VDC
- Torque Constant: 22.2312 in-oz/amp
- Other Output Power: 0.201033057735423 HP
- Continuous Current: 10.5 amps
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Description The carbon brush slip ring system is an important device for achieving stable transmission of energy and signals of rotating equipment. It consists of two parts: carbon brushes and slip rings. The carbon brush is made of graphite, etc., is soft in texture, and can
- Maximum Voltage: 690 to 2,500 volts
- Maximum Current: 480 to 720 amps
- Operating Temperature: -40 to 176 F
-
Supplier: JINPAT Electronics
Description: Advantages Integrated unit of fiber optic signal and carbon brush slip ring High protection level (IP66), excellent resiliency of outdoor installation High voltage, reliable electric performance Copper graphite contact, long life span Convenient maintenance with external window
- Number of Circuits: 6
- Operating Speed: 0 to 100 rpm
- Maximum Voltage: 4,000 volts
- Maximum Current: 50 amps
-
Supplier: Allied Electronics, Inc.
Description: Maximum Brush Life Standard Copper Graphite Brushes
-
Supplier: CENO Electronics Technology Co., Ltd.
Description: per fiber and low contact wear rates. In addition, fiber brushes do not require lubrication and produce virtually no wear debris.BHCN-C-0463-1420 this type carbon brush slip ring have 4 rings of 63A & 14 rings of 20A,with waterproof grade IP65 .Contact materials for 63A is copper
- Operating Speed: 0 to 5 rpm
- Maximum Voltage: 380 to 690 volts
- Maximum Current: 20 to 63 amps
- Slip Ring Design: Capsule (Compact)
-
Supplier: Henkel Corporation - Industrial
Description: Exclusive anti-seize lubricant in a brush top form with copper and graphite suspended in high quality grease. NLGI Grade of 0. LOCTITE® LB 8008 C5-A is an exclusive anti-seize lubricant paste in a brush top can, with copper and graphite suspended in a high
- Type: Fluid / Oil
- Composition / Chemistry: Graphite
-
Supplier: Bodine Electric Company
Description: Totally enclosed non-ventilated (IP-40). Class "F" insulation, Class "B" rating. External brush access for easy inspection and replacement. Oversized brushes for long life. Pre-seated graphite or copper-graphite brushes for optimum performance and quiet operation. Skewed
- Other DC Voltage: 24 VDC
- Other Output Power: 0.02 HP
- Continuous Current: 1.2 amps
- Continuous Torque: 0.5 In-lbs
-
Supplier: Bodine Electric Company
Description: Totally enclosed non-ventilated (IP-40). Class "B" insulation. External brush access for easy inspection and replacement. Constant force brush springs for long life and quietness. Pre-seated graphite or copper-graphite brushes for optimum performance and quiet
- Other DC Voltage: 24 VDC
- Other Output Power: 0.25 HP
- Continuous Current: 8.8 amps
- Continuous Torque: 6.3125 In-lbs
-
Supplier: Allied Electronics, Inc.
Description: Maximum Brush Life Standard Copper Graphite Brushes
-
Gearmotors - Gearmotor, 24VDC, 36rpm no load, 6.5oz/in tor const, .13/5.19A, 127.8 ratio -- 70050417Supplier: Allied Electronics, Inc.
Description: Maximum Brush Life Standard Copper Graphite Brushes
-
Supplier: Allied Electronics, Inc.
Description: Maximum Brush Life Standard Copper Graphite Brushes
-
Supplier: Hannay Reels
Description: To handle live electric cable Heavy-duty spring motor. Non-sparking ratchet. Declutching arbor. Consult factory for constant tension applications. 3-conductor, 45 amp, 600 volt collector assembly with #8 gauge wiring. Double brushes per circuit; brushes are copper graphite with
- Voltage: 600 volts
- Hose / Cable Length: 25 to 120 ft
- Flange Diameter: 19.5 to 29.62 inch
- Core Diameter: 10.5 to 20 inch
-
Supplier: Hannay Reels
Description: brushes per circuit; brushes are copper graphite, copper alloy rings. Additional conductors or higher amperage are available at extra cost; must be specified (300 amps possible with custom design). Silver collector assemblies are available. Rollers and roller mounting brackets
- Hose / Cable Length: 100 to 350 ft
- Flange Diameter: 16.5 to 19 inch
- Core Diameter: 10.5 inch
- Hose / Cable Outside Diameter: 0.53 to 0.75 inch
-
Supplier: Conductix-Wampfler
Description: offer standard sizes, with infinite possibilities! R-Series Slip Rings Feature: Reliable brush tracking; Brushes articulate fore and aft and side-to-side to accurately track the ring Long Brush Life; copper graphite and silver graphite "block-style" brushes Maximum
- Operating Speed: 125 to 500 rpm
- Maximum Voltage: 250 to 600 volts
- Slip Ring Design: Capsule (Compact)
- Configuration: Drum Type
-
Supplier: United Equipment Accessories, Inc.
Description: this slip ring provides superior long-term reliability operating at rpm ratings of 50 and under. General Features: • Patented double pivot brush design • Superior cleaning action • High contact pressure • Two copper graphite brushes/circuit minimum • Copper alloy rings •
- Operating Speed: 50 rpm
- Maximum Voltage: 28 to 600 volts
- Maximum Current: 7.5 to 600 amps
- Operating Temperature: -40 to 200 F
-
Supplier: United Equipment Accessories, Inc.
Description: available with many combinations of amperage and voltage (AC or DC). Optional covers, harnesses and other accessories are available. General Features: • Patented double pivot brush design • Superior cleaning action • High contact pressure • Two copper graphite brushes/circuit •
- Number of Circuits: 1 to 50
- Operating Speed: 150 rpm
- Maximum Voltage: 25 to 600 volts
- Maximum Current: 7.5 to 40 amps
Find Suppliers by Category Top
Featured Products Top
-
. Wear-Resistant & Durable, Reducing Downtime: The carbon brush is made of graphite-based composite material with extremely low wear rate, effectively reducing downtime caused by frequent carbon brush replacement and improving production efficiency (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
per circuit; brushes are copper graphite with copper alloy rings. Additional conductors or higher amperage (up to 300 amps) available; consult factory. Silver collector available. Supplied with 4-way roller assembly; roller position must be specified (read more)
Browse Cable Reels Datasheets for Hannay Reels -
of 26 mm. Furthermore, it reaches full power extremely quickly with its high pulse torque. The 2668 CR is thus especially well suited for professional high performance tools such as pruning shears or motorized screwdrivers. The copper graphite brushes of the motor are characterized by their (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
amp, 600 volt collector assembly with #8 gauge wiring. Double brushes per circuit; brushes are copper graphite, copper alloy rings. Additional conductors or higher amperage are available at extra cost; must be specified (300 amps possible with custom design). Silver (read more)
Browse Cable Reels Datasheets for Hannay Reels -
Bristle Blasting technology simultaneously removes corrosion and generates anchor profile.
(read more)
Browse Abrasive Brushes Datasheets for MONTI-Werkzeuge GmbH (MontiPower) -
Compliant brush seals can be applied to compressors to reduce leakage gaps and increase operational efficiencies. They typically should be considered when at least one of two conditions is present. Learn More (read more)
Browse Brush Seals Datasheets for Waukesha Bearings -
Augmenting labyrinth seals with brush seals is a simple and effective approach to reducing clearances and eliminating potential problems from shaft contact wear. Advantages Reduce initial leakage by 50% cmpared to straight labyrinth seals, or by 30% cmpared to interlocking (read more)
Browse Brush Seals Datasheets for Waukesha Bearings -
engineered components, seals, assemblies, and sub-systems that are custom-designed for high performance and extreme applications in the semiconductor, aerospace, valve, nuclear, and life science industries. Our brands include HELICOFLEX® spring-energized metal seals, BELFAB® edge-welded metal bellows, FELTMETAL® abradable seals and acoustic media, BIO-GUARDIAN® polymer seals and ORIGRAF® graphite seals. (read more)
Browse Brush Seals Datasheets for Technetics Group -
BRUSH SEALS Technetics Group Brush Seals – Designed to increase airflow efficiency in engines and compressors. Replacing labyrinth seals with brush seals from Technetics Group can reduce leakage (read more)
Browse Brush Seals Datasheets for Technetics Group
More Information Top
-
TNS Doublet tokamak ohmic-heating power supply study
The high cost of silver may require the use of copper graphite brushes rather than silver graphite or carbon fiber brushes.
-
Design of Brush Gear for High Current Pulses and High Rubbing Velocities
Current density in the copper graphite brushes rises to about 10 000 A/in2 at full current.
-
Analysis of antiscoring and antifriction properties of greases
The roller was fixed to the shaft 1 of the fric tion machine grounded through copper graphite brush 3.
-
Model air-supported drum-type homopolar generator
COPPER GRAPHITE BRUSH FtNGEB STOCK AIR.
-
Test data on electrical contacts at high surface velocities and high current densities for homopolar generators
Test data is presented for one grade of copper graphite brush material, Morganite CM1S, over a wide range of surface velocities, atmospheres, and current densities that are expected for fast discharge (<100 ms) homopolar generators.
-
Detailed design, fabrication and testing of an engineering prototype compensated pulsed alternator. Final report
Sintered copper graphite brushes , identical to those used on UT-CEM high current homopolar generators, are employed on the prototype compulsator.
-
Model air-supported drum-type homopolar generator
COPPER GRAPHITE BRUSH FtNGEB STOCK AIR.
-
copper specific extractant,China copper specific extractant Manufacturers, Suppliers - ECOL
copper graphite brush .
-
HPG operating experience at CEM-UT
The outer rotor brushes were in acceptable condition, although 20% of the copper graphite brush padshad come loose fromthe copper brush straps at a silver-brazed joint and the brushes were significantly worn.
-
Homopolar DC motor and trapped flux brushless DC motor using high temperature superconductor materials
The current collection system is made up of copper graphite brushes sliding on a steel slip ring.
Indicates content that may require registration and/or purchase.