Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Cryo H&I Co.,Ltd.
Description: This device precisely evaluates the physical and mechanical properties of materials and components at extremely low temperatures (4K to 80K), and is essential research equipment in high-reliability material development, aerospace, superconductivity, and quantum technology.
-
Supplier: Lake Shore Cryotronics, Inc.
Description: The HR Series is a new line of high reliability cryogenic temperature sensors for mission-critical applications. Starting with our proven temperature sensor technology, we have developed a family of off-the-shelf sensors that have already undergone extreme testing steps to assure you
-
Supplier: Lake Shore Cryotronics, Inc.
Description: rejection technology* Highly versatile and reliable measurement input Ability to increase the number of measurement channels to a maximum of 16 with optional 3726 scanner Dedicated input for ultra-low temperature control Powerful impedance measurement capabilities such as quadrature
-
-
Supplier: QuinStar Technology, Inc.
Description: QuinStar Technology’s QCY series Cryogenic Circulators and QCI series Cryogenic Isolators are custom-designed field-displacement devices with exceptional broadband performance. These are often used in conjunction with QuinStar’s series QCA Cryogenic Amplifiers and
- Operating Frequency Range: 4 to 40 GHz
- Component Type: Isolators
-
Supplier: QuinStar Technology, Inc.
Description: QuinStar Technology’s QCY series Cryogenic Circulators and QCI series Cryogenic Isolators are custom-designed field-displacement devices with exceptional broadband performance. These are often used in conjunction with QuinStar’s series QCA Cryogenic Amplifiers and
- Frequency Range: 4,000 to 40,000 MHz
- Isolation: 14 to 18 dB
- Insertion Loss: 0.4 to 1.2 dB
- VSWR: 1.28 to 1.38 :1
-
Supplier: Accuris
Description: Vacuum technology - Standard methods for measuring vacuum-pump performance Part 6: Cryogenic vacuum pumps
-
Supplier: Accuris
Description: Vacuum technology \x97 Standard methods for measuring vacuum-pump performance \x97 Part 6: Cryogenic vacuum pumps
-
Supplier: OMEGA Engineering, Inc.
Description: The CY7 Series Sensors from Omega represent the first truly new cryogenic sensor technology introduced in the last decade. The sensors incorporate uniform sensing elements that exhibit precise, repeatable, monotonic temperature response over a wide range. The elements are mounted into
-
Supplier: inTEST Thermal Solutions
Description: Thermonics gas chiller systems are designed for cooling gasses (nitrogen, argon) and clean-dry-air (CDA) for a variety of process cooling applications. The gas chillers can be configured with auto-cascade or cryogenic cooling technologies for low and ultra-low temperature cooling. These
- Application: Industrial, Process
- Features: Other
-
Supplier: Velan, Inc.
Description: Resilient-seated ball valves featuring Memoryseal seating technology, low emissions packing chambers, and other value-added technical features for superior performance. Features and benefits DESIGN FEATURES: • Meets ASME B16.5, ASME B16.34, API 608, API 598. • Face-to-face dimensions meet
- Valve Size: 0.5 to 24 inch
- Features: ASME, Bolt Flange
- Valve Type: Ball Valves, Butterfly Valves
-
Supplier: Velan, Inc.
Description: Resilient-seated ball valves featuring Memoryseal seating technology, low emissions packing chambers, and other value-added technical features for superior performance. Features and benefits DESIGN FEATURES: • Meets ASME B16.5, ASME B16.34, API 608, API 598. • Face-to-face dimensions meet
- Valve Size: 0.375 to 3 inch
- Features: ASME, Socket Weld / Solder, Threaded
- Valve Type: Ball Valves, Butterfly Valves
-
Supplier: Accuris
Description: Ship and marine technology \x97 Hi-manganese austenitic steel \x97 Specification of high manganese austenitic steel forgings for cryogenic temperature
-
Supplier: Accuris
Description: Ship and marine technology \x97 Hi-manganese austenitic steel \x97 Specification of high manganese austenitic steel castings for cryogenic temperature
-
Supplier: John Crane, Inc.
Description: As the worldwide leader in spiral groove technology, John Crane is the first to utilize non-contacting seals in cryogenic applications. The Type 285 can safely seal the most common industrial liquid gasses, such as liquid nitrogen, oxygen, argon and carbon dioxide. It fits the most
- Shaft Speed: 10,000 rpm
- Operating Pressure: 100 psi
- Operating Temperature: -320 F
- Seal Application: Cryogenic Seal, Pump
-
Supplier: inTEST Thermal Solutions
Description: Thermonics Cryo Chillers use liquefied cryogens (LN2 to cool heat transfer fluids with a proprietary cooling technology, delivering low and ultra-low temperatures and rapid transitions rates to a test device or process. Cryo Chillers are compact, portable systems ideal for both ultra-high and
- Cooling Capacity: 30 kW
- Fluid Discharge Temperature: -184 to 392 F
- Process Flow: 10 GPM
- Application: Industrial, Process
-
Supplier: Fluorocarbon Limited
Description: not too soon to contact us. Working with our customers to understand their needs, we recommend the most accurate and cost effective surface technology to increase product lifecycle and enhance functionality providing a distinct competitive advantage. Fluorocarbon Surface Technologies offer a
- Industry Served: Aerospace, Automotive, Chemical / Material Processing, Electronics, Food & Beverage, Machine Tools, Medical / Healthcare, Oil & Gas
- Functions & Features: Chemical Resistant, Corrosion / Rust Preventive, Friction Reducing / Low Friction, Heat Resistant / High Temperature, Mold Release / Nonstick, Waterproof / Water Repellant
- Features: Europe Only, Other
- Coating Capabilities: Plastic Coating
-
Description: algorithms, device technology, architecture and systems, and software technology.While a petaFLOPS machine is beyond anything within contemporary experience, early research into petaFLOPS system design and methodologies is essential to U.S. leadership in all facets of computing into
-
Supplier: Cryo H&I Co.,Ltd.
Description: Cryogenic vacuum pumps are pumps that form a vacuum by condensing or absorbing gases at extremely low temperatures. They are used as key facilities in semiconductor, display, space, quantum technology, and surface science fields that require "high vacuum (UHV) and ultra-high vacuum
-
Supplier: Cryo H&I Co.,Ltd.
Description: A chiller using liquid nitrogen heat exchange is a highly efficient cryogenic cooling system that indirectly cools coolant (or fluid) using liquid nitrogen of -196℃ as a heat source. Compared to conventional mechanical refrigerators (compressor-based chillers), it is capable of rapid cooling
-
Supplier: Cryo H&I Co.,Ltd.
Description: A gas purification device using cryogenic cooling technology is a device that removes or separates specific components from a mixed gas by selectively condensing or solidifying them at extremely low temperatures. It is applied to various fields such as high-purity gas production, gas
-
Supplier: CSA Group
Description: ISO 18139:2017 specifies design, manufacture and test method requirements for cryogenic globe valves for excellent quality leakage stability for use in a very low temperature environment (−50°C to −196°C).
-
Supplier: Panametrics
Description: protecting the transducers from cryogenic temperatures. Benefits Improved performance, reduced maintenance and dynamic flow measurement for cryogenic liquids Fully welded construction with no moving parts Ultrasonic transducers protected from cryogenic temperatures using Bundle
- Pipe Diameter: 4 to 24 inch
- Media Temperature Range: -328 to 248 F
- Velocity Flow Rate: 1.6404199475065617 to 32.808398950131235 ft/sec
- Operating Temperature: -40 to 140 F
-
Supplier: Technetics Group
Description: Thanks to more than 50 years of experience in dynamic and static sealing and material technology, Technetics is able to design and provide customized dynamic sealing solutions to meet the most demanding requirements where standard seals are inadequate. The engineering team employs various
- Alternate Shaft or Rubbing Speed: 19,600 ft/min
- Operating Pressure: 290 psi
- Operating Temperature: 1,000 F
- Seal Application: Cryogenic Seal, Pump
-
Supplier: Pallmann Industries
Description: Cryogenic pulverizing systems with inert gas atmosphere are used for extreme heat-sensitive materials as well as for obtaining an exceptionally high fineness. PALLMANN has developed the technology in their own custom processing facilities and offers standard cryogenic
- Feed: Continuous, Dry, Wet
- Type: Pin / Universal Mill
- Applications: Polymers
- Scale: Production
-
Supplier: InfraTec GmbH
Description: The ImageIR® 6300, as an extension of the ImageIR® series, offers entry into the class of infrared cameras with cooled photon detectors and provides users with enormous performance advantages at a very good price/performance ratio. Due to the latest SWaP detector technology and a robust, very
- Measurement Range: -10 to 3,000 C
- Spectral Range: 3.7 to 4.15 microns
- Accuracy: 2 ±% Full Scale
- Temperature Resolution: 0.03 C
-
Supplier: Velan, Inc.
Description: High performance cryogenic metal-seated butterfly valves featuring Velflex flexible metallic seating technology Features and benefits • Stem seal: Viton O-rings; Expanded graphite ring for fire safe • No cavity: There is no cavity to allow build-upof solids • Double offset: Ensures a
- Valve Size: 6 to 48 inch
- Features: ASME, Bolt Flange, Other
- Valve Type: Butterfly Valves, Cryogenic Valves
-
Supplier: Velan, Inc.
Description: High performance cryogenic metal-seated butterfly valves featuring Velflex flexible metallic seating technology Features and benefits • Stem seal: Viton O-rings; Expanded graphite ring for fire safe • No Cavity: There is no cavity to allow build-up of solids • In-line servicing: Allows
- Valve Size: 6 to 42 inch
- Features: ASME, Butt Weld, Other
- Valve Type: Butterfly Valves, Cryogenic Valves
-
Supplier: InfraTec GmbH
Description: high resolution and precisely measured thermally. Due to the latest detector technology, this camera - sensitive in the mid-infrared - allows high-speed thermography in full frame format and achieves a high thermal resolution of 20 mK. The radiometric image data are transferred with loss-free
- Measurement Range: -40 to 3,000 C
- Spectral Range: 1.5 to 5.5 microns
- Accuracy: 1 ±% Full Scale
- Temperature Resolution: 0.019999999999999997 C
-
Supplier: InfraTec GmbH
Description: with (2,560 × 2,048) IR pixels Extremely short integration times in the microsecond range Thermal resolution up to 0.03 K Available with high-speed mode thanks to binning technology Snapshot detector, integrated trigger interface Pixel size with microscopic lens up to 1.3 μm To analyze the
- Measurement Range: -40 to 2,000 C
- Spectral Range: 2 to 5.5 microns
- Accuracy: 1 ±% Full Scale
- Temperature Resolution: 0.019999999999999997 to 0.03 C
-
Supplier: InfraTec GmbH
Description: Due to its extraordinarily high resolution, the ImageIR® 12300 can always bring its strengths to bear when large area measurement ranges need to be analyzed in detail and at once. The use of the camera provides a significant increase in efficiency and provides maximum accuracy by preventing
- Measurement Range: -10 to 3,000 C
- Spectral Range: 3.4 to 4.9 microns
- Accuracy: 1 ±% Full Scale
- Temperature Resolution: 0.045 C
-
Supplier: Technetics Group
Description: is the metal cup) Large range of materials (aluminum, silver, copper, stainless steel, inconel and other exotic metals PRODUCT APPLICATIONS All engineering and industrial fields requiring high-level of sealing, particularly: Vacuum and ultrahigh vacuum technology Particle accelerators
- Temperature: -454 to 1,112 F
- Application / Industry: Aerospace, Chemical & Processing, Cryogenic Application, Nuclear, Vacuum Application
- Material: Aluminum, Copper, Silver, Stainless Steel
- Features: Specialized, Specialized or Other
-
Supplier: Ensinger North America
Description: Industry Aircraft and Aerospace Technology Cryogenic Engineering Conveyor Technology Hot Glass Technology Mechanical Engineering Precision Engineering
- Deflection Temperature (@ 264 psi, 1.8 MPa): 600 F
- Coeff. of Thermal Expansion (CTE): 23 µin/in-F
- Tensile Strength (Break): 14,645 psi
- Tensile Modulus: 638 ksi
-
Supplier: ASME
Description: ASME PTC 53, Mechanical and Thermal Energy Storage Systems, defines uniform test procedures and quantifiable test methods for assessing and reporting the performance of mechanical or thermal energy storage systems (ESSs) across various technology platforms. ASME PTC 53 covers mechanical and
-
Supplier: ASME Standards and Certification
Description: ASME PTC 53, Mechanical and Thermal Energy Storage Systems, defines uniform test procedures and quantifiable test methods for assessing and reporting the performance of mechanical or thermal energy storage systems (ESSs) across various technology platforms. ASME PTC 53 covers mechanical and
Find Suppliers by Category Top
Featured Products Top
-
Scroll pumps are increasingly used in cryogenic applications—especially in quantum computing and aerospace— due to their oil-free operation, compact design, and ability to handle helium and other cryogenic gases without contamination or leakage. Key reasons for (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Agilent Technologies - Vacuum Products -
Enabling Quantum Precision: Why Cryogenic 6-Axis Hexapods Matter Unlocking Precision in Extreme Low Temperature Environments Driven by the rapid advances in quantum technology, there has been (read more)
Browse Cryogenic Equipment Datasheets for PI (Physik Instrumente) L.P. -
to success: sealing technology. At Technetics Group, we understand that the journey to a hydrogen-powered future is paved with precision-engineered sealing solutions. These solutions are not just components but guardians of safety and efficiency, ensuring that every hydrogen molecule serves its (read more)
Browse Gaskets and Gasketing Datasheets for Technetics Group -
Cryogenic refrigeration technology is one of the core technologies of refrigeration equipment, and it can control the temperature up to cryogenic temperatures of 8K (-265 degrees) using Gifford-McMahon refrigeration technology, and can be applied in various fields of cryogenic (read more)
Browse Cryogenic Equipment Datasheets for Cryo H&I Co.,Ltd. -
Agilent expertise, combined with our vacuum and leak detection products, can help optimize cryogenic tank operation and improve liquefied gas management to make it more efficient. Read more here: https://www.agilent.com/en/solutions/applications-of-vacuum-technology/vacuum-for-industrial-process-manufacturing/liquified-natural-gas-cryotanks-insulation (read more)
Browse Leak Testing Equipment Datasheets for Agilent Technologies - Vacuum Products -
Scroll pumps' oil-free, dry operation prevents contamination in cryogenic processes. These pumps also offer high compression ratios and stable operation under changing mass flow, making them flexible for different applications that use cryogenics. Access this brochure to learn more: https://www.agilent.com/cs/library/brochures/br-idp-dry-scroll-pump-family-5991-7583EN-agilent.pdf (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Agilent Technologies - Vacuum Products -
The HR Series is a new line of high reliability cryogenic temperature sensors for mission-critical applications. Starting with our proven temperature sensor technology, we have developed a family of off-the-shelf sensors that have already undergone extreme testing steps to assure you of extra (read more)
Browse Cryogenic Equipment Datasheets for Lake Shore Cryotronics, Inc. -
Douglas Electrical Components designs and manufactures hermetic high voltage feedthroughs for power transmission in demanding environments across industries such as aerospace, semiconductor, oil and gas, power generation, cryogenics, and industrial systems. Using proprietary hermetic epoxy (read more)
Browse Electrical Feedthroughs Datasheets for Douglas Electrical Components -
Enabling Quantum Precision: Why Cryogenic 6-Axis Hexapods Matter Unlocking Precision in Extreme Low Temperature Environments Driven by the rapid advances in quantum technology, there has been (read more)
Browse Multi-axis Positioning Systems Datasheets for PI (Physik Instrumente) L.P. -
-compatible solution. Advanced low-outgassing epoxy technology enables flexible, high-density configurations while maintaining long-term vacuum integrity. Designs can support hundreds of conductors, high-voltage applications up to 35 kV, and cryogenic environments down to 3 K (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components
Conduct Research Top
-
What is Cryogenic Pipe Insulation and What Are the Best Systems?
The rising need for liquefied natural gas (LNG) demands high-performance technology, like cryogenic pipe insulation, to transport and store cryogenic gas reliably, ensuring safe and efficient processing facilities. Facilities convert natural gasses to liquid for shipping and storage because LNG
-
Low Cost Method For VOC Emission Control Utilizing Cryogenic Condensation
provide a low cost alternative to thermal oxidation or. adsorption technologies.
-
Innovative Valve Technologies for Liquefaction Plants
electing valves for cryogenic applications in liquefaction plants can be quite tricky. Application expertise, along with a high quality valve, is needed in order for the valve to operate effectively and efficiently in these demanding facilities. This article presents the latest in valve innovations
-
Motion Control and Precision Positioning in Vacuum Environments
Vacuum applications are of growing importance due to technologies that can only be applied in vacuum or cryogenic environments.
-
Low-Risk Lyophilization
. However, as with any technology, lyophilization continues to evolve. Advances in analytical and process sciences allow pharmaceutical manufacturers to further exploit both chemical and physical phenomena that occur during lyophilization. At the same time, energy conservation, safety and complexity
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Counting down top stories of 2006: No. 1 In our No. 1 story of 2006, Silicon Valley editor Mark LaPedus details a claim by IBM Corp. and the Georgia Institute of Technology that they broke the silicon speed record, thanks in part to a "frozen chip. " IBM and Georgia Tech said that they demonstrated
-
Mohawk Spring Proves Partner Expertise is Priceless
For providers of military components, quality is the top priority. When parts don't meet standards, production is delayed, or worse, the device could fail in the field. Complex technology depends on multiple vendors providing high-quality, dependable components. So, when Mohawk Spring was asked
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Readers chase the bare facts in 2006 Restructurings, microprocessors and nakedness--literal and otherwise. Those were the themes that dominated the year in stories, as judged by viewer traffic on EETimes.com. It's been a roller-coaster ride for homegrown technology in China, but little will deter
More Information Top
-
Cryocoolers 10
Eight of these cover key accomplishments of the Special Research and Development Bureau (SR&DB) in Cryogenic Technology of the Institute for Low Temperature Physics and Engineer- ing of the National Academy of Sciences in the Ukraine; they are listed in the subject …
-
Cryocoolers 11
Other space missions such as communications, remote sensing, and weather monitoring can benefit from subsystems using cryogenic technology including super .
-
Cryogenic Engineering
… immediate Past President of Commission A2 of the International Institute of Refrigeration and has presented many papers at international meetings covering topics on cryogenic process design, selection of air separation plants for specific product demands, and review of advances in cryogenic technology .
-
Miniature Joule-Thomson Cryocooling
Rhj, A.R., Cryogenic Technology Handbook, Elsevier Academic Press, Amsterdam, 2006.
-
http://science.nasa.gov/media/medialibrary/2012/05/04/NRC_review_of_NASA_technology_roadmaps.pdf
Multiple technologies are proposed in the TA14 roadmap, some of which provide incremental but desirable improvements in cryogenic technology .
-
Polymers at Cryogenic Temperatures
The cryogenic technology is utilized in wide range of applications from conservation of food by freezing to advance scientific computing (quantum computing) [33].
-
Modern Magnetic Resonance
The combined use of small volume probes—3 mm and below— cryogenic technology , and Shigemi tubes makes it possible to determine chemical structures at un- precedented low concentrations.
-
CR4 - Thread: Cryogenic Technology
Cryogenic Technology .
Indicates content that may require registration and/or purchase.