-
Supplier: Utmel Electronic Limited
Description: CRYSTAL 11.0592MHZ 18PF SMD
- Oscillation Frequency: 11.0592 MHz
- Total Frequency Stability: 50 ppm
- Load Capacitance: 18 pF
- Max ESR: 50 ohms
-
Supplier: Utmel Electronic Limited
Description: CRYSTAL 11.0592MHZ 20PF SMD
- Oscillation Frequency: 11.0592 MHz
- Total Frequency Stability: 50 ppm
- Load Capacitance: 20 pF
- Drive Level: 0.1 milliwatts
-
Supplier: Utmel Electronic Limited
Description: Crystals 11.0592MHZ 18pF 30ppm
- Oscillation Frequency: 11.0592 MHz
- Total Frequency Stability: 30 ppm
- Load Capacitance: 18 pF
- Max ESR: 40 ohms
-
-
Supplier: Utmel Electronic Limited
Description: CRYSTAL 11.0592MHZ 20PF T/H
- Oscillation Frequency: 11.0592 MHz
- Total Frequency Stability: 50 ppm
- Load Capacitance: 20 pF
- Drive Level: 0.1 milliwatts
-
Supplier: Newark, An Avnet Company
Description: CRYSTAL, 11.0592MHZ; Frequency Nom:11.0592MHz; Crystal Case:SMD, 12.4mm x 4.5mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:49USMX Series; Operating Temperature Min:-40°C; RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: CRYSTAL, 11.0592MHZ, 18PF, SMD; Crystal Mounting Type:SMD; Crystal Terminals:Surface Mount (SMD, SMT); Crystal Type:Microprocessor; ESR:70ohm; Frequency:11.0592MHz; Frequency Stability:50ppm; Frequency Tolerance:± 20ppm RoHS Compliant: Yes
-
Supplier: Acme Chip Technology Co., Limited
Description: CRYSTAL 11.0592MHZ 18PF SMD
- Oscillation Frequency: 11.0592 MHz
- Load Capacitance: 18 pF
- Max ESR: 50 ohms
- Operating Temperature: 0 to 70 C
-
Supplier: Newark, An Avnet Company
Description: CRYSTAL 11.0592MHZ 20PF SMD ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: CRYSTAL 11.0592MHZ 18PF SMD ROHS COMPLIANT: YES
-
Supplier: ODG (Origin Data Global)
Description: CRYSTAL 11.0592MHZ 18PF TH
- Oscillation Frequency: 11.0592 MHz
- Total Frequency Stability: 50 ppm
- Load Capacitance: 18 pF
- Max ESR: 50 ohms
-
Description: CRYSTAL 11.0592MHZ 18PF TH
- Oscillation Frequency: 11.0592 MHz
- Load Capacitance: 18 pF
- Max ESR: 50 ohms
- Operating Temperature: -20 to 70 C
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 11.0592MHz 直插晶振 20pF ±30ppm ±30ppm HC-49S Crystals ROHS
- Oscillation Frequency: 11.0592 MHz
- Total Frequency Stability: 30 ppm
- Load Capacitance: 20 pF
- Operating Temperature: -40 to 85 C
-
Supplier: DigiKey
Description: XTAL HC-49/U 11.0592MHZ TOL 50PP
- Total Frequency Stability: 100 ppm
- Load Capacitance: 18 pF
- Operating Temperature: 0 to 70 C
- Features: Other
-
Supplier: Interquip Electronics Co., Ltd.
Description: SMCE-3225 11.0592MHz 16pf 30ppm
- Oscillation Frequency: 11.0592 MHz
- Features / Standards: Lead Free, RoHS Compliant
- Package / Form Factor: Surface Mount Technology (SMT)
-
Supplier: ODG (Origin Data Global)
Description: 3.3V ±25ppm 11.0592MHz SMD7050-4P Crystal Oscillators ROHS
-
Supplier: Abracon, LLC
Description: ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABLS Type: MHz Crystal Length: 11.4 mm Width: 4.7 mm Height: 4.2 mm Operating Temperature: 0°C ~ 70°C Frequency: 11.0592 MHz Frequency Stability: ± 50 ppm Frequency Tolerance: ± 50 ppm Load Capacitance: 18 pF ESR
- Oscillation Frequency: 11.0592 MHz
- Total Frequency Stability: 50 ppm
- Load Capacitance: 18 pF
- Max ESR: 50 ohms
-
Supplier: Abracon, LLC
Description: ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AB Type: MHz Crystal Length: 11.5 mm Width: 5 mm Height: 13.46 mm Operating Temperature: -20°C ~ 70°C Frequency: 11.0592 MHz Frequency Stability: ± 100 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 18 pF ESR
- Oscillation Frequency: 11.0592 MHz
- Total Frequency Stability: 100 ppm
- Load Capacitance: 18 pF
- Max ESR: 30 ohms
-
Supplier: Abracon, LLC
Description: ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABL Type: MHz Crystal Length: 11.5 mm Width: 5 mm Height: 3.5 mm Operating Temperature: -20°C ~ 70°C Frequency: 11.0592 MHz Frequency Stability: ± 50 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 18 pF ESR
- Oscillation Frequency: 11.0592 MHz
- Total Frequency Stability: 50 ppm
- Load Capacitance: 18 pF
- Max ESR: 50 ohms
-
Supplier: Allied Electronics, Inc.
Description: Features: Fundamental to 40 MHz Frequency Tolerance: ±30 ppm @ 25°C Operating Temperature Range: –20°C to +70°C Drive Level: 2.0 mW @ 1.8432 to 3 MHz, 1.0 mW @ 3 to +180 MHz Aging Per Year: ±5 ppm Other Tolerances, Stabilities, Packages, and Operating Temperature Ranges Available
-
Supplier: Win Source Electronics
Description: Tolerance: 0.005 % Load Capacitance: 18 pF Number of Pins: 3 Width: 5 mm Categories: Crystals Alternative Parts (Cross-Reference): ECS-100-18-9X; ECS-120-18-9X; ECS-120-18-9; ABL-11.0592MHZ-I-T; 9B-11.0592MBBK-B; 9C-11.0592MBBK-TAS-11.0592-18.; AS11.0592-18;
- Oscillation Frequency: 11.0592 MHz
- Frequency Tolerance: 0.005 %
- Load Capacitance: 18 pF
- Max ESR: 50 ohms
-
Supplier: Win Source Electronics
Description: Manufacturer: Abracon LLC Win Source Part Number: 1000953-ABLS2-11.0592MHZ-D4Y-T Packaging: Reel - TR Type: MHz Crystal Height - Seated (Max): 0.130" (3.30mm) Mounting: SMD (SMT) Frequency: 11.0592MHz Frequency Stability: ±30ppm ESR: 50 Ohm Frequency Tolerance:
- Oscillation Frequency: 11.0592 MHz
- Total Frequency Stability: 30 ppm
- Frequency Tolerance: 30 %
- Load Capacitance: 18 pF
-
Supplier: Richardson RFPD
Description: Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
- Oscillation Frequency: 11.0592 MHz
- Operating Temperature: -10 to 60 C
- Features: Other
- Package / Form Factor: Through Hole Technology (THT)
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1034386-ABLS-11.0592MHZ-20-L-4-Q-T Category: Crystals, Oscillators, Resonators>Crystals Series: ABLS Type: MHz Crystal Package: Tape & Reel Height - Seated (Max): 0.165" (4.20mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency:
- Oscillation Frequency: 11.0592 MHz
- Total Frequency Stability: 100 ppm
- Frequency Tolerance: 30 %
- Operating Temperature: -55 to 125 C
-
Supplier: Win Source Electronics
Description: Manufacturer: Abracon LLC Win Source Part Number: 845249-ABLS-11.0592MHZ-B4-T Series: ABLS Features: 11.0592 MHz Crystal 50 Ohms Package: Reel - TR Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status:
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: CRYSTAL 11.0592MHZ 18PF SMD Product overview: ABMM-11.0592MHZ-B2-T from Abracon is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers
- Frequency: 11.0592 MHz
- Operating Temperature: -20 C
- Features: Other
- Features / Standards: RoHS Compliant
-
Supplier: Aker Technology USA Corporation
Description: Crystal,11.4mm x4.5mm,11.0592MHz,18pF.-20-70C
- Oscillation Frequency: 11.0592 MHz
- Load Capacitance: 18 pF
- Operating Temperature: -20 to 70 C
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Microprocessor Crystal; Frequency:11.0592MHz; Frequency Tolerance:20ppm; Load Capacitance:18pF; Crystal Terminals:Radial Leaded; ESR:50ohm; Leaded Process Compatible:Yes; Mounting Type:Through Hole; Oscillator Type:TCXO RoHS Compliant: Yes Product overview:
- Operating Temperature: -20 C
-
Supplier: Networks International Corporation
Description: Type: Bandpass Center Frequency: 10.700 (MHz) Bandwidth: (MHz) Poles: 6 Mount: PIN Length: 1.150 (in) Width: 1.000 (in) Height: 0.750 (in) NIC manufactures Crystal Filters with Bandwidths varying from 0.01% -2.5% . Features include phase and amplitude matching and very sharp shape factor upto
- Filter Category: Passive Filter, Quartz / Crystal Filter
-
Supplier: Anatech Electronics, Inc.
Description: 70 MHz Crystal Filter
- Frequency (Fc): 70 MHz
- Insertion Loss: 5 dB
- Filter Type: Bandpass
- Filter Design: Crystal Filter
-
Supplier: Anatech Electronics, Inc.
Description: 42 MHz Crystal Filter
- Frequency (Fc): 42 MHz
- Bandwidth: 8 kHz
- Insertion Loss: 6 dB
- Filter Type: Bandpass
-
Supplier: ECS Inc. International
Description: ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid
- Oscillation Frequency: 11.0592 MHz
- Total Frequency Stability: 50 ppm
- Operating Temperature: -40 to 85 C
- Supply Voltage: 3.3 V
-
Supplier: Anatech Electronics, Inc.
Description: 100 MHz Crystal Filter
- Frequency (Fc): 100 MHz
- Bandwidth: 1.5 kHz
- Insertion Loss: 10 dB
- Filter Type: Bandpass
-
Supplier: Accuris
Description: OSCILLATOR, CRYSTAL CONTROLLED, TYPE 1 (CRYSTAL OSCILLATOR (XO)), 0.05 MHZ THROUGH 10 MHZ, HERMETIC SEAL, SQUARE WAVE, CMOS
-
Supplier: Accuris
Description: OSCILLATOR, CRYSTAL CONTROLLED, TYPE 1 (CRYSTAL OSCILLATOR (XO)), 0.05 MHz THROUGH 10 MHz, HERMETIC SEAL, SQUARE WAVE, CMOS
-
Supplier: RS Components, Ltd.
Description: Abracon ABL-11.0592MHZ-B2 Crystal Unit
- Oscillation Frequency: 16 MHz
- Load Capacitance: 18 pF
- Features: Other
- Features / Standards: RoHS Compliant
Find Suppliers by Category Top
Featured Products Top
-
High-Precision Crystal Resonators for Wireless Charging & Wearables Interquip provides high-quality SMCM-2016 and SMCM-3225 Quartz Crystal Resonators, specifically designed for wireless charging (read more)
Browse Crystals Datasheets for Interquip Electronics Co., Ltd. -
Based on the constantly changing market, Interquip pursues higher precision products, smaller sizes, and more suitable specifications to support different applications. Interquip will support multiple customized SMD1612 with different frequency like 38.4MHz and 76.8MHz, which will achieve high (read more)
Browse Crystals Datasheets for Interquip Electronics Co., Ltd. -
Interquip SMCE-2016 Automotive-Grade Quartz Crystal Resonators are designed to support the rapidly growing automotive market. These crystals offer wide frequency range include i.e. 13.56MHz, 27.12MHz, 27.6Mhz, 38.4MHz and 55.2MHz. These (read more)
Browse Crystals Datasheets for Interquip Electronics Co., Ltd. -
MHz high frequency ultra-low phase jitter LVDS/LVPECL differential output Crystal Oscillators, the 165E/F SERIES with a 2.5 x 2.0 mm package and Phase Jitter (12KHz~20MHz): 15fs @ 625MHz. Specifications: (read more)
Browse Crystals Datasheets for Interquip Electronics Co., Ltd. -
Interquip introduces the THR-1612 series Thermistor crystal resonator, designed to excel in harsh automotive environments. Available in high frequencies of 52MHz and 76.8MHz, this resonator ensures frequency stability within ±10 ppm across a wide operating temperature range of -40°C (read more)
Browse Crystals Datasheets for Interquip Electronics Co., Ltd. -
wide frequency range including 16MHz, 20MHz, 26MHz, 37.4MHz, 38.4MHz, 40MHz, 48MHz, 52MHz, 76.8MHz and so on. These SMD ceramic crystals are designed for smartphone use, and are suitable (read more)
Browse Crystals Datasheets for Interquip Electronics Co., Ltd. -
Interquip SPXO-2520 AEC-Q200 qualified sub-miniature SMD crystal oscillator in a 2.5X2.0mm 4-pad ceramic package is ideal for automotive, industrial, communication and IoT applications. The oscillator offers a frequency range of 32.768KHz, 1MHz~80MHz, or 80MHz~160MHz with output waveform CMOS (read more)
Browse Crystals Datasheets for Interquip Electronics Co., Ltd. -
Based on the constantly changing market, Interquip pursues higher precision thermistor quartz crystal products, smaller sizes, and more suitable specifications to support different applications. Interquip will support multiple customized SMD1612 with different frequency like 52MHz and 76.8MHz (read more)
Browse Crystals Datasheets for Interquip Electronics Co., Ltd. -
ECS Inc.'s ECX-1247Q AEC-Q200 qualified sub-miniature SMD crystal in a 1.6 x 1.2 mm 4-pad ceramic package is for automotive, industrial and IoT applications. This MHz quartz crystal offers a frequency range of 24 MHz to 60 MHz over the extended temperature range of -40ºC to +125ºC. The (read more)
Browse Crystals Datasheets for ECS Inc. International -
The ECX-1637QZ is an ultra-miniature ruggedized compact SMD crystal. The 2.0 x 1.6 x 0.45 mm ceramic package with additional internal bonding points is ideal for harsh high shock/vibration environments such as automotive or TPMS applications. This crystal offers a frequency range of 16 MHz ~ 60 MHz and an extended temperature range with a tolerance of ±25 ppm. (read more)
Browse Crystals Datasheets for ECS Inc. International