-
Supplier: Newark, An Avnet Company
Description: CRYSTAL 25MHZ
-
Supplier: Newark, An Avnet Company
Description: PARALLEL - FUNDAMENTAL QUARTZ CRYSTAL, 25MHZ NOM
-
Supplier: Utmel Electronic Limited
Description: CRYSTAL 25.0000MHZ 18PF SMD
- Oscillation Frequency: 25 MHz
- Total Frequency Stability: 50 ppm
- Load Capacitance: 18 pF
- Max ESR: 40 ohms
-
-
Supplier: Newark, An Avnet Company
Description: CRYSTAL RESONATOR, 25MHZ, SMD ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: CRYSTAL, 25MHZ, 18PF, SMD, FULL REEL; Crystal Case:HC49; Load Capacitance:18pF; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Crystal Mounting Type:SMD; Crystal Terminals:Surface Mount (SMD, SMT); Features:4.2mm RoHS Compliant: Yes
-
Supplier: Utmel Electronic Limited
Description: CRYSTAL 25MHZ 10PF SMD
- Oscillation Frequency: 25 MHz
- Total Frequency Stability: 10 ppm
- Load Capacitance: 10 pF
- Drive Level: 0.2 milliwatts
-
Supplier: Utmel Electronic Limited
Description: CRYSTAL 25MHZ 18PF SMD
- Oscillation Frequency: 25 MHz
- Total Frequency Stability: 20 ppm
- Load Capacitance: 18 pF
- Max ESR: 30 ohms
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 25MHz 贴片晶振 8pF ±20ppm ±20ppm SMD3225-4P Crystals ROHS
- Oscillation Frequency: 25 MHz
- Total Frequency Stability: 20 ppm
- Load Capacitance: 8 pF
- Operating Temperature: -20 to 70 C
-
Supplier: Anatech Electronics, Inc.
Description: 25 MHz Crystal Bandpass Filter
- Frequency (Fc): 25 MHz
- Insertion Loss: 5.5 dB
- Filter Type: Bandpass
- Package Type: Connectorized
-
Supplier: Acme Chip Technology Co., Limited
Description: CRYSTAL 25.0000MHZ 12PF SMD
- Oscillation Frequency: 25 MHz
- Load Capacitance: 12 pF
- Max ESR: 50 ohms
- Operating Temperature: -10 to 70 C
-
Supplier: Anatech Electronics, Inc.
Description: 1.25 MHz Crystal Filter
- Frequency (Fc): 1.25 MHz
- Bandwidth: 96 kHz
- Insertion Loss: 10 dB
- Connector: BNC
-
Supplier: ODG (Origin Data Global)
Description: 25MHz Surface Mount Crystal 20pF ±30ppm ±30ppm SMD5032 Crystals ROHS
-
Supplier: Allied Electronics, Inc.
Description: Ceramic 5 × 7 mm Surface Mount Quartz Crystal Profile: 1.3 mm Frequency Range: 8 MHz to 49.152 MHz Stability: 10-100 ppm –20/70°C and 20-100 ppm –40/85°C Output: Crystal
-
Supplier: Anatech Electronics, Inc.
Description: 25.846 MHz Crystal Bandpass Filter
- Frequency (Fc): 25.846 MHz
- Insertion Loss: 3 dB
- Filter Type: Bandpass
- Package Type: Connectorized
-
Supplier: Interquip Electronics Co., Ltd.
Description: SMCM-3225 25MHz 12pf 20ppm
- Oscillation Frequency: 25 MHz
- Total Frequency Stability: 20 ppm
- Load Capacitance: 12 pF
- Features / Standards: Lead Free, RoHS Compliant
-
Supplier: Abracon, LLC
Description: ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABLS Type: MHz Crystal Length: 11.4 mm Width: 4.7 mm Height: 4.2 mm Operating Temperature: -40°C ~ 85°C Frequency: 25 MHz Frequency Stability: ± 50 ppm Frequency Tolerance: ± 50 ppm Load Capacitance: 18 pF ESR (Equivalent Series
- Oscillation Frequency: 25 MHz
- Total Frequency Stability: 50 ppm
- Load Capacitance: 18 pF
- Max ESR: 40 ohms
-
Description: CRYSTAL 25.0000MHZ 18PF SMD
- Oscillation Frequency: 25 MHz
- Load Capacitance: 18 pF
- Max ESR: 50 ohms
- Operating Temperature: -10 to 60 C
-
Supplier: Utmel Electronic Limited
Description: CRYSTAL 25.0000MHZ 8PF SMD
- Oscillation Frequency: 25 MHz
- Total Frequency Stability: 15 ppm
- Load Capacitance: 8 pF
- Max ESR: 50 ohms
-
Supplier: Abracon, LLC
Description: ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABMM Type: MHz Crystal Length: 7 mm Width: 5 mm Height: 1.3 mm Operating Temperature: -40°C ~ 85°C Frequency: 25 MHz Frequency Stability: ± 20 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 18 pF ESR (Equivalent Series
- Oscillation Frequency: 25 MHz
- Total Frequency Stability: 20 ppm
- Load Capacitance: 18 pF
- Max ESR: 40 ohms
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1083034-NX8045GB-25.000000MHZ Category: Crystals, Oscillators, Resonators>Crystals Series: NX8045GB Type: MHz Crystal Package: Tape & Reel Height - Seated (Max): 0.079" (2.00mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 25 MHz ESR (Equivalent
- Oscillation Frequency: 25 MHz
- Total Frequency Stability: 50 ppm
- Frequency Tolerance: 50 %
- Operating Temperature: -10 to 70 C
-
Supplier: DigiKey
Description: CRYSTAL 25.0000MHZ 12PF SMD
- Total Frequency Stability: 100 ppm
- Load Capacitance: 12 pF
- Operating Temperature: 0 to 70 C
- Features: Other
-
Supplier: Richardson RFPD
Description: Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
-
Supplier: Networks International Corporation
Description: Type: Bandpass Center Frequency: 10.700 (MHz) Bandwidth: (MHz) Poles: 6 Mount: PIN Length: 1.150 (in) Width: 1.000 (in) Height: 0.750 (in) NIC manufactures Crystal Filters with Bandwidths varying from 0.01% -2.5% . Features include phase and amplitude matching and very sharp shape factor upto
- Filter Category: Passive Filter, Quartz / Crystal Filter
-
Supplier: Anatech Electronics, Inc.
Description: 162.2500 MHz Crystal Band Pass Filter
- Frequency (Fc): 162.25 MHz
- Bandwidth: 3.15 kHz
- Insertion Loss: 8 dB
- Filter Type: Bandpass
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Oscillation Frequency: 25 MHz
-
Supplier: Accuris
Description: OSCILLATOR, CRYSTAL CONTROLLED, TYPE 1 (CRYSTAL OSCILLATOR (XO)), 25 MHZ THROUGH 175 MHZ, HERMETIC SEAL, SQUARE WAVE, EMITTER COUPLED LOGIC
-
Supplier: Accuris
Description: OSCILLATOR, CRYSTAL CONTROLLED, TYPE 1 (CRYSTAL OSCILLATOR (XO)), 25 MHz THROUGH 175 MHz, HERMETIC SEAL, SQUARE WAVE, EMITTER COUPLED LOGIC
-
Supplier: Win Source Electronics
Description: Manufacturer: Abracon LLC Win Source Part Number: 1011535-ABM3-25.000MHZ-B2-T Packaging: Reel - TR Type: MHz Crystal Height - Seated (Max): 0.051" (1.30mm) Mounting: SMD (SMT) Frequency: 25MHz Frequency Stability: ±50ppm ESR: 30 Ohm Frequency Tolerance: ±20ppm Load Capacitance: 18pF
- Oscillation Frequency: 25 MHz
- Total Frequency Stability: 50 ppm
- Frequency Tolerance: 20 %
- Load Capacitance: 18 pF
-
Supplier: Allied Electronics, Inc.
Description: Features: Fundamental to 50 MHz Frequency Tolerance: ±30 ppm @ 25°C Operating Temperature Range: –20°C to +70°C Drive Level: 0.5 mW Aging Per Year: ±5 ppm Other Tolerances, Stabilities, Packages and Operating Temperature Ranges Available
-
Supplier: ECS Inc. International
Description: chipset, a crystal with a built-in temperature sensor can offer very tight frequency stabilities. This makes them ideal for a wide variety of precise applications and designs and suitable replacements for temperature compensated crystal oscillators (TXCOs).
- Oscillation Frequency: 26 MHz
- Total Frequency Stability: 12 ppm
- Operating Temperature: -30 to 85 C
- Features / Standards: RoHS Compliant
-
Supplier: Allied Electronics, Inc.
Description: Features: Fundamental to 40 MHz Frequency Tolerance: ±30 ppm @ 25°C Operating Temperature Range: –20°C to +70°C Drive Level: 2.0 mW @ 1.8432 to 3 MHz, 1.0 mW @ 3 to +180 MHz Aging Per Year: ±5 ppm Other Tolerances, Stabilities, Packages, and Operating Temperature Ranges Available
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: CRYSTAL 25MHZ / 25 MHz ±20ppm Crystal 50 Ohms 4-SMD, No Lead Product overview: ABM3B-25.000MHZ-B2 from Abracon is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers
- Frequency: 25 MHz
- Operating Temperature: -20 to 70 C
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: Features: Fundamental to 40 MHz Frequency Tolerance: ±30 ppm @ 25°C Operating Temperature Range: –20°C to +70°C Drive Level: 2.0 mW @ 1.8432 to 3 MHz, 1.0 mW @ 3 to +180 MHz Aging Per Year: ±5 ppm Other Tolerances, Stabilities, Packages, and Operating Temperature Ranges Available
-
Supplier: Filtronetics, Inc.
Description: Pass band: 3 dB, ±3.75 KHz; Stop band: 10 dB, ±12.5 KHz; Ripple: 1.0 dB; Loss 3.0 dB
- Cutoff or Center Frequency (Fc): 25,000 kHz
- Applications: Commercial, Communications, Industrial, Military
- Filter Category: Quartz / Crystal Filter
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Oscillation Frequency: 7,680 MHz
Find Suppliers by Category Top
Featured Products Top
-
resistance (ESR). ECS Inc. offers one of the widest selections of package sizes on the market, going as small as a 1.2 x 1.0 mm package offering wide temperature ranges up to +150°C. The ECX-2236 is a compact surface-mount crystal that comes in a 2.5 x (read more)
Browse Crystals Datasheets for ECS Inc. International -
High-Precision Crystal Resonators for Wireless Charging & Wearables Interquip provides high-quality SMCM-2016 and SMCM-3225 Quartz Crystal Resonators, specifically designed for wireless charging (read more)
Browse Crystals Datasheets for Interquip Electronics Co., Ltd. -
-speed and high stability requirements for data transmission in 5G products. Specifications: Nominal Frequency: 16MHz ~ 96MHz Frequency Tolerance, Ta=25°C ± 3°C: ±10ppm, ±20ppm Load Capacitance: 10pF or specify (read more)
Browse Crystals Datasheets for Interquip Electronics Co., Ltd. -
Interquip SMCE-2016 Automotive-Grade Quartz Crystal Resonators are designed to support the rapidly growing automotive market. These crystals offer wide frequency range include i.e. 13.56MHz, 27.12MHz, 27.6Mhz, 38.4MHz and 55.2MHz. These (read more)
Browse Crystals Datasheets for Interquip Electronics Co., Ltd. -
Interquip introduces the THR-1612 series Thermistor crystal resonator, designed to excel in harsh automotive environments. Available in high frequencies of 52MHz and 76.8MHz, this resonator ensures frequency stability within ±10 ppm across a wide operating temperature range of -40°C (read more)
Browse Crystals Datasheets for Interquip Electronics Co., Ltd. -
.8 mm ruggedized compact surface mount crystal offering a frequency range of 12 MHz to 32 MHz. It offers versions with a tight ±10 ppm tolerance, tight ±50 ppm stability, an automotive temperature range of -40ºC ~ +125ºC and a 5000g's 0.3 msec shock resistance. There are other temperature ranges available as well. This component is ideal for high shock and vibration environments such as automotive applications. (read more)
Browse Crystals Datasheets for ECS Inc. International -
Unlock the potential of WiFi 7 with our cutting-edge 2016 miniature package Crystal Resonators, boasting an ultra-high frequency of 96MHz. Tailored for smart city, smart home, IoT communications, and telemedicine applications, this crystal resonator is engineered to deliver unparalleled (read more)
Browse Crystals Datasheets for Interquip Electronics Co., Ltd. -
The TXC 7B Series offers engineers a high-precision MHz crystal solution for various electronic applications. With a frequency of 25MHz and a stability of ±25ppm, this surface-mount crystal ensures reliable and accurate frequency control in diverse environments. Key (read more)
Browse Crystals Datasheets for Win Source Electronics -
wide frequency range including 16MHz, 20MHz, 26MHz, 37.4MHz, 38.4MHz, 40MHz, 48MHz, 52MHz, 76.8MHz and so on. These SMD ceramic crystals are designed for smartphone use, and are suitable (read more)
Browse Crystals Datasheets for Interquip Electronics Co., Ltd. -
wide frequency range including 16MHz, 20MHz, 26MHz, 37.4MHz, 38.4MHz, 40MHz, 48MHz, 52MHz and so on. These SMD ceramic crystals are designed for Smartphone use, and are suitable for (read more)
Browse Crystals Datasheets for Interquip Electronics Co., Ltd.