-
Supplier: Utmel Electronic Limited
Description: CRYSTAL 40MHZ 12PF SMD
- Oscillation Frequency: 40 MHz
- Total Frequency Stability: 18 ppm
- Load Capacitance: 12 pF
- Operating Temperature: 0 to 85 C
-
Supplier: Utmel Electronic Limited
Description: CRYSTAL 40MHZ 48PF SMD
- Oscillation Frequency: 40 MHz
- Total Frequency Stability: 13 ppm
- Load Capacitance: 8 pF
- Max ESR: 60 ohms
-
Supplier: Newark, An Avnet Company
Description: CRYSTAL, 40MHZ, 10PF, SMD; Crystal Mounting Type:SMD; Crystal Terminals:Surface Mount (SMD, SMT); Crystal Type:Quartz; ESR:60ohm; Frequency:40MHz; Frequency Stability:20ppm; Frequency Tolerance:± 20ppm; Leaded Process Compatible:Yes RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: CRYSTAL, 40MHZ, 18PF, SMD; Crystal Mounting Type:SMD; Crystal Terminals:Surface Mount (SMD, SMT); Crystal Type:Microprocessor; ESR:50ohm; Features:6 x 3.5 x 1.2mm; Frequency:40MHz; Frequency Stability:30ppm; Fundamental Mode:AT RoHS Compliant: Yes
-
Supplier: Anatech Electronics, Inc.
Description: 40 MHz Crystal Filter
- Frequency (Fc): 40 MHz
- Bandwidth: 8 kHz
- Insertion Loss: 6 dB
- Filter Type: Bandpass
-
Supplier: Newark, An Avnet Company
Description: CRYSTAL RESONATOR, 40MHZ, SMD ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: CRYSTAL OSCILLATOR, 40MHZ; Frequency Nom:40MHz; Frequency Stability + / -:100ppm; Oscillator Case:Through Hole, 12.9mm x 12.9mm; Supply Voltage Nom:5V; Product Range:AEL 1210 Series; Operating Temperature Min:0°C; Operating RoHS Compliant: Yes
-
Supplier: Utmel Electronic Limited
Description: CRYSTAL 40.0000MHZ 18PF SMD
- Oscillation Frequency: 40 MHz
- Total Frequency Stability: 30 ppm
- Load Capacitance: 18 pF
- Max ESR: 50 ohms
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 40MHz 直插晶振 20pF ±30ppm ±30ppm HC-49S Crystals ROHS
- Oscillation Frequency: 40 MHz
- Total Frequency Stability: 30 ppm
- Load Capacitance: 20 pF
- Operating Temperature: -40 to 85 C
-
Supplier: Utmel Electronic Limited
Description: CRYSTAL 40.0000MHZ 15PF SMD
- Oscillation Frequency: 40 MHz
- Total Frequency Stability: 10 ppm
- Load Capacitance: 15 pF
- Drive Level: 0.01 milliwatts
-
Supplier: ODG (Origin Data Global)
Description: 40MHz Surface Mount Crystal 20pF ±30ppm ±30ppm SMD5032-4P Crystals ROHS
-
Supplier: Anatech Electronics, Inc.
Description: 40.1 MHz Crystal Band Pass Filter
- Frequency (Fc): 40.1 MHz
- Bandwidth: 8 kHz
- Insertion Loss: 6 dB
- Filter Type: Bandpass
-
Supplier: Interquip Electronics Co., Ltd.
Description: SMCE-3225 40MHz 12pf 10ppm
- Oscillation Frequency: 40 MHz
- Total Frequency Stability: 10 ppm
- Load Capacitance: 12 pF
- Features / Standards: Lead Free, RoHS Compliant
-
Supplier: Acme Chip Technology Co., Limited
Description: CRYSTAL 40.0000MHZ 18PF SMD
- Oscillation Frequency: 40 MHz
- Load Capacitance: 18 pF
- Max ESR: 80 ohms
- Operating Temperature: -10 to 60 C
-
Supplier: Abracon, LLC
Description: ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABL Type: MHz Crystal Length: 11.5 mm Width: 5 mm Height: 3.5 mm Operating Temperature: -20°C ~ 70°C Frequency: 40 MHz Frequency Stability: ± 50 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 18 pF ESR (Equivalent Series
- Oscillation Frequency: 40 MHz
- Total Frequency Stability: 50 ppm
- Load Capacitance: 18 pF
- Max ESR: 80 ohms
-
Supplier: Richardson RFPD
Description: Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
-
Supplier: Win Source Electronics
Description: Manufacturer: NDK America, Inc. Win Source Part Number: 1005369-NX8045GB-40.000000MHZ Packaging: Reel - TR Type: MHz Crystal Height - Seated (Max): 0.079" (2.00mm) Mounting: SMD (SMT) Frequency: 40MHz Frequency Stability: ±50ppm ESR: 50 Ohm Frequency Tolerance: ±50ppm Load Capacitance:
- Oscillation Frequency: 40 MHz
- Total Frequency Stability: 50 ppm
- Frequency Tolerance: 50 %
- Load Capacitance: 8 pF
-
Description: CRYSTAL 40.0000MHZ 18PF SMD
- Oscillation Frequency: 40 MHz
- Load Capacitance: 18 pF
- Max ESR: 35 ohms
- Operating Temperature: -20 to 70 C
-
Supplier: Abracon, LLC
Description: ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABLS Type: MHz Crystal Length: 11.4 mm Width: 4.7 mm Height: 4.2 mm Operating Temperature: -40°C ~ 85°C Frequency: 40 MHz Frequency Stability: ± 30 ppm Frequency Tolerance: ± 30 ppm Load Capacitance: 18 pF ESR (Equivalent Series
- Oscillation Frequency: 40 MHz
- Total Frequency Stability: 30 ppm
- Load Capacitance: 18 pF
- Max ESR: 40 ohms
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1082982-NX2520SA-40.000000MHZ Category: Crystals, Oscillators, Resonators>Crystals Series: NX2520SA Type: MHz Crystal Package: Tape & Reel Height - Seated (Max): 0.026" (0.65mm) Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 40 MHz ESR (Equivalent
- Oscillation Frequency: 40 MHz
- Total Frequency Stability: 10 ppm
- Frequency Tolerance: 10 %
- Operating Temperature: -10 to 60 C
-
Supplier: Interquip Electronics Co., Ltd.
Description: SMD-5032 40MHz ;3.3V
- Oscillation Frequency: 40 MHz
- Supply Voltage: 3.3 V
- Features / Standards: Lead Free, RoHS Compliant
-
Supplier: DigiKey
Description: 40MHz ±10ppm Crystal 10pF 40 Ohms 4-SMD, No Lead
- Total Frequency Stability: 10 ppm
- Load Capacitance: 10 pF
- Operating Temperature: -30 to 85 C
- Features: Other
-
Supplier: Abracon, LLC
Description: ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABM10 Type: MHz Crystal Length: 2.5 mm Width: 2 mm Height: 0.7 mm Operating Temperature: -20°C ~ 70°C Frequency: 40 MHz Frequency Stability: ± 20 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 10 pF ESR (Equivalent Series
- Oscillation Frequency: 40 MHz
- Total Frequency Stability: 20 ppm
- Load Capacitance: 10 pF
- Max ESR: 70 ohms
-
Supplier: Win Source Electronics
Description: Manufacturer: NDK America, Inc. Win Source Part Number: 1084225-NX5032GA-40.000000MHZ-LN-CD-1 Packaging: Reel - TR Type: MHz Crystal Height - Seated (Max): 0.059" (1.50mm) Mounting: SMD (SMT) Frequency: 40MHz Frequency Stability: ±50ppm ESR: 50 Ohm Frequency Tolerance: ±50ppm Load
- Oscillation Frequency: 40 MHz
- Total Frequency Stability: 50 ppm
- Frequency Tolerance: 50 %
- Load Capacitance: 8 pF
-
Supplier: Networks International Corporation
Description: Type: Bandpass Center Frequency: 10.700 (MHz) Bandwidth: (MHz) Poles: 6 Mount: PIN Length: 1.150 (in) Width: 1.000 (in) Height: 0.750 (in) NIC manufactures Crystal Filters with Bandwidths varying from 0.01% -2.5% . Features include phase and amplitude matching and very sharp shape factor upto
- Filter Category: Passive Filter, Quartz / Crystal Filter
-
Supplier: Anatech Electronics, Inc.
Description: 70 MHz Crystal Filter
- Frequency (Fc): 70 MHz
- Insertion Loss: 10 dB
- Filter Type: Bandpass
- Filter Design: Crystal Filter
-
Supplier: ODG (Origin Data Global)
Description: CRYSTAL 13.0000MHZ 18PF SMD
- Oscillation Frequency: 13 MHz
- Total Frequency Stability: 50 ppm
- Load Capacitance: 18 pF
- Max ESR: 50 ohms
-
Supplier: Anatech Electronics, Inc.
Description: 100 MHz Crystal Filter
- Frequency (Fc): 100 MHz
- Bandwidth: 1.5 kHz
- Insertion Loss: 10 dB
- Filter Type: Bandpass
-
Supplier: Accuris
Description: OSCILLATOR, CRYSTAL CONTROLLED, TYPE 1 (CRYSTAL OSCILLATOR (XO)), 1 MHz THROUGH 100 MHz, HERMETIC SEAL, LOW VOLTAGE 1.8V CMOS
-
Supplier: Interquip Electronics Co., Ltd.
Description: SMCE-3225 40MHz 10pf 10ppm
- Oscillation Frequency: 40 MHz
- Total Frequency Stability: 10 ppm
- Features / Standards: Lead Free, RoHS Compliant
- Package / Form Factor: Surface Mount Technology (SMT)
-
Supplier: Filtronetics, Inc.
Description: Pass band: 3 dB, ±3.75 KHz; Stop band: 30 dB, ±12.5 KHz; Ripple: 1.0 dB; Loss 5.0 dB
- Cutoff or Center Frequency (Fc): 40,000 kHz
- Applications: Commercial, Communications, Industrial, Military
- Filter Category: Quartz / Crystal Filter
-
Supplier: Allied Electronics, Inc.
Description: Features: Fundamental to 40 MHz Frequency Tolerance: ±30 ppm @ 25°C Operating Temperature Range: –20°C to +70°C Drive Level: 2.0 mW @ 1.8432 to 3 MHz, 1.0 mW @ 3 to +180 MHz Aging Per Year: ±5 ppm Other Tolerances, Stabilities, Packages, and Operating Temperature Ranges Available
-
Supplier: ECS Inc. International
Description: chipset, a crystal with a built-in temperature sensor can offer very tight frequency stabilities. This makes them ideal for a wide variety of precise applications and designs and suitable replacements for temperature compensated crystal oscillators (TXCOs).
- Oscillation Frequency: 26 MHz
- Total Frequency Stability: 12 ppm
- Operating Temperature: -30 to 85 C
- Features / Standards: RoHS Compliant
-
Supplier: Accuris
Description: OSCILLATOR, CRYSTAL CONTROLLED, TYPE 1 (CRYSTAL OSCILLATOR (XO)), 40.0 KHZ THROUGH 60.0 MHZ, HERMETIC SEAL, SQUARE WAVE, TTL
-
Supplier: Allied Electronics, Inc.
Description: The crystals are in low profile resistance welded hermetically sealed cases. Frequency Tolerance: ±50 PPM @ 25°C ±3°C. Temperature Stability: ±50 PPM. Operating Temperature: –20°C to +70°C. Shunt Capacitance: 7 pF maximum. Insulating spacer and/or tape and reel available as special order
Find Suppliers by Category Top
Featured Products Top
-
Precise Frequency Control: Available in 22.5MHz and 40MHz to match major wireless charging solutions. High (read more)
Browse Crystals Datasheets for Interquip Electronics Co., Ltd. -
Based on the constantly changing market, Interquip pursues higher precision products, smaller sizes, and more suitable specifications to support different applications. Interquip will support multiple customized SMD1612 with different frequency like 38.4MHz and 76.8MHz, which will achieve high (read more)
Browse Crystals Datasheets for Interquip Electronics Co., Ltd. -
Interquip SMCE-2016 Automotive-Grade Quartz Crystal Resonators are designed to support the rapidly growing automotive market. These crystals offer wide frequency range include i.e. 13.56MHz, 27.12MHz, 27.6Mhz, 38.4MHz and 55.2MHz. These (read more)
Browse Crystals Datasheets for Interquip Electronics Co., Ltd. -
Interquip introduces the THR-1612 series Thermistor crystal resonator, designed to excel in harsh automotive environments. Available in high frequencies of 52MHz and 76.8MHz, this resonator ensures frequency stability within ±10 ppm across a wide operating temperature range of -40°C (read more)
Browse Crystals Datasheets for Interquip Electronics Co., Ltd. -
Unlock the potential of WiFi 7 with our cutting-edge 2016 miniature package Crystal Resonators, boasting an ultra-high frequency of 96MHz. Tailored for smart city, smart home, IoT communications, and telemedicine applications, this crystal resonator is engineered to deliver unparalleled (read more)
Browse Crystals Datasheets for Interquip Electronics Co., Ltd. -
wide frequency range including 16MHz, 20MHz, 26MHz, 37.4MHz, 38.4MHz, 40MHz, 48MHz, 52MHz, 76.8MHz and so on. These SMD ceramic crystals are designed for smartphone use, and are suitable (read more)
Browse Crystals Datasheets for Interquip Electronics Co., Ltd. -
wide frequency range including 16MHz, 20MHz, 26MHz, 37.4MHz, 38.4MHz, 40MHz, 48MHz, 52MHz and so on. These SMD ceramic crystals are designed for Smartphone use, and are suitable for (read more)
Browse Crystals Datasheets for Interquip Electronics Co., Ltd. -
ECS Inc.'s ECX-1247Q AEC-Q200 qualified sub-miniature SMD crystal in a 1.6 x 1.2 mm 4-pad ceramic package is for automotive, industrial and IoT applications. This MHz quartz crystal offers a frequency range of 24 MHz to 60 MHz over the extended temperature range of -40ºC to +125ºC. The (read more)
Browse Crystals Datasheets for ECS Inc. International -
compact surface mount crystal that comes in a 2.5 x 2.0 x 0.5 mm 4-pad package. The ECX-2236Q offers a frequency tolerance of ±30 ppm over the extended temperature range of -40°C ~ +125°C. This component is ideal for Io (read more)
Browse Crystals Datasheets for ECS Inc. International -
KX-2 supports frequencies from 40–100 MHz and is available in stock at 48 MHz with various load capacities. Engineered for precision and stability, the KX-2 ensures reliable timing for microcontrollers and SoCs used in short-range wireless communication such as Bluetooth, Wi-Fi, Thread (read more)
Browse Crystals Datasheets for New Yorker Electronics Co., Inc.