-
Supplier: Sealevel Systems, Inc.
Description: The LB101 can be used to test any Sealevel serial device with a DB9 male connector. Only the data pins are looped back.
- Coupling / Adapter: Coupling / Adapter
- Gender: Female / Jack
-
Supplier: Sealevel Systems, Inc.
Description: The LB114 is a versatile RS-232 serial loopback adapter offering both DB9 female and DB25 female connectors. All modem control signals are implemented for complete data and handshaking loopback tests.
- Coupling / Adapter: Coupling / Adapter
- Gender: Female / Jack
-
Supplier: Sealevel Systems, Inc.
Description: The LB102 can be used to test any Sealevel serial device with a DB25 male connector. Only the data pins are looped back.
- Coupling / Adapter: Coupling / Adapter
- Gender: Female / Jack
-
-
Supplier: Amphenol Cables on Demand
Description: between SFP+ equipped adapter cards, blade servers, routers, and switches. The 0dB/0W SFP+ loopback adapter module is the optimal choice if you plan on using SFP+ Optical Transceiver Modules (10GBASE-SR), SFP+ Active Optical Cables (SFP+ AOC) or SFP+ Active Copper Cables. For
- Connector / Adapter: Adapter
- Connector Type: Loopback
-
Supplier: Newark, An Avnet Company
Description: SFP 5.0 dB Loopback Adapter w/serial ID RoHS Compliant: Yes
-
Supplier: Amphenol Cables on Demand
Description: Genuine Amphenol SFP+ loopbacks provide the ideal solution for copper SFP+ port testing requirements. This low-profile SFP+ loopback cable features typical insertion loss characteristics of 3.5dB to perfectly approximate a typical SFP+ to SFP+ 10-Gigabit connection between SFP+
- Connector / Adapter: Adapter
- Connector Type: Loopback
-
Supplier: Amphenol Cables on Demand
Description: between SFP28 equipped adapter cards, blade servers, routers, and switches. The 3dB/1W SFP28 loopback adapter module is the optimal choice if you plan on using SFP28 Direct Attached Copper (SFP28 DAC) Cables in your install. If you intend to utilize SFP28 Optical Transceiver
- Connector / Adapter: Adapter
- Connector Type: Loopback
-
Supplier: Amphenol Cables on Demand
Description: connection between SFP28 equipped adapter cards, blade servers, routers, and switches. The 0dB/1W SFP28 loopback adapter module is the optimal choice if you plan on using SFP28 Optical Transceiver Modules (25GBASE-SR), SFP28 Active Optical Cables (SFP28 AOC) or SFP28 Active
- Connector / Adapter: Adapter
- Connector Type: Loopback
-
Supplier: Omnitron Systems Technology, Inc.
Description: to 60km. The FlexPoint 232 features descriptions of the LED indicators on the label for easy in-the-field installation and maintenance. The LEDs report the availability of power, DTE/DCE selection, fiber loopback status, port activity and link status. The FlexPoint 232 features remote
- Connector: DB-9, SC Multimode, SC Single Mode, ST Multimode, ST Single Mode
- Form Factor: Module
- Network: Multimode Fiber, RS232/422/485, Single Mode Fiber
-
Supplier: Data Connect Enterprise, Inc.
Description: router, switch, FRAD, multiplexer or other networking device. The Model 2715 supports all necessary G.703/G.704 diagnostics, including CO line loopback (LLB), payload loopback (PLB), DTE local/remote loops, and V.54 loop up/loop down. Diagnostics are initiated via the Model 2715's
- Data Rate: 0.002048 Gbps
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Other
-
Supplier: Patton Electronics Co.
Description: router, switch, FRAD, multiplexer or other networking device. The Model 2715 supports all necessary G.703/G.704 diagnostics, including CO line loopback (LLB), payload loopback (PLB), DTE local/remote loops, and V.54 loop up/loop down. Diagnostics are initiated via the Model 2715's
- Data Rate: 0.002048 Gbps
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Other
-
Supplier: Tripp Lite by Eaton
Description: patch cables, 6 ft. 2.4 GHz SMA Wi-Fi diversity antenna Straight-through serial adapter, DB9 to RJ45 (F/F) Crossover serial adapter, DB9 to RJ45 (F/F) Modular serial adapter, DB9 to RJ45 (M/F) Cisco rolled straight-through serial adapter, DB9
- Number of PCI Slots: 16
- Operating Temperature: 5 to 50 C
- Server Type: Network Server
- Operating System: Other
-
Supplier: Tripp Lite by Eaton
Description: (2) Cat5 patch cables, 6 ft. 2.4 GHz SMA Wi-Fi diversity antenna Straight-through serial adapter, DB9 to RJ45 (F/F) Crossover serial adapter, DB9 to RJ45 (F/F) Modular serial adapter, DB9 to RJ45 (M/F) Cisco rolled straight-through serial adapter,
- Number of PCI Slots: 48
- Operating Temperature: 5 to 50 C
- Server Type: Network Server
- Operating System: Other
-
Description: loopback Internal RP1 GPIO loopback Physical Characteristics 3U VPX RTM form factor Fits in VITA 46.10 RTM slots Overall dimensions: 229 mm x 156 mm, including connector overhang. Please contact factory for exact T-shaped dimensions by side. 1.0 in. pitch Environmental Requirements
- Network Options: Ethernet
- Data Acquisition: I/O Module
- Features: Other
- Form Factor: Printed Circuit Board (PCB)
-
Supplier: ValueTronics International, Inc.
Description: DB9F-DB9M Adapter, Power Adapter and Soft Case The JDSU SmartClass E1 is a handheld field tester for the installation and commissioning of E1 service that offers multiple test modes for E1 signal analysis. An economical and easy-to-use point solution, the SmartClass E1 has a Smart
- Test Equipment Type: Hand Held
-
Supplier: Tripp Lite by Eaton
Description: Cisco rolled straight-through serial adapter, DB9 to RJ45 (F/F) Cisco rolled crossover serial adapter, DB9 to RJ45 (F/F) Cisco rolled modular serial adapter, DB9 to RJ45 (M/F) Cisco straight pinout (x2) loopback, black Cisco rollover pinout (x1)
- Number of PCI Slots: 16
- Operating Temperature: 5 to 50 C
- Server Type: Network Server
- Operating System: Other
-
Supplier: Patton Electronics Co.
Description: from 128 kbps to 1.536 Mbps. In addition, the Patton 2710 may be used in pairs in point-to-point applications, where it is able to connect two V.35 devices at data rates to 1.544 Mbps over distances to 6,000 ft (1.14 miles/1.82 km). Adapter cables are available to connect the Patton 2710 to
- Line Rate: 0.064 Mbps
- Line Code: AMI, B7ZS, B8ZS
- Network Interface: DB-15, RJ-48C
- Network Type: Frame Relay, T1 / FT1
-
Supplier: Data Connect Enterprise, Inc.
Description: from 128 kbps to 1.536 Mbps. In addition, the Patton 2710 may be used in pairs in point-to-point applications, where it is able to connect two V.35 devices at data rates to 1.544 Mbps over distances to 6,000 ft (1.14 miles/1.82 km). Adapter cables are available to connect the Patton 2710 to
- Line Rate: 0.064 Mbps
- Line Code: AMI, B7ZS, B8ZS
- Network Interface: DB-15, RJ-48C
- Network Type: Frame Relay, T1 / FT1
-
Supplier: Electro Standards Laboratories
Description: Model 900 EIA/TIA RS-530 Interface Analyzer LED's Display Red, Green & Off to Indicate Signal Status Easy to use; plug and play Easy determination of proper data cable design Ask about DB9 EIA/TIA RS-422 and EIA/TIA RS-485 adapter kits ESL Breakout Boxes / Interface Analyzers are Made
- Equipment Type: Breakout Boxes
- Features: Indicators, Other
- Form Factor: Notebook
-
Supplier: Omnitron Systems Technology, Inc.
Description: adapter, or a terminal connector for DC power. Built-in loopback functions, on-board status LEDs and link fault propagation modes facilitate easy setup and quick troubleshooting. Pluggable transceiver alarm conditions reported through the digital diagnostic monitoring interface are
- Form Factor: Module
- Network: Multimode Fiber, Single Mode Fiber
-
Supplier: Mars Labs LLC
Description: Portable, compact data acquisition solutions available with or without direct data recording. Both Titan modules offer seven standard input adapters to support a wide range of sensor connections (custom configurations are available). A high-performance analog processor section provides signal
- Features: Data Acquisition Instrument / System
-
Supplier: Omnitron Systems Technology, Inc.
Description: external AC to DC power adapter, or a terminal connector for DC power. Built-in loopback functions, on-board status LEDs and link fault propagation modes facilitate easy setup and quick troubleshooting. Pluggable transceiver alarm conditions reported through the digital diagnostic
- Form Factor: Module
- Network: Multimode Fiber, Single Mode Fiber
-
Supplier: Omnitron Systems Technology, Inc.
Description: performance can deteriorate slowly over time, and the GX/TM2 allows the setting of error-per-second thresholds with event notification for early indication of issues that may be resolved prior to loss of service. Remote Loopback Remote Loopback is used for fault localization and link
- Network: 1000Base-T, 100Base-T, 10Base-T
- Form Factor: Module
- Features: Other
- Connector: RJ-45, SC Multimode, SC Single Mode, ST Multimode, ST Single Mode
-
Supplier: Data Connect Enterprise, Inc.
Description: female. Special adapter cables can be ordered separately for X.21 and RS-449/422 (see Ordering). Setup and control of the FCD-1L is by internal jumpers. Front panel switches control all diagnostics options. Maintenance capabilities include user activated local loopbacks at the main T1
- Line Rate: 1,536 Mbps
- Power Requirement: 115 VAC, 230 VAC, 24 VDC, 48 VDC
- Form Factor: Module
- DTE Interface: RS442, RS530, V.35, X.21
-
Supplier: ValueTronics International, Inc.
Description: developed by ETSI that is becoming widely used for conformance testing of communications protocols. Test scripts can be written abstracted from the details of the test platform which are then compiled in conjunction with a platform specific test adapter. The result is an executable test that
Find Suppliers by Category Top
More Information Top
-
Gm TECH2 from Obdtek, Hong Kong
* DLC Loopback Cable * RS232 DB9 Adapter .
-
Auto Diagnostic Tools,Gm TECH2 Diagnostic Tool from Shenzhen Kingbolen Electrics Technology Co., Ltd, China
RS232- DB9 adapter DLC Cable, DLC Loopback Adapter .
-
GM TECH-2 PRO Kit High Quality from Most Success Technology Limited , China
RS232- DB9 adapter DLC Cable, DLC Loopback Adapter .
-
GM TECH2 Diagnostic Tool from Shenzhen Kingbolen Electrics Technology Co., Ltd, China
RS232- DB9 adapter DLC Cable, DLC Loopback Adapter .
-
USB RS-232 Serial Adapter for Challenging Environments
Use WinSSD for Bit Error Rate Testing (BERT), throughput monitoring, loopback tests, and transmitting test pattern messages. Standard operating temperature range for SeaLINK adapters is 0 - +70°C, and extended operation (-40 - +85°C) is available. The SeaLINK+232- DB9 serial adapter is available immediately from stock priced at $79.00 (Item# 2105R).
-
New products
The SeaLINK+232- DB9 features programmable baud rate and data formats with 128-byte transmit and 384 … The USB serial adapter is compatible with all standard PC baud rates and supports high-speed communication … Use WinSSD for Bit Error Rate Testing (BERT), throughput monitoring, loopback tests, and transmitting test pattern messages.
-
Line Drivers
The Model 9271 RS-232 Fiber Optic Auto Powered Line Driver features a standard DB9 interface for maximum performance and reliability of data transmission over glass fiber, eliminating the need for serial to nine-pin adapters . FEATURES: DC TO 19.2 KBPS; Optically Isolated; TD & RD LED's; Loopback Switch; Built-In Surge …
-
http://mailman.uclinux.org/pipermail/uclinux-dev/attachments/20060823/7e335c96/attachment-0001.txt
… include -- a3d.c adi.c amijoy.c analog.c cobra.c cs461x.c db9 .c emu10k1-gp … … mtune=arm7tdmi -msoft-float -I/cygdrive/d/__PROFF/Works/uClinux-dist-test/linux-2.4.x/arch/microblaze/xilinx_ocp -nostdinc -iwithprefix include -- adapter .c xgpio.c … … c kern_compat.h lance.c lasi_82596.c linuxfet.c linuxfet.h lne390.c loopback .c lp486e.c …
-
Complete Digital Design: A Comprehensive Guide to Digital Electronics and Computer System Architecture > Serial Communications
Unused/local- loopback Once again, the industry has responded by providing a broad array of gender-matching cables and adapters . DE9 connectors are commonly misrepresented as DB9 , a connector configuration that is not defined.
-
BWI Product Information for Moxa Nport 4511-ST
… NPort 4511 SDK utilities and libraries, Turbo C 2.01 Manuals: NPort 4511 Hardware Installation Guide, SDK Programmer's Guide, SDK API Reference Accessories: Switching Power Adapter, Ethernet Cross-Over Cable, Serial Extension Cable, Mini Adapter , RS-232 Loopback Tester, Terminal Block Connector … RS-232/422/485 software selectable, DB9 Female x 1 .
Indicates content that may require registration and/or purchase.