Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Abbott Technologies, Inc.
Description: DC - AC Inverter for Railway Applications NOMINAL 36 VDC INPUT (STANDARD LRV POWER BUS) 2 TO 1 SURGE CAPACITY 2000 VDC ISOLATION WIDE TEMPERATURE RANGE RUGGED CONSTRUCTION
- DC Input Voltage: 25 to 49.6 volts
- AC Output Voltage: 115 volts
- AC Output Power: 150 VA
- Output Frequency: 60 MHz
-
Supplier: Quantaflex Printed Electronics Inc.
Description: standard DC to AC Inverters, in various sizes, that can be properly matched your application. If one of our standard inverters cannot be matched to your application, we will design and manufacture a custom solution.
- DC Input Voltage: 12 volts
- AC Output Voltage: 115 volts
- Output Frequency: 0.0004 MHz
- Features: DC/AC Inverter
-
Supplier: Abbott Technologies, Inc.
Description: 42 to 54 VDC Input Low Distortion. 5% Maximum Exceptional Reliability. Typical MTBF: 90,586 hours for model LN8 Surge Current Capabilities, up to 3 times rated output power High Efficiency, provided by sine wave, conserves power Switchable 115 VAC 60 Hz / 230 VAC 50 Hz Saves Motors by Reducing
- DC Input Voltage: 42 to 54 volts
- AC Output Voltage: 115 to 220 volts
- AC Output Power: 80 to 320 VA
- Output Frequency: 0.00005 to 0.00006 MHz
-
-
Supplier: Nova Electric
Description: are powered by our inverters! Trolley Applications: Nova has supplied specialized inverters for many custom Trolley Applications. In addition to our other custom designs, we have designed and built special inverters modified to accept 900 VDC continuous input at the customer's
- AC Output Voltage: 120 volts
- Output Frequency: 0.00006 MHz
-
Supplier: PREMIUM S.A.
Description: tropicalized circuit and improved robustness. This inverter has been designed for chassis mounting and a rackmount kit is available as well. Cooling takes place through an internal fan and models offer up to 91% efficiency. At Premium we offer the possibility to modify the ODS-1500
- DC Input Voltage: 12 to 110 volts
- AC Output Voltage: 120 to 230 volts
- AC Output Current: 6.8 to 30 amps
- AC Output Power: 1,500 VA
-
Supplier: DigiKey
Description: 12VDC Voltage Input 3kW Power Output Continuous Inverter 1 AC Outlets Europe
- DC Input Voltage: 12 volts
- AC Output Voltage: 230 volts
- Features: DC/AC Inverter
-
Supplier: Deodhar Electro Design P. Ltd.
Description: DC-AC Sine wave Inverters of SWR Series is specifically designed for its use in Telecom and Railway Signaling applications. These Units are housed in attractive and compact Standard 19” enclosures with all its controls and Indication on the front. The terminations are normally
- Features: DC/AC Inverter
-
Supplier: Newark, An Avnet Company
Description: DC/AC INVERTER, 12VDC, 120VAC; Power Supply Approvals:ITE; Input Voltage Max:12VDC; No. of Outputs:2 Output; Output Voltage:120VAC; Output Power:1.8kW; Product Range:-; Length:381mm; Width:152.4mm; Height:101.6mm; No. of Outlets:2 RoHS Compliant: NA
-
Supplier: Newark, An Avnet Company
Description: DC-AC INVERTER, 2 O/P, 115VAC, 320W; Power Supply Approvals:ITE; Input Voltage Max:15.5VDC; No. of Outputs:2 Output; Output Voltage:115VAC; Output Power:320W; Product Range:-; Length:235mm; Width:169.72mm; Height:92.68mm RoHS Compliant: NA
-
Supplier: Allied Electronics, Inc.
Description: Temperature and Overload Protection Output Short Protection Input Reverse Polarity Protection 3-Year Warranty Additional Features: Rated Output Power: 1500 W Maximum Output Power: 1725 W for 180 Sec./2250 W for 10 Sec. AC Voltage: 100/110/115/120 VAC Efficiency: 87% Battery Voltage: 12 V
-
Supplier: Allied Electronics, Inc.
Description: Temperature and Overload Protection Output Short Protection Input Reverse Polarity Protection 3-Year Warranty Additional Features: Rated Output Power: 200 W Maximum Output Power: 230 W for 180 Sec./300 W for 10 Sec. AC Voltage: 100/110/115/120 VAC Efficiency: 87.5% Battery Voltage: 24 V
-
Supplier: ABSOPULSE Electronics Ltd.
Description: output power with pure sine wave output voltage. It is a mature design with a track record in numerous applications. The DC/DC input stage boosts the input voltage to a higher DC voltage, which feeds the DC/AC inverter to generate the required AC
- DC Input Voltage: 24 to 125 volts
- AC Output Voltage: 114 to 230 volts
- AC Output Current: 2.17 to 4.3 amps
- AC Output Power: 500 VA
-
Supplier: Analytic Systems
Description: The LVS1000 Series compact DC/AC Inverter utilizes established design techniques to ensure high reliability Suitable for a wide range of applications, the LVS1000 features full electronic protection, high efficiency and low output noise. The built-in fan provides sufficient
- DC Input Voltage: 36 to 250 volts
- AC Output Voltage: 115 to 230 volts
- AC Output Current: 3.34 to 8.7 amps
- AC Output Power: 1,000 VA
-
Supplier: ABSOPULSE Electronics Ltd.
Description: DC voltage, which feeds the DC-AC inverter to generate the required AC output. The use of high frequency conversion enables a compact construction, low weight and high efficiency. The input and output are filtered for low noise. Cooling is by baseplate to a cold
- DC Input Voltage: 17 to 154 volts
- AC Output Voltage: 115 to 230 volts
- AC Output Current: 4.3 to 8.7 amps
- AC Output Power: 1,000 VA
-
Supplier: Newark, An Avnet Company
Description: DC-AC POWER INVERTER WITH TRANSFER RELAY
-
Supplier: Yaohua Electric Group
Description: When work outdoors or travel by driving,you need durable and stable power for your electric appliances,the brand inverter can supply the power of AV 220V for your computer,electric fan,and hand driller etc.So that you may work and make amusement at one’S pleasure but no worry about the power.
-
Supplier: Allied Electronics, Inc.
Description: APS units automatically sense and switch AC output between outside power (utility or generator) and battery power when no AC power is available. Ideal for use as mobile power systems or stationary UPS/emergency power supplies. Protection against over-charge and over-discharge to ensure
-
Supplier: Allied Electronics, Inc.
Description: APS units automatically sense and switch AC output between outside power (utility or generator) and battery power when no AC power is available. Ideal for use as mobile power systems or stationary UPS/emergency power supplies. Protection against over-charge and over-discharge to ensure
-
Supplier: Accuris
Description: 150 Watt Modified Sine Wave DC-AC Power Inverter
-
Supplier: Accuris
Description: 400 W Modified Sine Wave DC-AC Power Inverter
-
Supplier: Deodhar Electro Design P. Ltd.
Description: high input voltage, overload and short-circuit. An unique circuitry of these Inverters ensure that the Inverter draws current from the DC source only when there is some minimum load, to make it ideal for Solar PV applications. These Units can be offered in standard 19" rack
- Features: DC/AC Inverter
-
Supplier: Deodhar Electro Design P. Ltd.
Description: high input voltage, overload and short-circuit. An unique circuitry of these Inverters ensure that the Inverter draws current from the DC source only when there is some minimum load, to make it ideal for Solar PV applications. These Units can be offered in standard 19" rack
- Features: DC/AC Inverter
-
Supplier: Newark, An Avnet Company
Description: INVERTER, DC/AC, 120V, 1KW; Power Supply Approvals:ITE; Input Voltage Max:16VDC; No. of Outputs:2 Output; Output Voltage:120VAC; Output Power:1kW; Product Range:-; Length:390mm; Width:280mm; Height:115mm; No. of Outlets:2 RoHS Compliant: NA
-
Supplier: ODG (Origin Data Global)
Description: INVERTER 400W
- Device Type: Ground Fault Circuit Interrupters (GFCI)
-
Supplier: Xoxide
Description: into conventional AC power, which can run on your home computer, laptop, and other household items. Simply connect the inverter to a battery, plug your AC devices into the inverter, and *SHA-BANG*...you've got power on the go. Features: Convert DC Power into
-
Supplier: TelephoneStuff.com
Description: 12 Amp AC-to-DC Power Inverter. Power Inverter Features: - Designed to efficiently convert 120 volts AC into 13.8 volts DC(+/-.5V) - Ideal for commercial/land-mobile, and CB radios, test bench supplies, tape players and amplifiers - Voltage input: 120V
- Signal Converter Type: Voltage Converter / Inverter
-
Supplier: TelephoneStuff.com
Description: 10 Amp AC-to-DC Power Inverter. Features: - Designed to efficiently convert 120 volts AC into 13.8 volts DC(+/-.5V) - Ideal for commercial/land-mobile, ham and CB radios, test bench supplies, tape players and amplifiers - Voltage input: 120V AC, 60 Hz.
- Signal Converter Type: Voltage Converter / Inverter
-
Supplier: TelephoneStuff.com
Description: 20 Amp AC-to-DC Power Inverter. Features: - Designed to efficiently convert 120 volts AC into 13.8 volts DC(+/-.5V) - Ideal for commercial/land-mobile, ham and CB radios, test bench supplies, tape players and amplifiers - Crowbar Protection on units 15-amps and
- Signal Converter Type: Voltage Converter / Inverter
-
Supplier: Classic Automation LLC
Description: ABB Drives - AC Motor Drive
-
Supplier: Computer Network Accessories, Inc.
Description: 12V DC to 120V AC and USB 5V DC car cigarette lighter power inverter.
-
Supplier: Radwell International
Description: AC/DC STATIC INVERTER, 115V, 400HZ, . FREE 2 YEAR RADWELL WARRANTY
- Features: DC/AC Inverter
-
Supplier: Accuris
Description: Welding Machine, Arc, AC/DC Inverter, Constant Current
-
Supplier: Toshiba America, Inc.
Description: Toshiba's PV Inverter is a state-of-the-art, UL-1741 certified DC-AC inverter. Built on Toshiba's proven track record of innovative technology, superior quality, and unmatched reliability, the PV Inverter offers users an efficient energy conversion solution.
- Features: DC/AC Inverter
-
Supplier: ABSOPULSE Electronics Ltd.
Description: 3- Phase sinusoidal output voltage Filtered input/output Cooling by built-in fans Compact construction Full electronic protection Rugged, field-proven design This rugged industrial quality DC-AC inverter uses field-proven, microprocessor controlled high frequency PWM technology
- DC Input Voltage: 48 to 125 volts
- AC Output Voltage: 208 to 400 volts
- AC Output Power: 1,000 VA
- Output Frequency: 0.00005 to 0.0004 MHz
Find Suppliers by Category Top
Featured Products Top
-
DC to AC Inverters,Printed Sensors & More (read more)
Browse DC-AC Inverters Datasheets for Quantaflex Printed Electronics Inc. -
ABSOPULSE designs and manufactures custom and semi-custom DC-AC pure sine wave inverters, AC-AC phase and frequency converters. Our AC-output sine wave products are available with power ratings from 30VA to (read more)
Browse Power Frequency Converters Datasheets for ABSOPULSE Electronics Ltd. -
The CSI 1K F31-HSA series DC-AC inverters deliver up to 1kVA output power with pure sine wave voltage. They operate from a 36Vdc, 48Vdc, 125Vdc or 250Vdc power source. A 24Vdc input version is available with derating to 750VA. The DC-DC input stage boosts the input voltage to a higher DC (read more)
Browse DC-AC Inverters Datasheets for ABSOPULSE Electronics Ltd. -
The CSI 200-XX/24F3 and CSI 300-24/24FX series of rugged, high-performance DC-AC inverters are designed for 24Vac industrial applications. The units deliver 200VA and 300VA respectively. The industrial quality inverters use field-proven, microprocessor controlled high-frequency PWM (read more)
Browse DC-AC Inverters Datasheets for ABSOPULSE Electronics Ltd. -
ABSOPULSE Electronics’ CSI 1K-3U2 and CSI 1K-3U3 series rugged, modular DC-AC inverters deliver up to 1kVA sine wave output voltage. The use of the latest silicon carbide (SiC) semiconductor technology contributes to high conversion efficiency, high power density and a compact form factor (read more)
Browse DC-AC Inverters Datasheets for ABSOPULSE Electronics Ltd. -
ABSOPULSE Electronics’ CSH 500-F6 series of heavy-duty, high input voltage DC-AC sine wave inverters deliver 500VA pure sinewave output voltage. They convert 600Vdc industrial input voltage (450V to 800V operating range) to an isolated sine wave output of 115Vac continuous at 60Hz or (read more)
Browse DC-AC Inverters Datasheets for ABSOPULSE Electronics Ltd. -
Automation. Inverters are the modern way to turn direct current (DC) and turn it into alternating current (AC). So a home with solar panels on the roof, for example, is taking the DC energy those panels produce and converting that energy into the AC (read more)
Browse Electromechanical Relays Datasheets for FCL Components America -
ABSOPULSE Electronics RSI 1K-HSA-F31 series of railway quality DC-AC inverters deliver up to 1000VA pure sine wave output. They are an addition to the company’s line of power conversion products that are cooled by natural air convection; no forced air or attachment to a heatsinking (read more)
Browse DC-AC Inverters Datasheets for ABSOPULSE Electronics Ltd. -
ABSOPULSE Electronics’ CTP 500-F7 & CTP 500-F7W series inverters convert DC power into three-phase pure sine wave AC power in rugged industrial environments. The 500VA inverters provide 208Vrms line-to-line 3-phase continuous at 60Hz or 400Hz. Outputs of 380Vrms or 400Vrms (read more)
Browse DC-AC Inverters Datasheets for ABSOPULSE Electronics Ltd. -
The CTP 6K-48/600-2X3U7 series modular DC-AC inverter system uses field-proven microprocessor-controlled technology to deliver up to 6,000VA output power with pure sine wave output voltage. The inverter delivers a 3-phase continuous output of 600Vrms (L-L) from a 48Vdc input, 42 (read more)
Browse DC-AC Inverters Datasheets for ABSOPULSE Electronics Ltd.
Conduct Research Top
-
Different Frequency Voltages with a DC/AC Inverter in Railway
In search of optimizing its railway maintenance operations, our client was facing a technical challenge. In this article, we delve into this project designing a DC/AC Inverter to provide a solution to work with different power supply frequencies
-
Installation and Wiring Guidelines for DC/AC Inverters
DC/AC inverters designed to light Cold Cathode Fluorescent Lamps (CCFL's) are a very specific sub-class of inverters in general. These inverters tend to have very low output currents and very high output voltages. Since the lamps are used in signage where constant light output is needed as well
-
DC/AC Inverters: Parallel Connection
Due to the availability of high-current power electronic devices, multiple inverters are inevitably needed to be connected in parallel for high-power and/or low-cost applications.
-
Parallelizable DC/AC Inverter Powering a Crane Motor
In today's dynamic industrial landscape, manufacturers constantly face unique challenges in meeting our customers' evolving needs. One such predicament arose when a prominent crane manufacturer was tasked with delivering a cutting-edge solution to enable their customers' cranes to operate
-
ACB-3000: Providing AC Redundancy in DC/AC Inverters
The concept of redundancy is simple: having a repeated system so, in case of a single failure, there is always an alternative. AC redundancy usually refers to all extra-high voltage lines available that can operate in case of mainline failures. However, we mean redundancy when we have more devices
-
Guide: RS-232 Monitoring for Inverters
Check this video to guide you in the configuration and parameter monitoring via RS-232 of Premium PSU's 3ph DC/AC inverters.
-
Inverter Tips: The Output Voltage Waveform
How does the waveform of a DC/AC inverter affect its performance? We tell you all about it in this white paper, the first of a series of Inverter Tips we are releasing. Inverters that provide AC alternating energy have become popular in multiple applications. These offer versatiliy, supply security
-
Inverter Buying Guide
A power inverter is a device that converts low-voltage DC (direct current) power to standard household AC (alternating current) power. An Inverter allows you to operate household appliances and electrical equipment using the power produced by a car, truck or boat battery or renewable energy sources
More Information Top
-
Simulation and performance evaluation of 10 kW two stage power electronic interface for fuel cell based power supply system
Fuel Cell DC AC Inverter .
-
Design of AC voltage sag compensators
Thus the DC AC inverter in a series compensator will be required to provide less output power (compared with the DC to AC inverter in a parallel compensator) when the AC mains voltage is not completely down to zero volt during the …
-
Solar Inverters - Solar Inverters Manufacturers, Suppliers
[ Related Keywords : solar off grid inverter, power inverter, pure sine wave inverter, dc ac inverter ] .
-
Pure Sine Inverter
• DC AC Inverters .
-
2004 Office of Fossil Energy Fuel Cell Program Annual Report
Space vector modulation (modulation strategy for DC AC inverter ) SWPC .
-
solar inverter - offers from solar inverter manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : solar off grid inverter, power inverter, pure sine wave inverter, dc ac inverter ] .
-
Inverters / 3
• DC AC Inverters .
-
Chinese Solar Inverters, Chinese Solar Inverters Exporters, Chinese Solar Inverters Selling Leads from Chinese Solar Inverters Exporters, Manufacturers & Suppl...
[ Related Keywords : solar off grid inverter, pure sine wave inverter, power inverter, DC AC INVERTER ] .
Indicates content that may require registration and/or purchase.