-
Supplier: Littelfuse, Inc.
Description: SE-601-0T is a sensitive ground-fault monitor with a supply voltage dc of 40–55.
- Features: DC Power Supply
- Power (Phase) Sensing: Ground (Earth) Fault
-
Supplier: BTECH, Inc.
Description: affect the functionality of the BGM-500. Battery system ground faults are a dangerous and potentially catastrophic DC plant condition, if left un-detected several things can happen: Unintended grounds can expose field service personnel to electric shock. Ground
- Form Factor: Bench / Rack / Cabinet
- Features: Condition Monitor / Fault Detector
- Condition Monitored / Fault Detected: Electrical Faults / Condition
-
Circuit Protection Components - Dc Ground-Fault Monitor 32-70 Vdc Supply / Box Littelfuse -- 64X6464Supplier: Newark, An Avnet Company
Description: DC GROUND-FAULT MONITOR 32-70 VDC SUPPLY / BOX
-
-
Supplier: Newark, An Avnet Company
Description: DC GROUND-FAULT MONITOR 9-36 VDC SUPPLY / BOX
-
Supplier: Eagle Eye Power Solutions, LLC
Description: updates approximately twice per second. When the ground fault occurs, the bar will turn red and an alarm message will be displayed. If a ground fault is detected, a positive or negative ground fault message will appear, and the GFM-100 can activate a Form C
- Input Current: 500 to 2,000 milliamps
- Input Voltage: 30 to 125 volts
- Operating Temperature: 0 to 55 C
- Voltage Test Range: 20 to 155 volts
-
Supplier: Littelfuse, Inc.
Description: SE-701-0D is a ground-fault monitor with a supply voltage dc of 12–24 and is uniquely suited for systems with significant harmonic content.
- Features: DC Power Supply
- Power (Phase) Sensing: Ground (Earth) Fault
-
Supplier: Littelfuse, Inc.
Description: PGR-3200 is a ground-fault and insulation monitor with a supply voltage ac of 240.
- Supply Voltage Range: 240 volts
- Features: AC Power Supply, DC Power Supply
- Power (Phase) Sensing: Ground (Earth) Fault
-
Supplier: Littelfuse, Inc.
Description: PGR-6101-120 is a ground-fault and insulation monitor with a supply voltage ac of 120.
- Supply Voltage Range: 120 volts
- Features: AC Power Supply, DC Power Supply
- Power (Phase) Sensing: Ground (Earth) Fault
-
Supplier: Eagle Eye Power Solutions, LLC
Description: different DC systems to fast-detect, track and locate virtual grounding faults. The GFL-1000 ground fault locator provides accurate solutions for troubleshooting and preventative maintenance, increasing the reliability of electrical equipment. Fast localization and
- Features: Condition Monitor / Fault Detector
- Instrument Technology: Eddy Current / Electromagnetic
- Condition Monitored / Fault Detected: Electrical Faults / Condition
- Form Factor: Portable / Hand Held / Mobile
-
Supplier: ASTM International
Description: not address devices which are not intended for DC or AC ungrounded systems that operated with DC components, unless AC to DC conversion is isolated from the monitored system with transformers. Information required in the equipment manual that shall be provided with this system
-
Supplier: ASTM International
Description: 1.1 This specification covers electrical insulation monitoring devices, intended as permanently installed units, for use in the detection of ohmic insulation faults to ground in active, a-c ungrounded electrical systems. 1.2 Limitations -This specification does not cover devices which
-
Supplier: Quarktwin Technology Ltd.
Description: Ground Fault Sensing AC 24VAC/DC
- Operating Temperature: 14 to 131 F
-
Supplier: AlphaLab, Inc.
Description: The AlphaLab Voltage Touch Monitor enables personnel to identify voltage problems that usually remain hidden. The monitor reads the voltage on a finger (which is identical to the voltage at every other point on the body). It can detect as little as 1/10 volt in two modes: DC and
- DC Voltage Range: -1,999.9 to 1,999.9 volts
- AC Voltage Range: -1,000 to 1,000 volts
- Display Digits: 5 Digits
- Measurement Type: AC / DC
-
Supplier: Eagle Eye Power Solutions, LLC
Description: alarming in every cell." GFM-100 Battery Ground Fault Monitor The GFM-100 Ground Fault Monitor continuously monitors for battery ground faults which satisfies the PRC-005-2 Table 1-4(f) Requirement: "Any station dc supply with
- Operating Temperature: 0 to 65 C
- Current Test Range: 0 to 999.9 amps
- Voltage Test Range: 0 to 16 volts
- Features: Alarm / Relay, Fault Diagnostics, Test Software / Computer Interface
-
Supplier: DigiKey
Description: Ground Fault Sensing AC 24VAC/DC
-
Supplier: DigiKey
Description: DC GROUND FAULT RELAY 32-70 VDC
- Current Sensing Range: 0.001 to 0.02 amps
- Supply Voltage Range: 48 volts
- Operating Temperature: -40 to 140 F
-
Supplier: Quarktwin Technology Ltd.
Description: DC GROUND FAULT RELAY 32-70 VDC
- Operating Temperature: -40 to 140 F
-
Supplier: Radwell International
Description: AS-I GROUND FAULT MODULE IP20 S22.5, GROUND FAULT MONITORING 1 INPUT, REMOTE RESET 2 X SIGNALING OUTPUT, RELAY DC-12 1 A / DC-13 500 MA (24 V) SPRING-TYPE TERMINAL OVERALL WIDTH 22.5 MM NO AS-I ADDRESS REQUIRED ONLY AS-INTERFACE MONITORING. FREE 2 YEAR
-
Supplier: Newark, An Avnet Company
Description: UNIVERSAL 120-240 VAC/DC / BOX
-
Supplier: ValueTronics International, Inc.
Description: 50° C, 32° to 122° F Performs concurrent ground continuity monitoring during the HiPot test and stops the test if it detects a fault Includes arc and overcurrent detection Performs high voltage shutdown within 2 milliseconds after fault detection or test completion Performs
- Types of Measurements: AC Hipot, DC Hipot
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1272381-SE-703-0U-02 Category: Industrial Automation and Controls>Protection Relays & Systems Series: SE-703 Termination Style: Screw Terminal Features: CT Loop Monitoring, Harmonic Filtering, Manual Reset, Test Button Package: Bulk Standard Package: 1 Function: Ground
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, GROUND FAULT RELAY, OUTPUT CONTACTS RATED 10 AMP / 250 V AC, 5 AMP / 125 V DC. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: ValueTronics International, Inc.
Description: The R62B-5060 is a 3 kW, 50 V, 60 A DC power supply from Power Ten. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: P62 Series
- DC Output Power: 3,000 watts
- Type: DC Power Supply
-
Supplier: VAST STOCK CO., LIMITED
Description: Industrial Relays 120-240 VAC/DC UNIVERSAL
-
Supplier: ALL-TEST Pro, LLC
Description: of AC and DC motors, transformers, and generators Testing installation and startup of new motors Condition monitoring Troubleshooting The AT7 Pro identifies: Stator Issues Rotor Issues Ground Faults Winding Faults Open Connection Issues Contamination Issues Features:
- Monitored Properties: Electrical Properties
- Technology: Wired
-
Supplier: Allied Electronics, Inc.
Description: Ground Fault Detection Metering Analog to Digital Circuits Specifications: Fully Encapsulated for Optimal PC Board Mounting Primary Current Rating to 15 Amps Primary to Secondary Isolated to 2500 VAC Meets VDE Norms Optimum Performance Over Designated Current and Frequency Range
-
Supplier: Allied Electronics, Inc.
Description: Ground Fault Detection Metering Analog to Digital Circuits Specifications: Fully Encapsulated for Optimal PC Board Mounting Primary Current Rating to 15 Amps Primary to Secondary Isolated to 2500 VAC Meets VDE Norms Optimum Performance Over Designated Current and Frequency Range
-
Supplier: Allied Electronics, Inc.
Description: Ground Fault Detection Metering Analog to Digital Circuits Specifications: Fully Encapsulated for Optimal PC Board Mounting Primary Current Rating to 15 Amps Primary to Secondary Isolated to 2500 VAC Meets VDE Norms Optimum Performance Over Designated Current and Frequency Range
-
Supplier: Acromag, Inc.
Description: or DC) voltage switching. Each port can be configured for high or low-side switches. The outputs are TTL-compatible when configured as low-side switches using on-board socketed pull-up resistors. Isolation protects your computer system from noise, transient signals, and field wiring
- Number of Channels: 32
- Module Voltage: 5 V
- Clock Rate: 8 MHz
- Module Type: Digital I/O Module
-
Supplier: Acromag, Inc.
Description: 4 to 20mA DC input 4 to 20mA DC output Input loop powered Low-cost isolator Up to four independent channels in a single unit with channel-to-channel isolation These units receive 4-20mA process current inputs and provide isolated 4-20mA output signals. Power is derived from the input
- Analog Input Channels: 2 #
- Accuracy: 0.1 % FS
- Operating Temperature: -13 to 158 F
- Isolation: Channel-to-Channel Isolation
-
Supplier: Acromag, Inc.
Description: 4 to 20mA DC input 4 to 20mA DC output Input loop powered Low-cost isolator Up to four independent channels in a single unit with channel-to-channel isolation These units receive 4-20mA process current inputs and provide isolated 4-20mA output signals. Power is derived from the input
- Analog Input Channels: 1 #
- Operating Temperature: -13 to 158 F
- Isolation: Channel-to-Channel Isolation
- Features: Current Loop Converter, DC Current Input, Signal Isolator
-
Supplier: Acromag, Inc.
Description: 4 to 20mA DC input 4 to 20mA DC output Input loop powered Low-cost isolator Up to four independent channels in a single unit with channel-to-channel isolation These units receive 4-20mA process current inputs and provide isolated 4-20mA output signals. Power is derived from the input
- Analog Input Channels: 4 #
- Accuracy: 0.1 % FS
- Operating Temperature: -13 to 158 F
- Isolation: Channel-to-Channel Isolation
-
Supplier: Microchip Technology, Inc.
Description: generation Programmable DC feed characteristic Selectable off-hook and ground-key thresholds Subscriber line diagnostics Power cross and fault detection Supports 85 Vrms internal ringing Supports balanced and unbalanced ringing 3.3 V and battery supplies Supports two negative
- Features: Other
-
Supplier: BTECH, Inc.
Description: units, the system will record a wide variety of battery parameters including unit Voltage/Impedance/Temperature. In its most basic form, the CellQ operates as a data logger and ground fault detector—add unit voltage for more details and add unit impedance measurements for a complete
- Monitored Properties: Electrical Properties
- Technology: Wired
-
Supplier: Tripp Lite by Eaton
Description: connected equipment. When used as a UPS, the APS700HF responds to blackouts and brownouts with an automatic, instantaneous transfer to battery-derived AC output. LEDs on the unit indicate AC/DC operational modes, overload status, DC voltage level, shutdown status and system
- DC Input Voltage: 12 volts
- DC Input Current: 72 amps
- Input Frequency: 60 Hz
- AC Output Voltage: 120 volts
Find Suppliers by Category Top
Featured Products Top
-
hardware - critical parameters for evaluating system health and anticipating fault conditions. With reinforced isolation up to 4.8 kV DC, Knick’s solutions can safely monitor individual components while protecting against the full system voltage, even in high voltage, series (read more)
Browse Data Acquisition Datasheets for Knick Interface LLC -
sensors (4 - 20). The 15 inch display provides a clearly structured user interface with touch screen operation. The X7 expert system makes device set-up easier and helps the operator to quickly and easily adapt to different monitoring tasks. Third-party programs for displaying DC masks (read more)
Browse Process Monitors Datasheets for Marposs Corp -
, OTP) and a PMBus interface. The interface can be used to program (read-write) the output voltage and fault management functions and monitor the unit’s operating status. The series has been certified to the IEC/UL/CSA/EN 60950-1 safety standards (62368-1 pending) and carries the CE mark (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
“short” will not disable its ability to continue delivering power. It is essential for the safety of such systems to continuously monitor their isolation state as even a single fault can generate hazards to personnel in contact with these systems. “Isolation monitors” are the (read more)
Browse DC Power Supplies Datasheets for Sensata Technologies -
(excluding side rack mount flanges) 113mm high and has a depth of 533mm. The weight of the product is 30kg. The TPF45000 is fully featured with DC Good, dropped phase, over temperature and fault alarm signals, remote on/off and a 13 to 15V 0.5A auxiliary output. PMBus™ and USB (read more)
Browse DC Power Supplies Datasheets for TDK-Lambda Americas Inc. -
sector all tools have to meet very high standards of reliability and performance, the drives on such sewer robots have to be extremely robust. Modern bell-type armature DC motors satisfy the exacting requirements for use inside of the pipe system (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
operation. For output voltage monitoring, a front panel LED indicator and a DC OK relay contact are available. Remote on/off is possible using a closed relay contact or <4V input. All units are enclosed in a compact, rugged metal case measuring 55mm wide, 129mm high and 138.2mm deep (read more)
Browse DC Power Supplies Datasheets for TDK-Lambda Americas Inc. -
operation. For output voltage monitoring, a front panel LED indicator and a DC OK relay contact are available. Remote on/off is possible using a closed relay contact or <4V input. All units are enclosed in a compact, rugged metal case measuring 55mm wide, 129mm high and 138.2mm deep (read more)
Browse DC Power Supplies Datasheets for TDK-Lambda Americas Inc. -
Altech is pleased to offer a variety of protection relays covering: Phase Monitoring Voltage Monitoring Current Monitoring Frequency Monitoring Current Leakage / Ground Fault Monitoring Protection relays help to maintain (read more)
Browse Protective Relays and Monitoring Relays Datasheets for Altech Corp. -
photovoltaic inverters, and improve power quality; Thirdly, isolate the faulty circuit under fault conditions to prevent DC side leakage and grounding faults from spreading to the power grid, reducing the risk of electric shock and equipment breakdown; Fourthly, adapt to the floating ground (read more)
Browse Isolation Transformers Datasheets for Shenzhen Xingkerong Technology Co., Ltd