-
Supplier: Accuris
Description: D-C Starter-Generator, Engine, General Specification for
-
Supplier: SAE International
Description: This recommended practice covers requirements for turbine engine-generators designated as follows:
-
Supplier: Accuris
Description: STARTER-GENERATOR AND REGULATOR, 200 AMPERE, 30 VOLT DC
-
-
Supplier: Accuris
Description: Minimum Performance Standards for Engine Driven D.C. Generators/ Starter-Generators and Associated Voltage Regulators
-
Supplier: SAE International
Description: This Aerospace Standard (AS) covers the general minimum performance standards for generators/starter-generators and associated voltage regulators for use in direct current (DC) electric systems for civil aircraft.
-
Supplier: Safran Electrical & Power
Description: the ongoing development of new machines. The starter generator operates as a motor to provide torque for engine starting and as a generator to provide 28V DC electrical power after engine starting. Labinal Power Systems also provides a range of DC generators
- Volt-Ampere: 5,000 to 250,000 VA
- Features: Other
-
Supplier: Caterpillar Oil & Gas
Description: The C280-12 generator set incorporates years of proven success of the 3600 engine with the latest technology in electronics. The result is a fully integrated solution that is ideal for offshore operations. Ideal applications for the C280-12 offshore generator set are main power
- Volt-Ampere: 4,640,000 to 5,444,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: The C280-16 generator set incorporates years of proven success of the 3600 engine with the latest technology in electronics. The result is a fully integrated solution that is ideal for offshore operations. Ideal applications for the C280-16 offshore generator set are main power
- Volt-Ampere: 7,510,000 to 7,684,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Red Pitaya, d.o.o.
Description: STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications.
- dBm Measurement Range: -120 to 20 dBm
- Bandwidth: 0 to 62,500,000 Hz
- Sampling Rate: 125 Hz
- Maximum Channels: 4
-
Supplier: Red Pitaya, d.o.o.
Description: STEMlab 125-14 External clock is based on the STEMlab 125-14 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. With this modification, users
- dBm Measurement Range: -120 to 20 dBm
- Bandwidth: 0 to 62,500,000 Hz
- Sampling Rate: 125 Hz
- Maximum Channels: 4
-
Supplier: Red Pitaya, d.o.o.
Description: STEMlab 125-14 Low Noise is based on a STEMlab 125-14 board that is populated with additional linear analog power for analog power supplies to reduce RF inputs and outputs noise and consequently increase ENOB.
- dBm Measurement Range: -120 to 20 dBm
- Bandwidth: 0 to 62,500,000 Hz
- Sampling Rate: 125 Hz
- Maximum Channels: 4
-
Supplier: Red Pitaya, d.o.o.
Description: STEMlab 125-14 4 Inputs is based on STEMlab 125-14 board, but instead of 2 inputs and 2 output channels offers 4 Input channels that with improved performance.
- dBm Measurement Range: -120 to 20 dBm
- Bandwidth: 0 to 62,500,000 Hz
- Sampling Rate: 125 Hz
- Maximum Channels: 4
-
Supplier: Electric Generators Direct
Description: noise reduction Noise Block Acoustically Designed Sound Reduction System •The full enclosure is made of sound absorbing materials Electric Starter w/Start Battery Included •53dBA @ 25% load : 60dBA @ 100% load •Effortless starting and easy operation 12 Volt DC Output (Battery Charging
- Voltage: 120 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Fuel Type: Gasoline
-
Supplier: Micropower LLC
Description: Product description The TS Pro charger with spiral cable (1-3 m) and MagCode plug is specially designed for maintaining and recharging batteries (standard, EFB, AGM, gel, lithium) in technical equipment (e.g. starter batteries of portable pumps or generators). It is supplied from the
- Battery Type / Chemistry: AGM, Gel Cell
- Charger Type: Automotive / Electrical Vehicle, Industrial / Plant Automation and Control
-
Supplier: Micropower LLC
Description: Product description The TS Pro charger with 1-3 m spiral cable and TE plug (out) is specially designed for maintaining and recharging batteries (standard, EFB, AGM, gel, lithium) in technical equipment (e.g. starter batteries of portable pumps or generators). It is supplied from the
- Battery Type / Chemistry: AGM, Gel Cell
- Charger Type: Automotive / Electrical Vehicle, Industrial / Plant Automation and Control
-
Supplier: Micropower LLC
Description: Product description The TS Pro charger with spiral cable (1-3 m) and DIN 14690 plug is specially designed for maintaining and recharging batteries (standard, EFB, AGM, gel, lithium) in technical equipment (e.g. starter batteries of portable pumps or generators). It is supplied from the
- Battery Type / Chemistry: AGM, Gel Cell
- Charger Type: Automotive / Electrical Vehicle, Industrial / Plant Automation and Control
-
Supplier: Micropower LLC
Description: Product description The TS Pro charger with spiral cable (1-3 m) and open cable end is specially designed for maintaining and recharging batteries (standard, EFB, AGM, gel, lithium) in technical equipment (e.g. starter batteries of portable pumps or generators). It is supplied from the
- Battery Type / Chemistry: AGM, Gel Cell
- Charger Type: Automotive / Electrical Vehicle, Industrial / Plant Automation and Control
-
Supplier: Littelfuse, Inc.
Description: Use this dual battery selector and master switch in trucks, boats, police, and rescue vehicles that have a starter battery separate from the battery that powers auxiliary loads. It can also be installed on generators. The key-operated switch allows you to engage both batteries,
- Current Rating: 310 amps
- Operating Voltage: 36 volts
- Power: DC
-
Supplier: Littelfuse, Inc.
Description: Use this dual battery selector and master switch in trucks, boats, police, and rescue vehicles that have a starter battery separate from the battery that powers auxiliary loads. It can also be installed on generators. The key-operated switch allows you to engage both batteries,
- Current Rating: 310 amps
- Operating Voltage: 36 volts
- Power: DC
-
Supplier: Littelfuse, Inc.
Description: Use this dual battery selector and master switch in trucks, boats, police, and rescue vehicles that have a starter battery separate from the battery that powers auxiliary loads. It can also be installed on generators. The key-operated switch allows you to engage both batteries,
- Current Rating: 310 amps
- Operating Voltage: 36 volts
- Power: DC
-
Supplier: Littelfuse, Inc.
Description: Use this dual battery selector and master switch in trucks, boats, police, and rescue vehicles that have a starter battery separate from the battery that powers auxiliary loads. It can also be installed on generators. The key-operated switch allows you to engage both batteries,
- Current Rating: 310 amps
- Operating Voltage: 36 volts
- Power: DC
-
Supplier: RepairZone
Description: Permanent Magnet Motors • Generators • Traction Motors • UL/CSA Approved Rebuild Facility • Armature Winding Please feel free to call for quotes on AC and DC motors, drives, generators, soft starters, transformers, pumps, fans and all associated parts.
- Industry Served: Automotive, Industrial, Motion Control, Power Generation
- Motor Type: Brushless Motor, Power Generator, Servo Motor, Traction Motor
- Features: Midwest US Only, North America, Other, United States Only
- Services: Rewind / Refurbish
-
Supplier: Westerbeke Corporation
Description: drain hose Dry element air filter Full flow lube oil filter Coolant overflow kit Full engine instrumentation: Water temperature, Oil pressure, Hour meter, DC voltmeter Generator Features Compact lightweight design Bru..
- Wattage: 8,000 watts
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: Westerbeke Corporation
Description: Dry element air filter Full flow lube oil filter Coolant overflow kit Full engine instrumentation: Water temperature, Oil pressure, Hour meter, DC voltmeter Generator Features Compact lightwe..
- Wattage: 8,900 watts
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: Westerbeke Corporation
Description: air filter Full flow lube oil filter Coolant overflow kit Full engine instrumentation: Water temperature, Oil pressure, Hour meter, DC voltmeter Generator Features Compact lightweig..
- Wattage: 5,700 watts
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: Westerbeke Corporation
Description: air filter Full flow lube oil filter Coolant overflow kit Full engine instrumentation: Water temperature, Oil pressure, Hour meter, DC voltmeter Generator Features Compact lightweight design Brushless ..
- Wattage: 7,600 watts
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's RV1512UL Inverter/Charger is the quiet alternative to gas generators - with no fumes, fuel or noise to deal with! It provides equipment with utility- or generator-supplied AC electricity filtered through premium ISOBAR surge protection. This DC-to-AC inverter with
- DC Input Voltage: 12 volts
- DC Input Current: 145 amps
- Input Frequency: 60 Hz
- AC Output Voltage: 120 volts
-
Supplier: Tripp Lite by Eaton
Description: DC mode as load conditions change Includes battery temperature sensor with 20 foot cable to prolong battery life by adjusting the charge level based on battery temperature Automatic Generator Starter jack enables user configuration of automatic generator startup as
- DC Input Voltage: 12 volts
- DC Input Current: 95 amps
- Input Frequency: 60 Hz
- AC Output Voltage: 120 volts
-
Supplier: Tripp Lite by Eaton
Description: utility- or generator-supplied AC electricity filtered through premium ISOBAR surge protection. It's the ideal, quiet alternative to gas generators -- with no fumes, fuel or noise to deal with! The MRV2012UL Inverter/Charger supplies up to 2000 watts of continuous 120V AC power from
- DC Input Voltage: 12 volts
- DC Input Current: 190 amps
- Input Frequency: 60 Hz
- AC Output Voltage: 120 volts
-
Supplier: Tripp Lite by Eaton
Description: wet/gel charging profiles Remote Generator Starter Jack Connects to separate generator with user-supplied cable to automatically cycle generator when battery level is low Rugged Steel Housing Resists moisture, vibration, impact and high-humidity environments
- DC Input Voltage: 48 volts
- Input Frequency: 50 to 60 Hz
- AC Output Voltage: 208 to 230 volts
- Output Frequency: 0.00005 to 0.00006 MHz
-
Supplier: Mile-X Equipment, Inc.
Description: equipiment rental industry, and many other service vehicle applications. The Goodall Power Center 1000 and 2000 Series is integrated with a DC Welder, AC Generator and Air Compressor. The Goodall Power Center 5000 adds a Jump Starter to round out your service truck needs.
-
Supplier: Safran Helicopter Engines
Description: versatile gearbox, the e-APU can be adapted to different power configurations and electrical systems. The gearbox can accommodate a wide range of DC or AC starter generators, particularly 28, 115 and 270 VAC units. Through customized design, the e-APU gearbox is capable of
-
Supplier: Mile-X Equipment, Inc.
Description: service vehicle applications. The Goodall Power Center 1000 and 2000 Series is integrated with a DC Welder, AC Generator and Air Compressor. The Goodall Power Center 5000 adds a Jump Starter to round out your service truck needs. Welder, AC Generator and Air Compressor
-
Supplier: Mile-X Equipment, Inc.
Description: service vehicle applications. The Goodall Power Center 1000 and 2000 Series is integrated with a DC Welder, AC Generator and Air Compressor. The Goodall Power Center 5000 adds a Jump Starter to round out your service truck needs. Welder, AC Generator and Air Compressor
-
Supplier: Infineon Technologies AG
Description: The IAUS300N10S5N014 is a 1.4mR 100V MOSFET in a TOLG package with gullwings, using Infineon’s leading OptiMOS™-5 technology. Next to others it is used in 48V Main Inverter / Starter Generators, DCDC Converter as well as 48V Auxiliaries such as eTurbo or HVAC Compressors. Summary of
- VGS(off): 2.2 to 3.8 volts
- rDS(on): 0.0014 ohms
- TJ: -55 to 175 C
- Features: Automotive, MOSFET, Other
Find Suppliers by Category Top
More Information Top
-
Federal Register > Thursday, July 6, 2006 > [71 FR 38311] Airworthiness Directives; Saab Model SAAB-Fairchild SF340A (SAAB/SF340A) and SAAB 340B Airplanes
The existing AD currently requires repetitive inspections for wear of the brushes and leads and for loose rivets of the direct current ( DC ) starter generator , and related investigative/corrective actions if necessary.
-
Federal Register > Thursday, January 25, 2007 > [72 FR 3361] Airworthiness Directives; Saab Model SAAB-Fairchild SF340A (SAAB/SF340A) and SAAB 340B Airplanes
That AD currently requires repetitive inspections for wear of the brushes and leads and for loose rivets of the direct current ( DC ) starter generator , and related investigative/corrective actions if necessary.
-
Federal Register > Tuesday, May 9, 2006 > [71 FR 26877] Airworthiness Directives; Raytheon (Beech) Model 400 and 400A Series Airplanes
This proposed AD results from reports of over-voltage conditions of the direct current ( DC ) starter generator .
-
Federal Register > Wednesday, December 1, 2004 > [69 FR 69836] Airworthiness Directives; Saab Model SAAB SF340A and SAAB 340B Series Airplanes
This proposed AD would require repetitive inspections for wear of the brushes and leads and for loose rivets of the direct current ( DC ) starter generator , and related investigative/corrective actions if necessary.
-
Federal Register > Monday, July 31, 2006 > [71 FR 43039] Airworthiness Directives; Raytheon (Beech) Model 400 and 400A Series Airplanes
This AD results from reports of over-voltage conditions of the direct current ( DC ) starter generator .
-
Federal Register > Tuesday, October 20, 2015 > [80 FR 63420] Airworthiness Directives; Bombardier, Inc. Airplanes
This AD was prompted by reports of un-annunciated failures of the direct current ( DC ) starter generator , which caused caution indicators of the affected systems to illuminate and prompted emergency descents and landings.
-
Comparative Test Results of a Brushless DC Starter Generator vs. Traditional Starter Generator with Brushes
Comparative Test Results of a Brushless DC Starter Generator vs. Traditional Starter Generator with Brushes .
-
CONTRACTS AWARDED ENGINES
TEXT: Lucas Aerospace Power Transmission, USA TEXT: Lucas Aerospace Power Transmission, USA $150000 from: McDonnell Douglas Helicopter Co, USA for: DC starter generators for the...
-
CONTRACTS AWARDED ENGINES
TEXT: Lucas Aerospace Power Transmission, USA TEXT: Lucas Aerospace Power Transmission, USA $150000 from: Daeheung Machinery Co, South Korea for: DC starter generators for the...
-
MTU High Power Density (HPD) power pack
For the combination diesel engine/mechanical transmission a starter DC generator set is available which would be integrated inside the flywheel.
Indicates content that may require registration and/or purchase.