Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: DigiKey
Description: FAN CARAVEL DC FAN
- Maximum Air Flow: 550 SCFM
- Motor Voltage: 24 volts
- Diameter: 10.0000054 inch
- Bearings: Ball / Roller
-
Description: Fans, Thermal Management - DC Brushless Fans (BLDC)
- Motor Type: Brushless DC
-
Supplier: Acme Chip Technology Co., Limited
Description: DC TUBEAXIAL FAN
- Maximum Air Flow: 354 SCFM
- Maximum Sound Level: 65 dbA
- Nominal Power: 50 watts
- Operating Temperature: 24.8 to 140 F
-
-
Supplier: Acme Chip Technology Co., Limited
Description: Fans, Thermal Management - DC Brushless Fans (BLDC)
- Maximum Sound Level: 37 dbA
- Operating Current: 0.14 amps
- Operating Temperature: 24.8 to 158 F
- Motor Type: Brushless DC
-
Description: FAN AXIAL 119X32MM 12VDC TERM
- Maximum Air Flow: 100 SCFM
- Maximum Sound Level: 45 dbA
- Nominal Power: 5 watts
- Motor Type: Brushless DC
-
Supplier: ODG (Origin Data Global)
Description: FAN AXIAL 80X38MM 12VDC WIRE
- Maximum Air Flow: 78 SCFM
- Maximum Sound Level: 55 dbA
- Nominal Power: 10 watts
- Operating Temperature: 24.8 to 158 F
-
Fans and Blowers (industrial) - Fans, Thermal Management Fans DC Brushless Fans (BLDC) -- EFB1524SHGSupplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: Delta Electronics Category: Fans, Thermal Management Fans DC Brushless Fans (BLDC) Series: EFB Package: Bulk Product Status: Active Voltage - Rated: 24VDC Size / Dimension: Rectangular/Rounded - 172mm L x
- Static Pressure: 1.083 in H2O
- Design: Axial
- Applications / Use: Exhaust Ventilation
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1368413-512F Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Temperature Range - Operating: -4 ~ 158°F (-20 ~ 70°C) Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Mfr: ebm-papst Inc. Series: 500F
- Air Flow Rate: 12 SCFM
- Design: Axial
- Applications / Use: Exhaust Ventilation
- Features: Other
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1219263-8218JN Category: Fans, Thermal Management>DC Brushless Fans (BLDC) Series: 8200J Termination: 2 Wire Leads Package: Bulk Standard Package: 36 Voltage - Rated: 48VDC Power (Watts): 11 W Lifetime @ Temp.: 62500 Hrs @ 40°C Weight: 0.353 lb
- Application: Industrial/Commercial
-
Supplier: Newark, An Avnet Company
Description: DC BRUSHLESS FAN, 60X60X25 MM ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: DC BRUSHLESS FAN, 9 X 3MM, 3V; Blower Type:Flatpak; Supply Voltage:3VDC; Voltage Type:DC; Fan Frame Size:9mm; External Depth:3mm; Air Flow - CFM:0.04CFM; Air Flow - m3/min:0.001m³/min; Noise Rating:22.9dBA; Bearing Type:Vapo Bearing RoHS Compliant: Yes
-
Description: Long Life; High Durability; Low Noise; High Efficiency.
- Other DC Voltage: 127 VDC
- Other Output Power: 0.01474242423393102 HP
- Continuous Torque: 0.4955752212389378 In-lbs
- Shaft Speed: 1,800 rpm
-
Supplier: Nidec Copal (USA) Corporation
Description: Nidec Copal is a leader in the design and production of quality electric motors for use in motion control applications. We provide an extensive range of brush and brushless motors, gear motors, stepper motors, cooling fans, and vibration motors (for silent alerting applications).
- Maximum Air Flow: 1.24 SCFM
- Maximum Static Pressure: 0.056 in H2O
- Maximum Sound Level: 9 dbA
- Motor Voltage: 4.5 to 5.7 volts
-
Supplier: Shenzhen Yunhongda Motor Co., LTD.
Description: BLDC fan motor diameter 68mm, the power, speed, voltage can be customized, it is no problem to provide the full components for fan if you have demands, for example: Speed battery charging PCB board, power supply PCB board,gearbox for osciliation, battery, solar panel.
- Other DC Voltage: 14 VDC
- Other Output Power: 1.2004353987574559 HP
- Continuous Current: 42.92 amps
- Continuous Torque: 9.417699115044243 In-lbs
-
Supplier: Shenzhen Yunhongda Motor Co., LTD.
Description: The brushless motor speed and power, voltage can be customize, motor case, osciliation arm, gearbox,function PCB board, power supply PCB board, battery, solar panel can be provided for the fan components.
- Other DC Voltage: 24 VDC
- Continuous Current: 2 amps
- Continuous Torque: 4.33628318584071 In-lbs
- Shaft Speed: 1,350 rpm
-
Supplier: Newark, An Avnet Company
Description: DC Brushless Fan, 70x70x25mm, 12VDC Ball RoHS Compliant: Yes
-
Supplier: Nidec Copal (USA) Corporation
Description: Nidec Copal is a leader in the design and production of quality electric motors for use in motion control applications. We provide an extensive range of brush and brushless motors, gear motors, stepper motors, cooling fans, and vibration motors (for silent alerting applications).
- Maximum Air Flow: 3.19 SCFM
- Maximum Static Pressure: 0.092 in H2O
- Maximum Sound Level: 17 dbA
- Motor Voltage: 4.2 to 5.7 volts
-
Supplier: Nidec Copal (USA) Corporation
Description: Nidec Copal is a leader in the design and production of quality electric motors for use in motion control applications. We provide an extensive range of brush and brushless motors, gear motors, stepper motors, cooling fans, and vibration motors (for silent alerting applications).
- Maximum Air Flow: 5.65 SCFM
- Maximum Static Pressure: 0.092 in H2O
- Maximum Sound Level: 21 dbA
- Motor Voltage: 4.2 to 5.7 volts
-
Supplier: Nidec Copal (USA) Corporation
Description: Nidec Copal is a leader in the design and production of quality electric motors for use in motion control applications. We provide an extensive range of brush and brushless motors, gear motors, stepper motors, cooling fans, and vibration motors (for silent alerting applications).
- Maximum Air Flow: 15.18 SCFM
- Maximum Static Pressure: 0.11000000000000001 in H2O
- Maximum Sound Level: 29 dbA
- Motor Voltage: 10.2 to 13.8 volts
-
Supplier: Utmel Electronic Limited
Description: Temp Sensor & Brushless DC Fan Controller/Fan Fault Detect/Over Temp Alert
- TJ: -40 to 125 C
- Pin Count: 8 #
- Device Type: CardBus Controller, Sensor Interface
- Features: Other, RoHS Compliant
-
Description: Long Life; Low Noise; Customizable Voltage.
- Other DC Voltage: 24 VDC
- Other Output Power: 0.04288705231689024 HP
- Shaft Speed: 5,000 rpm
- Standard DC Voltage: 24 Volt
-
Supplier: Airflow/Y.S. Tech, Inc.
Description: YS Tech USA is your best partner for developing a thermal solution that meets your system needs. With advanced engineering capabilities, we work with our customers to develop effective solutions that provide exceptional performance, acoustics, and reliability for all applications. We are a total
- Maximum Air Flow: 13.73 to 20.86 SCFM
- Maximum Static Pressure: 1.461811023622039 to 3.0417322834645555 in H2O
- Diameter: 1.4960638 inch
- Motor Type: Brushless DC
-
Supplier: Utmel Electronic Limited
Description: 3-PHASE BRUSHLESS FAN MOTOR DRIV
- Supply Voltage (DC): 13.5 to 16.5 volts
-
Supplier: Newark, An Avnet Company
Description: FAN SPEED CONTROLLER, DC BRUSHLESS, 5mA, DIP-8; Motor Type:DC Brushless; No. of Outputs:1Outputs; Output Current:5mA; Output Voltage:-; Driver Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V; MSL:- RoHS Compliant: Yes
-
Supplier: Microchip Technology, Inc.
Description: The MTD6502B is a 3-phase full-wave driver for brushless sensorless DC motors. They feature 180° sinusoidal drive, high torque output, and silent drive. Due to their adaptive features and wide power-supply range capabilities (2 to 5.5V) they are intended to cover a wide range of motor
-
Supplier: Allied Electronics, Inc.
Description: Fan, DC Brushless, 50 x 50 x 15 mm, 12 VDC, 13 CFM
-
Supplier: Allied Electronics, Inc.
Description: Fan, DC Brushless, 80x80x25 mm, 24VDC, 31 CFM, Sleeve Bearing
-
Supplier: Allied Electronics, Inc.
Description: Fan, DC Brushless, 60 x 60 x 15mm, 24 VDC, 18 CFM, Vapo bearing
-
Supplier: Microchip Technology, Inc.
Description: The MTD6501G is a 3-phase full-wave driver for brushless sensorless DC motors. It features 180° sinusoidal drive, high torque output, and silent drive. Due to its adaptive features and wide power-supply range capabilities (2 to 14V), it is intended to cover a wide range of motor
- Continuous Output Current: 0.8 amps
- Configuration: IC / PCB-Mounted
- Product: PWM Drive
-
Supplier: Mechatronics Fan Group
Description: Mechatronics brushless DC blowers deliver high pressure cooling solutions in a compact package. Radial airflow direction provides unique cooling options.
- Maximum Air Flow: 5 SCFM
- Maximum Static Pressure: 0.3 in H2O
- Maximum Sound Level: 34 dbA
- Operating Current: 0.12 to 0.35 amps
-
Supplier: VAST STOCK CO., LIMITED
Description: DC Fans 12 VDC Brushless Fan
-
Description: Low-voltage 3-phase brushless DC motor controller for bladeless fans. DC 12/24 V input, chord wave, Hall start + no Hall operation control. Power: 0–60 W, with speed control. 2-pole motor, speed up…
- Rated Power: 0 to 60.00000000000001 watts
- Supply Voltage (DC): 12 to 24 volts
- Product: Motor Speed Controller
- Phase: Three Phase
-
Supplier: Pelonis Technologies, Inc.
Description: 40 x 40 x 28mm (1.57 x 1.57 x 1.10in). Ball bearings, reinforced thermoplastic PBT impeller, class UL94V-0, 5V, 9 CFM. UL, cUL, CE listed. Auto Start with Locked Rotor Protection. RoHS compliant.
- Maximum Static Pressure: 0.23622047244094335 in H2O
- Maximum Sound Level: 32 dbA
- Operating Current: 0.35 amps
- Nominal Power: 1.75 watts
-
Description: High-voltage 3-phase brushless DC motor controller for high-pressure fans. AC 220 V input, square wave, Hall control. Power: 0–50 W, with speed control. 3-pole motor, speed up to 3,000 RPM.
- Rated Power: 0 to 50 watts
- Supply Voltage (AC): 220 volts
- Product: Motor Speed Controller
- Phase: Three Phase
-
Supplier: Pelonis Technologies, Inc.
Description: 40 x 40 x 28mm (1.57 x 1.57 x 1.10in). Ball bearings, reinforced thermoplastic PBT impeller, class UL94V-0, 24V, 11 CFM. UL, cUL, CE listed. Auto Start with Locked Rotor Protection, Rotation Detection. RoHS compliant.
- Maximum Static Pressure: 0.3188976377952735 in H2O
- Maximum Sound Level: 36 dbA
- Operating Current: 0.16 amps
- Nominal Power: 3.8 watts
Find Suppliers by Category Top
Featured Products Top
-
The YHD-7550 BLDC motor offers customizable electric performance with CW/CCW precision, ideal for fan components in home appliances, industrial tools, and office equipment. Flexible design options available. Key (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
The YHD-7550 BLDC motor offers customizable electric performance with CW/CCW precision, ideal for fan components in home appliances, industrial tools, and office equipment. Flexible design options available. Key (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
rotor position detection techniques can overcome this challenge to provide anti-reverse, fast, sensorless startup. HIGH-POWER-DENSITY MOTOR MARKET TRENDS Today, the market trend is to use brushless DC (BLDC) motors for their high-power-density motor design. To drive the (read more)
Browse DC Motor Drives Datasheets for Allegro MicroSystems Inc. -
Key Features of YHD-6830 Brushless Fan Motor: Customizable performance: Offers adjustable (read more)
Browse Brushless Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Modern bladeless fan systems require compact motors that combine low noise, long operating life, and stable airflow performance. The PBL4024024 brushless DC motor is designed to meet these requirements, providing efficient and reliable operation for consumer and commercial air movement (read more)
Browse Brushless Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
Today’s high technology industries require cooling products that have low power consumption and reduce high heat generation. Brushless DC Axial fans with Intelligent Motion Controls are made for applications that require high performance cooling and protection from harsh weather conditions (read more)
Browse Fans and Blowers (industrial) Datasheets for Pelonis Technologies, Inc. -
design. The new 120x120x38 mm fans also feature a long-life brushless DC motor available with 12, 24 or 48 VDC input for a wide range of product applications, including circuit board cooling, semi-conductor cooling or motor cooling. The 125D-A range provides airflow from 57 to 163 CFM (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
innovative integrated power loss brake (A89332) and AC-loss (A89332-1) features, these drivers enable compact, high-airflow fan designs to improve thermal efficiency, reducing energy use and data center costs. When server fans malfunction or break, backflow causes them to go into reverse (read more)
Browse DC Motor Drives Datasheets for Allegro MicroSystems Inc. -
airflow of 3.6?m³/h, providing adequate ventilation without overloading the system Durable brushless DC motor (read more)
Browse Fans and Blowers (industrial) Datasheets for Constar Motion Co., Ltd -
choice for VFD cooling, electronic cabinet cooling and small refrigeration applications. The compact 120x120x38 mm fan features a long-life brushless DC motor with AC input power from 85V to 265V making it suitable for both 115V and 230V, or US and European OEM product applications. L10 life (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA
Conduct Research Top
-
Intelligent Thermal Management Using Brushless DC Fans
The brushless DC fan (BDC Fan) has become the air mover of choice in computing equipment, office automation products, home entertainment systems, and the like. Unlike conventional DC fans, the BDC fan is mechanically robust because it contains no rotating commutator/brush assembly to shed dust
-
Electric Fans Brushless DC Motor
Most of the electric fans on the market now use traditional AC motors, which have a limited service life, inconvenient maintenance, high energy consumption, and low motor controllability. To satisfy people in different usage scenarios and different usage environments, a wide range of adjustable
-
Electric Fans Brushless DC Motor Solutions
Power Motor will continue to optimize the fan motor solution, so that it is smaller, lighter, more environmentally friendly and energy saving, to meet the fan intelligent control, stepless speed regulation, lightweight, energy saving and environmental protection trend.
-
Sensorless Brushless DC Motor Control with PIC16
AN1175 Sensorless Brushless DC Motor Control with PIC16 MOTOR CONTROL Author: Joseph Julicher Dieter Peter BLDC motor control consists of two parts. Part 1 is Microchip Technology Inc. commutating the motor at the most efficient rate. Part 2 is regulating the speed of the motor within defined
-
Brushless DC Motor Solutions for Electric Fans
Hot Summer is coming soon. It is particularly important to choose a fan that is comfortable and easy to operate. With an efficient and quiet motor, it will greatly increase the good experience. Power motor provides us with such a motor, tailor-made for what you need.
-
Brushless DC Motor For Electric Fans Solutions
Electric fans are one of the most commonly used household appliances. They have many types and are widely used. However, the current electric fans mainly use AC motors with very high power, usually above 60 watts, which consumes a lot of power. As a small household appliance that needs to be turned
-
An Overview of Commonly Used Control Techniques for Brushless DC Motors
3 phase brushless DC motors are popular miniature motors that power a variety of applications, including medical devices, surgical tools, and fans
-
Electrical Considerations of Fan Cooling
. The standard fan supplied with the amplifiers is a 12V brushless DC motor fan. Like all switching circuits the brushless motor commutation generates electrical noise. If care is not taken in how the fan is connected to the amplifier circuit some of that electrical noise may appear at the output
More Information Top
-
Page 4. Semiconductor parts with 651 in root number
Tiny Integrated Temperature Sensor & Brushless DC Fan Controller with Over-Temperature Alert .
-
Page 7. Semiconductor parts with 651 in root number
Tiny Integrated Temperature Sensor & Brushless DC Fan Controller with Overtemperature Alert .
-
TC650 datasheet : Datasheets for Electronic Components and Semiconductors
Tiny integrated temperature sensor & brushless DC fan controller with over-temperature alert, temp. range 10C .
-
Page 12. Semiconductor parts with 650 in root number
Tiny Integrated Temperature Sensor & Brushless DC Fan Controller with Overtemperature Alert .
-
A knowledge-based engineering system for assembly sequence planning
The aforementioned BPNN engine, created by a toy car model, as a learning (training) sample, and a toy motorbike model and a brushless DC fan as testing samples, was used to evaluate the feasibility of the proposed model in terms of differences …
-
Harvesting reliability data from the internet
Our initial depth-first search in support of developing the evaluation corpus was performed to look at the MTBF, (or, also, mean time to failure, MTTF) of DC Brushless Fans with operating voltages between 5 and 48 VDC.
-
dc cooling fans - offers from dc cooling fans manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : dc cooling fan, axial fan, 12V cooling fan, dc brushless fan ] .
-
Page 4. Semiconductor parts with 652 in root number
Integrated Temperature Sensor & Brushless DC Fan Controller with FanSense?
Indicates content that may require registration and/or purchase.