Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: TE Connectivity
Description: Configuration Features Auxiliary Switch Contact Arrangement : Without Contact Features DC Contactor Contact Arrangement : SPST NO DC Contactor Contact Current Rating (AMP) : 400 Pole Configuration : 1 Electrical Characteristics Actuating System : DC Coil Voltage
- Number of Poles: 1
- Maximum Switching Current: 400 amps
- Maximum DC Switching Voltage: 30 volts
- Type: Electrical Contactor
-
Supplier: Chief Enterprises LLC
Description: DC Contactor,400A, 24VDC Coil, Aux Contact
- Maximum Switching Current: 400 amps
- Maximum DC Switching Voltage: 24 volts
- Type: Electrical Contactor
-
Supplier: Mitsubishi Electric Automation, Inc.
Description: SD-Q DC interface contactors designed to be directly driven by the transistor output DC24V are DC operated contactors of compact size and high ability. By combining the efficient electromagnet with permanent magnet, SD-Q contactors are able to be directly driven by
- Maximum Switching Current: 1 to 10 amps
- Maximum AC Switching Voltage: 240 to 440 volts
- Maximum DC Switching Voltage: 24 volts
- Operating Temperature: 14 to 131 F
-
-
Supplier: Allen-Bradley / Rockwell Automation
Description: PowerFlex DC DC Loop Contactor
- Features: Motor Contactor Only
-
Supplier: ABB Inc.
Description: Contactors for DC switching For a compact and efficient way of DC switching GA and GAF are specifically designed for switching DC circuits up to 1000 V. Thanks to the efficient breaking of DC circuits, the product range is one of the most compact on the market. Our
-
Supplier: Sensata Technologies
Description: GTM contactors are ideal for high-power applications that require reliable switching and DC circuit protection like energy storage systems, DC fast charging stations, and heavy-duty vehicles, offering: Increased current carry capability (reduced size and weight, increased
- Maximum DC Switching Voltage: 1,500 volts
- Type: Electrical Contactor
-
Supplier: Schaltbau GmbH
Description: contactors. In a voltage range of up to 800 V DC, it can also function as a pre-charging contactor or discharge contactor.
- Number of Poles: 4
- Maximum Switching Current: 30 amps
- Maximum DC Switching Voltage: 750 volts
- Operating Temperature: -40 to 158 F
-
Supplier: Classic Automation LLC
Description: Measurex 05291900 DC Contact Output Buffer
- Data Acquisition: I/O Module
-
Supplier: Allen-Bradley / Rockwell Automation
Description: DC Loop Contactor N/REV W/DB 280AMP
- Features: Motor Contactor Only
-
Supplier: Zhejiang Benyi Electrical Co., Ltd
Description: BEVR11-100A High Voltage DC Contactor BEVR11-100A High Voltage DC Contactor is designed to be directly connected to high-current load devices. BEVR11-100A is a heavy-duty electromagnetic switch that is normally used for switching an electrical circuit on and off
- Maximum Switching Current: 100 amps
- Maximum DC Switching Voltage: 750 volts
- Type: Electrical Contactor
-
Supplier: Zhejiang Benyi Electrical Co., Ltd
Description: BEVR11-250A High Voltage DC Contactor BEVR11-250A High Voltage DC Contactor is designed to be directly connected to high-current load devices. BEVR11-250A is a heavy-duty electromagnetic switch that is normally used for switching an electrical circuit on and off
- Maximum Switching Current: 300 amps
- Maximum DC Switching Voltage: 1,000 volts
- Type: Electrical Contactor
-
Supplier: Schaltbau GmbH
Description: With the compact contactors of the CL series, we offer an economic and environmentally friendly solution for the switching of DC and AC currents in the medium power range. The single-pole, double-pole or triple-pole designs ensure low-wear and reliable switching of voltages of up to
- Number of Poles: 1
- Maximum DC Switching Voltage: 1,500 volts
- Type: Electrical Contactor
-
Supplier: Schaltbau GmbH
Description: The single-pole NO contactor C193 can switch on and carry high currents. It was designed for switching loads frequently. The C193 is available as an AC or DC contactor. The DC versions are fitted with blowout magnets. The C193A and C193B designs possess electric arc
- Maximum Switching Current: 50 amps
- Maximum DC Switching Voltage: 1,000 volts
- Operating Temperature: -13 to 158 F
- Type: Electrical Contactor
-
Supplier: Classic Automation LLC
Description: 4Channel,Input Buffer
- Data Acquisition: I/O Module
-
Supplier: Newark, An Avnet Company
Description: CONTACT KIT, TYPE DPM DC CONTACTOR
-
Supplier: Altech Corp.
Description: Features: 8 Frame Sizes 1/2HP up to 600HP @ 480V AC Direct Mounting Overload Relays Degree of protection:IP20 Flame Resistance:According to UL948
- Continuous Current: 25 amps
- Motor Voltage: 24 volts
- Single Phase Power Rating: 0.5 to 1.5 HP
- Three Phase Power Rating: 2 to 7.5 HP
-
Supplier: Churod Americas, Inc.
Description: 400A DC contactor
- Normally Open (NO): 1
- Maximum Current: 400 amps
- Maximum DC Switching Voltage: 105 volts
- DC Coil Voltage: 12 to 60 volts
-
Supplier: Waytek, Inc.
Description: suppression for high inductive loads. InPower SSC3-200 Solid State DC Contactor Category: Contactors Manufacturer: Inpower Switch Type: Solid State Max Volts: 20V Ground and Input Terminals: 8/32" terminals with brass nuts Remotely operates in high current circuits Electronic,
- Maximum Switching Current: 200 amps
- Maximum DC Switching Voltage: 20 volts
- Type: Electrical Contactor
-
Supplier: Churod Americas, Inc.
Description: 200A DC contactor
- Normally Open (NO): 1
- Maximum Current: 200 amps
- Maximum DC Switching Voltage: 105 volts
- DC Coil Voltage: 12 to 60 volts
-
Supplier: Newark, An Avnet Company
Description: DC CONTACT UNIT
-
Supplier: Innovative Technology
Description: NEMA Rated
-
Supplier: Schaltbau GmbH
Description: The C295 is a double pole NO contactor for AC and DC applications up to 1,600 V and 120 A of continuous current. The DC designs possess blowout magnets and electric arc arcing chambers. With one auxiliary contact per pole each, the switch state of the main contacts can be
- Number of Poles: 2
- Maximum Switching Current: 120 amps
- Maximum DC Switching Voltage: 200 to 1,200 volts
- Operating Temperature: -13 to 158 F
-
Supplier: Newark, An Avnet Company
Description: AF185-30-11 20-60V DC CONTACTOR ROHS COMPLIANT: YES
-
Supplier: Waytek, Inc.
Description: Trombetta 892-1251-210-50 12VDC Power DC Contactor Category: Contactors Manufacturer: Trombetta Ideal for high volume, cost-sensitive applications in the lawn and garden industry Produced in a variety of sizes and pole configurations, these contactors are designed to fit
- Maximum Switching Current: 200 amps
- Maximum DC Switching Voltage: 12 volts
- Operating Temperature: -40 to 140 F
- Type: Electrical Contactor
-
Supplier: Waytek, Inc.
Description: Trombetta 684-1221-212-02 12VDC PowerSeal DC Contactor Category: Contactors Manufacturer: Trombetta The Powerseal family includes the intermittent and continuous duty versions of this product; each is utilized in its own distinct market space Both the Intermittent and Continuous
- Maximum DC Switching Voltage: 12 volts
- Operating Temperature: -40 to 149 F
- Type: Electrical Contactor
- Features: Other
-
Supplier: Churod Americas, Inc.
Description: 200A Lacthing DC contactor
- Normally Open (NO): 1
- Normally Closed (NC): 1
- Maximum Current: 200 amps
- Maximum DC Switching Voltage: 80 volts
-
Supplier: ABB Inc.
Description: Contactors for DC switching For a compact and efficient way of DC switching GA and GAF are specifically designed for switching DC circuits up to 1000 V. Thanks to the efficient breaking of DC circuits, the product range is one of the most compact on the market. Our
-
Supplier: Newark, An Avnet Company
Description: GIGAVAC GV211BAX DC CONTACTOR
-
Supplier: DigiKey
Description: CONTACTOR3P150A2NO/2NC 24V DC CO
- Operating Temperature: 23 to 104 F
- Type: Electrical Contactor
-
Supplier: Waytek, Inc.
Description: Trombetta 974-1215-011-09 12VDC Continuous Duty Metal DC Contactor Category: Contactors Manufacturer: Trombetta Designed to fit a variety of high current switching and pole configurations, Trombetta Metal DC Contactors can be used in a variety of applications,
- Maximum Switching Current: 125 amps
- Maximum DC Switching Voltage: 12 volts
- Operating Temperature: -40 to 140 F
- Type: Electrical Contactor
-
Supplier: Utmel Electronic Limited
Description: SWITCH, HEX; Series: PT65; Switch Function Type: Hexadecimal; Voltage, Contact DC Max: 24V; Max Contact Current DC:...
- Length: 0.0154724493 inch
- Current: 0.4 amps
- Type: Electrical Contact
- Features: Specialty / Other
-
Supplier: Littelfuse, Inc.
Description: The DCNHR Series 900V Max High-Voltage DC Contactor Relay is normally open with a low-power coil in a corrosion-resistant housing for use in harsh vehicle environments. The contactor's permanent magnet helps to achieve a high-voltage DC cutoff.This DCNHR Series
- Maximum Current: 250 amps
- DC Coil Voltage: 9 volts
- Features: Other
-
Supplier: Littelfuse, Inc.
Description: The DCNHR Series 900V Max High-Voltage DC Contactor Relay is normally open with a low-power coil in a corrosion-resistant housing for use in harsh vehicle environments. The contactor's permanent magnet helps to achieve a high-voltage DC cutoff.This DCNHR Series
- Maximum Current: 250 amps
- DC Coil Voltage: 9 volts
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: MODULAR CONTACT,SMT,MALE, 30V DC,4 CONTACTS,LOW PROFILE,LOCATOR PINS
-
Supplier: PHOENIX CONTACT USA
Description: Single-phase solid-state contactor, input voltage: 24 V DC, output current: 20 A, zero voltage switch
- Continuous Current: 0.35 to 20 amps
- Motor Voltage: 24 volts
- Operating Temperature: 86 to 158 F
- Features: Motor Contactor Only
Find Suppliers by Category Top
Featured Products Top
-
The future of BEV charging Bidirectional DC contactors by Schaltbau in the DC-Link-UP® by CuroCon In this use case, you will learn more (read more)
Browse Electrical Contactors Datasheets for Schaltbau GmbH -
Schaltbau begins series production of Eddicy C303 bidirectional DC contactors Advanced performance, safety, and efficiency enhancements now available (read more)
Browse Electrical Contactors Datasheets for Schaltbau GmbH -
Littelfuse 48VDC Contactors are a high-current, high-voltage solution for EV applications such as charging stations, battery power supply, circuit protection and more. Their remote operation and space-saving design (read more)
Browse Electrical Contactors Datasheets for Waytek, Inc. -
As environmental regulations tighten and the push for sustainability intensifies, off-highway industries are rapidly turning to electrification to reduce emissions and improve operational efficiency. This expert-led webinar explores the pivotal role of DC (read more)
Browse Electrical Contactors Datasheets for Schaltbau GmbH -
500A High Voltage DC contactor for charging piles The Churod (read more)
Browse Motor Starters and Contactors Datasheets for Churod Americas, Inc. -
Contactors for critical applications AC and DC contactors up to 3,000 V and 2,000 A With the the introduction of DC networks in (read more)
Browse Electrical Contactors Datasheets for Schaltbau GmbH -
The C303 series | DC-Contactors for higher energy efficiency Why settle for less? Discover the new C303 bi-directional DC contactor (read more)
Browse Electrical Contactors Datasheets for Schaltbau GmbH -
protect DC applications in energy and e-mobility. Built on nearly a century of experience, Schaltbau is headquartered in Munich, Germany and represented globally, with over 1,000 employees worldwide. Product range: Snap-action Switches DC and AC contactors Control devices Connectors Product Services (read more)
Browse Electrical Contactors Datasheets for Schaltbau GmbH -
C303 – 1-pole bi-directional DC NO contactors up to 500 amps More savings, higher performance: The C303 contactor delivers value where it matters most. Did you know that the C303 series is designed (read more)
Browse Electrical Contactors Datasheets for Schaltbau GmbH -
energy storage systems, and DC fast charge. Hermetically sealed for optimal breaking capabilities Usage up to 175°C with effective handling of over-current conditions Gas backfilled (primarily hydrogen) resulting in low and stable contact resistance (read more)
Browse Electrical Contactors Datasheets for Sensata Technologies
Conduct Research Top
-
Powering the Future: Why DC Contactors are Essential in Designing Electric Vehicles
To provide a better shopping experience, our website uses cookies. Continuing use of the site implies consent to our Terms of Use & Privacy Policies. Direct current (DC) contactors are electrical devices used in various industries to control and switch direct current electrical circuits
-
Guide for DC motor control
DC Motor Speed Control Circuit using a Phototransistor Optical Interrupter Switch: These controls may be of the open loop type, where light just provides a no-contact, non-wearing circuit input from a person or machine which monitors the output of the motor, or a closed loop type, where the light
-
DC Motors: Principle of Operation
Electric motors run by electromagnetism. However, there are also other types of motors that utilize electrostatic forces or piezoelectric effect. In the case of a PMDC {Permanent Magnet DC) motor, motion is produced by an electromagnet (armature) interacting with a fixed field magnet (housing
-
Lead Trimming for VPT DC-DC Converters and Accessory Products
This document details the proper processes for trimming leads and hand soldering products into systems and applications while ensuring product safety and maintaining functional integrity. VPT welcomes customer inquiries into any areas not specifically covered in this document. Please contact your
-
Hand Soldering Guidelines for VPT DC-DC Converters and Accessory Products
This document details the proper processes for hand soldering products into systems and applications while ensuring product safety and maintaining functional integrity. VPT welcomes inquiries into any areas not specifically covered in this document. Please contact your sales representative
-
Innovative solutions for aviation and beyond: Multi-Contact placed fork plugs for Aerospace
Business needs Background. Description: The Solid State Power Controller (SSPC) combines LDircuit breaker,. load monitoring and relay functions in a small plug-in package to prevent. failure in a short-circuited condition. Application: Digital control of 28V DC loads, such as pumps, valves, lights
-
AC, DC & EC Fans Safety Information
Avoid contact with the fan motor and blades while the fan is in operation. Operate the fan only if installed and if all protective features are fully functional and all protective guards are attached. Only trained and qualified technical specialists are permitted to install, connect, operate
-
Coreless DC Brush Motor Controls Nutrient Flow for Feeding Pumps
We would also like to contact you about our products, services, offers and latest news which we think would be of interest to you. You can unsubscribe from these updates at any time. 00N34000005KEfc 00N34000005KEfd 00N34000005aLQs 00N80000005JHEF 00N34000005aLRM 00N34000005aLRb 00N80000005JHEG
More Information Top
-
Contactors and Overload Protection Devices (Low Voltage) - 3 Vols - 2014
The aim in writing this report is to provide strategic-marketing personnel with a detailed set of market data to fully understand the global market for low-voltage AC & DC contactors ...
-
Contactors and Overload Protection Devices (Low Voltage) Report - Americas - 2014
The aim in writing this report is to provide strategic-marketing personnel with a detailed set of market data to fully understand the global market for low-voltage AC & DC contactors ...
-
Contactors and Overload Protection Devices (Low Voltage) - EMEA - 2014
The aim in writing this report is to provide strategic-marketing personnel with a detailed set of market data to fully understand the global market for low-voltage AC & DC contactors ...
-
Contactors and Overload Protection Devices (Low Voltage) - Americas - 2014
The aim in writing this report is to provide strategic-marketing personnel with a detailed set of market data to fully understand the global market for low-voltage AC & DC contactors ...
-
Contactors and Overload Protection Devices (Low Voltage) - Asia - 2014
The aim in writing this report is to provide strategic-marketing personnel with a detailed set of market data to fully understand the global market for low-voltage AC & DC contactors ...
-
Contactors and Overload Protection Devices (Low Voltage) - EMEA - 2014
The aim in writing this report is to provide strategic-marketing personnel with a detailed set of market data to fully understand the global market for low-voltage AC & DC contactors ...
-
CR4 - Thread: Can 110-VAC Contactor Coils Operate from a 110-VDC Supply?
Is it 110 V DC coil dc contactors .or 110v DC coil ac contactors.
-
dc contactor relay - offers from dc contactor relay manufacturers, suppliers, exporters & wholesalers
dc contactor relay .
Indicates content that may require registration and/or purchase.