-
Supplier: Data Device Corporation (DDC)
Description: Low power H-bridge brush-motor drive with charge pump. 100 V (drain/source) breakdown voltage, 5 Amps continuous/10 Amps peak motor current.
- Maximum Output Voltage: 100 volts
- Continuous Output Current: 5 amps
- Peak Output Current: 10 amps
- Supply Voltage (DC): 100 volts
-
Supplier: Utmel Electronic Limited
Description: 2CH H-BRIDGE MOTOR DRIVER FOR DC
- Continuous Output Current: 1.7 amps
- Supply Voltage (DC): 8 volts
- Operating Temperature: -25 to 85 C
-
Supplier: Utmel Electronic Limited
Description: H-Bridge DC Motor Driver Automotive 36-Pin DSO
- Supply Voltage (DC): 8 volts
- Operating Temperature: -40 to 150 C
-
-
Supplier: Newark, An Avnet Company
Description: MOTOR DRIVER, H-BRIDGE, MULTIPOWERSO; Motor Type:PWM; No. of Outputs:2Outputs; Output Current:30A; Output Voltage:-; Driver Case Style:MultiPowerSO; No. of Pins:30Pins; Supply Voltage Min:5.5V; Supply Voltage Max:36V; Operating RoHS Compliant: Yes
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include H-Bridge. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Full Half-Bridge
-
Supplier: Data Device Corporation (DDC)
Description: High power H-Bridge brush-motor drive with internal drive circuitry. (PWR-82340)200 V (drain/source) breakdown voltage,(PWR-82342)500 V (drain/source) breakdown voltage, and 30 Amps continuous/50 Amps peak motor current.
- Maximum Output Voltage: 200 volts
- Continuous Output Current: 30 amps
- Peak Output Current: 50 amps
- Supply Voltage (DC): 200 volts
-
Supplier: Newark, An Avnet Company
Description: MOTOR DRIVER, H-BRIDGE, WSOIC; Motor Type:H-Bridge; No. of Outputs:6Outputs; Output Current:500mA; Output Voltage:-; Driver Case Style:WSOIC; No. of Pins:28Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Operating Temperature RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: MOTOR DRIVER, H-BRIDGE, POWERSSO-36; Motor Type:H-Bridge; No. of Outputs:1Outputs; Output Current:35A; Output Voltage:-; Driver Case Style:PowerSSO; No. of Pins:36Pins; Supply Voltage Min:4V; Supply Voltage Max:28V; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: MOTOR DRIVER, H-BRIDGE, NSOIC-16; Motor Type:H-Bridge; No. of Outputs:1Outputs; Output Current:15A; Output Voltage:-; Driver Case Style:NSOIC; No. of Pins:16Pins; Supply Voltage Min:4V; Supply Voltage Max:28V; Product Range:-; MSL:- RoHS Compliant: Yes
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: H-bridge motor driver for automotive DC motor driving Product overview: VNHD7012AY from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, H-Bridge. Search-friendly keywords include motor driver IC, H-bridge, stepper
- Operating Temperature: -20 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include H-Bridge, VQFN. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, VQFN,
- Operating Temperature: -40 C
-
Supplier: Texas Instruments
Description: Dual Half H-Bridge Motor Driver 16-HTSSOP -40 to 85
- Peak Output Current: 2.8 amps
- Supply Voltage (DC): 8 to 38 volts
- Operating Temperature: -40 to 85 C
- Configuration: IC / PCB-Mounted
-
Supplier: Utmel Electronic Limited
Description: DUAL H-BRIDGE MOTOR DRIVER WHICH
- Continuous Output Current: 1 amps
- Supply Voltage (DC): 2.5 volts
- Operating Temperature: -40 to 85 C
-
Supplier: Microchip Technology, Inc.
Description: A high-temperature H-bridge motor driver designed for DC motor control applications in automotive high temperature environments. With a maximum junction temperature of 200ºC, this driver is suitable for applications with an ambient temperature up to 150ºC. The IC
- Continuous Output Current: 0.1 amps
- Configuration: IC / PCB-Mounted
- Product: PWM Drive
-
Supplier: Texas Instruments
Description: 2A Dual H-Bridge Motor Driver (PWM Control) 16-HTSSOP -40 to 85
- Peak Output Current: 2 amps
- Supply Voltage (DC): 4 to 18 volts
- Operating Temperature: -40 to 85 C
- Configuration: IC / PCB-Mounted
-
Supplier: Microchip Technology, Inc.
Description: ATA6823C is designed for automotive body and powertrain applications. The IC is used to drive a continuous current motor in a full H-bridge configuration. An external microcontroller controls the driving function of the IC by providing a PWM signal and a direction signal
- Continuous Output Current: 0.1 amps
- Configuration: IC / PCB-Mounted
- Product: PWM Drive
-
Supplier: Critical Velocity Enterprises, LLC
Description: weight over the others. Using high efficiency mosfets, this H-bridge will deliver the maximum power to your motors with minimal power loss. This allows you to independently control the speed and direction of 2 DC motors. Features: 5 V to 28 V Operation High
- Maximum Output Voltage: 7 to 28 volts
- Rated Power: 112.00000000000013 watts
- Continuous Output Current: 2 amps
- Supply Voltage (DC): 7 to 28 volts
-
Supplier: Utmel Electronic Limited
Description: 35V 2.8A H-BRIDGE MOTOR DRIVER
- Continuous Output Current: 2.8 amps
- Supply Voltage (DC): 5.4 volts
- Operating Temperature: -40 to 125 C
-
Supplier: Texas Instruments
Description: Low-Voltage H-Bridge Motor Driver with LDO Voltage Regulator 24-VQFN -40 to 85
- Peak Output Current: 8 amps
- Supply Voltage (DC): 2 to 5.5 volts
- Operating Temperature: -40 to 85 C
- Configuration: IC / PCB-Mounted
-
Supplier: Critical Velocity Enterprises, LLC
Description: over the others. Using high efficiency mosfets, this H-bridge will deliver the maximum power to your motors with minimal power loss. This allows you to control the speed and direction of a DC motor. Features: 5 V to 28 V Operation High efficiency MOSFET design for
- Maximum Output Voltage: 7 to 28 volts
- Rated Power: 55.999999999999986 watts
- Continuous Output Current: 2 amps
- Supply Voltage (DC): 7 to 28 volts
-
Supplier: ODG (Origin Data Global)
Description: AC MOTOR CONTROLLER
- Operating Temperature: -40 to 125 C
-
Supplier: Infineon Technologies AG
Description: The MOTIX™ TLE9201SG is a general purpose 6A H-Bridge for industrial and automotive applications The MOTIX™ TLE9201SG is a general purpose 6A H-Bridge for industrial and automotive applications, designed for the control of small DC motors and inductive
- Supply Voltage (DC): 5 to 28 volts
- Operating Temperature: -40 to 150 C
- Motor / System: DC Brushed Motor
- Configuration: IC / PCB-Mounted
-
Supplier: Allegro MicroSystems Inc.
Description: The A3985 offers a highly configurable solution for driving stepper and BLDC motors, featuring dual full-bridge gate drive, programmable PWM control, synchronous rectification, and integrated protection. * Note: If you have issues logging into this feature you may need to enable
- Configuration: IC / PCB-Mounted
-
Supplier: DigiKey
Description: 40V, 5A, H-BRIDGE DC MOTOR DRIVE
- Maximum Output Voltage: 4 to 40 volts
- Continuous Output Current: 5 amps
- Supply Voltage (AC): 4 to 40 volts
- Supply Voltage (DC): 4 to 40 volts
-
Supplier: Lingto Electronic Limited
Description: H-BRIDGE, BRUSHED DC MOTOR DRIVE
- Peak Output Current: 5 amps
-
Description: H-BRIDGE, BRUSHED DC MOTOR DRIVE
- Continuous Output Current: 5 amps
- Operating Temperature: -40 to 125 C
-
Description: H-BRIDGE, BRUSHED DC MOTOR DRIVE
-
Supplier: RS Components, Ltd.
Description: Dual H-bridge Motor Drive 2A 18V TSSOP16
- Motor / System: DC Brushed Motor
- Configuration: IC / PCB-Mounted
- Product: Microcontroller Based
- Features: Other
-
Supplier: ODG (Origin Data Global)
Description: H-BRIDGE, BRUSHED DC MOTOR DRIVE
- Output Current (IOUT): 5 amps
- Operating Temperature: -40 to 125 C
- Input Voltage (VIN): 5 to 28 volts
- Features: Linear Regulator, Other
-
Supplier: Radwell International
Description: STEPPER DRIVE, SURESTEP, ADVANCED MICROSTEPPING DRIVE, 5A PER PHASE, 2-PHASE, 24-48VDC INPUT, BIPOLAR, MOSFET, DUAL H-BRIDGE, 4-QUADRANT OUTPUT, 200-51200 STEPS PER REVOLUTION, (1) RS-232 (RJ11) PORT(S). FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Win Source Electronics
Description: Manufacturer: ON Semiconductor Win Source Part Number: 133698-LB1940T-TLM-H Packaging: Reel - TR Applications: DC Motors, General Purpose, Stepper Motors Mounting: SMD (SMT) Technology: Bipolar Voltage - Load: 1.6 V to 7.5 V Load Type: Inductive Categories: Integrated
- Supply Voltage (AC): 1.9 to 6.5 volts
- Supply Voltage (DC): 1.9 to 6.5 volts
- Operating Temperature: -20 to 85 C
-
Supplier: Acme Chip Technology Co., Limited
Description: 35V, H-BRIDGE DC MOTOR DRIVER, A
-
Supplier: ROHM Semiconductor GmbH
Description: BD62221MUV is a built in 2 channel H-bridge motor driver for 2 DC brush motors or 1 stepper motor. This driver can facilitate low power consumption by direct PWM control or PWM constant current control. There are built in protection circuits in this IC. It
- Continuous Output Current: 2 amps
- Supply Voltage (AC): 36 volts
-
Supplier: Infineon Technologies AG
Description: MOTIX™ TLE9855QX integrates an Arm® Cortex®-M0 with 96KB flash and a 2-phase bridge driver TLE9855QX is part of the MOTIX™ TLE985x Infineon MOTIX™ 32-bit motor control SoC family. The single chip 2-phase motor driver integrates the industry standard Arm® Cortex®-M0 core with an
- Clock Speed: 40 MHz
- Supply Voltage (Vcc): 5.5 to 28 volts
- Operating Temperature: -40 to 150 C
- Bits: 32 Bit
Find Suppliers by Category Top
Featured Products Top
-
drive electronics with output power of up to 200 watts. The product range includes brushless DC motors, brush DC motors, piezo motors, stepper motors, linear servo motors, gearheads, encoders and motion controllers. In addition, MICROMO also offers (read more)
Browse Stepper Motor Drives Datasheets for FAULHABER MICROMO -
streamlined one-product solution to keep costs manageable. CHALLENGE Producers of large household electrical appliances (e.g. washing machines, refrigerators and freezers) identified the changing over of drive motors from AC to DC offers great energy saving potential (up to 30 (read more)
Browse Power Resistors Datasheets for Isabellenhutte USA -
, reliability, and lifetime use! Brushless DC motor advances are being used in new power-hungry and mission-critical applications—many for the first time. Engineers must deliver more powerful, safer, and more energy-efficient products across hundreds of applications (read more)
Browse Shunt Resistors Datasheets for Isabellenhutte USA -
stable voltage for motor drive units. Comprehensive electronic protection includes overload, overvoltage and short circuit protection, and thermal shutdown with automatic reset in case of insufficient cooling. This DC-DC regulator is filtered to meet EN55032 Class A EMI with wide margins (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
Brushless DC Motors Optimize Ventilator Performance Ventilators provide critical airflow to patients whose natural breathing is insufficient to sustain life. They are also utilized as a preventative measure to counteract the imminent failure of other bodily functions or (read more)
Browse DC Motors Datasheets for Portescap -
Power electronics systems such as inverters and motor drives require capacitors that deliver stable DC support, low losses, and long-term reliability under electrical and thermal stress. The WLM series DC-Link film (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
Photovoltaic Energy Storage Systems Industrial Power Supplies Power Conversion Equipment Inverters and Motor Drives Manufacturing Expertise Weidy specializes in the design and manufacturing of film capacitors for high (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
h at rated voltage Applications: Solar EV, and other inverters Backup UPS Portable power systems Motor drives Traction Other transportation systems (read more)
Browse Film Capacitors Datasheets for Knowles -
• SAE counterflanges. • Motor pump sets: close coupled, AC or DC electric motors. • Pre-assembled systems: with bell-housing and coupling arrangements. (read more)
Browse Screw Pumps Datasheets for jbj Techniques Limited -
These HV networks connect batteries, inverters, DC/DC converters, temperature management systems, and auxiliary loads. This creates complex electrical environments in which the accurate measurement of voltage, current, temperature, acceleration, force, and pressure is critical. Robust sensor (read more)
Browse Temperature Sensors Datasheets for SAB BRÖCKSKES GmbH & Co. KG
More Information Top
-
Advances in Manufacturing Technology
Permanent magnetic brush DC motor driven by H bridge is typical solution for medium and small vehicle.
-
Applied, Electromechanical Électronique under Simscape & SimPowerSystems (Matlab / Simulink)
load BO_vit_PWM.mat plotyy(x(1,:),x(3,:), x(1,:),x(4,:)), grid title('Commande in BO of the motor DC by bridge in H and PWM ') xlabel('temps') figure plot(x(1,:),x(2,:)), xlabel('temps') title('Signal PWM) .
-
Real‐time line tracking based on web robot vision
The DC motors are driven with PWM based H - Bridge DC motor drives controlled by PIC16F877.
-
Total Design of an FPGA-Based Brain–Computer Interface Control Hospital Bed Nursing System
Moreover, H - bridge dc motor drive circuit is implemented to adjust the attitude of the hospital bed.
-
Advances in Mechatronics and Control Engineering
H bridge drive circuit DC motor .
-
CR4 - Thread: Motor Controller Chip
rohm 6221 the newest h bridge drive for dc motor . try it.
-
NEC Electronics Europe extends its portfolio of P-channel PowerMOSFETs
Using P-channel rather than N-channel PowerMOSFETs can have significant benefits in standard applications like reverse battery protection or H - bridge DC motor drives .
-
Croatian scientific bibliography - Browsing paper
cascade regulation, technical optimum, symmetrical optimum, discretization, microcontroller, serial communication, LabView, Matlab, Freescale, speed regulation, DC motor drive , H ‐ bridge , control system .
-
Position control of DC servo drive using fuzzy logic controller
The circuit model has a DC motor drive with H - bridge .
-
Experimental realization of a backward double salto for a horizontal bar exercise robot
In this case, a pulse-width counter and two-phase up-down counter functions areused to control two DC motors driven by H - bridges combined with MOS-FETs.
Indicates content that may require registration and/or purchase.