Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Allied Electronics, Inc.
Description: Warp and fill AC Capacitors are high-performance dry, axial-leaded capacitors designed specifically for demanding electronic applications. These capacitors have the smallest size possible due to the conforming tape wrapped around the capacitor element. The capacitors are end sealed with epoxy to
-
Supplier: Allied Electronics, Inc.
Description: Warp and fill AC Capacitors are high-performance dry, axial-leaded capacitors designed specifically for demanding electronic applications. These capacitors have the smallest size possible due to the conforming tape wrapped around the capacitor element. The capacitors are end sealed with epoxy to
-
Supplier: Allied Electronics, Inc.
Description: Warp and fill AC Capacitors are high-performance dry, axial-leaded capacitors designed specifically for demanding electronic applications. These capacitors have the smallest size possible due to the conforming tape wrapped around the capacitor element. The capacitors are end sealed with epoxy to
-
-
Supplier: Allied Electronics, Inc.
Description: Warp and fill AC Capacitors are high-performance dry, axial-leaded capacitors designed specifically for demanding electronic applications. These capacitors have the smallest size possible due to the conforming tape wrapped around the capacitor element. The capacitors are end sealed with epoxy to
-
Supplier: Aerovox Corp.
Description: Snubber capacitors are designed for the high peak current operation required for protection against transient voltages. Aerovox IGBT Snubber capacitors are offered in standard voltages of 630 VDC to 3,000 VDC for 100,000-hour operation. They are available with direct IGBT module
- Capacitance Range: 0.33 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 1,000 volts
- AC Rated Voltage (WVAC): 530 volts
-
Supplier: Richardson RFPD
Description: The 40L Series are high-performance dry, axial-leaded capacitors designed specifically for demanding electronic applications. They are commonly used in input and output filters and for DC blocking in high-frequency switch-mode power supplies. The low electrical losses of the polypropylene
- Capacitance Range: 3.3000000000000003 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 400 volts
- AC Rated Voltage (WVAC): 250 volts
-
Supplier: Newark, An Avnet Company
Description: ARC SUPPRESSION / SNUBBER NETWORK; Capacitance:0.5µF; Capacitance Tolerance:± 20%; Resistance:150ohm; Resistance Tolerance:± 10%; Resistor Power Rating:500mW; Voltage(AC):250V; Voltage(DC):600V; Capacitor Mounting:Through Hole RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: ARC SUPPRESSION / SNUBBER NETWORK; Capacitance:0.25µF; Capacitance Tolerance:± 20%; Resistance:150ohm; Resistance Tolerance:± 10%; Resistor Power Rating:500mW; Voltage(AC):250V; Voltage(DC):600V; Product Range:Quencharc Q Series RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: IGBT SNUBBER CAPACITOR, 1 UF,; Product Range:-; Capacitance:1µF; Capacitance Tolerance:± 5%; Resistance:-; Resistance Tolerance:-; Resistor Power Rating:-; Voltage Rating VAC:-; Voltage Rating V DC:1.2kV; SVHC:No SVHC (1 RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: IGBT SNUBBER CAPACITOR, 2.2 UF; Product Range:-; Capacitance:2.2µF; Capacitance Tolerance:± 5%; Resistance:-; Resistance Tolerance:-; Resistor Power Rating:-; Voltage Rating VAC:-; Voltage Rating V DC:1.2kV; SVHC:No SVHC RoHS Compliant: Yes
-
Supplier: Opto 22
Description: P Model, 200 VDC, 1 Amp, DC Control Solid State Relay (SSR)
- Input (Pick-up) Voltage Range: 3 volts
- Dropout Voltage: 1 volts
- Input Current Range: 1 amps
- Load Voltage: 5 to 200 volts
-
Supplier: Cole-Parmer
Description: control voltage. All MP Series SSRs feature a built-in snubber and a maximum zero voltage turn-on time of 1/2 cycle. All models are UL recognized and CSA certified. Opto 22’s Printed Circuit Series allows OEMs to easily deploy solid-state relays on printed circuit boards with switch loads
- Output Voltage Type: DC
-
Supplier: Cole-Parmer
Description: DC control to large OEM customers worldwide. DC Power Series SSRs switch DC voltages between 5–60 volts. They have nominal current ratings of 3 and 5 amps. AC Switching Series|The AC Series offers the ultimate in solid-state reliability. AC Power Series SSRs switch voltages
- Output Voltage Type: DC
-
Supplier: Cornell Dubilier
Description: Power Film Dc Applications / Snubber Capacitors / Axial Snubber
- Capacitance Range: 0.22000000000000003 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 600 volts
- AC Rated Voltage (WVAC): 300 volts
-
Supplier: Radwell International
Description: DRIVE, SNUBBER BOARD, 2 WIRE, .22-1500DC CAPACITOR. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Backer Hotwatt Inc.
Description: Features: 3-32 VDC Input 600 volt blocking voltage 4000 volt isolation Zero voltage turn-on Built-in snubber 100% tested at rated current High surge capability U.L. recognized C.S.A. certified
- Input (Pick-up) Voltage Range: 0 volts
- Maximum Current: 25 amps
- Load Voltage: 24 to 330 volts
- Output Voltage Type: AC, DC
-
Supplier: VAST STOCK CO., LIMITED
Description: Solid State Relays - PCB Mount SOLID STATE RELAY Built-in snubber
- Operating Temperature: -22 to 176 F
-
Supplier: Sensata Technologies
Description: SIP SSR Ratings to 3.5 A @ 280 VAC DC Control Zero-Crossing (Resistive Loads) Output Internal Snubber Network
- Input Current Range: 0.003 amps
- Maximum Current: 3.5 amps
- Operating Temperature: -22 to 176 F
- Output Voltage Type: AC, DC
-
Supplier: Radwell International
Description: SNUBBER MODULE, UPPER UNIT, BOARD, SMU1. FREE 2 YEAR RADWELL WARRANTY
- Type: DC/AC Inverter
-
Supplier: OMEGA Engineering, Inc.
Description: The OMEGA SSRLDUAL series solid-state relays are two totally independent ac output relays in a single standard panel mount package. They utilize OMEGA's inverse-parallel SCR output design with integral dV/dt snubber circuity to provide protection against false triggering by limiting the rate
- Input (Pick-up) Voltage Range: 4 to 15 volts
- Dropout Voltage: 1 volts
- Input Current Range: 0.0075 to 0.034 amps
- Maximum Current: 40 amps
-
Supplier: Infineon Technologies AG
Description: Especially in an unstable grid environment, an adjustable line overvoltage protection with auto-resume scheme is incorporated to protect against operating beyond the normal input range. Thanks to the integrated MOSFET, the support of a wider input voltage range is possible and snubber
- Output Power: 22 watts
- Operating Temperature: -40 to 129 C
- Configuration / Function: Flyback Converter
- Features: Other
-
Supplier: Infineon Technologies AG
Description: single-phase smart metering and industrial application is possible. In addition, snubber circuitry can be optimized further to enhance the efficiency/standby performance of the converter. Available in the DIP-7 package, the ICE5BR3995CZ offers a high level of integration that provides a
- Output Power: 16.5 watts
- Operating Temperature: -40 to 129 C
- Configuration / Function: Flyback Converter
- Features: Other
-
Supplier: Excel Cell Electronic USA Corp.
Description: Features Optically isolated. Output snubber circuit included. High surge rating allows. No arc. Noiseless. Low consumption inputs. Zero current switch-off.
- Input (Pick-up) Voltage Range: 4 to 32 volts
- Dropout Voltage: 3.8 volts
- Input Current Range: 0.03 amps
- Maximum Current: 10 amps
-
Supplier: Infineon Technologies AG
Description: input voltage range commonly associated with single-phase smart metering, and industrial applications is possible. In addition, snubber circuitry can be optimized, further enhancing the efficiency/standby performance of the converter. Available in the DIP-7 package, the ICE5AR3995BZ offers a
- Output Power: 16.5 watts
- Operating Temperature: -40 to 129 C
- Configuration / Function: Flyback Converter
- Features: Other
-
Supplier: Infineon Technologies AG
Description: a wider input voltage range is possible, and snubber circuitry can be optimized further to enhance the efficiency/standby performance of the converter. Available in the DIP-7 package, the ICE5BR2280BZ offers a high level of integration and comes with a comprehensive suite of protection
- Output Power: 22 watts
- Operating Temperature: -40 to 129 C
- Configuration / Function: Flyback Converter
- Features: Other
-
Supplier: Cole-Parmer
Description: DC control to large OEM customers worldwide. DC Power Series SSRs switch DC voltages between 5–60 volts. They have nominal current ratings of 3 and 5 amps. AC Switching Series|The AC Series offers the ultimate in solid-state reliability. AC Power Series SSRs switch voltages
- Output Voltage Type: DC
-
Supplier: Cole-Parmer
Description: DC control to large OEM customers worldwide. DC Power Series SSRs switch DC voltages between 5–60 volts. They have nominal current ratings of 3 and 5 amps. AC Switching Series|The AC Series offers the ultimate in solid-state reliability. AC Power Series SSRs switch voltages
- Output Voltage Type: DC
-
Supplier: Radwell International
Description: CAPACITOR SNUBBER MODULE , 50/60 HZ, VOLTAGE RATING: 1200, RM RESISTANCE: DC 500 VOLT. FREE 2 YEAR RADWELL WARRANTY
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: HVACQuick.com
Description: Greystone - Solid core AC switch; Triac, no snubber Current Switches. Adjustable current-operated Solid-State relays for switching AC or DC circuits.
-
Supplier: Littelfuse, Inc.
Description: no Snubbing Circuits Machine-insertable and wave-solderable Ac–dc switching Current Limiting (Parts with "L" Suffix) FCC Compatible
-
Supplier: Radwell International
Description: ANALOG CIRCUIT SPIKE PROTECTOR, 0 TO 10VDC SNUBBER, 4-20MA SNUBBER, 55VAC/85VDC OR LOWER VOLTAGE, 1 VARISTOR, 6" STRANDED WIRE LEADS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Comus International
Description: PCB Mounted, DC Loads, 50 to 400V This PCB mounting type has a MOSFET output, suitable for resistive and capacitive loads. For inductive loads a protection circuit (diode or snubber) is recommended.
-
Supplier: Richardson RFPD
Description: Features High Efficient Advanced Paralleled NPC Topology Asymmetrical Inductance with Interface for Optional Regeneration of Switching Losses High Power Screw Interface Integrated DC-Snubber Capacitors Temperature Sensor Applications Solar Inverter UPS High Frequency Motor Drive
- rDS(on): 0.009 ohms
- Features: MOSFET, Other, Power MOSFET
-
Supplier: Richardson RFPD
Description: Features High Efficient Advanced Paralleled NPC Topology Asymmetrical Inductance with Interface for Optional Regeneration of Switching Losses High Power Screw Interface Integrated DC-Snubber Capacitors Temperature Sensor Applications Solar Inverter UPS High Frequency Motor Drive
- Features: IGBT, Other
-
Supplier: Richardson RFPD
Description: Miniature Bridge Rectifier|•Compact plastic package with in-line terminals|•High blocking voltage|Typical Applications:|•Internal power supplies for electronic equipment|•DC power supplies|•Control equipment|•TV sets|•Recommended snubber network: RC: 10 nF, 20 to 50 ? (PR = 1 W)
- IF: 2,500 mA
- Rectifier Configuration / Technology: Bridge
- Features: Other, Rectifier Diode
Find Suppliers by Category Top
Featured Products Top
-
, pulse and snubber applications. Naturally, we use environmentally friendly fluids engineered to provide the highest performance and long life. Protected: Pressure sensitive interrupter Good for DC and 60 Hz AC applications As the largest power capacitor company in (read more)
Browse Power Capacitors Datasheets for Cornell Dubilier -
footprint and performance-driven design, it provides a cost-effective and dependable solution for high-performance DC link and snubber applications. For more details, contact New Yorker Electronics at 201-750-1171 or email sales@newyorkerelectronics.com. (read more)
Browse Film Capacitors Datasheets for New Yorker Electronics Co., Inc. -
Vishay expands its AC03-CS Series of axial wirewound safety resistors with a new WSZ lead form, allowing for surface-mount compatibility and faster, more cost-effective assembly. Designed for inrush current limiting, pre-charge, discharge, and snubber applications, these resistors provide safe (read more)
Browse Resistors Datasheets for New Yorker Electronics Co., Inc. -
conventional ceramic capacitors. This unique combination of qualities makes Hiteca™ MLCCs the perfect choice for applications such as DC bus smoothing, while their non-piezo construction makes them ideal for use as snubber capacitors. The table below shows the maximum and minimum capacitance (read more)
Browse High Voltage Capacitors Datasheets for Knowles -
design requirements to support advanced, consumer-style applications within vehicles. This shift is driving higher MOSFET demand in DC/DC converters, inverters, and battery management systems. Operating at lower temperatures, these systems can leverage cost-effective micro-leaded devices such as (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Nexperia B.V.
Conduct Research Top
-
Eliminating snubber circuits in AC/DC power supplies through the use of silicon carbide diodes
Silicon carbide diodes have been around for some time now but have had little take-up in power supplies due to their relatively high cost. XP Power has recently adopted a silicon carbide (SiC) diode for the first time in the design of its latest family of modular, configurable power supplies known
More Information Top
-
Automatic voltage regulator with fast dynamic speed
The AC chopper uses regenerative DC snubbers attached directly to power semiconductor modules to absorb energy stored in stray line inductances.
-
Quadratic high gain boost converter for grid-tie PV system application
The output stage DC snubber circuit is proposed to recycle the energy in the leakage inductance to make the voltage conversion ratio higher and suppress the spike for reduced the device stress.
-
A PWM buck-boost AC chopper solving the commutation problem
Abstract—A novel pulsewidth modulation buck–boost ac chopper using regenerative dc snubbers is proposed and analyzed.
-
A low-inductance DC bus capacitor for high power traction motor drive inverters
Thus, a dc snubber capacitor, Cdc-sn, is normally added across the top and bottom dc rails on each phase leg to suppress the voltage spike locally.
-
Three-phase ideal phase shifter using AC choppers
In the PWM AC chopper, the required switching operation to solve the conmutation problem is achieved using regenerative DC snubbers .
-
Novel PWM line conditioner with fast output voltage control
Power semiconductor modules which are commercially available can be used in this circuit and regenerative DC snubbers are attached directly to power semiconductor modules to absorb the energy stored in line stray inductance.
-
Novel three-phase SMR converter with new bilateral switch circuits consisting of IGBT
Therefore, the authors have used a dc snubber circuit for switching device of the DCC-SMR .
-
Novel commutation technique of AC-AC converters
The pro- posed AC choppers use regenerative DC snubbers attached directly to power semiconductor modules to absorb energy stored in line stray inductance.
-
Fundamental operation of direct linked frequency changer with bilateral switching circuits
In addition, dc snubber circuits can be applied without the need for a regenerative circuit of snubber energy.
-
Novel line conditioner with voltage up/down capability
To absorb energy stored in line stray inductance, a regenerative dc snubber can be utilized which has only one capacitor without discharging resistors or complicated regenerative circuit for snubber energy.
Indicates content that may require registration and/or purchase.