Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: INVERTER, AIRCRAFT, DC TO AC, STATIC, 750 VA 3-PHASE, 1000 VA 1-PHASE, AND 1000 VA 3-PHASE, MULTIPURPOSE, CLASS B
-
Supplier: Accuris
Description: INVERTER, AIRCRAFT, DC TO AC, 750 VA 3-PHASE, 1000 VA 1-PHASE, AND 1000 VA 3-PHASE, MULTI-PURPOSE, CLASS B
-
Supplier: Accuris
Description: INVERTER, AIRCRAFT, DC TO AC, STATIC, 250VA, 3 PHASE AND 250VA 1-PHASE, MULTIPURPOSE, CLASS B
-
-
Supplier: Accuris
Description: Inverter, Aircraft, DC to AC, 750 VA 3-Phase, 1000 VA 1-Phase, and 1000 VA 3-Phase, Multi-Purpose, Class B
-
Supplier: Analytic Systems
Description: The ITP 3K Series is a rugged modular DC/AC inverter system that uses a microprocessor controlled, field-proven technology to deliver 3-Phase, 3000VA continuous output power. It is a mature design with a track record in numerous applications. The standard
- DC Input Voltage: 36 to 250 volts
- AC Output Voltage: 115 to 400 volts
- AC Output Power: 3,000 VA
- Output Frequency: 0.00005 to 0.0004 MHz
-
Supplier: ABSOPULSE Electronics Ltd.
Description: deliver 3-Phase, 10kVA continuous output power with pure sine wave output voltage. The standard 3-phase outputs are 380Vrms or 400Vrms (L-L) . Phase-to-neutral voltages of 220Vrms or 240Vrms can also be used. All output neutrals are internally connected
- DC Input Voltage: 48 to 250 volts
- AC Output Voltage: 380 to 400 volts
- AC Output Power: 10,000 VA
- Output Frequency: 0.00005 to 0.00006 MHz
-
Supplier: Analytic Systems
Description: The ITP 6K Series is a rugged modular DC/AC inverter system that uses a microprocessor controlled, field-proven technology to deliver 3-Phase, 6000VA continuous output power. It is a mature design with a track record in numerous applications. The standard
- DC Input Voltage: 125 to 150 volts
- AC Output Voltage: 220 to 400 volts
- AC Output Power: 6,000 VA
- Output Frequency: 0.00005 to 0.00006 MHz
-
Supplier: Analytic Systems
Description: The ITP 1K5 Series is a rugged modular DC/AC inverter system that uses a microprocessor controlled, field-proven technology to deliver 3-Phase, 1,500VA continuous output power. It is a mature design with a track record in numerous applications. The standard
- DC Input Voltage: 36 to 250 volts
- AC Output Voltage: 208 to 400 volts
- AC Output Power: 1,500 VA
- Output Frequency: 0.00005 to 0.0004 MHz
-
Supplier: ABSOPULSE Electronics Ltd.
Description: 3- Phase sinusoidal output voltage Filtered input/output Cooling by built-in fans Compact construction Full electronic protection Rugged, field-proven design This rugged industrial quality DC-AC inverter uses field-proven, microprocessor controlled high frequency PWM
- DC Input Voltage: 48 to 125 volts
- AC Output Voltage: 208 to 400 volts
- AC Output Power: 1,000 VA
- Output Frequency: 0.00005 to 0.0004 MHz
-
Supplier: ABSOPULSE Electronics Ltd.
Description: 3- Phase sinusoidal output voltage EN50155 input ranges For train and mobile applications Filtered input/output Conduction/convectionn cooled Compact construction Full electronic protection Rugged, field-proven design This rugged railway quality DC-AC inverter uses
- DC Input Voltage: 17 to 154 volts
- AC Output Voltage: 115 to 208 volts
- AC Output Power: 300 VA
- Output Frequency: 0.00006 to 0.0004 MHz
-
Supplier: Magnum Energy, Inc.
Description: with customers to design and build some of the industry’s most reliable, advanced, and cost effective inverters. Offering both pure sine wave and modified sine wave models ranging from 300 to 12,000 watts – in single and 3-phase topology – and the ability to
- DC Input Voltage: 12 to 300 volts
- AC Output Voltage: 120 to 240 volts
- Output Frequency: 0.00006 MHz
- Type: DC/AC Inverter
-
Supplier: PREMIUM S.A.
Description: polarity, maximum average power and maximum peak current. It also shuts down when the operation curve limit is exceeded for over 1 second. At Premium we offer the possibility to modify the ODS-750 DC/AC inverter to each project needs to make it the best solution
- DC Input Voltage: 12 to 110 volts
- AC Output Voltage: 120 to 230 volts
- AC Output Current: 10 to 16 amps
- AC Output Power: 750 VA
-
Supplier: Allied Electronics, Inc.
Description: The Altivar 12 Drive is a frequency inverter for 3-Phase 200...240 V asynchronous motors rated from 0.18 kW to 4 kW. Ease of installation, based on the principle of Plug&Play, its compact size, its integrated functions and its alternative base plate version make it
-
Supplier: Allied Electronics, Inc.
Description: The Altivar 12 Drive is a frequency inverter for 3-Phase 200...240 V asynchronous motors rated from 0.18 kW to 4 kW. Ease of installation, based on the principle of Plug&Play, its compact size, its integrated functions and its alternative base plate version make it
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Shielded input cable for 1-GN31xB voltage channels. The cable uses safety-shrouded banana plugs for: - 3 phase measurement (Black/Brown/Grey) or single phase neutral to line - Shield connector (Yellow) Maximum voltage: 1500 V DC, CATIII. Length: 3 m (9.8 ft)
-
Supplier: Lumina Power, Inc.
Description: leakage Interface compatible with older LS, LCS, RSC & XLS models 200 to 240VAC, 3 Ø Input or 380 to 480VAC, 3 Ø Input Can be used in all worldwide input voltages
- DC Output Voltage: 250 to 4,000 volts
- AC Input Voltage: 200 to 480 volts
- AC Input Current: 7.2 to 23.5 amps
- Type: DC Power Supply
-
Supplier: Tripp Lite by Eaton
Description: last longer, allowing managers to save installation costs by installing a generator with a capacity equal to their equipment load (a 1:1 ratio). Extremely efficient operation (up to 96%) saves money by lowering electricity consumption. Hardwire input and output connections.
- Volt-Amp Rating: 60 kVA
- Watt Rating: 48.00000000000003 kwatts
- Maximum Input Current: 125 amps
- Operating Temperature: 32 to 104 F
-
Supplier: Tripp Lite by Eaton
Description: last longer, allowing managers to save installation costs by installing a generator with a capacity equal to their equipment load (a 1:1 ratio). Extremely efficient operation (up to 96%) saves money by lowering electricity consumption. Hardwire input and output connections. The
- Volt-Amp Rating: 80 kVA
- Watt Rating: 64.00000000000001 kwatts
- Maximum Input Current: 97 amps
- Operating Temperature: 32 to 104 F
-
Supplier: Tripp Lite by Eaton
Description: managers to save installation costs by installing a generator with a capacity equal to their equipment load (a 1:1 ratio). Extremely efficient operation (up to 96%) saves money by lowering electricity consumption. Hardwire input and output connections support a variety of
- Volt-Amp Rating: 80 kVA
- Watt Rating: 64.00000000000001 kwatts
- Operating Temperature: 32 to 104 F
- Voltage: 120/208
-
Supplier: Allied Electronics, Inc.
Description: The Altivar 12 Drive is a frequency inverter for 3-Phase 200...240 V asynchronous motors rated from 0.18 kW to 4 kW. Ease of installation, based on the principle of Plug&Play, its compact size, its integrated functions and its alternative base plate version make it
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Shielded input cable for 1-GN31xB voltage channels. The cable uses safety-shrouded banana plugs for: - 3 phase measurement (Black/Brown/Grey) or single phase neutral to line - Shield connector (Yellow) Maximum voltage: 1500 V DC, CATIII. Length: 6 m (19.7 ft) The
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Shielded input cable for 1-GN31xB voltage channels. The cable uses safety-shrouded banana plugs for: - 3 phase measurement (Black/Brown/Grey) or single phase neutral to line - Shield connector (Yellow) Maximum voltage: 1500 V DC, CATIII. Length: 12 m (39.4 ft) The
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Shielded input cable for 1-GN31xB voltage channels. The cable uses safety-shrouded banana plugs for: - 3 phase measurement (Black/Brown/Grey) or single phase neutral to line - Shield connector (Yellow) Maximum voltage: 1500 V DC, CATIII. Length: 20 m (65 ft) The
-
Supplier: Tripp Lite by Eaton
Description: advanced IGBT inverter technology and Digital Signal Processor (DSP) technology produce less than 3% input total harmonic distortion (THDi). With low THDi, generators run cooler and last longer, allowing managers to save installation costs by installing a generator with a
- Volt-Amp Rating: 80 kVA
- Watt Rating: 64.00000000000001 kwatts
- Maximum Input Current: 111 to 121 amps
- Operating Temperature: 32 to 104 F
-
Supplier: SOCOMEC
Description: is not present or is no longer within tolerance, it is the 3 phase DNO supply which is sent directly to the UPS rectifier. The inverter converts the DC voltage, provided either from the rectifier output or from the battery in a perfect sinusoidal voltage
- Input Voltage Range: 230 to 400 volts
- Volt-Amp Rating: 20 to 120 kVA
- Operating Temperature: 32 to 104 F
- Features: Bypass Switch, LCD or LED Display, Line-Interactive, Other, Single Phase, Three Phase, Tower Type
-
Supplier: SOCOMEC
Description: between the two sources. • Output voltage precision under all load conditions. • High overload capacity to withstand abnormal load conditions. • Easy maintainability reduces MTTR thanks to pull-out sub-assemblies and front access to all components. • Fault-tolerant architecture
- Volt-Amp Rating: 250 to 900 kVA
- Operating Temperature: 32 to 95 F
- Voltage: 380
- Features: Bypass Switch, LCD or LED Display, On-line (Double-Conversion), Other, Three Phase
-
Supplier: Shenzhen INVT Electric Co., Ltd.
Description: Goodrive350 IP54 series inverters are the latest brunches of the Goodrive350 series. They provide the same control methods and extended functions as Goodrive350 inverters. Some models can be configured with optional built-in DC reactors as required by customers. The full-sheet
- Maximum Output Voltage: 380 to 690 volts
- Rated Power: 1,500 to 500,000 watts
- Supply Voltage (AC): 380 to 440 volts
- Operating Temperature: -10 to 50 C
-
Supplier: Dynapower Corporation
Description: inverter/converters. Dynapower’s flexible and highly modular CPS units optimize the transfer of energy between a DC energy storage system and a 3 phase grid. The CPS-500 provides power conditioning (voltage and frequency support) for intermittent loads and renewable
- DC Input Voltage: 740 to 1,100 volts
- DC Input Current: 710 amps
- AC Output Voltage: 480 volts
- AC Output Current: 601 amps
-
Supplier: Dynapower Corporation
Description: inverter/converters. Dynapower’s flexible and highly modular CPS units optimize the transfer of energy between a DC energy storage system and a 3 phase grid. The CPS-1000 provides power conditioning (voltage and frequency support) for intermittent loads and renewable
- DC Input Voltage: 740 to 1,100 volts
- DC Input Current: 1,420 amps
- AC Output Voltage: 480 volts
- AC Output Current: 1,202 amps
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: 3 - 500 HP The Z1000 variable speed drive is designed for building automation applications such as fans, pumps, and cooling towers through 500HP. The Z1000 features an easy-to-read LCD keypad that provides Hand-Off-Auto interface and a real time clock. These features make the Z1000
- Number of Axes / Motors: 1
- Rated Power: 2,238.437822461215 watts
- Continuous Output Current: 10.6 amps
- Supply Voltage (AC): 208 volts
-
Supplier: Shenzhen INVT Electric Co., Ltd.
Description: Room air conditioner inverter is four-in-one inverter which candrive two compressors,condenser fans andevaporating fans respectively. The four groups of inverters are driven and controlled independently, and the local fault will not affect the operation of other parts. The
- Maximum Output Voltage: 500 volts
- Rated Power: 13,000.000000000031 watts
- Supply Voltage (AC): 400 volts
- Product: Inverter Drive
-
Supplier: Allied Electronics, Inc.
Description: The Altivar 12 Drive is a frequency inverter for 3-Phase 200...240 V asynchronous motors rated from 0.18 kW to 4 kW. Ease of installation, based on the principle of Plug&Play, its compact size, its integrated functions and its alternative base plate version make it
-
Supplier: Exeltech
Description: MX Series Inverters are the world's first truly redundant, modular inverter system; the most reliable inverter system available. Inverter systems up to 20KW at 120 Vac single phase, 40KW at 240 Vac bi-phase or 60KW at 208 Vac 3 phase.
- DC Input Voltage: 108 volts
- AC Output Voltage: 100 to 230 volts
- AC Output Current: 4.3 to 10 amps
- Output Frequency: 0.00005 to 0.0004 MHz
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: 3 - 500 HP The Z1000 variable speed drive is designed for building automation applications such as fans, pumps, and cooling towers through 500HP. The Z1000 features an easy-to-read LCD keypad that provides Hand-Off-Auto interface and a real time clock. These features make the Z1000
- Number of Axes / Motors: 1
- Rated Power: 14,922.9188164081 watts
- Continuous Output Current: 27 amps
- Supply Voltage (AC): 480 volts
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: 3 - 500 HP The Z1000 variable speed drive is designed for building automation applications such as fans, pumps, and cooling towers through 500HP. The Z1000 features an easy-to-read LCD keypad that provides Hand-Off-Auto interface and a real time clock. These features make the Z1000
- Number of Axes / Motors: 1
- Rated Power: 3,730.729704102025 watts
- Continuous Output Current: 7.6 amps
- Supply Voltage (AC): 480 volts
Find Suppliers by Category Top
Featured Products Top
-
ABSOPULSE Electronics’ CTP 500-F7 & CTP 500-F7W series inverters convert DC power into three-phase pure sine wave AC power in rugged industrial environments. The 500VA inverters provide 208Vrms line-to-line 3-phase continuous at 60Hz or 400Hz. Outputs of 380Vrms or 400Vrms (read more)
Browse DC-AC Inverters Datasheets for ABSOPULSE Electronics Ltd. -
The CTP 6K-48/600-2X3U7 series modular DC-AC inverter system uses field-proven microprocessor-controlled technology to deliver up to 6,000VA output power with pure sine wave output voltage. The inverter delivers a 3-phase continuous output of 600Vrms (L-L) from a 48Vdc input, 42 (read more)
Browse DC-AC Inverters Datasheets for ABSOPULSE Electronics Ltd. -
ABSOPULSE Electronics’ CSI 1K-3U2 and CSI 1K-3U3 series rugged, modular DC-AC inverters deliver up to 1kVA sine wave output voltage. The use of the latest silicon carbide (SiC) semiconductor technology contributes to high conversion efficiency, high power density and a compact form factor (read more)
Browse DC-AC Inverters Datasheets for ABSOPULSE Electronics Ltd. -
ABSOPULSE Electronics’ CSH 500-F6 series of heavy-duty, high input voltage DC-AC sine wave inverters deliver 500VA pure sinewave output voltage. They convert 600Vdc industrial input voltage (450V to 800V operating range) to an isolated sine wave output of 115Vac continuous at 60Hz or (read more)
Browse DC-AC Inverters Datasheets for ABSOPULSE Electronics Ltd. -
The CSI 200-XX/24F3 and CSI 300-24/24FX series of rugged, high-performance DC-AC inverters are designed for 24Vac industrial applications. The units deliver 200VA and 300VA respectively. The industrial quality inverters use field-proven, microprocessor controlled high-frequency PWM (read more)
Browse DC-AC Inverters Datasheets for ABSOPULSE Electronics Ltd. -
ABSOPULSE Electronics RSI 1K-HSA-F31 series of railway quality DC-AC inverters deliver up to 1000VA pure sine wave output. They are an addition to the company’s line of power conversion products that are cooled by natural air convection; no forced air or attachment to a heatsinking (read more)
Browse DC-AC Inverters Datasheets for ABSOPULSE Electronics Ltd. -
Automation. Inverters are the modern way to turn direct current (DC) and turn it into alternating current (AC). So a home with solar panels on the roof, for example, is taking the DC energy those panels produce and converting that energy into the AC (read more)
Browse Electromechanical Relays Datasheets for FCL Components America -
ABSOPULSE designs and manufactures custom and semi-custom DC-AC pure sine wave inverters, AC-AC phase and frequency converters. Our AC-output sine wave products are available with power ratings from 30VA to (read more)
Browse Power Frequency Converters Datasheets for ABSOPULSE Electronics Ltd. -
SCHURTER introduces the FMBC EP double-stage filter family for 3 phase systems. The filter packs in high performance in a compact package, ideally suited for today's space constrained machine and industrial plant construction. Versions with high nominal voltages are particularly suited for a (read more)
Browse Power or Line Conditioners Datasheets for SCHURTER Inc -
Product Overview This high-voltage 3-phase brushless DC motor controller operates on AC230V input with square-wave control, available with or without Hall sensors. It is designed as a general-purpose high-voltage brushless motor control template, providing a flexible (read more)
Browse Brushless Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd.
Conduct Research Top
-
Sizing Three-Phase Inverters for Single-Phase Power Applications (.pdf)
Although Hitachi does not offer inverters above 3 hp specifically sized and rated for single-phase operation, single-phase power can be safely used with larger 3-phase rated inverters, provided that care is taken to properly upsize and apply the inverter. As background, for a given power (kW/hp
-
Controlling 3-Phase AC Induction Motors Using the PIC18F4431
than the PIC18F452 or PIC16F7X7. Practically speaking, control of a 3-phase AC induction motor requires pulse-width modulated control of the six switches of a 3-phase inverter bridge connected to the motor's stator windings (Figure 1). The six switches form 3 pairs of "half-bridges", which can
-
Brushless DC Motor Control Using PIC18FXX31 MCUs
A PICDEM TM MC demo board was used to develop, test and debug the motor control code. The PICDEM MC has a single-phase diode bridge rectifier, converting AC input to DC and a power capacitor bank that keeps a stable DC bus. A 3-phase IGBT-based inverter bridge is used to control the output voltage
-
3-Phase PFC Topology Using Constant Power Control
/Source Inverter (PSI), can help reduce the SiC component costs while achieving 99% PFC efficiency. This paper presents results from an experimental hardware prototype, demonstrates the advantages of the topology and explores further theoretical improvements of the Total Harmonic Distortion (THD
-
Designing Atmospheric-Pressure Plasma Sources for Surface Engineering of Nanomaterials
an inverse. relationship between specificity and sensitivity forcing the. compromise of high-throughput and highly specific isolation. Concentration methods such as density gradient-based. centrifugation or filtration [1], fluorescent and magneticactivated. cell sorting (FACS/MACS) [2, 3] and laser
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
total. analysis systems devices for chemical processes [1], including. specific applications such as chemical reactions [2, 3],. and for biological processes [4, 5], such as enzyme reactions. [6-8], DNA or RNA analysis [9-11], and protein folding [12]. Despite the small length scale of microdevices
More Information Top
-
CR4 - Thread: Power convertion
Have your 120V 30amp circuit charge up a battery bank then run a dc to 3 phase inverter 240V 40amp if you like, you did not say over what time scale the operation had to take place!
-
CR4 - Thread: Energy Consumption Comparison of Electric Space Heaters
I have used 120 mm computer fans with (the now fashionable) LEDs, that like most, have 3 phase AC motors, but this has a VFD, rather than the most common DC to 3 phase inverter , and is thermostatically speed controlled by a …
-
CR4 - Thread: The Electric Car Dream
The introduction of a highly efficient DC to 3 Phase AC inverter /controller allows the option of dropping the awesome, proven 3 phase AC motor under the hood.
-
Motor drive technologies for the power-by-wire (PBW) program: options, trends and tradeoffs
Figure 4 shows a typical switch voltage and current waveforms in a PWM dc to 3 - phase inverter usually used in induction motor drivcs.
-
Motor drive technologies for the Power-By-Wire (PBW) program: options, trends and tradeoffs. II. Power electronic converters and devices
Figure 2 shows a typical switch voltage and current waveforms in a PWM dc to 3 - phase inverter usually used in induction motor drives.
-
Multilevel inverters for low-power application
Inverters ( DC to 3 - phase AC converters) are finding increasing application in aircraft systems as modern aircrafts are migrating to more electric technology [10].
-
The second century of electric and hybrid vehicles
cheaper materials that the dc motor, and would be better for propulsion, were it not for the cost of the inverter , dc to 3 phase ac, variable in .
-
Space vector modulated hybrid indirect multilevel matrix converter
It consists of a 3 phase AC-DC converter and a DC -AC to 3 phase inverter .
-
Eurotunnel rolling stock
Each converter supplies power through a DC link to a 3 phase inverter which in tum f& 3 phase AC power to the two 950KW traction motors on each bogie.
-
Robust power control of hybrid distributed power generation system during voltage sag
As shown in the figure, it consists of a fuel cell, a super capacitor, DC to DC power converters, a 3 - phase DC to AC inverter and an output filter.
Indicates content that may require registration and/or purchase.