-
Supplier: Accuris
Description: DN 50 to DN 200 steel flanged well tubing
-
Supplier: Wyandotte Industries, Inc.
Description: Wyandotte Industries has been manufacturing special nuts and fasteners since 1959! All Metal Locknuts Bearing Nuts Castle Nuts Coupling Nuts Flange Nuts Jam Nuts Nylon Insert Locknuts Shear Nuts Slotted Nuts Stake Nuts Spanner Nuts Wheel Nuts
- Major Thread Diameter: 1.0629927 inch
- Locknut Width: 1.0629927 inch
- Locking Style: None
- Thread Direction: Right Hand Thread
-
Description: Test & inspection: DIN 3230, BS EN 12569 Parts of DIN Swing Check Valve No. Parts Name Materials 1 Body DN 17245 GS-C25+CR13 DIN 17245 GS-C2S+ STL DIN 17245 GS-C25+ STL DIN 17445 1.4308 DIN 174451.4408 2 Disc DIN 17245GS-C25+CR13 DIN 17245
- Features: Bolt Flange
- Valve Type: Check Valves, Directional Valves
-
-
Description: handwheel, designed for enhanced durability and ease of operation. Technical Specifications Design standard: DIN EN 13709:2002 Face to face dimension: DIN EN 558-1:1995 Flanged ends: DIN EN 1092-1:2002 Welded ends: DIN EN 12627 Test& inspection: DIN EN 12266:2003
- Features: Bolt Flange, Butt Weld
- Valve Type: Directional Valves, Globe Valves, Shut Off Valves
-
Supplier: TE Connectivity
Description: Panel Mount Feature : With Panel Mount Feature Type : Screw Nut Operation/Application Circuit Application : Signal Packaging Features Packaging Method : Tube Packaging Quantity : 24 Product Type Features Circular DIN Connector Type : Mini DIN Connector & Contact Terminates To : Printed
- Voltage Rating: 30 volts
- Current Rating: 0.5 amps
- Number of Contacts: 6 #
- Contact Pitch: 6.603996433841926 mm
-
Description: standard: DIN EN 13709:2002 Face to face dimension: DIN EN 558-1:1995 Flanged ends: DIN EN 1092-1:2002 Welded ends: DIN EN 12627 Test& inspection: DIN EN 12266:2003 Parts of DIN Angle Globe Valve No. Parts Name Materials No. Parts Name Materials 1 Body
- Features: Bolt Flange, Butt Weld
- Valve Type: Directional Valves, Globe Valves
-
Description: ergonomic handwheel, designed for enhanced durability and ease of operation. Technical Specifications Design standard: DIN EN 13709:2003 Face-to-face dimension:DIN EN 558-1:1995 Flanged ends: DIN EN 1092-1:2002 Welded ends: DIN EN 12627 Test & inspection: DINEN12266:2003
- Features: Bolt Flange, Butt Weld
- Valve Type: Directional Valves, Globe Valves
-
Supplier: Spirax-Sarco
Description: The Fig 3716 is an SG iron integrally flanged Y-type strainer with flanged screen cover in DIN material. The standard stainless steel screen in the DN15 to DN80 has 0.8 mm perforations and in the DN100 to DN200 it has 1.6 mm perforations. As options, other perforation and mesh sizes are
- Pipe Size: 0.1574804 to 23.1496188 inch
- Pressure Rating: 232.06032 psi
- Process Temperature: 14 to 572 F
- Pipe Connection: Flanged
-
Supplier: AW Company
Description: Equipped with flanges as per DIN or ANSI
- Pipe Diameter: 7.87402 inch
- Media Temperature Range: -459.4 to 662 F
- Liquid Volumetric Flow Rate: 113.52 to 3,537.6 GPM
- End Fittings: Flanged
-
Supplier: Spirax-Sarco
Description: DIN has antistatic seats as standard and an ISO mounting pad in accordance with ISO 5211
- Valve Size: 1.968505 to 7.87402 inch
- Pressure Rating: 232.06032 psi
- Number of Ports: 2
- Media Temperature: -20.2 to 500 F
-
Supplier: Spirax-Sarco
Description: The Fig 3616 is an austenitic stainless steel integrally flanged Y-type strainer with flanged screen cover in DIN material. The standard stainless steel screen in the DN15 to 80 has 0.8 mm perforations and in the DN100 to 200 it has 1.6 mm perforations. As options, other perforation
- Pipe Size: 0.5905515 to 7.87402 inch
- Pressure Rating: 217.55655 psi
- Process Temperature: 14 to 572 F
- Pipe Connection: Flanged
-
Supplier: KSB AG
Description: insulation possible. Applications Hot water heating systems up to 120 °C to DIN 4751. Air-conditioning systems. Not suitable for fluids containing mineral oils, steam or fluids liable to attack EPDM and cast iron. Other fluids on request. Overview of technical data Actuator options available
- Valve Size: 0.5905515 to 7.87402 inch
- Pressure Rating: 232.06032 psi
- Media Temperature: 14 to 248 F
- Number of Ports/Ways: 2
-
Supplier: KSB AG
Description: Straight pattern body Bonnet design Bonnet Coating Yes No dead volume" design Yes Dimension standard EN 558- 1/1 ISO 5752/1 Handwheel movememt Rising Lining No Valve disc/plug material Soft seat Threaded-end design Flange design Body material (EN standard) JL 1040 DN max. 200 DN min.
- Valve Size: 0.5905515 to 7.87402 inch
- Pressure Rating: 232.06032 psi
- Media Temperature: 14 to 194 F
- Number of Ports/Ways: 2
-
Supplier: Allied Electronics, Inc.
Description: The DA200 series timer is a microprocessor based repeat cycle timer housed in a 1/8 DIN style enclosure. Two 4 digit push-button switches on the front of the unit provide exact setting of the ON and OFF time setpoints. Four time ranges from 99.99 seconds to 99 hours and 99 minutes can be
-
Supplier: Accuris
Description: Aerospace series - Connectors, electrical, circular, scoop-proof, triple start threaded coupling, operating temperature 175 \xb0C or 200 \xb0C continuous - Part 004: Receptacle, hermetic, square flange mounting - Product standard; German and English version EN 3645-004:
-
Supplier: Accuris
Description: Aerospace series - Connectors, electrical, circular, coupled by threaded ring, fire-resistant or non fire-resistant, operating temperatures -65 \xb0C to 175 \xb0C continuous, 200 \xb0C continuous, 260 \xb0C peak - Part 005: Hermetic square flange receptacle - Product standard
-
Supplier: Accuris
Description: Aerospace series - Connectors, electrical, circular, medium and high contact density, scoop-proof with bayonet coupling, operating temperatures -65 \xb0C to 175 \xb0C or 200 \xb0C continuous - Part 003: Square flange receptacle - Product standard; German and English versio
-
Supplier: LTG Incorporated
Description: fans are available in galvanised steel or optionally in stainless steel. The fans of the TM series come with motors that are flange-mounted on the left or right. The fans in the TW series have a free shaft end that can be driven by a belt drive or as a direct drive with an elastic coupling.
- Air Flow Rate: 2,825 to 8,240 SCFM
- Static Pressure: 0.5419761760794308 to 2.4087830047974648 in H2O
- Media Temperature: -40 to 482 F
- Maximum Diameter (Fan or Blower Wheel): 15.75 to 57.54 inch
-
Supplier: ABB Inc.
Description: Description The TA200DU thermal overload relays are economic electromechanical protection devices for the main circuit. They offer reliable protection for motors in the event of overload or phase failure. The devices have trip class 10A. The thermal overload relays are three pole relays with
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated
- Valve Size: 11.6141795 inch
- Pressure Rating: 0 to 240 psi
- Number of Ports/Ways: 2
- Media Temperature: -4 to 320 F
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Key Specifications/Special Features: Body materials: aluminum bronze Size range: from 1 to 24 inches diameter (DN25 to DN600mm) Manufacturing standards: API, ANSI, BS, DIN, JIS Connection: wafer, lug, flanged and BW Pressure: from PN1.6 to PN5.0MPa Applicable temperature: from -273°C to
- Valve Size: 1 to 24 inch
- Pressure Rating: 232.058942971515 to 725.184196785985 psi
- Features: API, Bolt Flange, DIN
- Primary Material: Aluminum, Brass / Bronze
-
Supplier: Cole-Parmer
Description: 1200 PSIG for operation up to 300 PSIG without damage. All tube sensors feature 300 stainless steel bodies with heavy plated metal key and connector pins. Process connections are 1/8†NPT(M), NW 16, and 1/2†O.D. smooth flange. For other connections, contact a Cole Parmer applications
- Signal Output: Analog Voltage
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: iron/ductile iron Wedge: cast iron/ductile iron with EPDM Stem: stainless steel Coating: epoxy painted with 200 microns
- Pressure Rating: 150 to 2,500 psi
- Media: Air, Compressed Air
- Features: Bolt Flange, Other
- Primary Material: Ductile Iron
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Wafer Check Valves with Stainless Steel CF8, API, ANSI, BS and DIN Manufacturing Standards. Model Number: LD 003-CK1 Key Specifications/Special Features: Body materials: carbon steel, alloy steel and stainless steel Manufacturing standards: API, ANSI, BS and DIN Sizes range: from 2 to
- Valve Size: 2 to 40 inch
- Media Temperature: -40 to 834.8 F
- Features: ANSI, API, Bolt Flange, Butt Weld, DIN, Other, Wafer / Split Disc Check Valves
- Valve Type: Check Valves
-
Supplier: Douglas Electrical Components
Description: A KF (Klein Flange) flange is a type of flange that is used to create a vacuum-tight seal between two surfaces. KF flanges use a clamping mechanism to create a hermetic seal around the electrical feedthrough, which helps to prevent leaks and maintain a stable vacuum
- Temperature Range: 200 C
- Features: Electrical
- Feedthrough Mount: Flange Mount
- Electrical Feedthrough Type: Thermocouple
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Gate Valve, 900LBS 18", A216 WCB, with Gear Operator LD 001C-GT8 Key Specifications/Special Features: Body materials: carbon steel, alloy steel and stainless steel Manufacturing standards: API, ANSI, BS, DIN and JIS Size range: 1/2 to 48 inches (DN15 to 1,200mm) Pressure: PN1.6 to 42MPa
- Valve Size: 0.5 to 48 inch
- Media Temperature: -320.8 to 1,202 F
- Features: Butt Weld, Other
- Valve Type: Gate / Knife Valves
-
Supplier: Daemar Inc.
Description: lining. The main items in the FTH range are the wrapped cylindrical bushings (DIN 1494) and the flanged cylindrical bushings. Moreover, the range also includes thrust washers, strips and special parts made to customer specifications. From a technical point of view, the product is already
- Inside Diameter: 1.25 inch
- Outside Diameter: 1.4063 inch
- Length: 1.25 inch
- Operating Temperature: -319 to 536 F
-
Supplier: Interface, Inc. - AZ
Description: Wireless Rotary Torque Transducer Capacities from 250 to 10K Nm (2,200 to 88,500 lb-in) Full 18-bit useable resolution (24 bit internal) 2,000 fully processed results per second 4X safe overload (2x for DIN 90 size) Easy stator alignment Push button configuration - No PC required for
- Maximum Torque: 2,212.38938053097 to 88,495.5752212389 In-lbs
- Accuracy: 0.05 ±% Full Scale
- Electrical Output: Analog / Modulated Frequency, Analog Current, Analog Voltage, Serial
- Torque Sensor Type: Rotary
-
Supplier: DeZURIK, Inc.
Description: Protects and isolates instrumentation Fits 150 and 300 ib. flanges Light weight design Materials Of Construction Body: Carbon steel Flanges: Carbon steel 316 Stainless Steel PVC Teflon-coated carbon steel Fill fluid: Ethylene glycol and water 200° F Vegetable oil 230° F Silicone
- Measurement Type: Gauge
- Device Category: Sensor
Find Suppliers by Category Top
More Information Top
-
Applied Machining Technology
… 69120 Straight wheel from 4 to 900 mm external diameter DIN 69125 Straight wheel, recessed, for internal grinding DIN 69138 Grinding cylinder with floor flange for flat grinding DIN 69139 Straight cup wheels … … flat grinding of 40– 200 mm ø DIN 69159 …
-
The Relevance of the Creep Factor in the European Standards for Flanges and their Joints EN 1591 and prEN 13555
A flanged connection according to DIN 2636, DN 400, PN 64, T = 200 C, P = 40 bar is furnished with a flat gasket made from nonasbestos fiber sheet, thickness eG = 3 mm, gC = 0.6 respectively 0.8.
-
Wn Flange - Wn Flange Manufacturers, Suppliers (Page 4)
flange 2.Grade: 200 ,300series 3.Standard:AISI,ASTM. DIN ,EN 4.Size:10mm-3000mm 5.Surface:bright 1.GRADE:ASTM A182-301,F302,F304/L,F316/L,F321/H,F51, EN10272,1.4301,1.4306,1.4307,1.4541,1.4571,1.4462,1 …
-
Design of Plated Structures: Eurocode 3: Design of Steel Structures Part 1-5: Design of Plated Structures
Crane rail properties: Crane rail with foot flange , type A100 according to DIN 536-1 (DIN 536-1, 1991) Nominal values: bfr = 200 mm, hr = 95 mm, Ir = 856 cm4 Values taking wear into account: hr,wear = 85 mm, Ir,wear = 629 …
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/63-0000s/63-9271.pdf
• Very low operating trip points • LED status indication • Integral DIn -rail mounting flange • Easy wiring, polarity insensitive • Accepts up to a 350 MCM (17.3 mm) cable • Operates up to 200 or 250 continuous amps • …
Indicates content that may require registration and/or purchase.