Products/Services for DIN 43671

  • DIN Rail-Image
    DIN Rail - (135 companies)
    DIN rails and DIN rail clips and brackets are used on computer boards. DIN is an acronym for Deutsche Institute fuer Normung, a German standardization body and member of ISO. DIN rails are used on computer boards. DIN is an acronym for Deutsche...
  • DIN Connectors-Image
    DIN Connectors - (329 companies)
    DIN connectors are high frequency, multi-pin, electrical connectors that meet standards established by Deutsches Institut f ur Normung (DIN), a German national organization for standardization. The ends of DIN connectors are round, notched...
  • Roller Chain-Image
    Roller Chain - (322 companies)
    Roller chain is used in power transmission applications. Products are characterized by ANSI and BS/DIN standard sizes. Roller chain is used in power transmission applications. Specialty applications for roller chain include oil-field chain, bindery...
  • Linear Power Supplies-Image
    Linear Power Supplies - (205 companies)
    ...racks, or walls. External linear power supplies, products that mount inside floor-standing cabinets, and units that mount on a standard DIN rail are commonly available. Rack-mounted linear power supplies may have rack mount size of 1U, 2U, 3U, 4U...
  • Solenoid Valve Connectors-Image
    Solenoid Valve Connectors - (27 companies)
    ...the types of devices with which the given solenoid valve connectors can function. Some of the most common connector types include Industrial Form B (ISO Form B), Industrial Micro-Mini (ISO Form C), DIN 43650 Form A, DIN 43650 Form B, and DIN 43650 Form...
  •  
    Power Rectifiers - (257 companies)
    ...an inter-phase transformer (IPT) can be used to interconnect a pair of three-phase, three-pulse rectifiers. Mounting Styles. There are several mounting styles for power rectifiers. Some devices mount on a standard DIN rail or can be attached to a wall...
  •  
    Circular Connectors - (664 companies)
    ...of connectors including DIN connectors, military connectors and micro or nano connectors. Circular plastic connectors (CPC) and circular metal-shell connectors (CMC) are both designed by an OEM where the plug and receptacle are commonly configured...
  •  
    Three Phase Surge Suppressors - (113 companies)
    ...devices feature mounting holes and are bolted to a wall. Rack-mounted devices fit inside of a panel, which may be a standard 19" telecommunications rack. DIN rail products mount on a rail standardized by the Deutsches Institut f ur Normung, a German...
  •  
    Single Phase Surge Suppressors - (166 companies)
    ...may be a standard 19" telecommunications rack. DIN rail products mount on a rail standardized by the Deutsches Institut f ur Normung, a German national standards body. Common rail widths include 15 mm, 35 mm, and 75 mm. Hard-wired suppressors mount...
  •  
    Aerospace Contactors - (12 companies)
    PCB, PC board) or connect to wiring via a standard socket or plug. Others mount on a DIN rail, bracket, or flange. DIN is an acronym for Deutsches Institut f ur Normung (DIN), a German national organization for standardization. Aerospace contactors...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire