Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE® Insulating Sealing Wrap is a non-sticky, self fusing, multipurpose wrap. It can withstand extreme conditions: -65F to 500F, tensile strength up to 700 psi and dielectric strength up to 400 vpm. The wrap is uv, saltwater, fuel and acid resistant. Typical
-
Supplier: Saint-Gobain Tape Solutions
Description: providing excellent dielectric strength, thermal and chemical resistance. Features/Benefits • High dielectric strength • Outstanding thermal and chemical resistance • Meets MIL-W-16878/4A, 7139B, MIL-W-22759B and NAS703 • RoHS and REACH compliant Availability FluoroWrap R128 is
- Overall Thickness: 0.002 to 0.01 inch
- Tensile Strength (Break): 2,500 psi
- Elongation: 300 %
- Industry: Aerospace, Electronics, General Industrial
-
Supplier: ASC Capacitors
Description: Polypropylene Film Foil and Metallized Polypropylene offers the most stable electrical characteristics over temperature and frequency. While polypropylene has not caught up to polyester with respect to dielectric constant, it has surpassed polyester in dielectric strength making it
- Capacitance Range: 0.001 to 30.000000000000004 microF
- DC Rated Voltage Range (WVDC): 63 to 10,000 volts
- AC Rated Voltage (WVAC): 120 to 270 volts
- Applications: General Purpose
-
-
Supplier: ASC Capacitors
Description: Polyester Film Foil and Metallized Polyester was the first film capacitor product lines. With a dielectric constant of over 3, it has volume efficiency superior to polypropylene. With film thicknesses down to 0.9 micron, small package sizes are achieved. Depending on the end applications ASC
- Capacitance Range: 0.001 to 30.000000000000004 microF
- DC Rated Voltage Range (WVDC): 63 to 10,000 volts
- AC Rated Voltage (WVAC): 120 to 270 volts
- Applications: General Purpose
-
Supplier: Deviser, Inc.
Description: Vinyl Pipewrap Tape is designed to protect pipe lines from acid, alkalis, corrosion by forming a barrier between the soil and pipe. This product offers excellent conformability and flexibility to pipe joint, unions and corners, as well as to straight pipe. The heavy duty backing is coated with
- Thickness: 0.01 inches
- Peel Strength / Adhesion: 1.5 lbs/in
- Temperature Resistance: 0 to 80 C
- Dielectric Strength: 10,000 V/m
-
Supplier: Saint-Gobain Tape Solutions
Description: of extreme chemical, moisture, thermal, and electrical environments Thin gauge and light weight High tensile strength and high elongation Uniform tensile properties in both machine and transverse directions Isotropic shrinkage as a function of temperature Low dielectric constant and high
- Overall Thickness: 0.002 inch
- Overall Width: 3 inch
- Tensile Strength (Break): 3,000 psi
- Tensile Modulus: 60 ksi
-
Supplier: DRUM-MATES Inc.
Description: Super Efficiency for Quicker, More Uniform Drum Heating Wrap-Around Style Drum Heater The DRUM-MATES® Drum Wrap Heater is designed to provide a safe, practical, efficient means of freeze protection, viscosity control and materials maintenance at elevated temperatures. A built-in
- Heater Type: Drum Heater, Flexible Heater
-
Supplier: Saint-Gobain Tape Solutions
Description: PTFE films Heat sealable bonding layers High tensile strength and high elongation Uniform tensile properties in both machine and transverse directions Isotropic shrinkage as a function of temperature Low dielectric constant and high dielectric strength RoHS and REACH Compliant
- Overall Thickness: 0.000013 to 0.00013 inch
- Overall Width: 0.1 to 3 inch
- Tensile Strength (Break): 4,300 psi
- Tensile Modulus: 60 ksi
-
Supplier: Allied Electronics, Inc.
Description: CAPACITOR; 2 MUF; 200 WVDC; 10%; WRAP AND FILL; 1.0% (MAX.); -55DEGC; 85DEGC
-
Capacitors - CAPACITOR; 10 uF; 50 WVDC; + 10%; WRAP AND FILL; 1.0% (MAX.); -55DEGC; 85DE -- 70079709Supplier: Allied Electronics, Inc.
Description: CAPACITOR; 10 uF; 50 WVDC; + 10%; WRAP AND FILL; 1.0% (MAX.); -55DEGC; 85DE
-
Capacitors - CAPACITOR; 1 uF; 200 WVDC; 10%; WRAP AND FILL; 1.0% (MAX.); -55DEGC; 85DEGC -- 70079708Supplier: Allied Electronics, Inc.
Description: CAPACITOR; 1 uF; 200 WVDC; 10%; WRAP AND FILL; 1.0% (MAX.); -55DEGC; 85DEGC
-
Capacitors - CAPACITOR; 0.1 uF; 600 WVDC; 10%; WRAP AND FILL; 1.0% (MAX.); -55DEGC; 85DE -- 70079707Supplier: Allied Electronics, Inc.
Description: CAPACITOR; 0.1 uF; 600 WVDC; 10%; WRAP AND FILL; 1.0% (MAX.); -55DEGC; 85DE
-
Description: This standard covers an all-dielectric fiber optic (wrap) cable designed to be helically wrapped around a conductor or other messenger on overhead power facilities. This covers the mechanical, electrical, and optical performance, installation guidelines, acceptance criteria, test
-
Description: mechanical reliability and transmission parameters are maintained. The ADSS cable consists of single mode optical fibres contained in one or more protective dielectric fibre optic units surrounded by or attached to suitable dielectric strength members and sheaths. The cable does not
-
Supplier: CSA Group
Description: as optical fibre mechanical reliability and transmission parameters are maintained. The ADSS cable consists of single mode optical fibres contained in one or more protective dielectric fibre optic units surrounded by or attached to suitable dielectric strength members and sheaths. The
-
Supplier: Zippertubing Co. (The)
Description: Z-Shield® is a wrap around EMI shielded jacket made of fire retardant Polyurethane film, Z-3250-CN EMI shielding cloth and an adhesive closure. This combination provides excellent electromagnetic shielding of wires and cables in applications requiring outstanding flexibility, flame retardant
- Sleeving: Wrap Around Sleeving
-
Supplier: Zippertubing Co. (The)
Description: Z-Shield-5080 is a wrap around EMI shielded jacket made of fire retardant Polyurethane film, flame retardant Z-5080-CN EMI shielding cloth and an adhesive closure. This combination provides good electromagnetic shielding of wires and cables in applications requiring outstanding flexibility,
- Sleeving: Wrap Around Sleeving
-
Supplier: Zippertubing Co. (The)
Description: Z-Shield-AL is a wrap around EMI shielding jacket made of fire retardant Polyurethane film, SH1 EMI shielding foil and an adhesive closure. This combination provides excellent electromagnetic shielding of wires and cables in applications requiring limited flexing, flame retardance, good
- Sleeving: Wrap Around Sleeving
-
Protective Sleeving - Dual Wall F.R. Polyurethane Jacket with Z-3250-CN EMI Shield -- Z-Shield-2Lâ„¢Supplier: Zippertubing Co. (The)
Description: Z-Shield-2Lâ„¢ consists of two layers of fire retardant Polyurethane film encapsulating a Z-3250-CN EMI shield cloth and utilizes a double adhesive closure. The dual layer of Polyurethane film creates a finished jacket that has an inner dielectric spacer and will meet UL224, VW-1 flammability
- Sleeving: Wrap Around Sleeving
-
Supplier: All-Spec Industries
Description: Cushioning and packaging grade Low density (SOFT) Low shedding, cross-linked urethane Non corrosive CFC FREE Nitrogen blown Black conductive: <105 ohms/sq.
- Maximum Dimension: 36 inch
- Protective Packaging / Dunnage: Bubble Wrap / Foam Packaging
- Features: Electrical Insulation / Dielectric
- Material Type: Foam
-
Supplier: All-Spec Industries
Description: Crisp For Pin Insertion High-reliability pin insertion grade Conductive cross-linked polyethylene Non-staining, non-corrosive Closed cell - non-absorbent Specially developed to provide pin insertion properties without particulation Contains No CFCS or chemical residues Only high purity nitrogen gas
- Maximum Dimension: 35 inch
- Protective Packaging / Dunnage: Bubble Wrap / Foam Packaging
- Features: Electrical Insulation / Dielectric
- Material Type: Foam
-
Supplier: All-Spec Industries
Description: The All-Spec 750-2436 is a permanently anti-static, closed-cell polyethylene foam. All-Spec 750-2436 Features: Anti-static additives are homogenized into the polymer during the extrusion process Made with CFC- and HCFC-free blowing process Not humidity dependent Densisty: 2.2 lb/cu.ft. (35.2 kg/m3
- Maximum Dimension: 36 inch
- Protective Packaging / Dunnage: Bubble Wrap / Foam Packaging
- Features: Electrical Insulation / Dielectric
- Material Type: Foam
-
Description: This standard covers an all-dielectric fiber optic (WRAP) cable designed to be helically wrapped around a conductor or other messenger on overhead power facilities. This covers the mechanical, electrical, and optical performance, installation guidelines, acceptance criteria, test
-
Supplier: Qualtek Electronics Corp.
Description: QUS-482 Flexible Fiberglass Sleeving High strength and high temperature resistance Excellent resistance to nuclear radiation Enhanced dielectric and mechanical properties Operating temperature: -70°C to +482°C Meets MIL-Y-1140H
- Operating Temperature: -70 to 482 C
- Material: Fiberglass
- Features: Other
- Sleeving: Wrap Around Sleeving
-
Supplier: Qualtek Electronics Corp.
Description: QCS-240 Silicone Rubber Coated Fiberglass Sleeving Exceptional high temperature properties Superior thermal protection and flame resistance NEMA Grade A - 7000V dielectric strength Operating temperature: -80°C to +240°C Meets: MIL-I-3190/9 (Grade A)
- Operating Temperature: -80 to 240 C
- Material: Fiberglass
- Features: Other
- Sleeving: Wrap Around Sleeving
-
Supplier: Electronic Concepts, Inc.
Description: STANDARD CONFIGURATIONS Wrap and Fill Axial Leads Type ST12 Polystyrene capacitors excel in performance characteristics such as capacitance stability, linear negative temperature coefficient, low dielectric absorption, low dissipation factor and high insulation resistance. By far,
- Capacitance Range: 0.001 to 1.8 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 50 to 400 volts
- Operating Temperature: -55 to 85 C
-
Supplier: Daburn Electronics & Cable
Description: Description: Daburn Silicone Resin Coated Fiberglass Sleeving is a fiberglass braid with a silicone composite coating. It is used in nuclear motors, electric motors, equipment leads, relay leads and heating cable where flexibility, high dielectric protection and heat endurance are required
- Diameter: 0.02 to 1.036 inch
- Length: 1,200 to 6,000 inch
- Operating Temperature: -56 to 200 C
- Material: Fiberglass
-
Supplier: NSI Industries LLC
Description: INSULATING TYPE RUBBER MATERIAL BLACK FINISH 22 FT 2 INCH UL, CSA APPROVAL PRIMARY ELECTRICAL INSULATION APPLICATION 600 V VOLTAGE RATING 0.03 INCH THICKNESS 490 V DIELECTRIC STRENGTH EASY-WRAP[TM] BRAND EWRT MODEL
- Width: 2 inches
- Thickness: 0.03 inches
- Dielectric Strength: 490 V/m
- Type: Electrical
-
Supplier: Qualtek Electronics Corp.
Description: QCS-220 Silicone Rubber Coated Fiberglass Sleeving Enhanced thermal protection and dielectric strength Light weight using specially compounded silicone gum NEMA Grade A(7000V), B-1(4000V), C-1(2500V) Operating temperature: -73°C to +220°C Meets: MIL-I-3190/8 (Grade A)
- Operating Temperature: -73 to 220 C
- Material: Fiberglass
- Features: Other
- Sleeving: Wrap Around Sleeving
-
Supplier: DuPont™ Nomex® Energy Solutions
Description: DuPont™ Nomex® Type 926 is a strong, high-dielectric, thermally-stable paper that is specifically designed for use as conductor insulation in liquid-immersed transformers. Type 926 is not appropriate for use as conductor insulation for dry type transformers. Initially, Type 926 is available
- Overall Thickness: 0.0022440957 inch
- Fabric Weight: 40.4 gsm
- Material: Aramid, Synthetic / Polymer
- Applications: Electrical Insulation / Dielectric
-
Supplier: New Yorker Electronics Co., Inc.
Description: Axial Leaded Metallized Polyester, Flame Retardant Wrap and Fill Axial Leaded Capacitors 1µF 250V
- Capacitance Range: 1 microF
- DC Rated Voltage Range (WVDC): 250 volts
- Lead Style: Axial Leads
- Capacitance Type: Fixed
-
Supplier: Electrocube, Inc.
Description: Capacitor, Film, F-Dyne/Southern, .027µf 10% 100V, Metallized Polyester, Axial Lead, Wrap & Fill
- Capacitance Range: 0.027000000000000003 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 100 volts
- Lead Style: Axial Leads
-
Supplier: Daburn Electronics & Cable
Description: dielectric breakdown voltage: NEMA Grade A – 7,000 volts min. average, 5,000 volts min. individual NEMA Grade C-1 – 2,500 volt min. average. 1,500 volts min. individual This series is RoHS compliant.
- Diameter: 0.02 to 1.036 inch
- Length: 1,200 to 6,000 inch
- Operating Temperature: -70 to 220 C
- Material: Fiberglass
-
Supplier: Daburn Electronics & Cable
Description: offered identified by minimum average dielectric breakdown voltage: NEMA Grade A – 7,000 volts min. average, 5,000 volts min. individual NEMA Grade C-1 – 2,500 volt min. average. 1,500 volts min. individual This series is RoHS compliant.
- Diameter: 0.02 to 1.036 inch
- Length: 1,200 to 3,000 inch
- Operating Temperature: -25 to 155 C
- Material: Fiberglass
-
Supplier: DuPont™ Nomex® Energy Solutions
Description: Nomex® 818 (50% mica) is designed for high-voltage applications, including: motor conductor and coil wrap, and transformer ground and layer insulation. It has high inherent dielectric strength (30 kV/mm [760 V/mil] to 40 kV/mm [1,015 V/mil]), but can also be readily impregnated with
- Overall Thickness: 0.003149608 to 0.009842525 inch
- Use Temperature: 482 F
- Material: Aramid, Synthetic / Polymer
- Performance Features: Chemical / Fuel Resistant, Hydrophilic / Absorbent
Find Suppliers by Category Top
Featured Products Top
-
B Lower Loss (Attenuation) Smaller Size & Bend Radius Improved Dielectric Expanded PTFE or tape wrapped PTFE Higher Velocity of Propagation while maintaining a strong structure Increased flexibility (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for PIC Wire & Cable -
assembly via its outer surfaces. Flexco's air articulated PTFE dielectrics allow the transfer of heat from the center conductor to the outer conductor to occur more rapidly than solid or tape-wrapped dielectrics, which act as an insulator and will actually restrict heat transfer. Coupled with (read more)
Browse Cable Assemblies Datasheets for Flexco Microwave, Inc. -
When mission critical performance is a necessity, Flexco cables will not wither under the heat of high power requirements. Flexco’s air articulated PTFE dielectric cable assemblies allow for the transfer of heat rapidly from the center conductor to the outer conductor. This transfer (read more)
Browse Cable Assemblies Datasheets for Flexco Microwave, Inc. -
In industrial and electronic applications, material failure due to heat, chemicals, or poor dielectric properties can reduce performance, reliability, and safety. Engineered for durability (read more)
Browse Plastic Sheet and Plastic Film Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
overcome space issues resulting from high I/O, fine pitch components. To achieve the density required in HDI designs, line width, spacing, hole diameters and pad sizes must all shrink. Reducing copper foil thickness on inner layers, reducing dielectric spacing to maintain low drill aspect ratios (read more)
Browse Electrical and Electromechanical Assembly Services Datasheets for Summit Interconnect -
Dexmet® Corporation, a part of PPG’s engineered materials division
Polyurethane foam microwave and radar absorbers
materials which attenuate RF energy through ohmic loss. These carbon-based microwave absorbers such as C-RAM MT have high dielectric loss over a very broad frequency range, and are available in a range of loadings and thicknesses to be optimized for particular frequencies. Many grades are available (read more)
Browse Foams and Foam Materials Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
outer insulation of textile yarn, tape or extruded compounds. Type 9 Litz Coax Coax-style construction featuring a core constructed of Litz wire with transposed bundles, an insulation layer of controlled dielectric constant and thickness, an additional braid or coax (read more)
Browse Litz Wire Datasheets for New England Wire Technologies Corporation -
-style construction featuring a core constructed of Litz wire with transposed bundles, an insulation layer of controlled dielectric constant and thickness, an additional braid or coax-style conductor that matches the conductor area of the core conductor, with optional outer insulation of textile yarn, tape or (read more)
Browse Litz Wire Datasheets for New England Wire Technologies Corporation -
-wave FDTD solver are computed simultaneously. Dielectric Breakdown Prediction: Predict locations at risk of (read more)
Browse Modeling and Simulation Software Datasheets for Remcom (USA) -
pads are ceramic materials with outstanding properties such as high thermal conductivity and high electrical resistance. In addition, it features advantages such as high hardness, corrosion resistance, low dielectric constant and dielectric loss, and low CTE. Aluminum nitride (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd.
Conduct Research Top
-
Effect of Elastic Elongation on Dielectric Strength
to process variability in the elongation of elastomeric polymers when they are wrapped around electric coils and other components, the possibility of altering the effective dielectric strength of the insulation material arises. In this paper we examine the relation of the elongation of a silicone-based
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
. But this time around, it's not just uncertainty that's in the air, it's fear that's stalking the management halls of the electronics industry. Rivals scrap in dielectric flap A few years ago it would have been hard to imagine that an esoteric insulator material wrapped around semiconductor wires could
More Information Top
-
Electromagnetic compatibility
Finally it is still to mention that also dielectric sheaths show a certain screen effect against electrostatic fields.
-
Electromagnetic compatibility
Finally it is still to mention that also dielectric sheaths show a certain screen effect against electrostatic fields.
-
Lightning Impulse and Switching Surge Breakdown of Liquid Nitrogen-Impregnated Wrapped Dielectrics for Cryogenic Cables
Abstract-In this paper experimental results are presented which indicate that flexible resistive cryogenic EHV cables employing a liquid nitrogen-impregnated dielectric wrap will withstand values of electric stress under lightning impulse and switching surge conditions compara- ble to those achievable…
-
All‐Printed Carbon Nanotube finFETs on Plastic Substrates for High‐Performance Flexible Electronics
…b) Transferred CNT network wrapped in the polyvinyl alcohol (PVA) dielectric layer in the all-printed device structurally similar to finFETs and the channel length is 5 μm. c) Magnified FE-SEM image of the PVA dielectric wrapped CNT random network.
-
Gate capacitance optimization for arrays of carbon nanotube field-effect transistors
For the top gate structure, the gate and the gate dielectric wrap around the nanotube, which rests on a Si02 layer.
-
Introduction to Nano
This process formed the ONO gate dielectric wrapped around in a Ω-shape around the Si fin.
-
Atomic Layer Deposition of Nanostructured Materials
Similar dielectric wrapping has also been used as the gate dielectric for semiconductor nanowire transistor devices.
-
Cryogenic High-Frequency Readout and Control Platform for Spin Qubits
These custom cables are non-magnetic, hand-formable, and consist of a semi-rigid copper inner conductor, fol- lowed by a teflon dielectric wrapped with a silvered cop- per foil and a silver braid that serves as the outer con- ductor.
Indicates content that may require registration and/or purchase.