Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: American Welding Society (AWS)
Description: Chapter 12 from the Welding Handbook, Ninth Edition, Volume 3, “Welding Processes, Part 2,” has been selected by the AWS Product Development Committee as a service to industry professionals. Diffusion brazing is distinguished from diffusion welding by the fact that
-
Supplier: Accuris
Description: A Review of Diffusion Welding
-
Supplier: Accuris
Description: Nadcap Requirements for Diffusion Welding
-
-
Supplier: SAE International
Description: This Aerospace Standard (AS) is to be used to supplement AS7110, and/or any Nadcap recognized quality system. In addition to the requirements contained in AS7110, the requirements contained herein shall apply to suppliers seeking Nadcap accreditation for diffusion welding.
-
Supplier: Accuris
Description: National Aerospace and Defense Contractors Accreditation Program Requirements for Diffusion Welding
-
Supplier: SAE International
Description: This Aerospace Standard (AS) is to be used to supplement AS7110. In addition to the requirements contained in AS7110, the requirements contained herein shall apply to suppliers seeking NADCAP accreditation for diffusion welding.
-
Supplier: Accuris
Description: WELDING MACHINES, THERMOCOMPRESSION, DIFFUSION BONDING, MINIATURE WIRE
-
Supplier: American Welding Society (AWS)
Description: Brazing BHCP3 P-4 Furnace Brazing BHCP4 P-5 Dip Brazing BHCP5 P-6 Resistance Brazing BHCP6 P-7 Diffusion Brazing BHCP7 P-8 Wide Gap Diffusion Brazing Repair BHCP8 P-9 Aluminum Controlled Atmosphere Brazing BHCP9 P-10 Other Processes BHCP10 P-11 Braze Welding BHCP11 P-12 Health,
-
Supplier: American Welding Society (AWS)
Description: Brazing BHCP3 P-4 Furnace Brazing BHCP4 P-5 Dip Brazing BHCP5 P-6 Resistance Brazing BHCP6 P-7 Diffusion Brazing BHCP7 P-8 Wide Gap Diffusion Brazing Repair BHCP8 P-9 Aluminum Controlled Atmosphere Brazing BHCP9 P-10 Other Processes BHCP10 P-11 Braze Welding BHCP11 P-12 Health,
-
Description: Friction stir welding is a solid welding method that achieves welding. Under the action of pressure, under the action of constant or increasing pressure and torque, the relative motion between the welding contact end faces generates frictional heat and deformation heat in
- Device: Passive Heat Sink
-
Supplier: American Welding Society (AWS)
Description: Over 600 pages of comprehensive information on solid-state and other welding and cutting processes. The book includes chapters on resistance, spot, and seam welding; projection welding; flash and upset welding; and high-frequency welding. In addition to a chapter
-
Supplier: Visual Sound, Inc.
Description: coil material: Copper ribbon wire, Polyimide-impregnated fiberglass former, Nomex® stiffener, Solderless diffusion welded OFHC copper leads
-
Supplier: Visual Sound, Inc.
Description: coil material: Aluminum ribbon wire, Polyimide-impregnated fiberglass former, Nomex® stiffener, Solderless diffusion welded OFHC copper leads
-
Supplier: Richardson RFPD
Description: KEMET's PEH200 Series of capacitors has a polarized all-welded design, heavy duty screw terminals, extended cathode construction, safety vent, and plastic insulation. The sealing system is designed for electrolyte leakage-free operation and a very low gas-diffusion rate of electrolyte.
- Capacitance Range: 1,000.0000000000001 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 500 volts
- Operating Temperature: -40 to 85 C
-
Supplier: Visual Sound, Inc.
Description: diameter: 2.5 inch / 63.5 mm Voice coil material: Aluminum ribbon wire, Kapton former, Nomex® stiffener, Solderless diffusion welded OFHC copper leads
-
Supplier: Solar Atmospheres, Inc.
Description: Surface hardening processes include ion implantation and diffusion surface treatment processes such as (carburizing, nitriding or Kolsterising®) and localized or induction surface treatment. Surface hardening processes are well suited for improving the wear resistance and corrosion resistance
- Materials: Carbide, Ceramic, Copper / Copper Alloys, Metal, Stainless Steel, Titanium
- Features: North America, Northeast US Only, Southwest US Only, Specialty / Other, United States Only
- Capabilities: Surface Hardening
-
Supplier: Visual Sound, Inc.
Description: / 100 mm Voice coil material: Aluminum ribbon wire, Polyimide-impregnated fiberglass former, Nomex® stiffener, Solderless diffusion welded OFHC copper leads
-
Supplier: 3X Ceramic Parts Company Limited
Description: and low strength of welded joints need to be solved. 2) Laser Sealing Laser welding is an important welding method for welding special and difficult welding materials. Due to the high energy density of laser beam, laser welding has the characteristics of large
- Material Type: Alumina / Aluminum Oxide
-
Supplier: 3X Ceramic Parts Company Limited
Description: development activities both in conventional and new materials areas. The two joining processes diffusion bonding and laser welding are considered in this literature review, since these processes are capable of joining a wide range of materials of interest in the aerospace industry, as
- Material Type: Alumina / Aluminum Oxide
- Shape / Form: Fabricated / Custom Shape
-
Supplier: Agilent Technologies - Vacuum Products
Description: the MS-101 is a powerful, compact, and environmentally-friendly alternative to larger industrial pumps with similar speeds but more noise, vibration, and higher cost of ownership. Our reliable MS-101 pump is often used in combination with diffusion HV pumps in a wide range of industry
- Ultimate Operating Vacuum: 0.0750283824473074 torr
- Pumping Speed: 106.8984 CFM
- Operating Temperature: 53.6 to 104 F
- Motor Power: 4.02066115470846 HP
-
Description: cleaning operations associated with the preliminary removal of heavy deposits of oil, grease or dirt accumulated during operational service, preparations for welding or the cleaning of electrical contacts. However, many of the processes included in this part of ISO 27831 may be used for these
-
Supplier: Eastman Chemical Company
Description: Eastman Spectar Stratus copolyester was formulated specifically for the lighting market. Spectar Stratus brings your projects to light with excellent diffusion and high light transmission and superb processability. Light diffuser sheets made with Spectar Stratus can be bent hot or cold and
- Chemical System: Polyester (PET, PBT)
- Type: Thermoplastic
-
Supplier: CSA Group
Description: cleaning operations associated with the preliminary removal of heavy deposits of oil, grease or dirt accumulated during operational service, preparations for welding or the cleaning of electrical contacts. However, many of the processes included in this part of ISO 27831 may be used for these
-
Supplier: Agilent Technologies - Vacuum Products
Description: the MS-301 is a powerful, compact, and environmentally-friendly alternative to larger industrial pumps with similar speeds but more noise, vibration and higher cost of ownership. Our reliable MS-301 pump is often used in combination with diffusion HV pumps in a wide range of industry
- Ultimate Operating Vacuum: 0.06002270595784592 torr
- Pumping Speed: 289.7076 CFM
- Operating Temperature: 53.6 to 104 F
- Motor Power: 10.05165288677115 HP
-
Supplier: ToneCooling Technology Co., Ltd
Description: VC welding process Welding process Diffusion welding Copper solder paste welding Features Service life 15 years; high cost; high fixture cost Service life 10 years; low cost; low fixture cost Application industries Communications/databases/servers, computers/mobile
- Length: 108 mm
- Width: 78 mm
- Height: 4.5 mm
-
Supplier: ToneCooling Technology Co., Ltd
Description: VC welding process Welding process Diffusion welding Copper solder paste welding Features Service life 15 years; high cost; high fixture cost Service life 10 years; low cost; low fixture cost Application industries Communications/databases/servers, computers/mobile
- Length: 110 mm
- Width: 92.00000000000001 mm
- Height: 6 mm
-
Supplier: Agilent Technologies - Vacuum Products
Description: pump is used in combination with diffusion HV pumps in a wide range of industry applications including metallurgy, heat treatment, vacuum coating, e-beam welding, LNG transportation. Industry leading vacuum performance with a base pressure of 8 x 10-2 mbar (6 x 10-2 torr) Highly robust
- Ultimate Operating Vacuum: 0.06002270595784592 torr
- Pumping Speed: 679.3164 CFM
- Operating Temperature: 53.6 to 104 F
- Motor Power: 24.79407712070217 HP
-
Supplier: San Jose Delta Associates, Inc.
Description: oxide, aluminum oxide and other electronic packaging materials, and it is easier to form and finish. High Temperature Applications Temperature stability and excellent resistance to thermal shock makes BN the material of choice in the toughest high temperature applications such as plasma arc
- Density: 1.9000000000000001 to 2.9000000000000004 g/cc
- Max Use / Curie Temperature: 850 to 2,000 C
- Thermal Conductivity: 11 to 130 W/m-K
- Coeff. of Thermal Expansion (CTE): 0.7 to 7.2 µm/m-C
-
Supplier: Alfa Laval Inc.
Description: The AlfaNova is the first plate heat exchanger in the world to be made completely of stainless steel – made possible by the unique active diffusion bonding technology patented by Alfa Laval. AlfaNova plate heat exchangers are made of 100% stainless steel, with the components fused together
- Liquid Flow Rate: 880.5733333333334 GPM
- Maximum Working Pressure: 435.1131 psi
- Temperature Range: 1,022 F
- Construction Features: ASME Certified
-
Supplier: SAE International
Description: additives such as brass powder to puncture the oxide film and form a diffusion bond between strands, or features such as screens or serrations that increase wire deformation and displace the oxide mechanically to promote strand-strand bonding. Both solutions have drawbacks. Additives increase
-
Supplier: Process Sensing Technologies USA
Description: calibrated oxygen sensors which measure ambient oxygen levels using the principle of luminescence quenching. The LuminOx Sealed Optical Oxygen Sensor (LOX-02-S) is an extension to the standard range of LuminOx oxygen sensors. It is a similar diffusion type sensor like the original LOX-02
- Operating Humidity: 0 %
-
Supplier: ToneCooling Technology Co., Ltd
Description: heat dissipation Advanced Transient Liquid Phase Diffusion Welding for enhanced structural integrity and leak prevention Lightweight Copper-Aluminum Hybrid Design reduces overall weight without compromising durability Optimized Microchannel Fin Flow Channels maximize coolant contact
- Device: Liquid Cooler/Cold Plate
Find Suppliers by Category Top
Featured Products Top
-
Welding Process Options Diffusion Welding • Service life up to 15 years • Higher structural (read more)
Browse Heat Sinks Datasheets for ToneCooling Technology Co., Ltd -
thickness to your application needs (find the right balance between “bubble” removal and contact resistance, length of diffusion and mechanical strength). Smooth surface allows for better contact with catalyst layer. Longer life in highly corrosive environment compared to (read more)
Browse Soundproofing and Acoustic Materials Datasheets for Technetics Group
Conduct Research Top
-
Application of Brazing in Metal and Ceramic Welding
There are many connection methods between ceramic and metal, such as brazing, diffusion welding, fusion welding and oxide glass solder connection method, among which brazing method is one of the main methods to obtain high strength ceramic/metal joint.
-
The Megger Guide to Battery Testing
Now that we know everything there is to know about battery chemistry, except for Tafel curves, ion diffusion, Randles equivalent cells, etc., let's move on to battery construction. A battery must have several components to work properly: a jar to hold everything and a cover, electrolyte (sulphuric
More Information Top
-
Diffusible Hydrogen Content in Rutile Flux-Cored Arc Welds as a Function of the Welding Parameters
Other work on the effects of shielding gases on diffusible weld metal hydrogen investigated four rutile E71T-1 and two basic T-5 wires, and found an increase of hydrogen levels in all cases when welding under mixed 75Ar-25CO2 shielding gas…
-
Weld Integrity and Performance
Diffusion Welding .
Indicates content that may require registration and/or purchase.