-
Supplier: Total Plastics, Inc.
Description: Natural Ethylene-Chlortrifluorethylene, or ECTFE , exhibits an extraordinary impact strength at temperatures ranging from -104 °F to +302 °F. The very smooth surface differentiates HALAR ® from other fluoropolymers. Due to the fact that ECTFE is very pure, this material is being used
- Use Temperature: -104 to 302 F
-
Description: ECTFE fluoropolymer film is manufactured from ethylene-chlorotrifluoroethylene resin. This material offers the outstanding performance of fluoropolymer film over a temperature range from cryogenic -200°C (-328°F) to 165°C (330°F). Saint-Gobain's ECTFE film provides the highest abrasion
- Overall Thickness: 0.0005 to 0.01 inch
- Overall Width: 60 inch
- Tensile Strength (Break): 8,000 psi
- Tensile Modulus: 200 ksi
-
Supplier: AGC Chemicals Americas, Inc.
Description: Fluon+® Melt Processable Compounds are based on copolymer resins FEP, ETFE, PFA, PVDF and ECTFE. These fluoropolymer compounds extend the properties of chemical resistance, toughness and lubricity. The standard products are free of cadmium, hexavalent chromium and lead. All Fluon melt
- Industry: Automotive, Electronics, Process Equipment
- Features: Coating, Other
- Chemistry: Fluoropolymers (PTFE, FEP, MFA, etc.)
- Type: Powder Coating
-
-
Supplier: AGC Chemicals Americas, Inc.
Description: Fluon® Melt Processable Compounds are based on copolymer resins FEP, ETFE, PFA, PVDF, MFA and ECTFE. Extending fluoropolymer properties of chemical resistance, toughness and lubricity, standard products are free of cadmium, hexavalent chromium and lead. There are six Fluon® melt processable
- Tensile Strength (Break): 8,000 psi
- Features: Anti-static
- Chemical System: Fluoropolymer (PTFE / PVDF)
- Type: Molding Resin, Thermoplastic
-
Supplier: Asahi/America, Inc.
Description: Halar® (ECTFE) is a thermoplastic melt processable copolymer resin in the Fluoropolymer family consisting of ethylene (E) and chlorotrifluoroethylene (CTFE). Because of its excellent chemical and temperature resistance, Halar® piping systems are highly versatile and suitable for the broadest
- Application: Chemical, Gases
-
Supplier: Asahi/America, Inc.
Description: All valves come standard with integral lock-out device to prevent unauthorized cycling Valves are 150psi rated at 68°F and designed for high temperature service Fully serviceable with replacement diaphragms available
- Valve Type: Diaphragm Valves
-
Supplier: Newark, An Avnet Company
Description: CABLE TIE, 295MM, ECTFE, 50LB, MAROON; Cable Tie Material:ECTFE (Ethylene Chlorotrifluoroethylene) Fluoropolymer; Cable Tie Colour:Maroon; Cable Tie Length:295mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:76mm; Minimum Loop RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: CABLE TIE 18LB 4IN MAROON ECTFE
-
Supplier: Newark, An Avnet Company
Description: CBL TIE 18LB 4IN MAROON ECTFE
-
Supplier: Newark, An Avnet Company
Description: CABLE TIE, 102MM, ECTFE, 18LB, MAROON; Cable Tie Material:ECTFE (Ethylene Chlorotrifluoroethylene) Fluoropolymer; Cable Tie Colour:Maroon; Cable Tie Length:102mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:22mm; Minimum Loop RoHS Compliant: Yes
-
Supplier: Accuris
Description: WIRE, ELECTRICAL, SOLDERLESS WRAP, EXTRUDED ETHYLENE-CHLOROTRIFLUOROETHYLENE (ECTFE) INSULATION, SILVER COATED SOLID CONDUCTOR
-
Supplier: Accuris
Description: High Temperature Instrumentation and Control Cables Insulated and Jacketed with ECTFE Fluoropolymers
-
Supplier: Accuris
Description: WIRE, ELECTRIC, FLUOROPOLYMER INSULATED, CROSSLINKED ECTFE, MEDIUM WEIGHT, TIN COATED COPPER CONDUCTOR, 600 VOLT
-
Supplier: Accuris
Description: WIRE, ELECTRIC, FLUOROPOLYMER INSULATED, CROSSLINKED ECTFE, LIGHT WEIGHT, TIN COATED COPPER CONDUCTOR, 600 VOLT
-
Supplier: Quabbin Wire & Cable Co., Inc.
Description: Commercial Data Cable: T1, E1, xDSL Multipair Pair Count: 2 AWG: 22 Insulation: Polyolefin, .017" Shield: Unshielded Jacket Type: ECTFE Jacket Color: Gray Other Details: Drain, Shielded Pairs RoHS Compliant: Yes Temp Max.: 150 Temp Min.: -40 Voltage Rating Max.: 300
- Rated Voltage: 0.3 kilovolts
- Operating Temperature: -40 to 150 C
- North American (AWG): 22 AWG
- Product Category: Bulk Cable
-
Description: Gives the requirements for sleeving having the property of expanding its internal diameter when compressed longitudinally and thereafter returning to its initial diameter after release of the compressing force. This expandable braided textile sleeving, uncoated, is constructed of ethylene
-
Supplier: CSA Group
Description: Gives the requirements for sleeving having the property of expanding its internal diameter when compressed longitudinally and thereafter returning to its initial diameter after release of the compressing force. This expandable braided textile sleeving, uncoated, is constructed of ethylene
-
Description: Gives requirements for sleeving which has the property of expanding its bore diameter when compressed longitudinally and thereafter returning to its initial diameter after release of the compressing force. Sleeving of this type is constructed of ethylene chlorotrifluoroetylene (E-CTFE) and is
-
Supplier: DigiKey
Description: CABLE TIE 50LB 7IN MAROON ECTFE
- Features: Other
-
Supplier: Interstate Plastics, Inc.
Description: Halar ectfe, a copolymer of ethylene and chlorotrifluoroethylene, can bring advantages to the end user when compared to other fluoropolymers. It is a very versatile polymer, available in all forms to meet processing needs. Halar ectfe offers excellent resistance to abrasion, harsh
- Overall Thickness: 0.25 to 0.375 inch
- Form / Shape: Film / Sheet
- Industry: General Industrial
- Chemical System: Polyethylene (PE)
-
Supplier: AENOR
Description: Flexible insulating sleeving -- Part 3: Specifications for individual types of sleeving -- Sheets 343 to 345: Expandable braided ethylene chlorotrifluoroethylene (E-CTFE) textile sleeving, uncoated
-
Supplier: AENOR
Description: SPECIFICATION FOR FLEXIBLE INSULATING SLEEVING. PART 3: SPECIFICATION REQUIREMENTS FOR INDIVIDUAL TYPES OF SLEEVING. SHEETS 340 TO 342: EXPANDABLE BRAIDED CHLOROTRIFLUOROETHYLENE (E-CTFE) TEXTILE SLEEVING, UNCOATED.
-
Supplier: Thermal Wire and Cable LLC
Description: Thermal Wire and Cable Corps HF fixture wire Ethylene Chlorotrifluoroethylene (ECTFE) is a made from HALAR Ethylene-Chlorotrifluoroethylene resin, these products are virtually unaffected by most common corrosive chemicals. ECTFE products have excellent chemical and mechanical
- Temperature Range: 302 F
- Elements / Pairs: 1
- Gauge Thickness: 18 Gauge
- Diameter: 0.103 inch
-
Supplier: ASTM International
Description: This classification system covers melt processible molding, extrusion, and coating materials of ethylene-chlorotrifluoroethylene (E-CTFE) fluoroplastics. The resin is a copolymer of ethylene and chlorotrifluoroethylene. The classification of ECTFE materials into groups in accordance with
-
Supplier: IDEX Health & Science
Description: Our Flangeless Ferrules are excellent for connecting most rigid or semi-rigid tubes, including tubing manufactured from fluoropolymers (FEP, PFA, ETFE, ECTFE, etc.), PEEK, or stainless steel. Manufactured from Tefzel (ETFE) it offers superior chemical resistance. It has a 1/4-28 Flat-Bottom
- English Size: 0.125 inch
- Features: English
-
Supplier: IDEX Health & Science
Description: Our Flangeless Ferrules are excellent for connecting most rigid or semi-rigid tubes, including tubing manufactured from fluoropolymers (FEP, PFA, ETFE, ECTFE, etc.), PEEK, or stainless steel. Manufactured from Tefzel (ETFE) it offers superior chemical resistance. It has a M6 or 1/4-28
-
Supplier: Ryan Electronics Corporation
Description: APPLICATIONS: Fire retardant, extremely flexible, cut / abrasion / chemical resistant covering for wires, wire bundles and harnesses, and flat ribbon cable CHARACTERISTICS: Braided Halar® Fluoropolymer (E-CTFE) monofilament sleeving Passes most tests for low flamability, limited flame travel and
-
Supplier: CableOrganizer.com, Inc.
Description: What's special about Halar® sleeving? Halar® (E-CTFE) Ethylene-Chlorotrifluoroethylene copolymer monofilament Continuous temperature rating 150° C Monofilament size: 0.011" Chemically inert, thermally stable Plenum rated UL2024 (formerly UL910) and NFPA262 HALAR® (HR) expandable sleeving is
-
Supplier: Serfilco, Ltd.
Description: Material: PP, CPVC, PVDF, ECTFE Performance: 1-9 gpm Features • Flows to 9 gpm or 19 ft. TDH @ 60 Hz • Non-metallic solution contact PP, CPVC, PVDF or ECTFE • Continuous duty design • Quiet, economical, centrifugal • Low maintenance No spindles, bearings or thrust washers
- Pump Type: Magnetic Drive Pumps
-
Supplier: G.I.E. Inc.
Description: Optional Lining: Tefzel (ETFE) Lined PFA Lined Kynar (PVDF) Lined Halar (ECTFE) Lined Glass Lined Polypropylene Lined Hard Rubber Lined Natural Rubber Lined Hypalon Lined Butyl Lined Neoprene Lined PVC Lined
- Valve Size: 5 inch
- Pressure Rating: 200 psi
- Number of Ports/Ways: 2
- Media Temperature: 340 F
-
Supplier: ADELHELM LubriCoat NA LLC.
Description: The US subsidiary in Mukwonago (WI) has been providing the US market with high-tech and -quality functional coatings since 1996. The range of global customers range from the medical, automotive, aerospace, oil and gas and food industries. ADELHELM LubriCoat NA LLC offers tested coating processes in
-
Supplier: ADELHELM LubriCoat NA LLC.
Description: The US subsidiary in Mukwonago (WI) has been providing the US market with high-tech and -quality functional coatings since 1996. The range of global customers range from the medical, automotive, aerospace, oil and gas and food industries. ADELHELM LubriCoat NA LLC offers tested coating processes in
- Industry Served: Aerospace, Agriculture, Automotive, Building / Construction, Chemicals, Electrical / Electronics, Environment, Food / Beverage, HVAC, Manufacturing, Marine / Naval, Medical, Mining / Geological, Oil and Gas, Pharmaceutical, Utilities and Energy
- Capabilities: Aerospace Engineering, Chemical Engineering, Electrical Engineering, Electronic Engineering, Industrial Engineering, Materials Engineering, Mechanical Engineering, Petroleum Engineering
- R&D Services: Industrial Design, Machine Design, Materials Research
- Testing and Forensic Services: Investigative Studies, Laboratory Testing, Materials Testing
-
Supplier: Win Source Electronics
Description: (ECTFE), Plenum Rated Type Attributes: Expandable Categories: Cables, Wires - Management Status: Active Temperature Range - Operating: -75°C to 150°C Heat Protection: Flame Retardant, Heat Resistant Abrasion Protection: Abrasion Resistant Liquid Protection: Gasoline Resistant Diameter -
-
Supplier: ADELHELM LubriCoat NA LLC.
Description: The US subsidiary in Mukwonago (WI) has been providing the US market with high-tech and -quality functional coatings since 1996. The range of global customers range from the medical, automotive, aerospace, oil and gas and food industries. ADELHELM LubriCoat NA LLC offers tested coating processes in
Find Suppliers by Category Top
Featured Products Top
-
, Ultra Proline® ECTFE by Asahi/America provides 25+ year service life with up to 98.3% sulfuric acid. View the guide. (read more)
Browse Piping Systems Datasheets for Asahi/America, Inc. -
designed for compressed air, but their use may be limited due to specific compressor lubricant incompatibility issues. Fluoropolymer materials (for example, PVDF and ECTFE) are cost (read more)
Browse Piping Systems Datasheets for Asahi/America, Inc. -
Dexmet® Corporation, a part of PPG’s engineered materials division
Support Materials For Pleated Membranes
Dexmet specializes in offering expanded fluoropolymers and thermoplastic materials that are often difficult to obtain in either extruded or woven product. Specialized fluoropolymers include: PTFE, PFA, FEP, ECTFE High-performance thermoplastics include: PEEK, Polysulfone (read more)
Browse Filter Elements Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
Dexmet® Corporation, a part of PPG’s engineered materials division
PolyGrid® precision-expanded polymers
Class 10,000. Plastics regularly produced include: Fluoroplastics: PTFE, PFA and ECTFE Polyesters (Thermoplastic): PET, PETP, PBTP Polysulfones (read more)
Browse Expanded Sheet Materials Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
Class 10,000. Plastics regularly produced include: Fluoroplastics: PTFE, PFA and ECTFE Polyesters (Thermoplastic): PET, PETP, PBTP Polysulfones (read more)
Browse Filter Media Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
include polytetrafluoroethylene (PTFE), polyvinylidene difluoride (PVDF) and ethylene chlorotrifluoroethylene (ECTFE). These materials: Resist a wide variety of chemical compounds Are available in hard and soft gradients Feature friction (read more)
Browse Plastic Molding Services Datasheets for Osborne Industries, Inc. -
Clean Room specifications to Class 10,000. Plastics regularly produced include: Fluoroplastics: PTFE, PFA and ECTFE Polyesters (Thermoplastic): PET, PETP, PBTP (read more)
Browse Perforated Sheet Materials Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
Dexmet® Corporation, a part of PPG’s engineered materials division
Primary Filtration & Membrane Support Materials
) Common Polymers Dexmet specializes in offering expanded fluoropolymers and thermoplastic materials that are often difficult to obtain in either extruded or woven product. Specialized fluoropolymers include: PTFE, PFA, FEP, ECTFE High (read more)
Browse Filter Media Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division
More Information Top
-
Effects of mechanical and chemical properties on transport in fluoropolymers. I. Transient sorption
Conversely, polyvinylidene fluoride (PVDF) and ethylene chlorotrifluoroethylene ( ECTFE ) exhibited non‐Fickian behavior, including acceleration as saturation approached.
-
Fluoropolymers
Poly(ethylene-chlorotrifluoroethylene) ( ECTFE .
-
Relaxation characteristics of poly(vinylidene fluoride) and ethylene-chlorotrifluoroethylene in the transient uptake of aromatic solvents
Abstract−Poly(vinylidene fluoride) (PVDF) and ethylene-chlorotrifluoroethylene ( ECTFE ) exhibited non-Fickian diffusion behaviors in the transient uptake …
-
Evaluation of the amount of defects in the comonomer alternation included in the crystal phase for ethylene–tetrafluoroethylene and ethylene–chlorotrifluoroeth...
… comonomer alternation included in the crystalline phase of alternating ethylene–tetrafluoroethylene (ETFE) and ethylene–chlorotrifluoroethylene ( ECTFE ) copolymers, is proposed.
-
Effects of mechanical and chemical properties on transport in fluoropolymers. II. Permeation
In contrast, ECTFE exhibited dipole‐dipole bonds and PVDF embodied H‐bonds; and both types of bonding affected permeability …
-
Specialty Films
109 ECTFE film...............................................................................................................................
-
Structure and properties of poly(ethylene‐co‐chlorotrifluoroethylene) and polyvinylidene fluoride exposed to water, hydrochloric acid, hydrobromic acid and tet...
… hydrochloric acid and hydrobromic acid in a dipolar fluoropolymer, poly(ethylene-co-chlorotrifluoroethylene) ( ECTFE ) (two grades), and …
-
Steady-state relaxation kinetics observed on fluoropolymers modified by ambient air plasma treatment
… fully fluorinated polymers (PTFE, FEP, and PFA) and partially fluorinated poly- mers (ETFE, ECTFE , and PVDF), respectively …
-
Improved measurement of protein synthesis in human subjects using 2 H‐phenylalanine isotopomers and gas chromatography/mass spectrometry
When using N‐ethoxycarbonyltrifluoroethyl ( ECTFE ) amino acid esters, 2H8‐phe is effectively converted into 2H7‐phe through fragmentation under electron …
-
Sorption and desorption of tetrachloroethylene in fluoropolymers: Effects of the chemical structure and crystallinity
In addition, ethylene–tetrafluoroethylene (ETFE), ethylene–chlo- rotrifluoroethylene ( ECTFE ), and poly(vinylidene flu- oride) (PVDF) were included (Fig. 1).
Indicates content that may require registration and/or purchase.