Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: EIA Standards for Electron Tubes
-
Supplier: Accuris
Description: EIA/NARM STANDARD FOR DRY REED SWITCHES
-
Supplier: Accuris
Description: Solid State Relays, EIA/NARM Standard for
-
-
Supplier: Accuris
Description: TIA/EIA-465-A and TIA/EIA-466-A Conformity Test Standard
-
Supplier: SAE International
Description: reference this standard's paragraphs. Compliance with the contractual requirements constitutes conformance with this standard. In describing each CM function and its principles, this standard utilizes neutral Configuration Management terminology, while also providing equivalent
-
Description: Industries Alliance (EIA) as formulated by a joint project of the two organizations. IEEE/EIA 12207.0 contains concepts and guidelines to foster better understanding and application of the standard. Thus this standard provides industry a basis for software practices that
-
Supplier: SAE International
Description: This Standard is applicable to suppliers of electronic components, assemblies, equipment and related materials. This standard establishes the general requirements to achieve a certified process. The use of this standard is intended for any manufacturing or service company whose
-
Supplier: BICSI
Description: Appendix C: Regulations and Standards for Emissions and Immunity Appendix D: Mechanical, Ingress, Climatic/Chemical, and Electromagnetic Considerations Appendix E: Legal Considerations for the ITS Distribution Designer A Comprehensive Glossary and Listing of International Industry Codes,
-
Supplier: Newark, An Avnet Company
Description: Standard EIA Aluminum Rack 19"X 96"
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: H.A. Guden Co., Inc.
Description: COMP DAMPER .32 X.87 17.01"EXT E ORIFICE EF090A-02B/BS101-02
- Absorber Stroke: 6 inch
- Extended Length: 15.59 inch
- Maximum Force (P1): 20 to 100 lbs
- Rod Diameter: 0.315 inch
-
Description: Description / Abstract There is no abstract information for this document.
-
Supplier: SAE International
Description: This Assessment Guide is applicable to any assessment technique that wishes to embrace the principles and concepts presented in the EIA-599 National Electronic Process Certification Standard.
-
Supplier: Newark, An Avnet Company
Description: INDUCTOR,STANDARD WOUND,1207 EIA /3218 JIS,150 uH,± 20 %, HIGH REL.
-
Supplier: Newark, An Avnet Company
Description: INDUCTOR,STANDARD WOUND,1207 EIA /3218 JIS,10 uH,± 20 %, HIGH REL.
-
Supplier: Newark, An Avnet Company
Description: INDUCTOR,STANDARD WOUND,1207 EIA /3218 JIS,330 uH,± 20 %, HIGH REL.
-
Supplier: Takachi Electronics Enclosure Co., Ltd.
Description: 19” rack mount enclosure. Flat panels allows a wide range of customization to be performed easily, such as milling, inkjet printing, engraving and so on. Available in 35 different sizes. (Height 1U to 5U) Silver and black colors are available. Discontinued product notice This product has been
- Material: Aluminum
- 19" Rack: Standard 19" Rack
-
Supplier: Electro Standards Laboratories
Description: face plate utilizes red and green LED's to clearly display polarity, activity, and validity of all interface signals Displays all EIA/TIA RS-530/530-A interface signals Supports EIA/TIA RS-530 and EIA/TIA RS-530-A Separate EIA cable facilitates use at either DCE or DTE
- Equipment Type: Breakout Boxes
- Features: Indicators, Other
- Form Factor: Notebook
-
Supplier: Electro Standards Laboratories
Description: interface problems and data cable designs can be pinpointed and resolved with the Model 700. Model 700 EIA RS-232 Interface Analyzer is a diagnostic tool designed for use at the Standard EIA RS-232 or CCITT V.35 data interface of modems, multiplexers, terminals, and computers.
- Number of Ports: 2
- Equipment Type: Breakout Boxes
- Features: Indicators, Other
- Form Factor: Notebook
-
Description: Description / Abstract There is no abstract information for this document.
-
Supplier: Vector Electronics & Technology, Inc.
Description: Available assembled or unassembled kits, with/without guides. Non-metric
- Length / Height: 7 inch
- Width/Diameter: 19 inch
- Depth: 12 inch
- Rack Height: 4 U
-
Supplier: Allied Electronics, Inc.
Description: INDUCTOR, WIREWOUND, SMD, EIA 1812,TOL %,IND 150UH;DCR 9 OHMS
-
Supplier: Allied Electronics, Inc.
Description: INDUCTOR, WIREWOUND, SMD, EIA 1812,TOL %,IND 680UH;DCR 30 OHMS
-
Supplier: Allied Electronics, Inc.
Description: General Specifications Temperature Rise: 20°C max. Ambient Temperature: 80°C max. Operating Temperature: –20°C to +100°C. Storage Temperature: –40°C to +100°C. CM16, CM25, CM32: Resistance to Soldering Heat: 260°C, 5 seconds. CM45: Resistance to Soldering Heat: 245°C, 5 seconds. Features High
-
Supplier: Allied Electronics, Inc.
Description: INDUCTOR, WIREWOUND, SMD, EIA 1812,TOL %,IND 22UH;DCR 3.2 OHMS
-
Description: Industries Association (EIA) as formulated by a joint project of the two organizations. IEEE/EIA 12207.2 provides implementation consideration guidance for the normative clauses of IEEE/EIA 12207.0. The guidance is based on software industry experience with the life cycle
-
Supplier: 3GPP
Description: Technical specification (TS)
-
Supplier: ControlAir LLC
Description: time required to do so. In addition to standard wall, panel or pipe mounting, optional DIN rail and manifold mounting kits are available. The ControlAir Type-925 Multifunction Manifold provides a common supply port and individual shutoff valves for sets of 3, 5, 10 or 15 units.
- Output Pressure: 0 to 30 psi
- Maximum Air Volume: 20 SCFM
- Maximum Supply Pressure: 150 psi
- Operating Temperature: -20 to 150 F
-
Supplier: L-com, Inc.
Description: Clean up cable installations with L-com's economical 12-Port Category 6 wall mounted patch panel. Each block features industry standard 110 style connections for fast terminations. Write-on surfaces make port identification simple and clean. Each panel is universally marked for EIA568A and
- Number of Ports: 12
- Cable Specifications: Category 6
-
Supplier: Lansdale Semiconductor, Inc.
Description: The digital 8T series is a standard TTL compatible family of interface circuits that is used in such applications as line driving and receiving, tri-state buses, "party line" bus systems, driving LEDs and other displays, MOS interface and a variety of timing circuits and special purpose
- TJ: -55 to 125 C
- Pin Count: 14 #
- Number of Devices in Package: 1 #
- Package Type: DIP
-
Supplier: L-com, Inc.
Description: Clean up cable installations with L-com's economical 12-Port Category 5E wall mounted patch panel. Each block features industry standard 110 style connections for fast terminations. Write-on surfaces make port identification simple and clean. Each panel is universally marked for EIA568A and
- Number of Ports: 12
- Cable Specifications: Category 5/5E
-
Supplier: Advantech
Description: Telnet, standard MIB, private MIB Supports NMS for easy and visualized to monitor and manage network remotely Compact size and easy installation Dual 12 ~ 48 VDC power input and 1 x relay output
- Form Factor: Ceiling / Wall Mount
- Network Equipment: Switch
-
Supplier: L-com, Inc.
Description: installations. Large volume quotations are available for installers and contractors looking to save money. Contact us today! Features Available in White or Ivory Dual Color coded with USOC and EIA standards Standard 110 IDC style termination on the back allowing for quick
- Gender: Female / Jack
- Connector Type: Modular Connector and RJ Connector
- Features: RJ-45
-
Supplier: L-com, Inc.
Description: High quality at an affordable price makes L-Com's line of High Density, Rack Mountable Category 6 Patch Panels, the right choice for any IT installation. With industry standard 110 IDC blocks, ease of installation is a snap. Each port is color coded for EIA568A/B making it compatible with
- Number of Ports: 48
- Cable Specifications: Category 6
-
Supplier: 3GPP
Description: Technical specification (TS)
Find Suppliers by Category Top
Featured Products Top
-
When properly calibrated against known standards, Vector Network Analyzers (VNAs), provide the most accurate means of determining the one- and two-port network characteristics of RF and microwave devices. Calibration effectiveness (a VNA's ability to reduce error terms to negligible values (read more)
Browse Datasheets for Maury Microwave -
, standard MIB, private MIB Supports NMS for easy and visualized to monitor and manage network remotely Compact size and easy installation Dual 12 ~ 48 VDC power input and 1 x relay output (read more)
Browse Network Switches Datasheets for Advantech -
catalog capacitor includes an external resistor that discharges the capacitor to less than 50V in one minute, and the oil filled process assures better reliability than dry capacitors. - Casing: aluminum - Paint: (U. L. recognized) optional - Meets EIA Standard EIA-456-A (read more)
Browse Datasheets for Cornell Dubilier -
are available in a standard EIA 0603 case size. The AT0603 Series is designed to meet a wide range of RF and microwave large- and small-signal applications, including telecommunications, satellite communications, cellular base stations, microwave radio, ISM, RF and microwave power, military and aerospace, and test and measurement. (read more)
Browse RF Attenuators Datasheets for Richardson RFPD -
Packaging is on tape and reel per ANSI/EIA-481 standard for compatibility with vacuum pick and place assembly systems. Learn more about all the products from Keystone Electronics at www.keyelco.com (read more)
Browse Electrical Connectors Datasheets for Keystone Electronics Corp. -
Maury produces waveguide components in a broad range of popular waveguide sizes. A comprehensive line of standard products is available in standard EIA WR rectangular waveguide sizes. They are generally supplied with cover flanges. Units from R through P bands are normally aluminum construction (read more)
Browse RF Waveguide Components Datasheets for Maury Microwave -
most vacuum and mechanical pick-and-place assemblies. Manufacture is with .008"(.20 mm) thick Phosphor Bronze, Gold plate over a glass-filled LCP base, rated UL 94V-0. Polystyrene carriers, meeting ANSI/EIA-481 standards, are utilized for tape and reel parts with 13.0 inch reels to hold 250 parts on 24 (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
reel parts are packaged per ANSI/EIA-481 standard for compatibility with most vacuum and mechanical pick and place assembly systems. For complete details and specifications contact Keystone Electronics Corp., 55 South Denton Ave, New Hyde Park, NY 11040; Tel: (800) 221-5510 or (516) 328-7500; Fax: (516) 328-1080; E-mail: kec@keyelco.com or their webiste www.keyelco.com (read more)
Browse Chip Resistors Datasheets for Keystone Electronics Corp. -
A fundamental element of many rack assemblies, the RAS series provides a range of rack shelves which mount to any standard EIA-compliant rack or cabinet. With its simple and adaptable design, the RAS series can be used to mount equipment and components that do not have rack mounting capabilities (read more)
Browse Rack Enclosures Datasheets for Hammond Manufacturing Company Inc. -
when installed. All tape and reel parts are packaged per ANSI/EIA-481 standard for compatibility with most vacuum and mechanical pick and place assembly systems. Delivery is from stock for all Keystone’s connectors via the company’s global distribution network (read more)
Browse Board to Board Connectors Datasheets for Keystone Electronics Corp.
Conduct Research Top
-
EIA Standard: Use of Semiconductor Devices Outside Manufacturers' Specified Temperature Ranges
EIA Standard: Use of Semiconductor Devices Outside Manufacturers' Specified Temperature Ranges. For purposes of thermal uprating, this document prescribes practices and procedures to select semiconductor devices; to assess their capability to operate; and to assure their intended quality in wider
-
Data Matrix Sets the Standard for Identification (.pdf)
Data Matrix sets the standard for reliable, accurate and space-efficient identification. In fact, it is the standard specified by the Electronic Industries Association (EIA), Semiconductor Equipment Manufacturer's Institute (SEMI), Automotive Industry Action Group (AIAG), Society of Automotive
-
RS-422 and RS-485 Standards Overview and System Configurations
ANSI TIA/EIA-422 and TIA/EIA-485 standards, commonly known as RS-422 and RS-485, respectively,. specify balanced data-transmission schemes for transmitting data over long distances in noisy. environments. These standards are compared, and their basic differences and similarities are discussed
-
Smart Computing Article - Electronic Data Systems (EDS) to Electronic Numerical Integrator and Calculator (ENIAC)
different associations that represents related industries and interests, including consumer electronics, telecommunications, electronic components, government electronics and information technology, education, and semiconductors. The EIA helps to define industry standards, conduct and publish research
-
Serial Communication Overview
Serial is a device communication protocol that is standard on almost every PC. Do not confuse it with universal serial bus (USB). Most computers include two EIA-232 based serial ports. Serial is also a common communication protocol for instrumentation in many devices, and numerous GPIB-compatible
-
Documentation. What's it Good For?
In May 2002, the Telecommunications Industry Association (TIA) published ANSI/TIA/EIA-606-A, Administration Standard of the Commercial Telecommunications Infrastructure. That document established a framework for labeling and documenting telecommunications infrastructures, ranging from a small
-
Eliminate the Risk of RS-485 Data Corruption
The RS-485 communications standard was introduced in 1983 by the Electronic Industries Alliance (EIA) as a two-wire, half-duplex, multi-drop alternative to the point-to-point RS-232 interface. (Note: RS-485 can also be wired using 4-wires to enable full-duplex communication). RS-485 uses
More Information Top
-
Standards and Thresholds for Impact Assessment
8.1 Introduction.........................................................................................103 8.2 Regulatory Overview ..........................................................................103 8.3 EIA Standards and Thresholds............................................................104 8.4 Conclusions and Recommendations....................................................110 .
-
Processes for engineering a system: an overview of the ANSI/EIA 632 standard and its heritage
E. Detail the structure, scope and content of the document(s) comprising the EIA Standard for Engineering of Systems.
Indicates content that may require registration and/or purchase.