Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: COATING, EMI SHIELDING - NICKEL COATING, EMI SHIELDING - GRAPHITE
-
Supplier: Allied Electronics, Inc.
Description: Excellent For Repairing And Modifying Printed Circuits Quick Drying EMI/RFI Shielding Applications Durable Acrylic Base Pigments with High Purity Nickel, Silver Coated Copper, Or Silver Flakes
-
Supplier: Allied Electronics, Inc.
Description: Conformal Protective, 5000 PSI Tensile Strength, 85% (20 in⁄Min. Instron) Elongation 465 °C autoignition temperature Excellent For Repairing And Modifying Printed Circuits Quick Drying EMI/RFI Shielding Applications Durable Acrylic Base Pigments with High Purity Nickel, Silver Coated
-
-
Supplier: Allied Electronics, Inc.
Description: Conformal Protective, 34-54 cps (Bulk) Viscosity, Acetone Chemical Component 465 °C autoignition temperature Excellent For Repairing And Modifying Printed Circuits Quick Drying EMI/RFI Shielding Applications Durable Acrylic Base Pigments with High Purity Nickel, Silver Coated Copper,
-
Supplier: Allied Electronics, Inc.
Description: Conformal Protective, 5000 PSI Tensile Strength, 85% (20 in⁄Min. Instron) Elongation 465 °C autoignition temperature Excellent For Repairing And Modifying Printed Circuits Quick Drying EMI/RFI Shielding Applications Durable Acrylic Base Pigments with High Purity Nickel, Silver Coated
-
Supplier: CableOrganizer.com, Inc.
Description: What's special about this coating? Shielding spray that can be applied to plastic electronics enclosures to protect them from radiated electromagnetic interferences Coating dries in 10 minutes at room temperature so you can work quickly Adheres to most plastics making it
-
Supplier: Henkel Corporation - Electronics
Description: Effectiveness Poor (50 dB) Excellent (90 dB) Volume Resistivity 1x10 -4 ohm-cm 7.9 x10 -6 ohm-cm Coating Uniformity Moderate Good Fine Atomization Poor Excellent Required Coating Thickness 10~20 um 3~6 um Capable Coating Thickness 10~30 um 3~30 um Silver Settlement During Spray
- Form / Function: Conformal / Encapsulating Coating
- Type: EMI / RFI Shielding Material, Electrically Conductive
- Industry: Electronics (PCB / SMT Assembly)
- Features: Liquid
-
Supplier: MarShield
Description: RF shielded windows are factory fabricated double layer, free of moiré pattern, non-reflective black coating with shielding equivalent to the enclosure.
- Shielding Product: Custom
-
Supplier: Accuris
Description: COATING, EMI SHIELDING, GRAPHITE ***TO BE USED WITH FORD WSS-M99P1111-A***
-
Supplier: Dontech Incorporated
Description: Dontech manufactures a variety of transparent conductive coatings for EMI shielding, optical scanners, and transparent heater applications. Transparent conductive oxides such as indium tin oxide (ITO) and metals such as aluminum, gold or silver are deposited via DC or AC
- Features: EMI / RFI Shielding
-
Supplier: Quarktwin Technology Ltd.
Description: RF EMI EMI Conductive Coating PRO-SHIELD® 7108 Acrylic X X
-
Supplier: DigiKey
Description: RF EMI EMI Conductive Coating CHO-SHIELD® 2056 Acrylic X X
-
Supplier: Edmund Optics Inc.
Description: clarity and image reproduction. These EMI shielded windows are suitable for displays requiring 8O EMI radiation shielding. A front anti-reflection (AR) coating decreases unnecessary glare and reflection while a rear clear, hard coating increases durability. ITO
- Window Shape: Circular
- Window Type: Plane Windows
- Features: Specialty / Other
-
Supplier: Edmund Optics Inc.
Description: clarity and image reproduction. These EMI shielded windows are suitable for displays requiring 8O EMI radiation shielding. A front anti-reflection (AR) coating decreases unnecessary glare and reflection while a rear clear, hard coating increases durability. ITO
- Window Shape: Circular
- Window Type: Plane Windows
- Features: Specialty / Other
-
Supplier: Edmund Optics Inc.
Description: clarity and image reproduction. These EMI shielded windows are suitable for displays requiring 8O EMI radiation shielding. A front anti-reflection (AR) coating decreases unnecessary glare and reflection while a rear clear, hard coating increases durability. ITO
- Window Type: Plane Windows
- Features: Specialty / Other
-
Supplier: Edmund Optics Inc.
Description: clarity and image reproduction. These EMI shielded windows are suitable for displays requiring 8O EMI radiation shielding. A front anti-reflection (AR) coating decreases unnecessary glare and reflection while a rear clear, hard coating increases durability. ITO
- Window Type: Plane Windows
- Features: Specialty / Other
-
Supplier: Johnson Electric North America, Inc.
Description: point of care and defense industries. The Parlex EMI-Flex technology applies a highly conductive and flexible coating directly to the flex circuit for 360° shielding. A precision production process allows custom shielding and impedance solutions to be designed and
- Applications: Automotive Equipment, Industrial Equipment, Medical Equipment
- Features: Shielding
-
Supplier: Abrisa Technologies
Description: mirrors for a wide variety of wavelengths, cold mirrors, neutral density filters, IR and UV filters. Additionally, we offer oleophobic and hydrophobic coatings, bus bars, heater and anti-fog coatings, EMI shielding and more.
- Functions & Features: Abrasion Resistant, Antireflective, Chemical Resistant, Conductive, Dielectric, Heat Resistant / High Temperature, Oil & Grease Resistant, Protective, Reflective, Waterproof / Water Repellant, Wear / Erosion Resistant
- Industry Served: Aerospace, Architectural / Construction, Automotive, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Machine Tools, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Oil & Gas, Process Equipment, Security / Safety,
- Materials: Aluminum, Ceramic, Composites, Copper / Copper Alloys, Glass, Metal, Precious Metals
- Services: Buffing / Polishing, Inspection / Monitoring, Material Selection / Design Assistance, Mirror Finishing, New / OEM Parts, Pressure / Spray Washing, Sanding / Grinding, Scrub Tank / Immersion Washing, Ultrasonic Cleaning
-
Supplier: Master Bond, Inc.
Description: Master Bond MB600S is an aqueous based sodium silicate coating formulated for applications where electromagnetic interference/radio frequency interference (EMI/RFI) shielding is required. Tested according to IEEE 299, 2006 methods, MB600S was as effective as the aluminum
- Use Temperature: 0 to 700 F
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Marine, OEM / Industrial, Semiconductors / IC Packaging, Tooling / Mold Material
- Substrate Compatibility: Ceramic / Glass, Composites, Dissimilar Substrates, Metal, Plastic, Porous Surfaces
- Features: Conformal / Encapsulating Coating, EMI / RFI Shielding Material, ESD Control / Anti-static, Electrically Conductive, Filled, Liquid, Non-corrosive Cure, Other, Specialty / Other, Thermal Compound / Interface (Thermally Conductive), Water Based / Latex Dispersion
-
Supplier: Henkel Corporation - Electronics
Description: ACHESON ELECTRODAG 456C is a conductive, low VOC conductive coating is formulated to provide long term shielding and grounding properties against electro-magnetic interference (EMI).
-
Description: ISO 17334:2008 specifies the requirements for autocatalytic nickel-phosphorus alloy coatings applied over autocatalytic copper coatings to provide electromagnetic interference (EMI) or electrostatic discharge (ESD) protection for parts fabricated from either plastics or metallic
-
Supplier: CSA Group
Description: ISO 17334:2008 specifies the requirements for autocatalytic nickel-phosphorus alloy coatings applied over autocatalytic copper coatings to provide electromagnetic interference (EMI) or electrostatic discharge (ESD) protection for parts fabricated from either plastics or metallic
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE EDAG 437 E&C, Thermoplastic, EMC shielding, Conductive coating LOCTITE® EDAG 437 E&C EMC shielding coating is designed to provide electromagnetic compatibility (EMC) in electronic equipment housing. It is an extremely conductive copper coating that provides
- Substrate: Metal
- Industry: OEM / Industrial
- Form: Transfer Tape
-
Supplier: Equipto Electronics Corporation
Description: Equipto Electronics is now offering Ka-Shield enclosures that protect your Ka Band Communications and Data from EMI/RFI and EMP. With shielding effectiveness of over 75 dB up to 40 GHz, you can be assured that your equipment is protected against any threat. Whether your application
- Features: EMI/RFI Coating, Hinged Cover, RoHS Compliant
- Type: Electronic and Instrument Enclosures
- Mounting Type: Free Standing Cabinet
- Shape: Rectangular
-
Supplier: Abrisa Technologies
Description: Transparent conductive coatings such as Indium Tin Oxide (ITO), Indium Molybdenum (IMO) or Index-Matched (IMITO) are used to make robust transparent electro-magnetic shielded (EMI) display enhancement glass, anti-fogging/frost-free camera windows and controlled temperature sample
- Busbar Type: Laminate Busbars
- Busbar (Conductor) Material: Other
-
Supplier: Equipto Electronics Corporation
Description: allow you to meet a wide variety of requirements for EMI/RFI suppression including: Mil Spec 285 TEMPEST FCC Part 15 European VDE The EMI racks are constructed of 400 Series Stainless Steel, which is galvanically compatible with gasket material. We offer R1, R3, R4 & R5 versions of our
- Length / Height: 21 to 84 inch
- Width/Diameter: 19 to 30 inch
- Depth: 17 to 36 inch
- Features: EMI/RFI Coating, Hinged Cover
-
Supplier: Johnson Electric North America, Inc.
Description: EMI / RFI is a major requirement for specifying additional shielding for a flexible circuit assembly or cable. Johnson Electric offers many different shielding options. Contact Johnson Electric to discuss the best solution for your shielding requirements. Johnson Electric
- Application: Automotive, Medical, Telecommunications
- Features: Cable Assembly, Copper and Copper Alloys, Other, Other / Specialty
- Standards / Certifications: FCC
- Gender: Female-Female, Male-Female, Male-Male
-
Supplier: Master Bond, Inc.
Description: Master Bond Polymer Systems X5N Nickel, X5G Graphite and X5SC Silver are novel, highly cost effective one component electrically conductive elestomer based adhesive/sealants for EMI/RFI shielding and related applications. They offer superior shielding over a wide frequency
- Operating / Use Temperature: -80 to 300 F
- Form: Liquid
- Features: Protective
- Chemistry: Resin Base / Polymer Binder, Rubber / Elastomer Based
-
Supplier: Hammond Manufacturing Company Inc.
Description: coating (see close up photo below). Coating manufacturer specifies an attenuation of more than 75 db from 1 Mhz. to 1 Ghz. Designed to meet IP54. Two sets of vertical 1.5 mm (0.062”) P.C. board guides are molded into case halves front and rear. Front and rear panels are 1.6 mm (0.064”)
- Material: Aluminum
- Features: EMI/RFI Coating, Other
- Type: Electronic and Instrument Enclosures
-
Supplier: Master Bond, Inc.
Description: Ideal for electromagnetic interference (EMI) and radio frequency interference (RFI) shielding applications, MB600G is an aqueous based, sodium silicate system with a graphite filler. Electrically conductive, graphite filled materials are widely used for shielding and static
- Use Temperature: 0 to 700 F
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Marine, OEM / Industrial, Semiconductors / IC Packaging, Tooling / Mold Material
- Substrate Compatibility: Ceramic / Glass, Composites, Dissimilar Substrates, Metal, Plastic, Porous Surfaces
- Features: EMI / RFI Shielding Material, ESD Control / Anti-static, Electrically Conductive, Filled, Gap Filling Compound, Non-corrosive Cure, Other, Specialty / Other, Thermal Compound / Interface (Thermally Conductive), Water Based / Latex Dispersion
-
Supplier: Takachi Electronics Enclosure Co., Ltd.
Description: EMC shielded desktop enclosure. Corner guards are designed to be both aesthetically pleasing and impact resistant. EMC shielding is achieved by having the unfinished inner sides of the top/bottom covers and panels, as well as the fabric-over-foam gasket in contact with one another. Available
- Length / Height: 1.3385834 to 4.6850419 inch
- Width/Diameter: 2.7165369 to 9.6063044 inch
- Depth: 2.362206 to 13.779535 inch
- Material: Aluminum
-
Supplier: JRE Test, LLC
Description: 'honeycomb' vents maintain shielding effectiveness throughout the frequency range. Featuring rugged welded aluminum construction, you can be assured of its tight RF shielding effectiveness. Long life door gasket material along with double edge engagement not only provides solid RF
- Length / Height: 11 inch
- Width/Diameter: 8 inch
- Depth: 14 inch
- Material: Aluminum
-
Supplier: Takachi Electronics Enclosure Co., Ltd.
Description: EMC shielded 19” enclosure with handles. Detachable front/rear panels and Captive screws allow for easy maintenance as there is little risk of the screws dropping out and getting lost. Suitable for use as audio/visual equipment, communication equipment, rack mount computers, measuring instruments
- Length / Height: 88 to 177 inch
- Width/Diameter: 430 inch
- Depth: 160 to 500 inch
- Material: Aluminum
-
Supplier: Takachi Electronics Enclosure Co., Ltd.
Description: 19” Rack Mount Enclosure with 4 extruded aluminum frames. Flat and rugged design rack mounting aluminum case with handles. Suitable for use as audio/visual equipment, communication equipment, rack mount computers, measuring instruments and more. A wide selection of 35 different sizes in 4 different
- Length / Height: 44 to 177 inch
- Width/Diameter: 430 inch
- Depth: 160 to 500 inch
- Material: Aluminum
-
Supplier: Takachi Electronics Enclosure Co., Ltd.
Description: EMC shielding is achieved by having the unfinished inner sides of the top/bottom covers and panels, as well as the fabric-over-foam gasket in contact with one another. Equipped with flanged frame for easy wall mounting. Suitable for access points, IoT network devices, controllers, data
- Length / Height: 1.3385834 to 4.724412 inch
- Width/Diameter: 2.5984266 to 9.448824 inch
- Depth: 2.362206 to 13.779535 inch
- Material: Aluminum
Find Suppliers by Category Top
Featured Products Top
-
ROLEC conFORM electronic enclosures with built-in RFI/EMI shielding are now available in 14 sizes. Robust conFORM (IP 66, IP 67 optional) is ideal for a wide range of industrial electronics that involve regular inspections and maintenance. It has no (read more)
Browse Electronic and Instrument Enclosures Datasheets for Rolec Enclosures Inc. -
attenuation requirements of your specific application. Check out our FAQ guide to Low Noise cables below: 1. What applications require Low Noise cables? Low Noise coaxial and multi-conductor cables are recommended for small-signal application where shielded cable could (read more)
Browse EMI and RFI Shielding Datasheets for New England Wire Technologies Corporation -
? Design enclosures with signal shielding functions, such as use plastic material with conductive coating. The plastic enclosures are widely used in lab equipment and medical devices due to its flexible, light-weight and insulative properties. Given the fact that (read more)
Browse Finishing and Surface Treatment Services Datasheets for RPWORLD -
applications as it can keep out unwanted external interference. In many applications, electromagnetic interference (EMI) is a threat to signal integrity. Shield quality is of particular importance in small signal or high frequency applications where a slight variation can have significant impact (read more)
Browse Control and Instrumentation Cables Datasheets for New England Wire Technologies Corporation -
Rising demand for ROLEC’s HMI touch screen enclosures has not diminished the popularly of its conTROL (IP 66, IP 67) housings for buttons and switches. These diecast aluminum enclosures – which feature built-in RFI/EMI shielding – are designed primarily for machine (read more)
Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc. -
thickness of enclosure walls, allowing LED light to shine through for displays without compromizing ingress protection ratings. OKW’s vapor-plating facility provides RFI/EMI shielding, coating the inside of enclosures with 99.98% pure aluminum. The layer thickness is approximately 2 (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
, engraving, RFI/EMI shielding, screen and digital printing, and assembly of accessories. VIEW profiCASE RANGE HERE >> (read more)
Browse Operator Interface Enclosures Datasheets for Rolec Enclosures Inc. -
include cable glands, pressure equalization elements, terminal blocks, cross rails and DIN rails. ROLEC can supply profiCASE fully customized. Services include displays, CNC machining, powder coating, painting, engraving, RFI/EMI shielding, screen and digital printing, and assembly of (read more)
Browse Operator Interface Enclosures Datasheets for Rolec Enclosures Inc. -
screws); anodized aluminum trims instead of the standard polyoxymethylene (POM) trims; key lock access (for added security) and a corrosion-proof coating (azure blue RAL 5009). ROLEC aluCASE can be supplied installation-ready. Customization services include: CNC machining, custom colors (painting or powder coating), printing, engraving/laser engraving, RFI/EMI shielding, membrane keypads and assembly. (read more)
Browse Electronic and Instrument Enclosures Datasheets for Rolec Enclosures Inc. -
CLIC fully customized. Services include CNC machining, engraving, powder coating, painting, printing, display windows, RFI/EMI shielding and assembly. VIEW ALUCLIC RANGE HERE >> (read more)
Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc.
Conduct Research Top
-
Coatings Corner: What is an EMI Shielding Window?
An EMI shielding window is an optically transparent, electrically conductive barrier that significantly reduces the amount of electro-magnetic radiation that might pass through it. These shielding windows are commonly surrounded by non-transparent barriers that are more effective EMI shields
-
Coatings Corner: Some Ways to Improve the Performance of an EMI Shielding Window.
Once you've determined what kind of EMI shielding window is appropriate for an application, you then have to take into consideration any modifications that may be needed for implementation.
-
Shielding Touchscreens from EMI
The pros and cons of thin-film conductive coatings and fine conductive grid solutions.
More Information Top
-
Electrical conductivity and electromagnetic interference shielding of polyaniline/polyacrylate composite coatings
… well known that composites or blends of PANI are preferable because they possess the mechanical properties of the insulat- ing host matrix and the electrical properties of the conducting PANI guest,23 and a conducting EMI shielding coating is the most commonly …
-
Electromagnetic interference shielding effectiveness of carbon-nanotubes based coatings
Typical EMI absorbents, such as ferromagnetic metal oxides, carbon clusters, silicon carbide like materials, are widely applied to EMI shielding coating .
-
UV-curable EMI-shielding conformal coatings on printed circuit boards
A similar solution is obtained by applying EMI shielding coatings directly to the boards or components.
-
EMI shielding evaluations of carbon nanotube based coatings and applications
Abstract- Electromagnetic interference ( EMI ) shielding coatings based on carbon nanotube (CNT) has been prepared and evaluated.
-
Shielding properties of carbon nanotubes - amorphous composite coatings
For a EMI shielding coating , a filler effective at a low concentration is desirable when the system reaches the percolation threshold.
-
Electromagnetic interference shielding with polyaniline nanofibers composite coatings
The preparation of CSA doped PANI based EMI shielding coating by using bead milling approach was also reported by the author [28].
-
Flat Panel Display Chemicals and Materials - 2007 Report
PDP films including EMI shield coatings for PDP by SKC and Femtech Co., Ltd.
-
Flat Panel Display Chemicals and Materials - 2005 Report
PDP films including EMI shield coatings for PDP by SKC and Femtech Co., Ltd.
-
2013 International Conference on Process Equipment, Mechatronics Engineering and Material Science
The use of EMI shielding coatings is one of the most convenient and effective approaches.
-
Infrared and microwave shielding of transparent Al-doped ZnO superlattice grown via atomic layer deposition
Due to their high electrical conductivity and high microwave shielding efficiency in thin film format, these materials may be desirable for applications in transparent electronics, optically transparent EMI shielding coatings , and heat/ microwave reflecting coatings for windows.
Indicates content that may require registration and/or purchase.