-
Supplier: Henkel Corporation - Electronics
Description: With the increasing proliferation of wireless devices, designers are challenged with various electromagnetic waves from multiple sources radiating at the same spectrum of frequencies resulting in electromagnetic interference(EMI). Radio-frequency(RF) emitting devices require effective
- Composition: Single Component System
- Features: Electrically Conductive Compound (Adhesive, Grease), EMI / RFI Shielding Material
- Form: Liquid
- Industry: Electronics
-
Supplier: Techsil Limited
Description: providing an economical way to protect switches or to bridge gap between contacting surfaces for EMI shielding applications. This grade is also great for providing electrical continuity between irregular or pitted surfaces. MG 846 is safe to use on plastics, extends the life of
-
Supplier: Techsil Limited
Description: dissipation, and static ground on seals and O-rings. It can also act as a gasket in EMI shielding applications. Prevents arching, pitting, hotspots and welds. Safe to use on plastics. Supplied in a 7g syringe. Product Benefits Improves electrical connections between irregular or
-
-
Supplier: DigiKey
Description: RF EMI EMI Conductive Grease PRO-SHIELD® 7308 Grease X X
-
Supplier: DigiKey
Description: RF EMI EMI Conductive Grease PRO-SHIELD® 7308 Grease X X
-
Supplier: Quarktwin Technology Ltd.
Description: RF EMI EMI Conductive Grease PRO-SHIELD® 7308 Grease X X
-
Supplier: Quarktwin Technology Ltd.
Description: RF EMI EMI Conductive Grease PRO-SHIELD® 7308 Grease X X
-
Supplier: DigiKey
Description: RF EMI EMI Conductive Grease CHO-LUBE® 4220 Grease X X
-
Supplier: DigiKey
Description: RF EMI EMI Conductive Grease CHO-LUBE® 4220 Grease X X
-
Supplier: Quarktwin Technology Ltd.
Description: RF EMI EMI Conductive Grease CHO-LUBE® 4220 Grease X X
-
Supplier: Quarktwin Technology Ltd.
Description: RF EMI EMI Conductive Grease CHO-LUBE® 4220 Grease X X
-
Supplier: Master Bond, Inc.
Description: Master Bond MB600S is an aqueous based sodium silicate coating formulated for applications where electromagnetic interference/radio frequency interference (EMI/RFI) shielding is required. Tested according to IEEE 299, 2006 methods, MB600S was as effective as the aluminum reference with
- Chemical / Polymer System Type: Specialty / Other
- Composition: Single Component System, Filled, Water Based / Latex Dispersion
- Cure Type / Technology: Room Temp. Cure / Vulcanizing, Thermosetting / Crosslinking
- Features: Anti-static / ESD Control, Electrically Conductive Compound (Adhesive, Grease), EMI / RFI Shielding Material, Thermal Compound / Interface (Thermally Conductive)
-
Supplier: RS Components, Ltd.
Description: MG Chemicals 8481 carbon conductive grease has been designed to lubricate and improve your electrical connections between sliding surfaces and parts. The conductive grease has a synthetic oil base, is stable and can act as a gasket in your EMI shielding applications. The
- Chemistry / Constituents: Specialty / Other
- Kinematic Viscosity (@ 40°C): 610000 cSt
- Operating / Use Temperature: -90.4 to 329 F
-
Supplier: RS Components, Ltd.
Description: MG Chemicals 8481 carbon conductive grease has been designed to lubricate and improve your electrical connections between sliding surfaces and parts. The conductive grease has a synthetic oil base, is stable and can act as a gasket in your EMI shielding applications. The
- Chemistry / Constituents: Specialty / Other
- Kinematic Viscosity (@ 40°C): 610000 cSt
- Operating / Use Temperature: -90.4 to 329 F
-
Supplier: RS Components, Ltd.
Description: on a grounded surface. â?¢ Complete with index cards. â?¢ Hygienic, clean, smooth inside faces guard against build-up of grease and debris Material Properties = Conductive Material = Carbon, Polypropylene Height = 75 mm Length = 165mm Width = 100mm Dissipative = Yes Conductive = Yes
- Features: Magnetic / EMI / RFI Shielded, ESD Protection
- Height: 2.95 inch
- Length: 6.5 inch
- Materials: Plastic, Specialty / Other
-
Supplier: RS Components, Ltd.
Description: on a grounded surface. â?¢ Complete with index cards. â?¢ Hygienic, clean, smooth inside faces guard against build-up of grease and debris Material Properties = Conductive Material = Carbon, Polypropylene Height = 130 mm Length = 150mm Width = 240mm Dissipative = Yes Conductive = Yes
- Features: Magnetic / EMI / RFI Shielded, ESD Protection
- Height: 5.12 inch
- Length: 5.91 inch
- Materials: Plastic, Specialty / Other
-
Supplier: Graphene Laboratories, Inc.
Description: and fillers. G6E-SG™ epoxy has good electrical conductivity. A heating oven is recommended for faster curing times. Uses for G6E-SG™ epoxy include photovoltaic cells, EMI / RFI shielding, medical device assembly and repair, etc. FEATURES: · Silver
- Chemical / Polymer System Type: Epoxy (EP)
- Composition: Two Component System, Filled
- Cure Type / Technology: Thermosetting / Crosslinking
- Features: Electrically Conductive Compound (Adhesive, Grease), EMI / RFI Shielding Material, Specialty / Other
-
Supplier: Graphene Laboratories, Inc.
Description: can be cured at room temperature. A heating oven is suggested for faster curing times. G6E-P™ epoxy is low cost as to compared to the silver epoxy. Uses for G6E-P™ epoxy include photovoltaic cells, EMI / RFI shielding, medical device assembly and repair, etc. FEATURES:
- Chemical / Polymer System Type: Epoxy (EP)
- Composition: Two Component System, Filled
- Cure Type / Technology: Thermosetting / Crosslinking
- Features: Electrically Conductive Compound (Adhesive, Grease), EMI / RFI Shielding Material, Specialty / Other
-
Supplier: Graphene Laboratories, Inc.
Description: (compared with silver), non-metallic and has good electrical conductivity. G6E-RTC™ epoxy is ideal for applications involving manufacture or repair of conductive and temperature sensitive components. Uses for G6E-RTC™ epoxy include printed circuit board, EMI/ RFI shielding assembly and
- Chemical / Polymer System Type: Epoxy (EP)
- Composition: Two Component System, Filled
- Cure Type / Technology: Thermosetting / Crosslinking
- Features: Electrically Conductive Compound (Adhesive, Grease), EMI / RFI Shielding Material, Specialty / Other
-
Supplier: Graphene Laboratories, Inc.
Description: substrate. A heating oven is strongly recommended for curing. Uses for G6E-NS10™ epoxy include electronic circuits, EMI / RFI shielding assembly and repair, etc. FEATURES: · Silver-Carbon Filled (Non-Magnetic) · Good Electrical Conductivity
- Chemical / Polymer System Type: Epoxy (EP)
- Composition: Two Component System, Filled
- Cure Type / Technology: Thermosetting / Crosslinking
- Features: Electrically Conductive Compound (Adhesive, Grease), EMI / RFI Shielding Material, Specialty / Other
-
Supplier: Epoxy Technology
Description: EPO-TEK® offers a full suite of electrically and thermally conductive epoxy adhesives. Our extensive product line allows users from a wide range of industries to easily select the optimal adhesive for their specific application, based on the best combination of physical, electrical, and mechanical
- Chemical / Polymer System Type: Epoxy (EP)
- Coeff. of Thermal Expansion (CTE): 26.67 to 83.33 µin/in-F
- Features: Thermal Compound / Interface (Thermally Conductive), Electrically Conductive Compound (Adhesive, Grease), EMI / RFI Shielding Material
- Filled / Reinforced: Yes
-
Supplier: Epoxy Technology
Description: EPO-TEK® offers a full suite of electrically and thermally conductive epoxy adhesives. Our extensive product line allows users from a wide range of industries to easily select the optimal adhesive for their specific application, based on the best combination of physical, electrical, and mechanical
- Chemical / Polymer System Type: Epoxy (EP)
- Coeff. of Thermal Expansion (CTE): 26.67 to 112 µin/in-F
- Composition: Filled
- Cure Type / Technology: Thermosetting / Crosslinking, Single Component System
-
Supplier: Epoxy Technology
Description: EPO-TEK® offers a full suite of electrically and thermally conductive epoxy adhesives. Our extensive product line allows users from a wide range of industries to easily select the optimal adhesive for their specific application, based on the best combination of physical, electrical, and mechanical
- Chemical / Polymer System Type: Epoxy (EP)
- Coeff. of Thermal Expansion (CTE): 17.22 to 66.67 µin/in-F
- Composition: Filled
- Cure Type / Technology: Thermosetting / Crosslinking, Two Component System
-
Supplier: Epoxy Technology
Description: EPO-TEK® offers a full suite of electrically and thermally conductive epoxy adhesives. Our extensive product line allows users from a wide range of industries to easily select the optimal adhesive for their specific application, based on the best combination of physical, electrical, and mechanical
- Chemical / Polymer System Type: Epoxy (EP)
- Coeff. of Thermal Expansion (CTE): 52 to 89 µin/in-F
- Composition: Two Component System, Filled
- Cure Type / Technology: Room Temp. Cure / Vulcanizing, Thermosetting / Crosslinking
-
Supplier: Techsil Limited
Description: that need EMI shielding. Technical Properties Colour: Black Uncured Consistency: Paste Supplied in a 30cc manual syringe
- Chemical / Polymer System Type: Silicone
- Features: Electrically Conductive Compound (Adhesive, Grease)
- Industry: Electronics
-
Supplier: Master Bond, Inc.
Description: Ideal for electromagnetic interference (EMI) and radio frequency interference (RFI) shielding applications, MB600G is an aqueous based, sodium silicate system with a graphite filler. Electrically conductive, graphite filled materials are widely used for shielding and static
- Chemical / Polymer System Type: Specialty / Other
- Composition: Single Component System, Filled, Water Based / Latex Dispersion
- Cure Type / Technology: Room Temp. Cure / Vulcanizing, Thermosetting / Crosslinking
- Features: Anti-static / ESD Control, Electrically Conductive Compound (Adhesive, Grease), EMI / RFI Shielding Material, Thermal Compound / Interface (Thermally Conductive)
-
Supplier: Master Bond, Inc.
Description: withstand relatively rigorous thermal cycling as well as mechanical vibration and shock. This epoxy's good electrical and thermal conductivity makes it well suited for grounding, shielding and static dissipation applications.
- Applied Thickness / Gap Fill: 0.0020 to 0.0040 inch
- Chemical / Polymer System Type: Epoxy (EP)
- Composition: Filled
- Cure Type / Technology: Thermosetting / Crosslinking, Room Temp. Cure / Vulcanizing, Two Component System
-
Supplier: Master Bond, Inc.
Description: Master Bond EP3HTS-LO is a single component epoxy for demanding bonding, sealing and coating applications. This system passes ASTM E595 tests for NASA low outgassing, making it well suited for use in the aerospace, electronic, microelectronic and optical industries. Featuring a silver filler,
- Chemical / Polymer System Type: Epoxy (EP)
- Composition: Unfilled
- Cure Type / Technology: Thermosetting / Crosslinking, Single Component System
- Features: Electrically Conductive, EMI / RFI Shielding Material, ESD Control / Anti-static, Non-corrosive Cure
-
Supplier: Henkel Corporation - Electronics
Description: ABLESTIK ABLEFILM ECF563 unsupported epoxy adhesive film is ideal for bonding "hot" devices onto heat sinks in applications where electrical insulation is not required. This adhesive provides RF/EMI shielding in bonding microwave substrates into packages.
- Features: Electrically Conductive Compound (Adhesive, Grease)
- Form: Film / Sheet
- Industry: Electronics
- Thermal Conductivity: 1 W/m-K
-
Supplier: Techsil Limited
Description: mechanical shocks; and provides the low resistivity needed for many operating conditions. Primarily used a cold solder, 8330 allows for quick cold soldering repairs and is effective at bonding heat sinks to other components and PCBs. It also provides excellent EMI/RFI shielding and is
- Chemical / Polymer System Type: Epoxy (EP)
- Features: Thermal Compound / Interface (Thermally Conductive), Electrically Conductive Compound (Adhesive, Grease)
- Industry: Electronics
-
Supplier: Abrisa Technologies
Description: hot mirrors for a wide variety of wavelengths, cold mirrors, neutral density filters, IR and UV filters. Our areas of expertise include: Hot Mirror Bus Bars & EMI Shielding Oleophobic, Hydrophobic Coatings Indium Tin Oxide (ITO) & Index-Matched Indium
- Functional / Performance: Abrasion Resistant, Antireflective, Chemical Resistant, Conductive, Dielectric, Corrosion / Rust Preventive, Heat Resistant / High Temperature, Oil & Grease Resistant, Reflective, Protective, Waterproof / Water Repellant, Wear / Erosion Resistant
- Hard Coating / Treatment: Yes
- Industry: Aerospace, Automotive, Electronics, Machine Tools, Medical / Healthcare, Military Specification, OEM / Industrial
- Material / Substrate Capabilities: Ceramic, Composites, Glass
-
Supplier: Abrisa Technologies
Description: mirrors for a wide variety of wavelengths, cold mirrors, neutral density filters, IR and UV filters. Additionally, we offer oleophobic and hydrophobic coatings, bus bars, heater and anti-fog coatings, EMI shielding and more.
- Additional Services / Processes: Inspection / Monitoring, Material Selection / Design Assistance, New / OEM Parts, Specialty / Other
- Cleaning / Parts Washing: Pressure / Spray Washing, Scrub Tank / Immersion Washing, Ultrasonic Cleaning
- Coating Process: Ceramic Coating, Screen Printing / Selective Coating, Thin Film Coating
- Finishing / Surface Treatment: Buffing / Polishing, Mirror Finishing, Sanding / Grinding, Other
-
Supplier: Hi-Tech Controls, Inc.
Description: outdoor use. Applications as described above with additional compliance with electromagnetic compatibility (EMI interference) requirements on account of the 90% coverage by the braided shielding. Particularly recommended as a supply cable between frequency converters and servomotors.
- AWG 2/0, 3/0, 4/0 or Larger: Yes
- Cable Conductor: Copper and Copper Alloys
- Cable Insulation: Other
- Cable Shielding: Foil Braid
Find Suppliers by Category Top
Featured Products Top
-
Dexmet® Corporation, a part of PPG’s engineered materials division
Expanded Metals for gaskets & exhaust manifolds
-carbon steel to increase the structural support of high temperature gaskets used for head and exhaust gaskets. Dexmet's expanded foil materials offer both EMI and RFI frequency shielding protection as well. Common applications are flat ribbon cable used in computer electronics and (read more)
Browse Screens Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
Dexmet® Corporation, a part of PPG’s engineered materials division
Materials for Protective and Airflow Applications
utilize expanded stainless and low-carbon steel to increase the structural support of high temperature gaskets used for head and exhaust gaskets. Dexmet's expanded foil materials offer both EMI and RFI frequency shielding protection as well. Common applications are flat ribbon cable used in (read more)
Browse Filter Elements Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division
More Information Top
-
Handbook of Paint and Coating Raw Materials Volume 1 and 2
Uses: Conductive filler for gaskets (molded or extruded), coatings/inks, adhesives/sealants, greases /lubricants, and thick/thin film pastes; cre- ates EMI /RFI shields , conducts elec.
-
Handbook of Adhesive Chemical and Compounding Ingredients
Uses: Conductive filler for gaskets (molded or extruded), coatings/inks, adhesives/sealants, greases /lubricants, and thick/thin film pastes; cre- ates EMI /RFI shields , conducts elec.
-
Handbook of Fillers, Extenders, and Diluents
Uses: Conductive filler for gaskets (molded or extruded), coatings/inks, adhesives/sealants, greases /lubricants, and thick/thin film pastes; creates EMI /RFI shields , conducts elec.
-
Designing Electronic Systems for EMC
Here, mating members may engage and disengage more often than in most EMI gasketing applications, excepting finger stock used in shielded enclosures. Conductive grease is a low-resistivity, silver-silicone grease that con- tains no carbon or graphite fillers.
-
Final
We have been producing a large variety of EMI shielding conductive fabrics, such as halogen free/free retardant/thermal adhesive/conductive tape/black/plain weave/ rip stop/non-woven/mesh conductive fabrics and conductive foam. We can supply thermally conductive interface materials, such as thermal gap pad, graphite sheet and thermal grease .
-
https://www.duo.uio.no/bitstream/handle/10852/8955/masterpro_FINISHED.pdf?sequence=1
… most grocery stores, which was both more likely to have an effect on EMI signal and also … The sheets was folded for a dual layer of material to increase the thickness of the shield , and conductive grease was used to increase the connectivity between the layers.
-
Macro-Economics of Mineral and Water Resources
… casting); Fuel cell (battery); Fullerene; Graphene; Graphite/carbon fibre; Isostatic graphite mould; Laser; Lubricant/ grease (high-temperature and … Graphite-based product—Colloidal graphite EMI - shield .
-
The Chemical Formulary, Volume 32
Graphite Grease , 27 Gray, EMI Shielding Coating, 166 .
-
Finite element and experimental analyses of non-axisymmetric dielectric elastomer actuators
Along the perimeter of the inner free edge, the conductive grease was applied approximately 2.5 mm … Flexible double-sided carbon tape (SPI Supplies Incorporated, West Chester, PA) and 1181 EMI copper foil shielding tape (3M Company, St. Paul, MN) were used to fabricate electrical leads on both major surfaces.
-
Analytical model and experimental characterization of a dielectric elastomer annulus actuator undergoing large quasi-static deformation
In order to avoid electrical shorts, the conductive grease was applied 3 mm of the inner radius … Electrical leads were made from strips (3 x 50 mm2 ) of double-sided carbon tape (SPI Supplies Incorporated, West Chester, PA) and 1181 EMI copper foil shielding tape (3MTM Company, St. Paul, MN).
Indicates content that may require registration and/or purchase.