-
Supplier: OSI Optoelectronics
Description: OSI Laser Diode, Inc.‘s (LDI) 1300 nm edge-emitting LEDs (light-emitting diodes) feature stable power and spectral characteristics over temperature. LDI’s MOCVD-grown InGaAsP devices are aligned to either a single mode or multimode optical fiber in a stable, 14-pin
- Peak Wavelength: 1,300 nm
- Forward Voltage: 2 volts
- Forward Current: 150 milliamps
- Optical Power Output: 0.004 to 0.08 milliwatts
-
Supplier: DigiKey
Description: THE SINGLE-CHANNEL EDGE-EMITTING
- Wavelength Range: 907 nm
- Laser Power: 65,000 milliwatts
- Operating Voltage: 9 volts
- Operating Current Range: 20,000 milliamps
-
Supplier: RS Components, Ltd.
Description: Metal Can® TO56 mode edge emitting las
- RoHS Compliant: RoHS Compliant
-
-
Supplier: Broadcom Inc.
Description: The Avago TO299K is a hermetic sealed TO can device with a photo diode for optical output monitoring using 1310nm Fabry-Perot edge-emitting laser diode chip for use in uncooled applications up to 10.7Gb/sec. The laser is mounted into a TO header and hermetic sealed with a
- Operating Temperature Range: -40 to 85 C
- Laser Type: Laser Diodes
-
Supplier: Axetris AG
Description: Axetris laser diode micro-lenses are optimized for efficient coupling to edge laser diodes (LDs) and vertical cavity surface emitting lasers (VCSELs). Applications range from optical communication to sensors. Features Applications High coupling efficiency High N.A. and
- Diameter / Length: 0.9400000000000001 mm
- Center Thickness: 0.38 mm
- Edge Thickness: 0.38 mm
- Lens Features: Antireflection Coating
-
Supplier: Broadcom Inc.
Description: The Avago TO293K is an hermetic sealed TO can device with a photo diode for optical output monitoring using 1310nm single mode edge-emitting laser diode chip for use in uncooled applications up to 10.7Gb/sec. The laser is mounted into a TO header and hermetic sealed with
- Operating Temperature Range: -25 to 95 C
- Laser Type: Laser Diodes
-
Supplier: Broadcom Inc.
Description: The Avago TO293Bx is an hermetically sealed TO can device with integral photo diode for optical output monitoring using a 1310nm single mode edge-emitting laser diode chip family for use in uncooled applications up to 2.7Gb/sec. The laser is mounted into a TO-56 header
- Operating Temperature Range: -40 to 85 C
- Laser Type: Laser Diodes
-
Supplier: Broadcom Inc.
Description: The Avago TO295J is an hermetic sealed TO can device with integral photo diode for optical output monitoring using 1550nm single mode edge-emitting laser diode chip for use in uncooled applications up to 2.7Gb/sec. The laser is mounted into a TO-56 header and hermetic
- Operating Temperature Range: -40 to 85 C
- Laser Type: Laser Diodes
-
Description: The module has multiple laser devices such as edge-emitting laser diodes (LDs), vertical cavity surface-emitting laser diodes (VCSELs), or photon up-conversion laser devices including second-harmonic generation (SHG). The module has an optical output such as an
-
Description: Description / Abstract This standard addresses hazards and provides guidance for the safe use, maintenance, service, and installation (manufacturer) of optical communications systems (OCS) utilizing laser diodes or light emitting diodes (LED) operating at wavelengths between 0.6
-
Description: exploration of the cutting-edge technology of LEDs Practical Lighting Design with LEDs, Second Edition helps engineers and managers meet the demand for the surge in usage for products using light-emitting diodes with a practical guide that takes them through the relevant fields
-
Supplier: Beckhoff Automation LLC
Description: The EJ1254 EtherCAT plug-in module acquires the fast binary 24 V control signals from the process level and transmits them, in an electrically isolated form, to the controller. The module has four channels that indicate their signal state via light emitting diodes. The signals are
- Data Acquisition: I/O Module
-
Supplier: Beckhoff Automation LLC
Description: The EL1254 digital input terminal acquires the fast binary 24 V control signals from the process level and transmits them, in an electrically isolated form, to the controller. The EtherCAT Terminal has four channels that indicate their signal state via light emitting diodes. The
- Data Acquisition: I/O Module
-
Supplier: Beckhoff Automation LLC
Description: The EL1252-0060 digital input terminal acquires the fast binary 10 V control signals from the process level and transmits them, in an electrically isolated form, to the controller. The EtherCAT Terminal has two channels that indicate their signal state via light emitting diodes. The
- Data Acquisition: I/O Module
-
Supplier: MacDermid Alpha Electronics Solutions
Description: systems, helping to dissipate heat and extend component life. High-Power LEDs Supports the thermal and electrical requirements of high-power Light-Emitting Diode (LED) modules, ensuring long-term stability and performance under high-power operation.
- Thick Film Type: Conductor
- Applications: Die Bonding, Electronics / Microelectronics
- Material: Silver / Silver Alloy
-
Supplier: Beckhoff Automation LLC
Description: The EL1258 digital input terminal acquires the fast binary 24 V control signals from the process level and transmits them, in an electrically isolated form, to the controller. Each EtherCAT Terminal has eight channels that indicate their signal state via light emitting diodes. In
- Data Acquisition: I/O Module
-
Supplier: Infineon Technologies AG
Description: discretes IRLML6344 | N-Channel Power MOSFET IDV20E65D1 | Silicon Diodes ICE2PCS05G | PFC-CCM (continuous conduction mode) ICs IKWH30N65WR6 | IGBT discretes IRLML6344 | N-Channel Power MOSFET IDV20E65D1 | Silicon Diodes ICE2PCS05G | PFC-CCM (continuous conduction mode) ICs IKWH30N65WR6
- Input Current: 15 amps
- Output Voltage: 600 volts
- Output Power: 1,200 watts
- Technology: Intelligent Power Module (IPM)
-
Supplier: ValueTronics International, Inc.
Description: edge-emitting LED, the Q8347 accurately measures the transmission characteristics of optical narrow-band-pass filters employed for EDFA systems at the accuracy ±0.01 nm. In measuring a filter with spectral-width of 1 nm, dynamic range is 35 dB (Averaging 16 times). Linearity at the
Find Suppliers by Category Top
Featured Products Top
-
Innodisk’s GMSL2 Camera Module and Adapter Board Series delivers long-distance, low-latency, high-resolution imaging for edge AI applications. Supporting up to 15 m FAKRA cables and powered by the Sony ISX031 sensor with HDR and LED Flicker Mitigation, it captures clear, stable images in (read more)
Browse Light Emitting Diodes (LED) Datasheets for New Yorker Electronics Co., Inc. -
Light Emitting Diode (LED) is one of the most common types. LEDs produce light when the diode permits the transfer of electric current between the electrodes. These diodes release energy in the form of light when the diode is turned on and the electrons (read more)
Browse Diodes Datasheets for ASAP Semiconductor LLC -
USHIO LASER DIODES HL65303HD is a high power red laser diode by USHIO, distributed by World (read more)
Browse Diode Lasers Datasheets for World Star Tech -
-power infrared laser diode emitting at 850 nm with up to 260 mW continuous output. It features stable single-mode operation, low threshold current, and a wide operating temperature range, making it ideal for applications in night vision, laser modules, and optical sensing. Designed for efficiency and (read more)
Browse Diode Lasers Datasheets for World Star Tech -
HL67203HD LASER DIODE HL67203HD is a high power (1.3W) 670nm laser diode operating at high efficiency opening up applications in skin treatment and photo (read more)
Browse Diode Lasers Datasheets for World Star Tech -
Voltage Multipliers, Inc. offers the most complete range of high-voltage diodes in the world. All wafers are doped, diffused and metalized in our facility in Visalia, California. Our extensive testing insures that our customers receive the highest quality diodes possible (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
VMI specializes in high voltage diodes, power supplies, optocouplers, multipliers and related assemblies. Our products are custom designed for military, industrial, medical, aerospace and other high-reliability applications operating at the leading edge of technology. Established (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
USHIO LASER DIODES HL65303HD is a high power red laser diode by USHIO, distributed by World (read more)
Browse Diode Lasers Datasheets for World Star Tech -
The SMF and SXF families of high voltage diodes are hermetically (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
VMI's hermetically sealed glass high voltage diodes are processed per MIL-PRF-19500, MIL_STD-750, and the application slash sheet, /575. Our JANTX/JANTXV QPL formed (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc.
More Information Top
-
Half-Duplex Fiber-Optic Data Transmission With A Semiconductor Junction Transceiver
We have investigated the detector performance of a number of LED's including large area surface emitters, Burrus diodes, and edge emitting diodes .
-
Fiber Optic Sensors: An Introduction for Engineers and Scientists
Doubled solid state lasers, 37 Double heterostructure, 44 Dual wavelength interrogation, 271 Dynamic range, 201 Edge emitting diode , 44–45 Einstein A coefficient, 39 Electric field, see Voltage sensors Electronic transitions, 27 Electrooptic effect, 87–91 Electrooptic tensor, 90 Ellipticity, 161 Embedded sensors, 278 …
-
The passive optically pumped Rb frequency standard: the laser approach
For example, in [43], using an edge emitting diode , a S/N of 66 dB was reported with a line width of 570 Hz, lead- ing to a predicted frequency stability of ∼ 3×10−12 τ−1/2 .
-
http://www.if.pwr.wroc.pl/~optappl/pdf/2007/no3/optappl_3703p209.pdf
Scalar and vectorial approaches to cavity modes of the GaAs-based 1.3-µm oxide-confined edge emitting diode laser .
-
Hybrid Integration of End-to-End Optical Interconnects on Printed Circuit Boards
One end of the optical waveguide is defined along the cavity stripe of the edge emitting diode and the other end of the op- tical waveguide covers the active region of the PiN photodiode.
-
Comprehensive above-threshold analysis of antiresonant reflecting optical waveguide edge-emitting diode laser
Recently, his research interests include phase-locking of the multi- core fiber laser, modeling of the edge emitting diode lasers and modeling dy- namics of diode laser with optical delayed feedback.
-
Diode laser based light sources for biomedical applications
All these devices are edge emitting diode lasers, i.e., the propagation of the generated laser emission is in plane with the substrate surface [27].
-
InGaAsP/InP Heterostructure Doped by Cobalt
Properties of prepared heterostructures were tested on edge emitting diodes with the stripe geometry.
-
How exact are simplified scalar approaches to optical fields in oxide-confined stripe-geometry diode lasers?
Construction details of the highly strained, double quantum well oxide-confined 1.3-µm edge emitting diode laser [8] under consideration.
-
Handbook Of Biological Confocal Microscopy
Dimensions and cross-section through an edge emitting diode laser.
Indicates content that may require registration and/or purchase.