Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: DECAL, ELASTOMERIC PIGMENTED FILM, FOR USE ON EXTERIOR SURFACES
-
Supplier: Accuris
Description: FILM, ELASTOMERIC, FLUORESCENT, FOR WEAPONS SYSTEMS
-
Supplier: Accuris
Description: PAINT (GLOSS AND NONSPECULAR), FOR USE ON ELASTOMERIC PIGMENTED FILM
-
-
Description: conductive, and can be placed directly over circuits without creating shorts. Cuming Microwave supplies elastomeric RF absorbers in standard sheet form, and custom configurations. Microwave absorber materials are often supplied with a pressure-sensitive adhesive backing (peel-and-stick),
- Applications: EMI / RFI Shielding
- Material / Composition: Elastomer / Rubber, Plastic / Polymer
- Form / Shape: Film / Sheet, Stock Shape (Bar, Sheet, etc.)
- Type: Flexible
-
Supplier: Accuris
Description: FILM, ELASTOMERIC, PIGMENTED, FOR USE IN THE MANUFACTURE OF AIRCRAFT DECALCOMANIAS
-
Supplier: Dryvit UK
Description: Flexible, elastomeric exterior finish.
- Features: Coating, Paint, Weather / UV Resistant
- Location / Orientation: Exterior, Wall
- Cure / Setting Technology: Film Drying / Air Setting
- Form: Liquid
-
Supplier: GAF
Description: Elastomeric Roof Coating Topcoat® 322 White Elastomeric Coating is a styrene acrylic-based roof coating that forms a seamless and flexible layer of protection for your roof. This coating is designed to seal and dramatically reduce the surface temperatures and to resist heat absorption
- Cure / Technology: Air Setting / Film Drying, Single Component System
- Industry: Building / Construction
- Substrate Compatibility: Concrete / Masonry
- Features: Flexible / Dampening, Thermal Insulation / Heat Insulating
-
Supplier: Dryvit UK
Description: Flexible, waterproof elastomeric exterior coating. Dryvit’s exterior coatings have been formulated to outperform traditional exterior paints. Based on high performance acrylic and silicone technologies these finishes are the ideal solution for refurbishment or new build. They are compatible
- Dispensing Method: Brush / Roll-on
- Features: Coating, Other, Paint, Waterproof / Water Repellant
- Substrate: Concrete / Masonry
- Location / Orientation: Exterior, Wall
-
Description: 3M™ Scotch-Weld™ Elastomeric Coating EC-5816 is a one-part, abrasion and chemical resistant coating designed for the protection of fragile, porous, insulation materials (polyurethane foam, glass wool, cork, etc.). 3M Elastomeric Coating EC-5816 can be applied to metal substrates primed
- Coverage: 50 ft²
- Wet / Applied Thickness: 0.003 to 0.005 inch
- Dispensing Method: Brush / Roll-on, Sprayable
- Cure / Setting Technology: Film Drying / Air Setting
-
Supplier: 3M Advanced Materials Division
Description: Elastomer-based formula creates a tough, flexible, abrasion resistant coating Resists heat, flame, and weathering for lasting, reliable performance Resists gasoline, aircraft fuel, hydraulic oil and water Can be applied by spraying, brushing or flow coating 3M™ Scotch-Weld™ Elastomeric
- Form: Aerosol, Liquid
- Features: Coating, Other, Wear Resistant (Abrasion / Erosion)
- Substrate: Glass, Wood
- Location / Orientation: Interior, Wall
-
Supplier: ASTM International
Description: This specification covers the properties of a cured single- or multicomponent cold-applied elastomeric joint sealant for sealing, caulking, or glazing operations on buildings, plazas, and decks for vehicular or pedestrian use, and types of construction other than highway and airfield
-
Supplier: Fosroc Limited
Description: The Dekguard E2000 system comprises a single component penetrating primer and a single component elastomeric pigmented coating, both ready for immediate site use. The system is available with a choice of priming systems, i.e. Nitobond AR or Nitoprime DG. Nitoprime DG, a film forming
- Features: Coating
- Location / Orientation: Floor
- Type: Sealer / Surface Sealant
-
Supplier: ASTM International
Description: to a membrane system that will be covered with a separate wearing course, traffic course, or backfill. After application by spreading or spraying, the membrane materials shall cure to form an elastomeric film capable of maintaining a seal against liquid water. Materials shall undergo
-
Supplier: ASTM International
Description: 1.1 This specification describes the required properties and test methods for a cold liquid-applied elastomeric membrane for waterproofing building decks not subject to hydrostatic pressure. The specification applies only to a membrane system that has an integral wearing surface. This
-
Supplier: Can-Do National Tape
Description: Bemis 3405 Sewfree® Tape is a thermoplastic polyurethane adhesive that is elastomeric and has a very soft hand. It is resistant to laundering and dry cleaning processes. 3405 Sewfree® Tape has an elastomeric adhesive with excellent bond strength. This heat activated tape features a low
-
Supplier: Can-Do National Tape
Description: Bemis 3412 Sewfree Tape is an extremely soft elastomeric adhesive with excellent recovery. It is designed to be used in Sewfree® applications where low modulus and recovery are required. Fabrics that are bonded using this adhesive exhibit excellent wash resistance and retain most of their
-
Supplier: Newark, An Avnet Company
Description: TAPE, 33M X 76.2MM, PE FILM, BLACK; Adhesive Type:Elastomeric Adhesive; Tape Colour:Black; Total Tape Thickness:5 mil (0.127 mm); Roll Length - Imperial:108.3ft; Roll Length - Metric:33m; Tape Width - Imperial:3" RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: TAPE, 33M X 25.4MM, PE FILM, BLACK; Adhesive Type:Elastomeric Adhesive; Tape Colour:Black; Total Tape Thickness:5 mil (0.127 mm); Roll Length - Imperial:108.3ft; Roll Length - Metric:33m; Tape Width - Imperial:1" RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: TAPE, 33M X 50.8MM, PE FILM, BLACK; Adhesive Type:Elastomeric Adhesive; Tape Colour:Black; Total Tape Thickness:5 mil (0.127 mm); Roll Length - Imperial:108.3ft; Roll Length - Metric:33m; Tape Width - Imperial:2" RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: TAPE, 4.6M X 50.8MM, PE FILM, BLACK; Adhesive Type:Elastomeric Adhesive; Tape Colour:Black; Total Tape Thickness:5 mil (0.127 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:2" RoHS Compliant: Yes
-
Supplier: LexJet Corporation
Description: LexJet RubberMount White Adhesive is a white film coated on both sides with a permanent, pressure-sensitive rubber-based adhesive. This adhesive is a good choice for mounting graphics to dark substrates because whiteness of the carrier film keeps the darkness of the substrate from
- Use Temperature: -40 to 257 F
- Chemical System: Rubber Based / Elastomeric
-
Supplier: LexJet Corporation
Description: LexJet RubberMount White Adhesive is a white film coated on both sides with a permanent, pressure-sensitive rubber-based adhesive. This adhesive is a good choice for mounting graphics to dark substrates because whiteness of the carrier film keeps the darkness of the substrate from
- Use Temperature: -40 to 257 F
- Chemical System: Rubber Based / Elastomeric
-
Supplier: LexJet Corporation
Description: LexJet RubberMount White Adhesive is a white film coated on both sides with a permanent, pressure-sensitive rubber-based adhesive. This adhesive is a good choice for mounting graphics to dark substrates because whiteness of the carrier film keeps the darkness of the substrate from
- Use Temperature: -40 to 257 F
- Chemical System: Rubber Based / Elastomeric
-
Supplier: LexJet Corporation
Description: LexJet RubberMount White Adhesive is a white film coated on both sides with a permanent, pressure-sensitive rubber-based adhesive. This adhesive is a good choice for mounting graphics to dark substrates because whiteness of the carrier film keeps the darkness of the substrate from
- Use Temperature: -40 to 257 F
- Chemical System: Rubber Based / Elastomeric
-
Description: Designed as battery pack thermal runaway protection(thermal propagation) material, SF-C is a fiberglass or PET carrier ceramifiable (ceramifying) silicone rubber composite sheet. Like ordinary rubber, silicone rubber and thermoplastic elastomer, it has not only good insulation and elasticity, but
- Industry: Electronics
- Features: Film / Sheet
- Chemical System: Rubber Based / Elastomeric, Silicone
-
Supplier: Dryvit UK
Description: A tintable acrylic stain that can be applied to acrylic or elastomeric finishes, providing an 'old world' or 'antique' look.
- Chemistry: Acrylic / Latex, Resin Base / Polymer Binder
- Features: Coating, Paint
- Location / Orientation: Exterior, Wall
- Cure / Setting Technology: Film Drying / Air Setting
-
Supplier: Techsil Limited
Description: SLE5300 is a two-component silicone elastomer which can be cured rapidly at elevated temperatures, especially in thin films. Contains no solvents so avoids any potential hazards associated with solvents, it requires no solvent disposal and therefore has much lower manufacturing costs. Its
- Features: Conformal / Encapsulating Coating, Rubber Based / Elastomeric
- Chemical System: Silicone
-
Supplier: Techsil Limited
Description: a variety of fluoropolymers such as ACLAR®, TEFLON® & FEP. This grade is an excellent consideration for laminating films and foils or for use in bonding applications as a replacement for mechanical fasteners and as a base for printing inks. Product Benefits Wide temperature performance range
- Cure / Technology: Contact / Pressure Sensitive (PSA)
- Chemical System: Rubber Based / Elastomeric, Silicone
-
Supplier: Techsil Limited
Description: a variety of fluoropolymers such as ACLAR®, TEFLON® & FEP. This grade is an excellent consideration for laminating films and foils or for use in bonding applications as a replacement for mechanical fasteners and as a base for printing inks. Product Benefits Wide temperature performance range
- Cure / Technology: Contact / Pressure Sensitive (PSA)
- Chemical System: Rubber Based / Elastomeric, Silicone
-
Supplier: Techsil Limited
Description: a variety of fluoropolymers such as ACLAR®, TEFLON® & FEP. This grade is an excellent consideration for laminating films and foils or for use in bonding applications as a replacement for mechanical fasteners and as a base for printing inks. Product Benefits Wide temperature performance range
- Cure / Technology: Contact / Pressure Sensitive (PSA)
- Chemical System: Rubber Based / Elastomeric, Silicone
-
Supplier: Ellsworth Adhesives
Description: Socomore Chemglaze® M201 Tan is a two component, elastomeric polyurethane coating designed for producing tough, flexible film to protect the leading edges of rotary and fixed wing aircraft. Resistant to thermal expansion, contraction, abrasion, erosion, and minor impact damage. Can be
- Cure / Setting Technology: Reactive / Moisture Cured
-
Supplier: Ellsworth Adhesives
Description: Socomore Chemglaze® M331 Black is a two component, elastomeric polyurethane coating designed for producing tough, flexible film to protect the leading edges of rotary and fixed wing aircraft. Resistant to thermal expansion, contraction, abrasion, erosion, and minor impact damage. Can
- Cure / Setting Technology: Reactive / Moisture Cured
-
Supplier: Ellsworth Adhesives
Description: Dow DOWSIL™ 20 Release Coating is formulated for adhesives, plastics and elastomeric products. It is an easy to use coating which will not discolor molded parts, and is solvent dilutable. 20 Release Coating offers minimal build up on molds and dies, as well as produce a heat stable non-oily
-
Description: 3M™ Scotch-Weld™ Structural Adhesive Primer EC-1593 is a sprayable primer for use with 3M™ Scotch-Weld™ Structural Adhesive Film AF 30. This product is suggested for use where good aluminum and magnesium overlap shear strengths from -67°F to 180°F (-55°C to 82°C) are required.
- Viscosity: 40 to 120 cP
- Use Temperature: -67 to 180 F
- Industry: Aerospace, OEM / Industrial
- Substrate Compatibility: Metal
-
Supplier: ACCRAbond, Inc.
Description: EASYPOXY® K-230 Optically Clear Kit is a two-component, 100% solids system, which is used in thin films to bond glass. This adhesive is recommended for bonding substrates with widely different coefficients of expansion because of its cured resiliency. This same resiliency favors bonding
- Cure / Technology: Two Component System
Find Suppliers by Category Top
Featured Products Top
-
ELASTOMERIC PARTS Many of our solid film lubricants have been specifically designed for elastomeric substrates. These coatings solve performance problems including spalling, sticking, and lubricity issues (read more)
Browse Solid and Dry Film Lubricants Datasheets for Everlube Products -
EsnalubeTM 382 Water Based, MoS2, Solid Film Lubricant Esnalube 382 is a low VOC, thermally cured; MoS2 based solid film lubricant with a silicate binder system. This coating is designed to (read more)
Browse Solid and Dry Film Lubricants Datasheets for Everlube Products -
Most of our engineered coatings offer some level of lubricating properties. These lubricants are functional combinations of Molybdenum Disulfide, Graphite, PTFE and other engineered materials. Originally designed as aerospace lubricants, these dry film lubricants are now used in a wide (read more)
Browse Synthetic Oils, Greases, and Lubricants Datasheets for Everlube Products -
Fasteners Solid film coatings/lubricants minimize clamp load variability by as much as 70%, which eliminates the need for increased torque or fastener size, or a costly design change. This in turn (read more)
Browse Solid and Dry Film Lubricants Datasheets for Everlube Products -
Everlube 620C All purpose dry film Advantages Everlube Product We meet your toughest performance (read more)
Browse Solid and Dry Film Lubricants Datasheets for Everlube Products -
Everlube R-75 PTFE Solid Film Lubricant Everlube R-75 is a thermally cured, PTFE based solid film lubricant with a polyamide-imide binder system. Everlube R-75 offers very good durability and (read more)
Browse Solid and Dry Film Lubricants Datasheets for Everlube Products -
rapidly to mechanical failure. Wear and Coatings – Many of our solid film lubricants provide wear resistance in applications where galling, fretting and seizing occur. These wear resistant materials enhance the base metal substrate by creating a lubricating (read more)
Browse Anti-seize Compounds Datasheets for Everlube Products -
film lubricants can be applied on critical care equipment because they are resistant to cracking or chipping, and are contaminant free as compared to traditional wet lubricants. These coatings are compatible with many different types of sterilization processes such as autoclaving and radiation (read more)
Browse Solid and Dry Film Lubricants Datasheets for Everlube Products -
Water Based MoS2 Solid Film Lubricant -- Everlube®9002 Everlube 9002 is a low VOC MoS2 based solid film lubricant with a high molecular weight epoxy binder system. This coating provides excellent wear life (read more)
Browse Solid and Dry Film Lubricants Datasheets for Everlube Products -
EsnalubeTM 382 Water Based, MoS2, Solid Film Lubricant Esnalube 382 is a low VOC, thermally cured; MoS2 based solid film lubricant with a silicate binder system. This (read more)
Browse Solid and Dry Film Lubricants Datasheets for Everlube Products
Conduct Research Top
-
Applying the Final Touches
. Perhaps more important than these materials toxicology is their potential to elicit serious immunologic responses, even at minute dosages. Fluorocarbon film protects against extractables Fluorocarbon films provide a barrier to protect the drug product against extractables from the elastomeric
More Information Top
-
Textile-Based Electrogoniometers for Wearable Posture and Gesture Capture Systems
Inextensible double-layer devices have been fabricated by applying two identical conductive elastomeric film on a flexible substrate (polyvynil chloride resin (VIPLA™) biadhesive tape provided with acrylic adhesive) having a thickness of 0.1 mm and a Young’s modulus of 15 GPa.
-
Adhesion-induced instabilities and pattern formation in thin films of elastomers and gels
Let us first consider the case of a flat ended cylindrical in- denter (diameter 2a) being pulled from an incompressible elastomeric film (see Supplementary movie 11 ) that un- dergoes a uniform vertical deflection w0.
-
Microbial Degradation of Linseed Oil-Based Elastomer and Subsequent Accumulation of Poly(3-Hydroxybutyrate-co-3-Hydroxyvalerate) Copolymer
The microbial degradation of different linseed oil-based elastomeric films (of weight 4 g, area 10×10 mm and thickness 0.8 mm) by the screened microorganism was carried out in a 100-ml growth medium, maintained at pH 8.
-
A variational constitutive framework for the nonlinear viscoelastic response of a dielectric elastomer
EMI is defined as the sudden reduction in the thickness of the elastomeric film due to the increase of the true electric field during the deformation of the elas- tomer.
-
Shear-induced adhesive failure of a rigid slab
in contact with a thin confined film
At a given tangential force, the prism starts to slide on the elastomeric film .
-
http://dspace.mit.edu/bitstream/handle/1721.1/42291/232357466-MIT.pdf?sequence=2
On the Manufacture of Very Thin Elastomeric Films by Spin-Coating .
-
Free-standing nanocomposites with high conductivity and extensibility
Strain was applied to the elastomeric film using a home-built device.
-
Fabrication and structural analysis of polyrotaxane fibers and films
A cross-linked SGC film was prepared by connecting the ends of the side chains; it has been found to be an elastomeric film with unique scratch-resistant properties.
-
Silicone‐Supported Cinchona Alkaloid Derivatives as Insoluble Organocatalysts in the Enantioselective Dimerization of Ketenes
Abstract A straightforward procedure is presented for the covalentimmobilization of ester and silyl ether derivatives of theCinchona alkaloid 10,11‐dihydroquinidine within insoluble cross‐linked silicone elastomeric films .
Indicates content that may require registration and/or purchase.