Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Quarktwin Technology Ltd.
Description: FPGA Embedded Module Spartan-3E, XC3S250E 128KB
- Internal RAM Size: 128 KB
- Life Cycle Stage: Not Recommended (Declining)
- Features: Other
-
Supplier: Acromag, Inc.
Description: XMC module with PCIe interface Logic-optimized Artix-7 FPGA Write-protected flash Acromag’s XMC-7AWP modules feature a high-performance user-configurable Xilinx® Artix®-7 FPGA enhanced with high-speed memory and a high-throughput serial bus interface. The result is a
- PMC Data Bus: 64-bit
- Other Products: FPGA Module
- Technology: XMC
-
Supplier: Acromag, Inc.
Description: This series of plug-in mezzanine modules provides a user-customizable Altera® Cyclone II FPGA on an Industry Pack (IP) module. The module allows users to develop and store their own instruction set in the FPGA for adaptive computing applications. Typical uses
- Operating Temperature: 0 to 70 C
- Features: FPGA
- I/O Interface: LVDS, TTL
-
-
Supplier: Lingto Electronic Limited
Description: IC MODULE SPARTAN-3E 70NS 128KB
-
Supplier: Acme Chip Technology Co., Limited
Description: IC MODULE SPARTAN-3E 70NS 128KB
- Features: FPGA
-
Supplier: ODG (Origin Data Global)
Description: PYGMY STAMP WITH FPGA+ARM WITH 1
- Supply Voltage: Other
-
Supplier: Acromag, Inc.
Description: PMC-SLX150: 147,433 logic cells (XC6SLX150) Acromag’s cost-effective PMC-SLX modules feature a user-configurable Xilinx® Spartan®-6 FPGA enhanced with high-speed memory and a high-throughput PCI-X interface. Field I/O interfaces to the FPGA via the rear J4/P4 connector and/or
- Number of Ports: 64
- PMC Data Bus: 64-bit
- Other Products: FPGA Module
- Technology: PMC
-
Supplier: Acromag, Inc.
Description: XMC module Kintex-7 FPGA 10-Gigabit Ethernet Write-protected flash Acromag’s XMC-7KWP modules feature a high performance user-configurable Xilinx® Kintex®-7 FPGA enhanced with high-speed memory and a high throughput serial interface.
- PMC Data Bus: 64-bit
- Other Products: FPGA Module
- Technology: XMC
-
Supplier: DigiKey
Description: - Embedded Module RX600, RX63N 100MHz 128KB 2MB
- Clock Speed: 100 MHz
- Internal RAM Size: 128 KB
-
Description: IC MODULE SPARTAN-3E 70NS 128KB
- Internal RAM Size: 128 KB
- Life Cycle Stage: Removed
-
Supplier: Newark, An Avnet Company
Description: LABVIEW FPGA MODULE SOFTWARE; Software Type:LabVIEW FPGA Module Software; Software Edition:-; License Type:Subscription; Media Type:Download; Software Language:Japanese; For Use With:NI FPGA Hardware; Product Range:- RoHS Compliant: NA
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: Octavo Systems LLC Category: Integrated Circuits (ICs) Embedded Microcontrollers, Microprocessor, FPGA Modules Series: OSD335x Package: Tray Product Status: Active Module/Board Type: MPU Core Core Processor: ARM®
- Clock Speed: 1,000 MHz
-
Supplier: DigiKey
Description: FPGA Embedded Module Spartan-3E, XC3S250E FT2232D 70ns 128KB
-
Supplier: Win Source Electronics
Description: Manufacturer: Rochester Electronics Win Source Part Number: 868123-D8087-1 Series: * Features: series Embedded Module Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL
- Features: FPGA
-
Supplier: Win Source Electronics
Description: Manufacturer: Digi International Win Source Part Number: 761678-20-101-0520 Series: RabbitCore Operating Temperature Range: -40°C ~ 70°C Connector Type: 2 IDC Headers 2x17 Core Processor: Rabbit 3000 Speed: 44.2MHz RAM Size: 768KB Module/Board Type: MPU Core Flash Size: 512KB Family Name:
- Operating Temperature: -40 to 70 C
- Features: FPGA
-
Supplier: Win Source Electronics
Description: Manufacturer: Digi International Win Source Part Number: 761680-20-101-0675 Series: RabbitCore Operating Temperature Range: 0°C ~ 70°C Connector Type: IDC Header 2x20 Core Processor: Rabbit 3000 Speed: 22.1MHz RAM Size: 128KB Module/Board Type: MPU Core Flash Size: 256KB (Internal), 1MB
- Operating Temperature: 0 to 70 C
- Features: FPGA
-
Description: streaming-data applications and simplify FPGA development. X-ES’ FDK includes IP blocks, HDL, test benches, Linux drivers, and complete example designs for the XPedite2500. Features AMD (formerly Xilinx) Kintex® UltraScale™ FPGA XCKU115 Conduction- or air-cooled XMC module Up to
- Other Products: FPGA Module
- Technology: XMC
-
Supplier: Newark, An Avnet Company
Description: ADAPTOR CARD, XILINX FPGA, EVAL MODULE; Accessory Type:ADC to FMC (Xilinx) Header Adapter Card; For Use With:Xilinx FPGA EVMs; Product Range:-; SVHC:No SVHC (15-Jan-2019); Features:Enables Direct Connection from TI High Speed ADC RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: ADAPTOR CARD, XILINX FPGA, EVAL MODULE; Silicon Manufacturer:Texas Instruments; Silicon Core Number:-; Kit Application Type:Data Converter; Application Sub Type:DAC to FMC Adapter; Core Architecture:-; Core Sub-Architecture:-; RoHS Compliant: Yes
-
Supplier: Critical Link, LLC
Description: The MitySOM-AM57F is a highly configurable system on module that features a Texas Instruments AM57xx series 1.5 GHz Sitara Processor tightly integrated with the Xilinx Artix-7 Field Programmable Gate Array (FPGA), NOR FLASH, and DDR3 RAM memory subsystems. The design of the
- Capacity: 32 MB
- Operating Temperature: -40 to 185 F
- Memory Type: DDR3
- Ports / Buses: I2C, PCI, SATA, SPI, USB
-
Supplier: Critical Link, LLC
Description: The MityDSP-6711F is a highly configurable, small form-factor System on Module (SoM) that features a Texas Instruments TMS320C6711 200 MHz DSP tightly integrated with a Xilinx XC3S400 or XC3S1000 Spartan 3 FPGA, FLASH and DDR SDRAM memory subsystems. Both the DSP and the FGPA are
- Capacity: 32 MB
- Operating Temperature: 32 to 131 F
- Memory Type: DDR SDRAM
- Features: Other
-
Supplier: ASAP Semiconductor LLC
Description: EVAL MODULE FOR TX517 Interface Ultrasonic Yes FPGA / CPLD TX517 Transmitter
- Category: Development Board
-
Supplier: Critical Link, LLC
Description: The MitySOM-5CSx is a family of highly-configurable, small form-factor System on Module (SOM) designed for high-throughput applications requiring single or dual hard-core Cortex-A9 applications processors tightly integrated with FPGA fabric. The MitySOM-5CSx combines the Altera Cyclone
- Capacity: 2,000 MB
- Operating Temperature: -40 to 185 F
- Memory Type: DDR3
- Ports / Buses: I2C, PCI Express, SPI, USB
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: automation, FPGA Programmable Logic Device, Microcontrollers, Microprocessor, FPGA Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 721-DG8065101418900 can be
- Features: FPGA, Other
-
Supplier: ELMA Electronic Inc.
Description: Features: Single PMC slot (IEEE 1386.1-2001) with front I/O and rear I/O Optional PIM8046 (VITA 36) for rear I/O connections Xilinx FPGA softcore PCI interface 16C650 compatible host interface PCI interface: PCI 2.1 compliant 33MHz, 32-bit interface 3.3V and 5.0V signaling supported 5V supply
- Other Products: FPGA Module
- Technology: PMC
-
Description: The XPedite2570 is a high-performance, reconfigurable, conduction- or air-cooled, 3U VPX, FPGA processing module based on the AMD (formerly Xilinx) Kintex® UltraScale™ family of FPGAs. With multiple high-speed fabric interfaces, x8 PCI Express Gen3, 12 high-speed fiber-optic
- Features: Bus Interfaces / Adapters
- Technology: VPX
-
Supplier: ASAP Semiconductor LLC
Description: EVAL MODULE FOR XILINX FPGA 2 - Dual 1.2V 2.5V 900mA 250mA 3.3V Positive Adjustable -40¦C ~ 125¦C Fully Populated Board Xilinx FPGAs
- Category: Development Board
Find Suppliers by Category Top
Featured Products Top
-
Flexibility: Compatible with Vivado Design Suite, suitable for FPGA accelerators, motion control boards, edge SmartNICs, and high-speed video capture modules. Balanced Cost (read more)
Browse Field-Programmable Gate Arrays (FPGA) Datasheets for Win Source Electronics -
architecture, this FPGA enables dual 5-LUT output mode, supporting multifunctional roles such as distributed RAM or shift registers, maximizing resource reuse in compact designs. Its configurable on-chip memory with dual-port operation, optional ECC, byte (read more)
Browse Field-Programmable Gate Arrays (FPGA) Datasheets for Win Source Electronics -
VSA-H series power amplifier adopt the latest IGBT technology and MCU DSP FPGA architecture design, and use advanced digital control strategies to ensure high conversion efficiency and high security for each module and the entire system. I will secure it. Single power module is designed (read more)
Browse Instrumentation Amplifiers Datasheets for ECON Technologies Co.,Ltd -
connects directly to many 3.3V microcontrollers, processors, FPGAs, and wireless modules. Its power-down mode reduces typical current consumption to below 1µA, which is particularly valuable in (read more)
Browse Memory Chips Datasheets for ERSAELECTRONICS PTE. LTD. -
such as MCUs and FPGAs. Strong Electrical Isolation Withstands 1500VDC isolation (read more)
Browse Resistors Datasheets for Win Source Electronics -
of Behrman Capital, today announced that it has entered into a definitive agreement to acquire AEMtec GmbH ("AEMtec"). AEMtec is a leading provider of complex micro- and optoelectronic modules, advanced packaging, test and assembly services for high-reliability applications, headquartered in Berlin (read more)
Browse Device Programming Services Datasheets for Micross Components, Inc.
Conduct Research Top
-
Powering FPGA Applications
Many new FPGAs are typically designed using advanced technology to achieve low power consumption while providing high performance. Those FPGAs use the new fabrication process that tends to require a lower core voltage, which extends the voltage range needed for its power supply with a higher
-
Transferring High-Speed Data over Long Distances w/ Combined FPGA and Multichanel Optical Modules
interconnects rather than copper. Altera Corporation and Avago Technologies. Inc. have jointly developed a solution that combines an FPGA and optical transmitter and receiver modules into a. single integrated solution that can replace copper interconnects and multiple card-edge optical transceivers.
-
How the MityDSP L138+FPGA SOM is Being Used
One of the things that keeps life interesting at Critical Link is seeing how our customers are utilizing our system-on-modules in their products. While the MityDSP-L138+FPGA - part of our OMAP-L138 family of SoMs - has been available for a few years, our customers are still coming up
-
Power Design for Xilinx (R) Virtex-5 FPGAs (.pdf)
This power reference design supports all power requirements for Xilinx's Virtex-5 FPGA solutions. System design with a 5-V input voltage and uses TI power modules, DC/DC and LDO. For 3.3-V and 5-V designs, visit TI Power for Xilinx Virtex-5.
-
The Benefits of Using a Power Module vs. a Discrete Regulator
Today's power systems for communications and computing infrastructure support high current loads from increasingly power hungry FPGAs, ASICs and microprocessors. To meet the challenge of designing the power sub-system for these systems, many designers are considering using power modules instead
-
TI Power Reference Design for Altera (R) Stratix (R) IV FPGA EP4SGX360 (.pdf)
The Altera (R) Stratix TM IV FPGA EP4SGX360 reference design showcases TI's power distribution system plug-in power modules. For more reference designs and block diagrams as well as the Stratix IV handbook visit TI Power for the Stratix IV EP4S Series.
-
Transferring High-Speed Data over Long Distances with Combined FPGA and Multichannel Optical Modules
The ever-increasing quantity of data moving around the datacenter and over the Internet is straining the infrastructure. as it struggles to keep up. Core functions such as the storage subsystems, the data switches and routers, and even the. computing systems are now I/O limited. External data
-
Digital Power Module Meets Fast Load Transient POL with Simple Cooling Design
. Providing higher current POL seated next to an advanced FPGA, processor or ASIC requires higher power density, fast load transient response and much better thermal performance. This article examines an 80A digital power module's thermally enhanced, encapsulated package with a single layer copper lead-frame
More Information Top
-
Partial Reconfiguration on FPGAs
The scenarios point out that defragmenting an FPGA module layout can comprise either an overhead in terms of free resource slots (space), in terms of stopping module execution (time), or a mixture of space and time.
-
Dynamically Reconfigurable Systems
Fekete, S.P., Köhler, E., Teich, J.: Optimal FPGA module placement with temporal precedence constraints.
-
Field-Programmable Logic and Applications: The Roadmap to Reconfigurable Computing
The reconfigurable part of FPSLIC is an SRAM based FPGA module with configurable Dual Port RAM cells.
-
High-Performance Computing Using FPGAs
1This number was determined by the size of the FPGA modules (DIMM form factor) and the maximum bus length.
-
http://dspace.mit.edu/bitstream/handle/1721.1/53151/505571988-MIT.pdf?sequence=2
On the transmitter side, a host PC processes the images into transmittable packets in MATLAB, and sends them to the UWB radio through an interfacing FPGA module .
-
Field-Programmable Logic and Applications: Reconfigurable Computing Is Going Mainstream
For easy partitioning, keep the number of I/Os smaller than the maximum available I/O number on the largest FPGA module .
-
Industrial Instrumentation and Control Systems
… conducts static compilation, the main function is that the PLC device is transformed to the direct address, establishes the counter parameters table in the dual-port RAM, its parameters can be directly read and written by FPGA module , and makes up new …
-
Introduction to Reconfigurable Computing
SPLASH II [97], [39] is a computing system made upon a set of FPGA modules solded on different printed circuit boards, connected together to build a massive parallel computer.
Indicates content that may require registration and/or purchase.