Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Lingto Electronic Limited
Description: 11GHZ-17GHZ DELAY LINE, 0-140PS
-
Supplier: Colby Instruments, Inc.
Description: Our newest series, the PDL-100A offers high-resolution electrical delay based on the Electro-Mechanical Trombone delay line structure. The base model PDL-100A-625.0PS offers total delay from 0 to 625.0 ps and signal input bandwidth from DC to 18 GHz. Additional
-
Supplier: Anaren, Inc.
Description: Welcome to our Xinger®-brand RF Delay Lines product line. Anaren's Xinger®-brand RF Delay lines are ideal for amplifier linearization applications from 0.3 - 2.7 GHz. These surface mount RF Delay lines utilize a multilayer transmission
- Time Delay: 11.7 ns
- Package Type: Surface Mount Technology (SMT)
-
-
Supplier: APITech
Description: Broadband Frequency Coverage: Operates from dc to 18 GHz, usable to 20 GHz Ideally suited for delay line applications in optical and RF Networks. Easily adapts to motorized control configurations. / Designed for long mechanical cycle life. Weinschel Brand Product.
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2 GHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 1.2 GHz, Clock Buffers, Drivers ICs. This
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2GHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.2GHz, Inductor and Choke, Delay Lines. This
- Standards and Certifications: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2GHz, QFN. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.2GHz, QFN, Inductor and Choke,
- Standards and Certifications: RoHS Compliant
-
Supplier: Microwave Photonic Systems, Inc.
Description: communication applications. The link applications include antenna remoting, time and frequency reference distribution, RF delay lines, telemetry tracking, and point-to-point RF transmission. The receiver utilizes a high speed, low distortion PIN photodiode detector that is integrated
- Responsivity: 0.85 to 0.9 A/W
- Operating Temperature: -40 to 185 F
- Connector Type: FC, SC
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 3GHz ECL Quad D Flip-Flop, 0.6ns Delay, LQFP, Tape & Reel Product overview: MC10EP131FAR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts,
- Propagation Delay: 0.6 ns
- Operating Temperature: -40 C
- IC Package Type: Other
-
Supplier: Microwave Photonic Systems, Inc.
Description: array of communication applications. The link applications include antenna remoting, time and frequency reference distribution, RF delay lines, telemetry tracking, and point-to-point RF transmission.The receiver utilizes a high speed, low distortion PIN photodiode detector that is
- Bandwidth: 3,000 MHz
- Operating Temperature: -40 to 185 F
- Connector Type: FC, SC
- Features: Other
-
Supplier: Microwave Photonic Systems, Inc.
Description: Frequency Reference Distribution, RF Delay Lines, LTE / PCS Wireless, Telemetry Tracking, and Point-to-Point RF transmission. The MP 2350TX utilizes an ultra linear, low noise Distributed Feedback (DFB) laser with integrated stability control. The transmitter operates over link
- Wavelength: 1,310 to 1,550 nm
- Bandwidth: 1 to 3,500 MHz
- Maximum Optical Output Power: 3.000000000000001 dBm
- Operating Temperature: -40 to 185 F
-
Supplier: TelephoneStuff.com
Description: Antenna System permits increased sensitivity and virtually eliminates echo and delay - Call Waiting Caller ID (with optional phone company service) uses handset's multifunction backlit 3-line LCD display - 50-Station Caller ID Memory/Dialer and 50 Name/Number memory - Digital duplex
- Phone Type: Telephone
-
Supplier: Acme Chip Technology Co., Limited
Description: 32GHZ DELAY LINE, 110PS, BW CTRL
-
Supplier: Microchip Technology, Inc.
Description: Micrel's high-speed, Precision Edge® timing and distribution family. For applications that require a differential I/O combination, choose from a comprehensive product line of high-speed, low skew fanout buffers, translators, and clock dividers. Additional Features 2:1 PECL/ECL multiplexer
-
Supplier: ValueTronics International, Inc.
Description: male, 1 female) One 50Ohm line extension (Delay Line): 1.27cm (42.33 psec.) One external conductor cylinder One centre conductor extension One Delay holder One 50 Ohm Delay Line for Offset Short (for verification): 10 cm The Focus Microwaves TRL-7/16-CV
-
Supplier: Picosecond Pulse Labs, Inc.
Description: distortion.Description: The PSPL Model 5372 Z-Matched Pickoff Tee is an ultra-broadband resistive device that provides a scaled 5x (14dB) pickoff of the input signal. The 5372 exhibits excellent through-line impedance match to 50 ohms for frequencies from DC to 26 GHz, unlike
- Frequency Range: 26,000 MHz
- Insertion Loss: 2 to 14 dB
- 0º Power Divider Division:: 2-Way
- Package Type / Form Factor: Connectorized
-
Supplier: ValueTronics International, Inc.
Description: provide the best performance to meet your new design and test challenges. With unmatched accuracy and convenience, this vector network analyzer makes broadband measurements from 45 MHz to 50 GHz in 2.4 mm coax, from 45 MHz to 110 GHz in 1.0 mm coax and from 33 GHz to 110
- Frequency Range: 50,000,000 kHz
-
Supplier: Microchip Technology, Inc.
Description: logic compatible. AC–performance is guaranteed over the industrial –40°C to +85°C temperature range and 3.0V to 5.5V supply voltage range. This device will operate in PECL/LVPECL or ECL/ LVECL mode. The SY100EP57 propagation delay is less than 520ps, and the Select-to-valid output
- Features: Other
-
Supplier: FineTek
Description: high accuracy and reliability. JFR FMCW Radar Level Transmitter, Liquid Level Sensor, Bulk solids handling The JFR series is an open-air radar level transmitter product line designed for use measuring liquids and bulk solids in tanks, bins and silos. These radar level transmitters are
- Measuring Range: 1,560 inch
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Level Measurement Type: Continuous Level
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
-
Supplier: Tripp Lite by Eaton
Description: 4 devices Recycle/reset button resets connected equipment during system freeze-ups with sequential outlet startup HD-compatible 2.2GHz coax jacks protect connected coax lines against surge damage and filter disruptive EMI/RFI line noise. Tel/modem/DSL jacks protect connected
- Input Voltage Range: 120 volts
- Volt-Amp Rating: 0.55 kVA
- Watt Rating: 0.3 kwatts
- Runtime at Half Load: 9.7 minutes
-
Supplier: Richardson RFPD
Description: elements; layers provided for power optimization and thermal control, digital control, and RF feed lines all in the footprint of 53×84 mm. The array has separate H and V-pol ports for dual linear performance. The array scans along both azimuth and elevation axes. The array is designed to
- Primary Frequency Range: 26,500 to 29,500 MHz
- Gain: 15 dB
- VSWR: 2.2 :1
- Polarization: Linear
-
Supplier: ValueTronics International, Inc.
Description: GHz -129 dBm @ 1.8 GHz to 3 GHz 1 dB Compression Point: -10 dBm minimum 100 kHz to 3 GHz at 0 dB attenuation Displayed Range 100 dB in 10 dB/div log scale 50 dB in 5 dB/div log scale 20 dB in 2 dB/div log scale 10 dB in 1 dB/div log scale 10 divisions with linear
- Frequency Range: 3,000,000 kHz
-
Supplier: Equipto Electronics Corporation
Description: electronics in a repeatable RF environment. Open air testing is time consuming and unreliable. Repeat visits to third-party test facilities can cause scheduling delays and high costs. With the Multi-Unit Testbed, manufacturers of wireless products for 5g cellular networks and handsets, Wi-Fi,
- Configuration: Benchtop / Instrument, Floor Mount
- Features: Shelves
-
Supplier: ValueTronics International, Inc.
Description: of 0 to 40,000 direct current (VDC). Additional Features: Bandwidth: DC to ≥ 1.5 GHz Rise time: ≤ 230 ps Attenuation: 10× Input Impedance: 450 Ω // 1.3 pF (1.6 pF guaranteed) Signal delay: 8.7 ± 0.1 ns DC Offset range: -5 V ≤ (Vsignal + Voffset) ≤ +5 V Readout Pin Switchable 50 Ω
- Bandwidth: 1,500 MHz
- Probe Type: Current, Voltage
-
Supplier: GL Communications, Inc.
Description: Echo Analysis module (requires VBA033 licensing), the VBA can measure hybrid line echo generated using the captured files at both end points, and output Echo Return Loss (ERL), Echo Delay, and Echo Dispersion values. Performance Measures Processor: 1.66 GHz, single-core,
-
Supplier: Infineon Technologies AG
Description: the harsh environment of automotive applications. Therefore it is protected against overload, short circuit and over-temperature conditions by the implemented output current limitation and the over-temperature shutdown circuit. The input capacitor C I is recommended for compensating line
- Operating Temperature: -40 to 150 C
- Output Voltage (Volt): 3.3 volts
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
, propagation delay calibration paths, and Subminiature Version A (SMA) connectors. The outputs are AC-coupled with 50 Ω transmission lines, which make the outputs suitable to drive 50 Ω impedance instruments. The EV-ADF4378SD1Z requires an SDP-S board (not supplied with the kit). The SDP (read more)
Browse RF and Microwave Connectors Datasheets for DigiKey -
: Bandwidth: 2GHz (MSO7204X) and 1GHz (MSO7104X) Vertical Resolution: 8-bit, 12-bit ERES 4 Analog Ch/16 Digital Ch, Logic Analyzer software and probes are optional Max Sample Rate: 10GSa/s per (read more)
Browse Oscilloscopes Datasheets for Uni-Trend US -
ensure faster inter-car communication speeds. When applied as a PCB coating, Fluon+ PFA EA-2000 can reduce transmission losses at 28 GHz by more than 30% compared to existing materials. Composition and Performance Advantages of Fluon+ PFA EA-2000 Compounds Fluon+ PFA EA-2000 is a modified (read more)
Browse Resins and Compounds Datasheets for AGC Chemicals Americas, Inc. -
the core competitive advantage of this integrated composite slip ring. The product covers a ultra-wide frequency band from DC to 3.5GHz, fully covering most mainstream civilian industrial RF communication frequency bands and industrial test frequency bands, which can meet the frequency matching (read more)
Browse RF Transistors Datasheets for JiuJiang Ingiant Technology Co., Ltd.
Conduct Research Top
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
to expand its Pentium 4 processor line by shortly announcing a 1.7-GHz version of the chip, according to sources. At present, Intel's fastest Pentium 4 processor runs at 1.5-GHz. 'Submarine patents' could torpedo Rambus Rambus Inc.'s contention that it owns fundamental chip-interface technology used
More Information Top
-
2.2 GHz SH-Mode SAW Delay Line
Fig.3a is a plot of the relative frequency shift AF/F versus temperature for 2 GHz delay lines with various A1 thickness and (a/p) = 0.7.
-
Phase Noise Characteristics of MSW Devices
Doped YIG films with saturation magnetization, thickness and linewidth of 590 G, 20 um and 1 Oe, respectively were used to construct the 1 GHz delay lines .
-
1979 IEEE Ultrasonics Symposium Abstracts
Several 2.2- GHz delay lines were fabricated and assembled into oscillators.
-
A Temperature Stable 2 Ghz SBAW Delay Line Oscillator
Oscillators with characteristics similar to this experimental 2 GHz delay line oscillator,as summarized in Table3, can be produced in large quantity and at a low cost.
-
Design, fabrication, and application of precise SAW delay lines used in an FMCW radar system
In order to take advantage of the reported 2.45- GHz delay lines , we built a novel type of FMCW radar system with adap- tive phase-error compensation.
-
GHz SAW delay line for direct sequence spread spectrum, CDMA in-door communication system
However, by using asynchronoussamplingand spatially modulatedtransducers, with line sizes greater than 0.6 micron, a flat amplitude response across the 140 MHz frequency band, can be achieved for a 1.9 GHz delay line .
-
High-efficiency Ka band microwave monolithic integrated circuit frequency tripler using lumped-element balun
To recover the differential input signals before the power combiner, the in-circuit 36 GHz delay line designed is to keep the final output signals in-phase.
-
1980 IEEE Ultrasonics Symposium Abstracts
Results are presented for a 2.7 GHz delay line having a tuned insertion loss of 23 dB with aQ value of 4000.
-
Design, fabrication, and application of precise delay lines at 2.45 GHz
on the 2.45 GHz delay lines , a 77 GHz radarsystem with adaptive phase error .
-
High temperature superconducting space-qualified multiplexers and delay lines
We have completed successfully the design, fabrication and space qualification of a high temperature superconduct- ing four-channel multiplexer at 4 GHz and a 45 ns, 2- to-6- GHz delay line , both operating at 77 K.
Indicates content that may require registration and/or purchase.