-
Supplier: Marki Microwave LLC
Description: Many M2 mixers have replaced with MM2 mixers with superior performance, repeatability, and availability. M2 mixers suitable for systems where an MM2 mixer is not available.
- RF Frequency Range: 2,000 to 18,000 MHz
- Package Type: Connectorized
- Features: Other
- Mixer Type: Triple Balanced Mixer
-
Supplier: Marki Microwave LLC
Description: M1-0616HP is End of Life. Please refer to MM1-0320HS as the recommended replacement. M1 double balanced mixers are hybrid assemblies that have been hand-tuned to feature low conversion loss and high isolations and a DC IF response. M1 mixers have generally been replaced with MM1
- RF Frequency Range: 6,000 to 16,000 MHz
- Package Type: Connectorized
- Mixer Type: Double Balanced Mixer
- Features: Other
-
Supplier: Marki Microwave LLC
Description: M1-0620HP is End of Life. Please refer to MM1-0626HS as the recommended replacement. M1 double balanced mixers are hybrid assemblies that have been hand-tuned to feature low conversion loss and high isolations and a DC IF response. M1 mixers have generally been replaced with MM1
- RF Frequency Range: 6,000 to 20,000 MHz
- Package Type: Connectorized
- Mixer Type: Double Balanced Mixer
- Features: Other
-
-
Supplier: Marki Microwave LLC
Description: M1-0818HP is End of Life. Please refer to MM1-0832HS as the recommended replacement. M1 double balanced mixers are hybrid assemblies that have been hand-tuned to feature low conversion loss and high isolations and a DC IF response. M1 mixers have generally been replaced with MM1
- RF Frequency Range: 8,000 to 18,000 MHz
- Package Type: Connectorized
- Mixer Type: Double Balanced Mixer
- Features: Other
-
Supplier: Mixer Direct
Description: This line of mixers from MixerDirect attaches to a 2.5-150# ANSI flange. It is designed for heavy duty applications with an extra flange mounted support bearinging and all welded construction. This mixer is highly customizable with multiple gear ratios, seal packages, flange sizes,
- Media Viscosity: 1 to 25,000 cps
- Capacity: 0.1336805462721843 to 802.0832776331057 cubic feet
- Motor Speed: 0 to 1,725 rpm
- Motor Power: 3 HP
-
Supplier: Mixer Direct
Description: This line of mixers from MixerDirect attaches to a 2.5-150# ANSI flange. It is designed for heavy duty applications with an extra flange mounted support bearinging and all welded construction. This mixer is highly customizable with multiple gear ratios, seal packages, flange sizes,
- Media Viscosity: 1 to 1,000 cps
- Capacity: 0.1336805462721843 to 66.84027313609214 cubic feet
- Motor Speed: 0 to 1,725 rpm
- Motor Power: 1 HP
-
Supplier: Mixer Direct
Description: This line of mixers from MixerDirect attaches to a 2.5-150# ANSI flange. It is designed for heavy duty applications with an extra flange mounted support bearinging and all welded construction. This mixer is highly customizable with multiple gear ratios, seal packages, flange sizes,
- Media Viscosity: 1 to 15,000 cps
- Capacity: 0.1336805462721843 to 668.4027313609214 cubic feet
- Motor Speed: 0 to 1,725 rpm
- Motor Power: 2 HP
-
Supplier: Mixer Direct
Description: This line of mixers from MixerDirect attaches to a 2.5-150# ANSI flange. It is designed for heavy duty applications with an extra flange mounted support bearinging and all welded construction. This mixer is highly customizable with multiple gear ratios, seal packages, flange sizes,
- Media Viscosity: 1 to 2,000 cps
- Capacity: 0.1336805462721843 to 200.52081940827642 cubic feet
- Motor Speed: 0 to 1,725 rpm
- Motor Power: 3 HP
-
Supplier: MXD Process
Description: The Raiden Standard sets a new bar for heavy duty top-entry mixers. Designed for applications over 1,000 gallons and a wide range of viscosities, the Raiden Series provides a low maintenance and long lasting mixer solution to your process. Features of the Raiden Standard mixer:
- Capacity: 133.68054627218427 cubic feet
- Motor Speed: 87 rpm
- Motor Power: 2 HP
- Operating Condition: Batch Operation
-
Supplier: MXD Process
Description: The Raiden Standard sets a new bar for heavy duty top-entry mixers. Designed for applications over 1,000 gallons and a wide range of viscosities, the Raiden Series provides a low maintenance and long lasting mixer solution to your process. Features of the Raiden Standard mixer:
- Capacity: 133.68054627218427 cubic feet
- Motor Speed: 87 rpm
- Motor Power: 5 HP
- Operating Condition: Batch Operation
-
Supplier: MXD Process
Description: The Raiden Standard sets a new bar for heavy duty top-entry mixers. Designed for applications over 1,000 gallons and a wide range of viscosities, the Raiden Series provides a low maintenance and long lasting mixer solution to your process. Features of the Raiden Standard mixer:
- Capacity: 133.68054627218427 cubic feet
- Motor Speed: 87 rpm
- Motor Power: 1 HP
- Operating Condition: Batch Operation
-
Supplier: MXD Process
Description: The Raiden Standard sets a new bar for heavy duty top-entry mixers. Designed for applications over 1,000 gallons and a wide range of viscosities, the Raiden Series provides a low maintenance and long lasting mixer solution to your process. Features of the Raiden Standard mixer:
- Capacity: 133.68054627218427 cubic feet
- Motor Speed: 87 rpm
- Motor Power: 3 HP
- Operating Condition: Batch Operation
-
Supplier: Cole-Parmer
Description: • Easily customize these units to fit your drum requirements • Gear drive mixers include 9-inch folding propeller to easily mix materials in a drum • Available in electric or air-drive models These mixers are perfect for mixing contents of drums and semi-bulk shipping containers. Each
- Motor Speed: 43 to 430 rpm
- Motor Power: 0.5 HP
- Mixer Type: Propeller / Impeller
-
Supplier: Cole-Parmer
Description: • Easily customize these units to fit your drum requirements • Gear drive mixers include 9-inch folding propeller to easily mix materials in a drum • Available in electric or air-drive models These mixers are perfect for mixing contents of drums and semi-bulk shipping containers. Each
- Motor Speed: 43 to 430 rpm
- Motor Power: 0.75 HP
- Mixer Type: Propeller / Impeller
-
Laboratory Mixers - Lightnin small batch fixed-speed mixer with 1/8-hp motor, 115 VAC -- GO-04518-40Supplier: Cole-Parmer
Description: • Mix materials with viscosities up to 10,000 cps Use these versatile mixers for lab mixing or for scaling up pilot plant experiments. Use the fully adjustable tank-clamp to position mixer at any angle. Use the selection guide (available in the Technical Library) to select the
- Motor Speed: 1,750 rpm
- Motor Power: 0.125 HP
- Operating Condition: Batch Operation
- Mixer Type: Propeller / Impeller
-
Supplier: Cole-Parmer
Description: • Easily customize these units to fit your drum requirements • Gear drive mixers include 9-inch folding propeller to easily mix materials in a drum • Available in electric or air-drive models These mixers are perfect for mixing contents of drums and semi-bulk shipping containers. Each
- Motor Speed: 430 rpm
- Motor Power: 1 HP
- Mixer Type: Propeller / Impeller
-
Supplier: S&N Airoflo, Inc.
Description: Save energy by applying S&N Airoflo's low speed, low HP mixers, with high pumping rates and directional flow. Applications: Anoxic mixing for denitrification in the activated sludge process. Enhances the performance of your floating aerators in applications where mixing dominates.
- Applications / Industry: Water / Wastewater Treatment
-
Supplier: Madden Manufacturing, Inc.
Description: also available, including the Franklin Type IMDS motor with built in controller. Mixer speeds available for single speed motors are 1,725 rpm, 345 rpm and 57 rpm. Rigid fixed mixer mounting brackets and stands are offered for all mixers. Portable C-clamp type mounting brackets
- Applications / Industry: Chemical Processing
- Mixer Type: Propeller / Impeller
-
Supplier: U.S. Plastic Corporation
Description: Shaft size: 5/16" diameter x 12" long. Mixer blade is 2-1/2" diameter. Mixer position easily adjustable on sturdy support stand. 0-5000 RPM. Maximum overall height is 29-1/2". Small and compact. Will agitate up to 5 gallons of water. Variable speed control of 5,000 rpm by means of a
-
Supplier: ValueTronics International, Inc.
Description: The 11517A is a used 22 GHz Mixer from Agilent. A waveguide mixer is electronic test equipment engineers use to achieve low conversion loss and flat frequency response. Engineers use external mixers, harmonic mixers, preselected mixers, millimeter mixers,
-
Supplier: U.S. Plastic Corporation
Description: Motor HP: 0.500, Motor Type: TEFC, Drive Type: Gear, Mixer Shaft RPM: 425, Shaft Diameter: 1.00", Shaft Length 36", # of Mixing Blades: 2, Dual Blade Size: 10"
- Motor Power: 0.5 HP
-
Supplier: U.S. Plastic Corporation
Description: Mixer HP:0.170, Motor Type: TENV, Drive Type: Direct, Mixer Shaft RPM: 0-1750, Shaft Diameter 0.500", Shaft Length: 12", # of Mixing Blades: 1, Single Blade Size: 3.0"
- Motor Power: 0.166666666666667 HP
-
Supplier: Pump Solutions Group
Description: Neptune Mixer Company offers a complete line of Bung-Entering Drum Mixers. Two styles for water-like solutions use a folding propeller. Two styles (Series H & HGS) for viscous fluids use permanent blades and are offered in higher horsepowers. All Neptune Bung-Entering Drum
-
Supplier: DRUM-MATES Inc.
Description: 85 Gal. drum lids. Pneumatic drum mixers are offered with a choice of horsepower and direct or geared drives ¾ Hp, 1.5 Hp or 4.0 Hp, from approximately 30-2000 rpm. If motor and mixer are maintained properly using an FRL*, treated with due care, properly protected
-
Supplier: Brawn Mixer
Description: Brawn L and S series mixers are an economical solution for small volume applications. Additional bearing support in the S series provides longer life and additional versatility. These mixers are designed for use with water or water-like fluids in tank sizes up to 500 gallons. Motors
- Motor Power: 0.33 HP
- Applications / Industry: Chemical Processing, Water / Wastewater Treatment
- Features: Continuous Speed, Industrial
- Media Type: Liquids, Solutions, Emulsions
-
Description: SK090 light duty mixer, uses the planetary reduction mechanism, structure of gathering together, high bearing capacity, motor power ranges from 0.25 to 2.2 KW. SK090 is a specially designed economical portable and fixed mount mixer applicable for light duty mixing requirements. For
-
Supplier: Madden Manufacturing, Inc.
Description: also available, including the Franklin Type IMDS motor with built in controller. Mixer speeds available for single speed motors are 1,725 rpm, 345 rpm and 57 rpm. Rigid fixed mixer mounting brackets and stands are offered for all mixers. Portable C-clamp type mounting brackets
- Applications / Industry: Chemical Processing
- Mixer Type: Propeller / Impeller
-
Supplier: QuinStar Technology, Inc.
Description: QuinStar Technology’s QMA series of spectrum analyzer mixers facilitate the display and measurement of milli¬meter-wave signals using lower frequency (microwave) local oscillator signals. They cover the frequency range of 18 to 110 GHz in seven waveguide bands. These mixers are
- RF Frequency Range: 18,000 to 170,000 MHz
- LO Power: +10 dBm, +13 dBm, +7 dBm
- Package Type: Connectorized
- Features: Other
-
Supplier: Charles Ross & Son Company
Description: creating intense hydraulic shear. As fast as material is expelled, more is drawn into the bottom of the rotor/stator generator, which promotes continuous flow and fast mixing. Series 500 High Shear Mixers include a mechanical seal above the shaft and an ANSI flange to allow the mixer
- Motor Speed: 1,200 to 3,600 rpm
- Motor Power: 1.5 to 100 HP
- Applications / Industry: Adhesives Processing, Chemical Processing, Cosmetics Processing, Food and Beverage Processing, Paint / Coating Processing, Pharmaceutical Processing
- Operating Condition: Batch Operation
-
Supplier: Pump Solutions Group
Description: design to achieve various process results. • Fixed cup plate mount optional on 1/3 HP through 1-1/2 HP. Standard on 2 HP and larger models.
-
Supplier: DRUM-MATES Inc.
Description: 30, 55 or 85 Gal. drum lids. Pneumatic drum mixers are offered with a choice of horsepower and direct drives ¾ Hp, 1.5 Hp or 4.0 Hp, from approximately 100-1000 rpm. If motor and mixer are maintained properly using an FRL*, treated with due care, properly protected
-
Supplier: Pump Solutions Group
Description: Series RGT, 350 rpm Features Mounts to the tank or optional bracket. 316SS propeller folds to fit through 2-in. opening; opens to 9-in. operating diameter. 1/2 HP single-phase TEFC units supplied with 8 feet of cord and 3 prong plug.
-
Supplier: DRUM-MATES Inc.
Description: DM-LAS Series IBC (Tote) Lid Mounted Mixer Drive DM-200LAS, ¾ Hp, DM-400LAS, 1.5 Hp, DM-600LAS, 4 Hp Benefits Lid drive mount conveniently switches from tote to tote Blend most liquids in 200 to 500 gal totes or tanks Handles a wide range of liquid types and viscosities
-
Supplier: Charles Ross & Son Company
Description: horsepower. STANDARD FEATURES: 1 HP drive, 115 volt, 50/60 Hz, single phase, 20 amp motor Mixer and controls are wired and include a cord and plug • IP55/NEMA 12 motor Variable speed control from 500 - 10,000 rpm (+/- 1% speed accuracy) Color touch screen control and display including
- Capacity: 0.04010416388165528 to 0.5347221850887371 cubic feet
- Motor Speed: 500 to 10,000 rpm
- Applications / Industry: Adhesives Processing, Chemical Processing, Cosmetics Processing, Food and Beverage Processing, Paint / Coating Processing, Pharmaceutical Processing
- Operating Condition: Batch Operation
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: full-rated gross power (SAE J1995) of 261 kW (350 hp) at 1800 rpm with a torque of 1384 Nm (1024 lb/ft). The combination of large displacement and high torque allow the RM-300 to propel through the toughest materials Mechanically-Actuated Electronically Controlled Unit Injection (MEUI) The
- Horsepower: 350 HP
- Travel Speed: 6 miles/hr
- Features: Other
Featured Products Top
-
Model CJ-50-1 Reversible Homogenizing Mixer has a 5 HP 3600 RPM 6" diameter impeller with a rotor stator gap set at 0.025" producing maximum theoretical shearing rates of 45,000 reciprocal (read more)
Browse Industrial Homogenizers Datasheets for ARDE Barinco, Inc. -
The Model MXM 150 AP uses three separate mixers in a 150 liter batch size. The 3 HP reversible, axial flow high shear rotor stator mixer can exert shear rates in the 30,000 reciprocal seconds range that can produce single micron emulsions and dispersions (read more)
Browse Industrial Mixers Datasheets for ARDE Barinco, Inc. -
ROSS Dual Shaft Mixers are versatile, robust and cost-effective systems engineered for accurate processing of high-performance formulations across a wide range of rheologies, solids loading, operating temperatures and pressures. The ROSS CDA-300 Dual Shaft Mixer pictured below, features (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
ROSS completes another heavy-duty Dual-Shaft Mixer model FDA-600 designed for processing emulsions, dispersions, and suspensions. Engineered for wide (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
ROSS has delivered an ergonomic and powerful Double Planetary Mixer Model DPM-10 engineered for high-viscosity and specialty material processing in laboratory and pilot-scale operations. This machine can (read more)
Browse Laboratory Mixers Datasheets for Charles Ross & Son Company -
Built to handle a wide range of formulations and viscosities, the ROSS FDA-50 Fixed Tank Dual Shaft Mixer is a custom-design agitated pressure reactor ideal for processes that require meticulous control over mixing, temperature (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
The ROSS CDA-200 Dual Shaft Mixer is a versatile and cost-effective solution for processing formulations that require both thorough agitation and high-speed dispersive mixing. Used in applications such as coatings (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
Rollo-Mixer®. They tell us that nothing they've ever used is close to achieving the consistent uniformity and efficiency that the Mk VII Rollo-Mixer® provides. "We mix 40,000 lb. batches @ 3 rpm, in 3 minutes, using only 75 hp to get absolute uniformity and batch-to batch consistency - everything (read more)
Browse Industrial Mixers Datasheets for Continental Products Corp. -
, and include CRN registration in Canada. The 2” sanitary radial diaphragm bottom discharge valve meets the stringent requirements of bioprocessing, pharmaceutical and other aseptic applications. The mixer features a three-wing anchor agitator powered by a 5 HP explosion-proof motor (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
The ROSS Model PDDM-10 Planetary Dual Disperser is a near-universal pilot scale mixer designed to deliver high shear and controlled planetary agitation under vacuum, enabling rapid solids dispersion and (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company
More Information Top
-
Water-Soluble Resins
25 hp mixer and 40 hp bomogenirer.
-
Test report for run-in acceptance testing of Project W-151 300 HP mixing pumps
Total Pages: 53 Key Words: W-151; 300 HP Mixing Pumps Test Report Abstract: demonstration and operational checkout of three 300 HP mixer pumps in accordance with WHC-SO-W151-TS-001 "Mixer Pump Test Specification for Project W-151" and Statement …
-
Polyvinyl Acetate/Alcohol
Classlined Classlined Clasalined Classlined Horizontal With 25 hp mixer With 25 hp mixer With 50 hp mixer With 70 hp mixer .
-
Engineering-Scale Demonstration of DuraLith and Ceramicrete Waste Forms
samples; three ½ Hp mixers for the generation of the simulant waste streams and large batches of activator solution; three 1 /15 Hp mixers to stir the small batches of activator solution; and the bucket-scale .
-
Pump Jet Mixing and Pipeline Transfer Assessment for High-Activity Radioactive Wastes in Hanford Tank 241-AZ-102
We evaluated how well two 300- hp mixer pumps would mix solid and liquid radioactive wastes stored in Hanford double-shell Tank 241-AZ-102 (AZ-102) and confirmed the adequacy of a three-inch (7.6-cm) pipeline system to transfer …
-
Project W-521 Waste Feed Delivery System Advanced Conceptual Design Report [VOL 1 SEC 1 and 2 and VOL 2 SEC 1 and 2]
The current Project W-521 baseline design concept is four 150 hp mixer pumps per tank for double-shell tanks (DSTs) AY-101 and AY-102, and two 300 hp mixer pumps per tank for the balance ofthe DSTs in the Project …
-
Polyethylene, High Density
Carbon steel Jacketed.with 3 hp mixer .
-
Chlorine Dioxide, Chlorates, Chlorites, etc.
hopper 10 hp mixer 70 hp mixer .
-
Evaluation of Flygt Mixers for Application in Savannah River Site Tank 19 Test Results from Phase B: Mid-Scale Testing at PNNL
The 37-kW (50- hp ) mixers being considered for use in Tank 19 have a propeller diameter of approximately 51 cm (20 in.) and operate at 860 rotations per minute (rPm).
-
Test report - 241-AN-274 Caustic Pump Control Building
The system consists of three major parts which are the 75 HP mixer pump, 241-AN-274 caustic pump control building and the caustic injection skid.
Indicates content that may require registration and/or purchase.