Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: TDK-Lambda Americas Inc.
Description: AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for
- DC Output Voltage: 24 volts
- DC Output Current: 50 amps
- DC Output Power: 600 to 1,199.999999999997 watts
- AC Input Voltage: 90 to 264 volts
-
Supplier: TDK-Lambda Americas Inc.
Description: Switching power supplies are categorized into AC-DC power supplies, DC-DC converters, and DC-AC inverters. They convert the input of commercial or DC power supplies into specified voltages or currents, and are employed in almost all electronic
- AC Input Voltage: 85 to 265 volts
- DC Output Power: 200 to 800.000000000003 watts
- Technology: Switching
-
Supplier: Advanced Energy Industries, Inc.
Description: Advanced Energy’s UltraVolt E series of regulated, DC-to-DC supplies are designed for high-performance applications where low ripple and stable performance over temperature are essential. Maximum Output Voltage/Power: 15 kV DC/30 W Type: Single output Ripple: < 10 ppm
- DC Input Voltage: 23 to 30 volts
- DC Input Current: 2.5 amps
- DC Output Voltage: 0 to 15,000 volts
- DC Output Current: 0.00067 to 0.03 amps
-
-
Supplier: XCEL Power Systems, Ltd.
Description: • Lightweight • Efficiency >63% • Short Circuit Protection • Isolated HV Output GENERAL SPECIFICATION ¨ 115 V AC 3-Phase @ 320 – 500Mhz Input ¨ Multiple Outputs +5V @ 1.2A, +6.3V @ 0.25A, -6.3A @ 0.6A, ±15V @ 0.35A, ±15V @ 0.35A, ±20V @ 1.5A, -5-V @ 220μA, -75V @ 25mA, +890V @ 10μA, 3KV ~
- DC Output Voltage: -75 to 890 volts
- DC Output Current: 0.00064 to 1.2 amps
- AC Input Voltage: 115 volts
- Type: DC Power Supply
-
Supplier: XCEL Power Systems, Ltd.
Description: • Lightweight • Efficiency >74% • Short Circuit Protection • Isolated HV Output GENERAL SPECIFICATION ¨ 200 V DC ~ 310 V DC Input ¨ Multiple Outputs +5V @ 0.3A, 6.3V @ 1.8A, +8V @ 0.25A, -8V @ 0.2A, +8V (Switched) @ 2.7A ¨ Operating Temperature Range -40°C to +117°C ¨ Short
- DC Input Voltage: 280 volts
- DC Output Voltage: -8 to 8 volts
- DC Output Current: 0.2 to 2.7 amps
- Type: DC/DC Converter
-
Supplier: Newark, An Avnet Company
Description: POWER SUPPLY, AC-DC, 250V, 16A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Supply Output Type:Adjustable; Output Power Max:4kW; Output Current Max:16A; Product Range:LCM4000HV Series
-
Supplier: ValueTronics International, Inc.
Description: power output DC programmable power supply, which outputs 1200W to 1560W. The PSU series provides maximum 2 units in series connection (models under 300V) to achieve maximum 600V or 4 units in parallel connection to obtain maximum800Aand the maximum output power of
- DC Output Power: 1,500 watts
- Type: DC Power Supply
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 24V 1A 85VAC~450VAC 100V~630V 24W Step Down AC/DC-DC 86% Plugin Power Modules ROHS
- Output Power: 24 watts
- Output Voltage (Volt): 24 volts
- Input Voltage (VIN): 100 to 630 volts
-
Supplier: Win Source Electronics
Description: Manufacturer: Linear-Technology Win Source Part Number: 206798-LTM8008HV#3GSPBF Category: Power Supplies - Board Mount Family: DC DC Converters Series: μModule? Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 150°C
- DC Input Voltage: 3 to 72 volts
- DC Output Current: 0.5 to 0.15 amps
- Number of Outputs: 6 #
- Form Factor: Board Mount
-
Supplier: ODG (Origin Data Global)
Description: Step-down type Fixed 3A 4V~50V -5.1V~4.9V TO-220-5 DC-DC Converters ROHS
-
Supplier: Win Source Electronics
Description: Category: Power Supply Units Win Source Part Number: 1387304-CISCO NXA-PHV-1100W - Nexus 1100W Platinum HV-AC-DC PS, Port side Exhaust airflow Manufacturer: CISCO
-
Supplier: Lumina Power, Inc.
Description: Lumina Power has the expertise and experience to design for almost any requirement in the laser, electro-optic or specialty power supply industry. With experience in high voltage (>300kV) and high power (>130kW), our R&D department can adapt configurations from our
- Type: DC Power Supply, Laser Power Supply
-
Supplier: Comdel, Inc.
Description: 5-10 kV Models Available Performance: Comdel's ESC-HV, Comdel's latest electrostatic chuck power supply, can be configured to deliver from 5 to 10KV of power for reliable handling in large surface processes. Equipped with low stored energy and built-in current limiting,
- Number of Outputs: 2 #
- DC Output Voltage: 5,000 to 20,000 volts
- DC Output Current: 0.0001 to 0.01 amps
- DC Input Voltage: 24 volts
-
Description: fitted. Spellman’s proprietary HV technology coupled with SMT circuitry results in an ultra compact and lightweight module that is available as either a positive or negative supply that is ideal for OEM applications. Typical applications: Photomultiplier Tubes Microchannel Plate
- DC Input Voltage: 2 to 24 volts
- DC Output Voltage: 10,000 volts
- DC Output Current: 0.002 amps
- DC Output Power: 20 watts
-
Supplier: Acme Chip Technology Co., Limited
Description: HV DC-DC 30W 1500V
- Form Factor: Board Mount
- Type: DC/DC Converter
- Technology: Switching
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1237362-PI3111-00-HVMZ Category: Power Supplies - Board Mount>DC DC Converters Type: Isolated Module Features: Remote On/Off, OCP, OTP, OVP, UVLO Package: Tray Applications: ITE (Commercial) Standard Package: 1 Mounting: SMD (SMT) Power (Watts): 50
- Output Voltage (Volt): 16 to 50 volts
- Output Power: 50 watts
- Operating Temperature: -55 to 125 C
- Features: Other
-
Supplier: Advanced Energy Industries, Inc.
Description: OLH10K series single-output, high voltage power supplies meet the requirements of electron beam, ion beam, and X-ray systems, and ion and chemical vapor deposition, electrostatic precipitation, and other 24 x 7 production processes. Max Output Voltage/Power: 500 kV/10 kW Ripple: < 1000
- DC Output Voltage: 60,000 to 500,000 volts
- DC Output Current: 0.01 to 0.166 amps
- DC Output Power: 10,000.000000000002 watts
- AC Input Voltage: 208 volts
-
Supplier: XCEL Power Systems, Ltd.
Description: • High Reliability • Output Power 17W • Short Circuit Protection • Isolated HV Output GENERAL SPECIFICATION ¨ 26.5V DC ~ 40V DC Input ¨ Multiple Outputs +17.5KV ~ 20.5KV @ 750μA, 3.1 ~ 5.25KV @ 400μA, 350 ~ 650V @ 50μA ¨ Operating Temperature Range -55°C to +90°C
- DC Input Voltage: 6.5 to 40 volts
- DC Output Voltage: 3.1 to 20.5 volts
- DC Output Current: 0.00005 to 0.00075 amps
- DC Output Power: 16.999999999999968 watts
-
Supplier: RS Components, Ltd.
Description: 3500W Conduction Cooling with HV Output
-
Supplier: XCEL Power Systems, Ltd.
Description: • Control Functions • Visual Status Indication • Single PCB Solution • HV Output GENERAL SPECIFICATION ¨ 20 V DC ~ 50 V DC Input ¨ Output Voltage +650V @ 5mA ¨ Operating Temperature Range 0°C to +40°C ¨ Visual Status Indication ¨ Enclosure: 3U High Box ¨ Single PCB Solution ¨
- DC Input Voltage: 20 to 50 volts
- DC Output Voltage: 650 volts
- DC Output Current: 0.005 amps
- Type: DC/DC Converter
-
Supplier: DigiKey
Description: Enclosed AC DC Converters 5 Output 24V 6V 6V 6V 8.5A, 23A, 23A, 23A, 23A 85 ~ 264 VAC, 120 ~ 300 VDC Input
- AC Input Voltage: 85 to 264 volts
- DC Input Voltage: 120 to 300 volts
- DC Output Voltage: 6 volts
- Type: AC/DC Converter, Medical Power Supply
-
Supplier: Acme Chip Technology Co., Limited
Description: AC/DC CONVERTER IC (INTEGRATED M
- Type: AC/DC Converter, DC Power Supply
- Technology: Switching
-
Supplier: HVM Technology, Inc.
Description: The nHV Series is a family of single-output regulated high voltage DC to DC converters supplying up to 2kV in an amazingly small (.45L X .35W X .37H) case size. These ultra-compact converters are ideal for applications requiring small size, high performance, and ease of use. A high
- Type: DC/DC Converter, High Voltage Power Supply
-
Supplier: Advanced Energy Industries, Inc.
Description: The OL600W series includes compact, 600 W single-output, high voltage power supplies. Easily meet the requirements of ion beam systems, X-ray equipment, and ion and chemical vapor deposition. Max Output Voltage/Power: 80 kV/600 W Ripple: < 1000 ppm (0.06 Vpp) Control Interface: Analog
- DC Output Voltage: 1,000 to 80,000 volts
- DC Output Current: 0.0075 to 0.6 amps
- DC Output Power: 600 watts
- AC Input Voltage: 115 to 208 volts
-
Supplier: DigiKey
Description: Non-Isolated PoL Module DC DC Converter 6 Output 5V 5V 5V 5V 500mA, 150mA, 150mA, 150mA 3V - 72V Input
- DC Input Voltage: 3 to 72 volts
- DC Output Current: 0.15 to 0.5 amps
- Form Factor: Board Mount
- Type: DC/DC Converter
-
Supplier: TDK-Lambda Americas Inc.
Description: The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting
- DC Input Voltage: 36 to 76 volts
- DC Output Voltage: 3.3 volts
- DC Output Current: 30 amps
- DC Output Power: 98.99999999999986 watts
-
Supplier: Utmel Electronic Limited
Description: IC CTRLR DC-DC PWM HV HS 16-QSOP
- Operating Temperature: -40 to 125 C
- Features: Other
- Package Type: SSOP
-
Supplier: Win Source Electronics
Description: Manufacturer: Microchip Technology Win Source Part Number: 1320754-HV9150K6-G Category: Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers Packaging: Reel - TR Standard Package: 3,300 Mounting: Surface Mount Output Type: Transistor Driver Function:
- Supply Voltage (Vi): 2.7 to 4.5 volts
- Operating Temperature: -25 to 125 C
- Output Options: Inverting
- Features: Other
-
Supplier: Amp-Line Corp.
Description: power amplifiers are stable and easy-to-use power amplifiers designed with linear circuitry. The DC-coupled wideband constant voltage power amplifiers take a DC or a sine wave input signal and amplify it into an adjustable constant output voltage. The output
-
Supplier: Sanyo Denki America, Inc.
Description: 120 × 120 × 38 mm DC Fan with Industry's Top High Static Pressure and Energy-Saving DC fan ”San Ace 120” HV type, expanding its DC fan lineup. This product features industry’s top high static pressure and energy-saving. It is best cooling solution for communications
- Maximum Air Flow: 95 to 293 SCFM
- Maximum Static Pressure: 0.6463567729539866 to 6.423421346126575 in H2O
- Maximum Sound Level: 46 to 75 dbA
- Motor Voltage: 36 to 60 volts
-
Supplier: Advanced Energy Industries, Inc.
Description: The HV Rack Configurable power system is a fully featured, configurable chassis, enabling end users to select and to specify the UltraVolt high-voltage power supply (HVPS) operating in each channel from UltraVolt's catalog of more than 600 models. This combination
- Number of Digits: 8 to 24
- Analog Input Channels: 1 to 4
- Voltage Range: 0 to 62 volts
- Accuracy: 1 ± % of Full Scale
-
Supplier: Microchip Technology, Inc.
Description: HV2605FG-G/HV2705FG-G devices, except power supply pins. The HV2708 is one member of 16ch, no high-voltage bias, analog switch family (HV2607/HV2707/HV2708). The HV2708 device has bleed resistors at SWA side only. The HV2607 device has no bleed resistors. The HV2707 device has
- Features: Other
-
Description: IC OFFLINE SWIT OVP UVLO HV 8SMD
- Type: DC Power Supply
- Technology: Switching
-
Supplier: Microchip Technology, Inc.
Description: power factor. The first stage, a boundary conduction mode boost converter, transfers power from the AC line to a second stage with high power factor and high efficiency. The second stage, a linear regulator arranged for operation with low overhead voltage, transfers power
- Input Voltage: 102 to 265 volts
- Form Factor: Integrated Circuit (IC)
- Features: RoHS Compliant
Find Suppliers by Category Top
Featured Products Top
-
Acopian Power Supplies manufactures custom DC power supplies to match your specifications. We have millions of power supply models, but if you can't find what you need in our standard stand alone models, we can fill your needs with one of our Power Systems. We can also easily modify power supplies to meet customer requirements. (read more)
Browse DC Power Supplies Datasheets for Acopian Power Supplies -
Triad Magnetics' pioneering design process promotes innovation. There are thousands of Triad Magnetics designs providing application solutions throughout the world, from data processing to telecommunications to power conversion. Our engineers are experienced in all styles, Thru-hole, SMD, Leaded (read more)
Browse DC Power Supplies Datasheets for Triad Magnetics -
Acopian's new 720 watt power supplies have features not available on most general purpose supplies. All models can be used to provide either a constant voltage or a constant current. Models with wide output voltage ranges can be adjusted down to 0 volts, and both voltage and current can be (read more)
Browse DC Power Supplies Datasheets for Acopian Power Supplies -
ABSOPULSE designs and manufactures custom and semi-custom rugged, high-performance AC-DC switching power supplies, rectifiers & battery chargers. Our AC-DC switching power supplies use high (read more)
Browse Power Supplies Datasheets for ABSOPULSE Electronics Ltd. -
Asterion - Performance. Reliance. Brilliance. The Sorensen Asterion line of DC power supplies by AMETEK Programmable Power combines intelligence and flexibility to create an advanced platform of DC solutions in 1.7, 3.4, 5.0 & 10kW. The new DC series features two types (read more)
Browse Power Supplies Datasheets for AMETEK Programmable Power -
2500W 1U High Industrial Power Supplies Have PMBus™ Communications TDK Corporation announces the introduction of the TDK-Lambda brand RFE2500 AC-DC power supplies. Delivering up to 2500W output power in a low profile 1U package, the RFE series has rugged (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
VMI specializes in custom high voltage power supplies. We provide innovative solutions to our customer's specifications. You'll work directly with our engineers to design a power supply to meet your needs. We specialize in custom designed power supplies up to 125kV, 250W (read more)
Browse Power Supplies Datasheets for Voltage Multipliers, Inc. -
Acopian manufactures millions of reliable AC-DC and DC-DC power supplies that are shipped within 3 days. Programmable, Switching, Linear, Rack Mount, Wall Mount, DIN Rail Mount, Redundant Systems, High Voltage & Custom (read more)
Browse Power Supplies Datasheets for Acopian Power Supplies -
to 1000 V. The modular architecture enables reliable measurements on battery systems, inverters, electric motors, DC/DC converters, and power electronics while ensuring high electrical safety and excellent (read more)
Browse Cable Assemblies Datasheets for SAB BRÖCKSKES GmbH & Co. KG -
SIGLENT manufactures high-precision programmable linear DC power supplies with many useful features including front panel programming, timing output, graphical interface display, a quiet smart temperature-controlled fan, and remote control communication. (read more)
Browse Linear Power Supplies Datasheets for Siglent Technologies NA, Inc.
Conduct Research Top
-
Minimizing the Impact of Source Resistance on High-Voltage DC to DC Converters
Resistance between a low-voltage power supply and the input terminals of a DC to HV-DC converter results in not only power-loss but reduced long-term reliability in the converter. The impact of source resistance to a converter is measured using XP EMCO A-Series models. Design guidelines are given
More Information Top
-
2004 Subject Index
Lei Li, +, PEDS-03 2003 172-177 Vol.1 pulsed load appls., converter switching synchronized, load pulses, HV DC power supply topol.
-
Compact HV-DC Power Supply
High Voltage ( HV ) DC power supplies have been used for a long time mostly for Insulation testing, Capacitor charging, X-Ray diagnostics etc.
-
Spice simulation for hard-tube modulators design
Other HV DC power supply of 12 kV output charges a HV capacitor of 0.7 µF using an 18 k charging resistor.
-
Circuit analysis of a power pulse generator for electrostatic precipitators
… second- ary winding jumper capacitor C, , which represents the parasitic capacitance of the HV cable connecting the pulse transformer with the ESP, and, therefore, the decoupling capacitor C, is initially charged at the same voltage by the ESP HV DC power supply .
-
Micromachined, planar-geometry, atmospheric-pressure, battery-operated microplasma devices (MPDs) on chips for analysis of microsamples of liquids, solids, or ...
Of several power supplied tested, an adjustable, low-input- voltage dc to 3000–4000 HV dc power supply (model F80CT; EMCO High Voltage, 70 Forest Products Road, Sutter Creek, CA, USA) was used (Fig. 1a).
-
A battery-operated, stabilized, high-energy pulsed electron gun for the
production of rare gas excimers
The power supply for an electron gun of this kind typically consists of a dc HV power supply , an isolation transformer, and an ac filament power supply.
-
Power Distribution for Arctic Subsea Tiebacks
Another possibility is the use of an HV DC power supply via dedicated conductors within the umbilical.
-
Spontaneous emission at 193 nm and gain measurements in F2 containing excimer gas mixtures
The X-ray source is powered by a homemade 6-stage mini- Marx generator (3), which is charged by a HV DC power supply (Hypotronics R 60A) (4) and triggered by a homemade triggering unit (5).
-
A corona-stabilised plasma closing switch
All experiments were conducted using a Glassman WR100R2.5-22, 100 kV, 2.5 mA, HV dc power supply , which can provide positive and negative polarity.
-
HV Energy Store in Organic Composite Dielectrics for Compact Pulsed Power
For the capacitance measurements we used a HV DC power supply that biased the device under test (DUT) and a HV .
Indicates content that may require registration and/or purchase.