Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Utmel Electronic Limited
Description: Low-Power Half-duplex RS-485 Transceiver 8-VSSOP 0 to 70
- Data Rate: 200 kbps
- Receiver Inputs: 1
- Operating Temperature: 0 C
- Supply Voltage: 5 volts
-
Supplier: Utmel Electronic Limited
Description: SP485 Series 5 Mbps 5 V Low Power Half Duplex RS-485 Transceiver - NSOIC-8
- Data Rate: 5,000 kbps
- Receiver Inputs: 1
- Operating Temperature: -40 C
- Supply Voltage: 5 volts
-
Supplier: Utmel Electronic Limited
Description: SP485E Series 10 Mbps 5 V Enhanced Low EMI Half Duplex RS-485 Transceiver-NSOIC8
- Data Rate: 10,000 kbps
- Transmitter Inputs: 1
- Operating Temperature: 0 to 70 C
- Supply Voltage: 5 volts
-
-
Supplier: Utmel Electronic Limited
Description: IC TXRX RS485 HALF DUPLEX 8SOIC
- Data Rate: 250 kbps
- Transmitter Inputs: 1
- Operating Temperature: 0 to 70 C
- Supply Voltage: 3.3 volts
-
Supplier: Acme Chip Technology Co., Limited
Description: RA81F5268ST TX/RX HALF DUPLEX IC
- Operating Frequency: 24,250 to 27,500 MHz
- Features: Other
-
Description: RA81F5268ST TX/RX HALF DUPLEX IC
- Operating Frequency: 24,250 to 27,500 MHz
- Features: Other
-
Supplier: Quarktwin Technology Ltd.
Description: HALF-DUPLEX RS-485 TRANSCEIVER
- Features: RoHS
-
Supplier: Linx Technologies
Description: LT Series RF Transceiver Module Evaluation Kit Test the performance of LT Series transceiver modules against your own design with the LT Series evaluation kit. It comes with two evaluation boards for benchmarking and prototyping, each of which is populated with a
- Development Tool: Break Out Board
- Category: Development Suite / Kit
- Features: Other
- Ports: Wireless
-
Supplier: Linx Technologies
Description: LT Series RF Transceiver Module Evaluation Kit Test the performance of LT Series transceiver modules against your own design with the LT Series evaluation kit. It comes with two evaluation boards for benchmarking and prototyping, each of which is populated with a
- Development Tool: Break Out Board
- Category: Development Suite / Kit
- Features: Other
- Ports: Wireless
-
Supplier: Linx Technologies
Description: LT Series RF Transceiver Module Evaluation Kit Test the performance of LT Series transceiver modules against your own design with the LT Series evaluation kit. It comes with two evaluation boards for benchmarking and prototyping, each of which is populated with a
- Development Tool: Break Out Board
- Category: Development Suite / Kit
- Features: Other
- Ports: Wireless
-
Supplier: Win Source Electronics
Description: Manufacturer: onsemi Category: Integrated Circuits (ICs) -Interface -Drivers, Receivers, Transceivers Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) /Cut Tape (CT) Type: Transceiver Protocol: FlexRay Duplex: Half Receiver Hysteresis: 140 mV Data Rate: 10Mbps
-
Supplier: Microchip Technology, Inc.
Description: The MICRF506 is a true single-chip, frequency shift keying (FSK) transceiver intended for use in half-duplex, bidirectional RF links. The multi-channeled FSK transceiver is intended for UHF radio equipment in compliance with the European Telecommunication Standard
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Rochester Electronics
Description: 250 Mbps, Half Duplex, Quad M-LVDS Transceivers
- Features: RoHS
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Microchip Technology, Inc.
Description: Stand-alone LIN Transceiver MCP200x family members; 8-pin PDIP, DFN and SOIC packages MCP2003-LIN-compatible driver with WAKE pin MCP2004-LIN-compatible driver with FAULT/TXE pin. This device provides a bidirectional, half-duplex communication physical interface to automotive,
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Qorvo
Description: Qorvo's AWMF-0224 is the industry's first fully integrated dual channel IF up/down converter with integrated PLL/VCO LO synthesizer. The half-duplex IC integrates dual Tx single-sideband up-conversion, dual Rx image-reject down-conversion functionality, and an on-chip LO synthesizer
- Features: Other, RoHS, Transceiver
-
Supplier: Qorvo
Description: Qorvo's AWMF-0196 is the latest addition to the famiy of fully integrated dual channel IF up/down converters with integrated PLL/VCO LO synthesizer. The half-duplex IC integrates dual Tx single-sideband up-conversion, dual Rx image-reject down-conversion functionality, and an on-chip
- Features: Other, RoHS, Transceiver
-
Supplier: Microchip Technology, Inc.
Description: correct delays on both Tx and Rx paths Auto-negotiation to automatically select the highest link up speed (10/100/100Mbps) and duplex (half/full) On-chip termination resistors for the differential pairs On-chip LDO controller to support single 3.3V supply operation – requires only
- Operating Temperature: -40 to 85 C
- Supply Voltage: 3.3 volts
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Win Source Electronics
Description: Manufacturer: NXP Win Source Part Number: 133425-MC33390D Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 200mV Data Rate: 10.4Kbps Categories: Integrated Circuits Status: Obsolete(EOL) Temperature
- Operating Temperature: -40 to 125 C
- Supply Voltage: 9 to 16 volts
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Win Source Electronics
Description: Manufacturer: NXP Win Source Part Number: 135136-MC33897EF Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: CAN Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 500mV Data Rate: 83.33Kbps Categories: Integrated Circuits Status: Obsolete(EOL)
- Operating Temperature: -40 to 125 C
- Supply Voltage: 12 volts
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Win Source Electronics
Description: Manufacturer: NXP Win Source Part Number: 207886-MC33897D Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: CAN Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 500mV Data Rate: 83.33Kbps Categories: Integrated Circuits Status: Obsolete(EOL)
- Operating Temperature: -40 to 125 C
- Supply Voltage: 12 volts
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Microchip Technology, Inc.
Description: Mbps and full or half duplex operation, using on-chip Auto-Negotiation algorithm. It is an ideal choice of physical layer transceiver for 100BaseTX/10BaseT applications. Microchip's complimentary and confidential LANCheck® online design review service is available for customers
- Operating Temperature: -40 to 85 C
- Supply Voltage: 3.3 volts
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Anokiwave
Description: NEW Dual Channel IF Transceiver IC The AWMF-0196 is the latest addition to the famiy of fully integrated dual channel IF up/down converters with integrated PLL/VCO LO synthesizer. The half-duplex IC integrates dual Tx single-sideband up-conversion, dual Rx image-reject
- Operating Frequency: 37 to 48.2 MHz
- Technology: 5G Standard
- Package Type: FCCSP
- Features: Other
-
Supplier: Richardson RFPD
Description: The SKY68000-31 is a hybrid, dual-band multi-chip RF front-end (RFFE) module supporting cellular LTE-M/NB-IoT (half-duplex system) transceiver platforms. The module integrates the entire RF front end necessary for an LTE dual-band radio operating in Band 13 and
- Supply Voltage: 3 V
- Device Type: Front End
- Features: Other
-
Supplier: Qorvo
Description: Qorvo's AWMF-0236 is a highly integrated silicon RF beamforming IC (BFIC) built on our proven quad channel, dual polarization CMOS platform. This modular architecture delivers industry leading antenna performance across multiple end user applications with benchmark linear RF power and
- Operating Frequency: 37,000 to 43,500 MHz
- Device Type: Beamformers, Transceiver
- Features: Dual Polarity, Other, RoHS Compliant
-
Supplier: Qorvo
Description: Qorvo's AWMF-0221 is a highly integrated silicon RF beamforming IC (BFIC) built on our proven quad channel, dual polarization CMOS platform. This modular architecture delivers industry leading antenna performance across multiple end user applications with benchmark linear RF power and
- Operating Frequency: 24,250 to 29,500 MHz
- Device Type: Beamformers, Transceiver
- Features: Dual Polarity, Other, RoHS Compliant
-
Supplier: Anokiwave
Description: The AWMF-0236 is a highly integrated silicon RF beamforming IC (BFIC) built on Anokiwave’s proven quad channel, dual polarization CMOS platform. This modular architecture delivers industry leading antenna performance across multiple end user applications with benchmark linear RF power
- Operating Frequency: 37,000 to 43,500 MHz
- Technology: 5G Standard
- Device Type: Beamformers, Transceiver
- Features: Dual Polarity
-
Supplier: Anokiwave
Description: The AWMF-0135 is a highly integrated silicon quad core IC intended for 5G phased array applications. The device supports four Tx/Rx radiating elements, includes 5 bit phase and 5 bit gain control for analog RF beam steering, and operates in half duplex fashion to enable a single
- Input Frequency: 24,250 to 27,500 MHz
- Bandwidth: 24,000 to 26,000 MHz
- Technology: ASIC
- Applications: Communication
-
Supplier: Richardson RFPD
Description: delay enables the steering of the beam. The RF signal from the radio is input into a Tx/Rx module. In the Tx/Rx module, the RF signal is divided by a 4-way RF splitter. Each output of the splitter is then connected to an RF path comprising phase shifter, amplifier, and
- Primary Frequency Range: 26,500 to 29,500 MHz
- Gain: 15 dB
- VSWR: 2.2 :1
- Polarization: Linear
Find Suppliers by Category Top
Featured Products Top
-
up to 40 MHz bandwidth on both receive and transmit. The new ADRV9002 dual RF transceiver is ideal for mission-critical communications, for both network and terminal equipment and fully capable for use time division duplexing and frequency division (read more)
Browse RF Transceivers Datasheets for Richardson RFPD -
interconnects. Enables ultra-high bandwidth port bandwidth density of up to 700 Gbps full-duplex in a half-width slot. Simplifies VPX board assembly and rework by eliminating fiber pigtail on edge-mount transceiver. (read more)
Browse Board to Board Connectors Datasheets for Smiths Interconnect, a Molex company
Conduct Research Top
-
Interfacing the MRF49XA Transceiver to PIC Microcontrollers (.pdf)
, known as uplink frequency and downlink frequency. This document discusses what is required to. successfully develop a half-duplex radio application using the Microchip Technology MRF49XA transceiver.
More Information Top
-
A Wireless Capsule Endoscope System With Low-Power Controlling and Processing ASIC
A commercial high-per- formance low-power half duplex RF transceiver is employed in the system.
-
Patent abstracts
Half Duplex RF Transceiver Having Low Transmit Path Signal Loss .
-
Piezoelectric materials and their applications in radio frequency domain and telecommunications
1 Schematic of a full or half - duplex rf transceiver using either duplexer or band pass filters .
-
RF System Design of Transceivers for Wireless Communications
However, at present only the half - duplex RF transceiver of the mobile stations for GSM, TDMA, etc., wireless communication systems is possible on single RFIC.
-
Low-Power Transceiver Targets Wireless Headsets | Components content from Microwaves & RF
By using time-division-duplex (TDD) techniques, it is possible to realize a low-cost, half - duplex RF transceiver (the CC1000 from Chipcon) that can transmit and receive audio signals with a low-component-count design that is suitable for wireless headsets.
-
Emerging Technologies [wireless communication systems for implantable medical devices]
Half - Duplex RF Transceiver 402–405 MHz (Ten MICS Channels) and 433–434 MHz (Two ISM Channels .
-
A versatile wireless system for real-time telemetry applications
The data are transmitted using a half - duplex RF transceiver , either at 900 MHz or in the UHF band.
-
Real-time control of free-standing cart-mounted inverted pendulum using LabVIEW RT
This IC operates in the 2.4 GHz ISM band and integrates all the basic half - duplex RF transceiver functionality (except for the VCO and several LPFs).
-
Monitoring behavior in home using a smart fall sensor and position sensors
The TRXOl is a low power, half duplex , RF transceiver based on a 0.5pm BiCMOS technology and combines both €3 performance with numerous digital fimctions to make it a very simple-to-use product.
-
http://www.nxp.com/documents/other/Plugmeter_EM773_Smart_Metering_Solutions.pdf
• Two Way RF Transceiver Solution ( half duplex ) • Fractional N PLL: 315 / 434 / 868 / 915 MHz • Value Proposition • Fully software configurable, including On-Chip programmable IF-Filter • Low Power Polling timer and preamble detection • …
Indicates content that may require registration and/or purchase.