Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Procedure for Determining the Performance Bonding of Bilaminate Heat Seal Film
-
Standards and Technical Documents - PLASTIC FILM, CONDUCTIVE, HEAT-SEALABLE, FLEXIBLE -- MIL-P-82646Supplier: Accuris
Description: PLASTIC FILM, CONDUCTIVE, HEAT-SEALABLE, FLEXIBLE
-
Supplier: Saint-Gobain Tape Solutions
Description: Heat sealable Cast PTFE Tapes FluoroWrap DF1700 and DF1900 are heat sealable multilayer cast fluoropolymer films. These films have a PTFE core with thin bonding layer(s) of FEP or PFA on one or both surfaces. Laser markable (LM) tapes re available in various colors.
- Overall Thickness: 0.0005 to 0.005 inch
- Overall Width: 0.1 to 3 inch
- Tensile Strength (Break): 4,300 psi
- Tensile Modulus: 60 ksi
-
-
Supplier: Accuris
Description: PLASTIC FILM, CONDUCTIVE. HEAT-SEALABLE. FLEXIBLE
-
Supplier: Accuris
Description: Plastic Film, Conductive Heat-Sealable Flexible
-
Supplier: Brady Corporation
Description: Blank, printable, heat-sealable polyolefin markers for Dot Matrix Printers.
-
Supplier: Newark, An Avnet Company
Description: MOISTURE BARRIER BAG, HEAT SEAL, 3 X 5"; Bag Type:Moisture Barrier; Width - Imperial:3"; Length - Imperial:5"; Length - Metric:127mm; Film Thickness:114.3µm; Bag Color:-; Seal Type:Heat Seal; Product Range:817I Series RoHS Compliant: NA
-
Supplier: Newark, An Avnet Company
Description: MOISTURE BARRIER BAG, HEAT SEAL, 5 X 7"; Bag Type:Moisture Barrier; Width - Imperial:5"; Length - Imperial:7"; Length - Metric:177.8mm; Film Thickness:114.3µm; Bag Color:-; Seal Type:Heat Seal; Product Range:817I Series RoHS Compliant: NA
-
Supplier: Cole-Parmer
Description: • Eliminates the need for heat-sealing devices or mats • Designed for PCR, cold storage, and real-time PCR • Certified free of DNase-, RNase-, and nucleic-acids These heat-resistant, adhesive sealing films prevent evaporation and protect samples during thermal cycling
-
Supplier: Cole-Parmer
Description: • Eliminates the need for heat-sealing devices or mats • Designed for PCR, cold storage, and real-time PCR • Certified free of DNase-, RNase-, and nucleic-acids These heat-resistant, adhesive sealing films prevent evaporation and protect samples during thermal cycling
- Number of Wells: 96
-
Supplier: Cole-Parmer
Description: • Eliminates the need for heat-sealing devices or mats • Designed for PCR, cold storage, and real-time PCR • Certified free of DNase-, RNase-, and nucleic-acids These heat-resistant, adhesive sealing films prevent evaporation and protect samples during thermal cycling
-
Supplier: DME Company
Description: An instant one-second seal for: • Polyethylene, Nylon, Polypropylene, Kel-F, Polyflex, Saran and all other heat-sealable materials! • Simply place film between the seal bars, press and release • Seals through wrinkles, gussets and multiple film layers with
- Closing Method: Heat Seal
- Industry: Industrial / General Use
- Type: Manual
- Features: Other
-
Supplier: Technetics Group
Description: Qualiseal Hydrodynamic Lift Off Seals are non-contacting film-riding seals that have been successfully used in industrial pump and compressor applications for decades and are now increasingly finding their way into demanding aerospace applications where the hydrodynamic features
- Alternate Shaft or Rubbing Speed: 50,000 ft/min
- Operating Pressure: 1.493879445379129 to 99.93038231710874 psi
- Operating Temperature: -65 to 1,000 F
- Features: Balanced, Other, Other Material, Unbalanced
-
Supplier: Sanchem, Inc.
Description: is a chromate-free corrosion resistant reactive seal for zinc
- Coating Material: Aluminum
- Features: Corrosion Inhibiting / Rust Preventive, Heat Resistant / High Temperature, OEM / Industrial, Other, Protective
- Location / Orientation: Exterior
- Cure / Setting Technology: Film Drying / Air Setting
-
Supplier: Cole-Parmer
Description: • Films will not rollback
allows for easier application • Film fits between rims of PCR plates ensures better adhering • Heat resistant film can be used from temperatures of -40 to +125 C These heat-resistant, adhesive sealing films prevent -
Supplier: Terra Universal, Inc.
Description: protected sealing process control, you have the confidence all seal process parameters are maintained Seal to Seal. Designed to meet clean room requirements and seals a wide range of medical packaging materials including plastic, Tyvek, Mylar, PET, Coated Tyvek, paper and
- Packaging: Bag / Pouch
- Goods: Consumer Packaging
- Closing Method: Heat Seal
- Industry: Industrial / General Use, Medical
-
Supplier: Sanchem, Inc.
Description: Enhances paint and coating adhesion specifically from filiform corrosion on aluminum castings such as (380, 383, 360, aluminum zinc die castings
- Coating Material: Aluminum
- Features: Corrosion Inhibiting / Rust Preventive, Heat Resistant / High Temperature, OEM / Industrial, Other, Protective
- Location / Orientation: Exterior
- Cure / Setting Technology: Film Drying / Air Setting
-
Supplier: PAC Machinery Group
Description: The PVB has all the available features of our PB constant heat sealer, with the added capability of vacuum and gas flush. Like the PB, the PVB is designed to seal MIL spec barrier bags, coated paper, film and foil laminates, as well as provide the ability to vacuum the air out
- Packaging: Bag / Pouch
- Industry: Chemical / Petrochemical, Household Product / Merchandise, Industrial / General Use
- Goods: Consumer Packaging
- Closing Method: Heat Seal
-
Supplier: Bratney Companies
Description: The FFS Series Horizontal Form-Fill-Seal Baggers are fully automatic systems which make their own bags from rolls of polyethylene pre-printed center-folded film (U film). They are intended to package a wide range of loose fill materials in bags ranging from 4.5 to 100 quarts (5
- Rate: 32 Pieces / Min
- Industry: Agriculture, Chemical / Petrochemical, Food / Beverage, Industrial / General Use, Mining / Aggregate
- Type: Automatic
- Packaging: Bag / Pouch
-
Supplier: PAC Machinery Group
Description: minute. Settings can be easily changed to accommodate various package sizes - up to 9 3/4" long, 2 1/4 " high, and 4 1/2" wide. The attached product feeder indexes items forward and encloses them into a formed tube of film. This web of material is then sealed using a "fin seal". The
- Rate: 60 Pieces / Min
- Type: Automatic, Manual
- Industry: Automotive, Cosmetics / Perfumery, Electronics / Semiconductor, Food / Beverage, Garment, Household Product / Merchandise, Industrial / General Use, Music / Video / Software, Pharmaceutical, Stationary, Tobacco
- Packaging: Bag / Pouch
-
Supplier: PAC Machinery Group
Description: Clamco's Magnum-MD Series EXCLUSIVELY FOR PACKAGING MEDICAL SUPPLIES - WITH VITAL INTEGRITY AND EFFICIENCY, Automatically forms and chevron-seals Tyvek®, polyester, polyethylene, metallized and other barrier films, Maximizes savings in material costs - utilizes tube stock, forms vast
- Type: Automatic
- Packaging: Bag / Pouch
- Machine Type: Bagging Machines
- Goods: Consumer Packaging
-
Supplier: Thermal Press International, Inc.
Description: Thermal Press, the leader in heat sealing machines, equipment and process application, offers a wide variety of equipment and options to solve your plastic, film, foil, and heat seal connector assembly post. Click on any of the links below to learn more about heat
- Operation: Staking
- Technology: Thermal Press
-
Supplier: Thermal Press International, Inc.
Description: Thermal Press, the leader in heat staking machines, equipment and processes, offers a wide variety of equipment and options to solve your plastic, film, foil, and heat seal connector assembly post. Click on any of the links below to learn more about heat staking
- Operation: Staking
- Technology: Thermal Press
-
Description: standards, you have no further to look than the next generation of CUI coatings, Heat-Flex® Hi-Temp 1200, combined with new Heat-Flex topcoats for a complete product portfolio addressing a wide range of heat requirements. In addition to improved corrosion resistance,
- Wet / Applied Thickness: 0.008 to 0.01 inch
- Cure / Dry Temperature: 50 to 120 F
- Operating / Use Temperature: 210 to 1,000 F
- Dispensing Method: Brush / Roll-on
-
Supplier: Totani America, Inc.
Description: This is a back-seal, central press-seal machine, capable of high speed bag making at up to 240 CPM. With the film roll air shaft, film roll changes are made easily and quickly. An 840 mm long back-seal heat sealer enables long film feeds and zoned
-
Supplier: nVenia LLC
Description: The ARPAC TS33CF side seal horizontal wrapper is designed to package oversize retail and industrial products at speeds of up to 60 packages per minute*. The TS33CF uses up to 33" wide center folded polyethylene, polyolefin or PVC films to shrink wrap large products such as mailing
- Rate: 60 Pieces / Min
- Type: Automatic
- Packaging: Box / Carton, Cup / Tray
- Goods: Bulk / OEM Packaging
-
Supplier: diaago
Description: Designed for sealing a variety of plate formats, including PCR plates and microplates; providing optimum protection against sample loss through evaporation. For best results, use with Vitl's MicroTS and VTS Heat Sealers. Features: All heat seals are supplied in packs of 100 All
-
Supplier: nVenia LLC
Description: The high-speed CAPRA™ SS is a ruggedly constructed continuous motion side seal horizontal shrink wrapping system that offers years of reliable operation. Suited for long production runs, this shrink wrapping machine is capable of shrink wrapping up to 140 packages per minute, depending on
- Rate: 140 Pieces / Min
- Type: Automatic
- Goods: Bulk / OEM Packaging
- Industry: Cosmetics / Perfumery, Industrial / General Use, Music / Video / Software
-
Supplier: diaago
Description: Designed for sealing a variety of plate formats, including PCR plates and microplates; providing optimum protection against sample loss through evaporation. For best results, use with Vitl's MicroTS and VTS Heat Sealers. Features: All heat seals are supplied in packs of 100 All
-
Supplier: diaago
Description: Designed for sealing a variety of plate formats, including PCR plates and microplates; providing optimum protection against sample loss through evaporation. For best results, use with Vitl's MicroTS and VTS Heat Sealers. Features: All heat seals are supplied in packs of 100 All
-
Supplier: diaago
Description: Designed for sealing a variety of plate formats, including PCR plates and microplates; providing optimum protection against sample loss through evaporation. For best results, use with Vitl's MicroTS and VTS Heat Sealers. Features: All heat seals are supplied in packs of 100 All
-
Supplier: Totani America, Inc.
Description: The attraction of Totani's 3-servo system lies in separate control of film feed and vertical heat-sealer drives. Using the "Sealing Time setting function" and "Sealing Waiting Time function", allows for a quicker setup at low speed and a ramp to high speed, without changing
-
Supplier: Intertape Polymer Group, Inc.
Description: IPG began producing polyolefin shrink film in 1993. Over the past 20 years, we have been shrink wrapping products throughout the world with films produced at our manufacturing sites in the US and Portugal. ExlfilmPlus® and Exlfilm® are among the leading lines of premium shrink
- Temperature Resistance: -45 to 90 C
- Material: Plastic
- Type: Shrink Film / Wrap
-
Supplier: Johnson Bag Co., Inc.
Description: Designed for shrink film packaging, but can also be used for poly bag sealing. It works just like a hand sealer. Sealer usually comes with round wire for cut and seal
- Packaging: Bag / Pouch
- Closing Method: Heat Seal
- Machine Type: Sealing Machines
-
Supplier: Intertape Polymer Group, Inc.
Description: IPG began producing polyolefin shrink film in 1993. Over the past 20 years, we have been shrink wrapping products throughout the world with films produced at our manufacturing sites in the US and Portugal. ExlfilmPlus® and Exlfilm® are among the leading lines of premium shrink
- Temperature Resistance: -45 to 90 C
- Material: Plastic
- Type: Shrink Film / Wrap
Find Suppliers by Category Top
Featured Products Top
-
A polyimide tape film that has a heat-sealable FEP coating over a stranded silver-plated copper conductor. Provides high temperature performance -- +200°C -- with low temperature flexibility & HIGH RADIATION RESISTANCE. Also resistant to cold flow, has high dielectric strength (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
applies a thin compatible film to both ends of a joint or seam. The seal is then treated with a conventional heat source and pressure to make the joint. Normally hot film splicing is done with 90° end cuts, but this method can also handle 45° miter cuts. While this method (read more)
Browse Edge Trims and Trim Seals Datasheets for Device Technologies, Inc. -
models include validatable models for use in sealing Medical Pouches. USDA approved baggers and sealers are also available. APM also manufactures vertical form/fill/seal machines using centerfolded film. Practically any item that can be put in a plastic bag can utilize a (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
full line of bag loading, heat sealing and band sealing machines. Band Sealer models include validatable models for use in sealing Medical Pouches. USDA approved baggers and sealers are also available. APM also manufactures vertical form/fill/seal machines using centerfolded film (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
-off resistance, and heat sealing, slip and anti-blocking properties. Applications include: · Heat seal agent for paper, film and aluminum foil in packaging · Anti-blocking agent is a good slip improver for film, thermal paper and cigarette packaging · Emulsion modifier for (read more)
Browse Chemical Additives and Agents Datasheets for Mitsui Chemicals America, Inc. -
) Applications Include: • Heat seal layer for OPP film • Package sealer for tobacco, chocolates, cookies and crackers among others • Shrink Film For more information, please visit: http://www.mitsuichemicals.com/taf.htm (read more)
Browse Specialty Polymers and Resins Datasheets for Mitsui Chemicals America, Inc. -
Market Applications: Selecting the Right Process Heater Heat Sealers Heat sealers, also known as heat seal machines or impulse sealers, are used to seal various types of packaging materials, such as plastic bags, pouches, and films, by applying heat to melt the material (read more)
Browse Industrial Heaters Datasheets for Backer Hotwatt Inc. -
Glue pots Laminating Equipment Liquid Heat Exchangers Packaging Seal Bars Plastic Extruder Barrels Plastic Extrusion Dies Platen Heaters Silicon Wafer Processing Equipment Silk Screen Equipment Vacuum Forming Equipment Wave Solder Equipment (read more)
Browse Cast-In Heaters Datasheets for Tempco Electric Heater Corporation -
using the included foot switch. Seals bags made from PE, PP, co-extrusions, nylon,Tyvek and other heat sealable bags. >> See how our Drop Sealers can be combined (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
groups and sealed in bags for consumers. Then, these bags are sorted into cardboard cartons, which are subsequently stacked and wrapped in heat-shrink film to prepare them for transport. This multi-step packaging process requires a sensor array that can detect the presence of confectionery products (read more)
Browse Photoelectric Sensors Datasheets for Locon Sensor Systems, Inc.
Conduct Research Top
-
Flexible Bonding Solutions with Heat Seal Adhesive Tapes
Thermoplastic Adhesive Films (Polymers) are by far the most popular type of Heat Seal Adhesive and are especially essential when bonding fabrics, foams or different materials. Thermoplastic adhesives combine excellent processing elastomer properties that are extremely important for Product
-
Port Sealing: An Effective Heat Sealing Solution
Technical article describing processes, applications and technologies involved in the heat sealing and thermal welding of plastic films, laminated foils, textile materials-films, plastics, and heat seal connectors in devices and products used in everyday life. The primary focus of this technical
-
Exhibitor Case Study: Thermal Press International, Inc.
. They also provide engineering support and solutions for applications in electronics (heat seal connectors),. as well as for film/port the sealing in medical, filtration, and textile industries. Thermal Press is headquartered in Livermore, CA and has representatives across the U.S., Mexico, Canada, China
-
Guided Wave Radar at Genentech: A Novel Technique for Non-invasive Volume Measurement in Disposable Bioprocess Bags
to Figure 9. There are limitations for this particular GWR system, such as the minimum and maximum volume detection limits. Because of the location of a bioprocess bag 's heat-sealed edges, the top of the bag does not remain flat as the bag approaches its maximum fill volume. Instead, the top becomes
-
The Needle Gets Another Shot
. The empty syringe reservoirs are shipped by BD in large rolls like reels of film that are fed, filled, heat-sealed and coiled up again within the filling equipment, explains Howard Leary, Luciano s VP of engineering. The rolls are then fed into a finishing machine, which labels both sides of the pouches
-
PROTECT YOUR INVESTMENT: Five factors to consider before making the switch to aftermarket oil
in the oil, and. temperature. Compressor oil that is too thick may. cause compressor shaft seals to leak. Compressor oil. that is too thin cannot provide enough of an oil film to. support the loading of the bearings, reducing bearing. life. That's why it's beneficial to align oil viscosity to a. specific
More Information Top
-
Heat Sealing Technology and Engineering for Packaging
…Teflon Sheet Attached to the Heating Block Surface 87 Measurement of Surface Temperature Distributions on the Heating Block 92 Problem Analysis in Single-Side Heating 94 Other Factors Affecting Temperature Distributions and Radiant Heat on Heat Seal Films 96 Pros and Cons…
-
18th IAPRI World Packaging Conference
MATERIAL AND FILM PROCESSING Polymer material for heat seal film used in this study was homo-PP, Prime Polypro F-704NP supplied by Prime Polymer Co., Ltd, Japan.
-
Fundamentals of Packaging Technology
A vinyl heat sealing film is used for lidding stock that will be applied to PVC single service containers.
-
Food Industries Manual
012 rom foil coated with a vinyl heat sealing film .
-
Blends of Polyolefins
Heat Sealable Films ..............................................
-
Plastic Films
Method of heat sealing film .
-
Protection of Materials and Structures From the Space Environment
It means that this asymmetric polyimide can be used for heat sealable films due to very high drop of modulus E’ above Tg.
-
Production and Characterization of Bags from Biocomposite Films of Starch‐Vegetal Fibers Prepared by Tape Casting
Biodegradable packages development from starch based heat sealable films .
-
Handbook of Troubleshooting Plastics Processes: A Practical Guide Complete Document
While there are severallO meter wide OPP lines and a few OPP lines with more than five layers the most common line produces a three layer coextruded heat sealable film .
Indicates content that may require registration and/or purchase.