Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Manufacturers Supplies Co.
Description: The Chiesa Hydraulic Up-Stroke Heated Platen & Cutting Presses are versatile machines able to support total cutting & kiss-cutting, crease/seal applications, molding & trimming, laminating, printing & embossing for a wide range of products; both natural & synthetic. Ideally suited for
- Capacity / Operating Force: 330 tons
- Equipment Type: Clicker Press
- Technology: Hydraulic
-
Supplier: Carver, Inc.
Description: 1/2” Four (4) fully threaded columns Heated platen package, including: • Both openings heated • Four (2) 12”x 12” electrically heated steel platens • 2600 watts per platen • Temperature range up to 650 deg F • One (1) digital temperature controller per
- Clamping Force: 25 tons
- Stroke: 6.5 inch
- Daylight / Opening: 3 inch
- Machine Type: Compression Molding
-
Supplier: Acrolab Ltd.
Description: heat pipe super-thermal conductors to redistribute, and uniformly apply heating/cooling energy provided to the platen. In some cases temperature uniformity can reach up to +/-1°F. Acrolab ISOPLATENS® have all the components of a basic platen design but are engineered for optimal
- Temperature Range: 260 C
- Temperature Control Accuracy: 1 ± °C
- Temperature Control: Cooling, Heating
-
-
Supplier: SPIROL
Description: regulator and fow controls to precisely control the insertion force and speed Precise and easy to use timer for installation quality and consistency Versatile: Installs virtually any size Insert and Compression Limiter Can be equipped with or without heated tips Easily interchangeable
- Frame & Head Type: Bench Mounted
- Operation: Insertion or Press Fitting
-
Supplier: Savage Engineering, Inc.
Description: These small, 12" square electrically heated platen presses feature two post guided platen construction for accessibility to work area. Two post construction allows the use of four positive stops outboard of the heated platens for consistent part quality. These
- Clamping Force: 50 to 2,000 tons
- Machine Type: Compression Molding
- Orientation: Vertical
-
Supplier: Savage Engineering, Inc.
Description: Electrically heated platen upacting lab press in vacuum chamber to improve product quality. Used in circuitboard manufacturing.
-
Supplier: Carver, Inc.
Description: threaded columns Two speed pump Heated platen package, including: • Both openings heated • Four (4) 12”x 12” electrically heated steel platens • 2600 watts per platen • Temperature range up to 650 deg F • One (1) digital temperature controller per
- Capacity / Operating Force: 12 tons
- Stroke: 5.125 inch
- Frame & Head Type: Bench Mounted
- Technology: Hydraulic
-
Supplier: Savage Engineering, Inc.
Description: Used for forging/flattening large diameter crystals into lenses for MRI imaging machines. Press closes at a controlled rate of .004 IPM to prevent fracture of the crystal. Includes stainless heated platens and recirculating heated air.
- Capacity / Operating Force: 500 tons
- General Types: Forming and Bending Machine
- Stamping / Hydroforming / Converting / Punching Press Type: Hot Press
- Features: Other, Specialty
-
Supplier: Savage Engineering, Inc.
Description: Three openings increase throughput to that of three presses. This 8' x 14' press has oil heated platens for uniform temperature control on bonded honeycomb aircraft panels.
-
Supplier: Wabash MPI
Description: • 8" L-R x 8" F-B fully guided heated/cooled platens • 600 degree max. operating temp. • 6" open daylight • 10" bore JIC style pneumatic clamp cylinder
- Clamping Force: 3 tons
- Stroke: 6.5 inch
- Daylight / Opening: 6 inch
- Machine Type: Compression Molding
-
Supplier: Total Lubricants USA, Inc.
Description: Synthetic (PAO) based high temperature chain oils. Developed for high temperature chain and bearing applications such as tenter frame ovens, curing ovens, kilns, heated press platens, and wood laminate machinery.
- Type: Fluid / Oil
- Features: Lubricant
- Industry Applications: Machine / Gears
- Composition / Chemistry: PAO / Polyalphaolefin, Synthetic / Semi-synthetic
-
Supplier: Mahr Inc.
Description: MarDrum 200 hv is available for emptying 200 l drums filled with high viscous liquids. A platen, optionally heated, is pushed onto the surface of the liquid and a gear pump can consequently meter the product.
- Maximum Discharge Flow: 3.96 GPM
- Maximum Discharge Pressure: 87.02262 to 116.03016 psi
- Media Temperature: 302 F
- Pump Type: Drum Pumps
-
Supplier: Backer Hotwatt Inc.
Description: Applications Dies, cylinders, kettles, molds, process machines, platens, tanks, or other applications where controlled heating is needed. Features Strip heaters may be used single or in groups to provide the required amount of heat. For maximum distribution, it is recommended that the strip
- Maximum Operating (Sheath) Temperature: 900 F
- AC Voltage Required: 120 to 240 volts
- kWatts: 0.1 to 2.7 kW
- Watt Density: 10 to 40 W/in²
-
Supplier: Wabash MPI
Description: has a heating/cooling loop for each platen and built-in program for the required 15°/minute +/-2°C cooling rate. Clamp force 1500 lbs. to 30 tons Single or dual daylight openings (6” each) Heated and cooled platens (500 deg F. Maximum) Platen size: 12" x 12" Programmable
- Clamping Force: 0.75 to 30 tons
- Stroke: 6 inch
- Daylight / Opening: 6 to 12 inch
- Actuation: Hydraulic
-
Supplier: Carver, Inc.
Description: programmable controller with access module is standard. Optional equipment includes electrically heated platens to 600°, 800° or 1200°F, with digital temperature controllers, low pressure system, pressing speed control and automatic platen cooling.
- Clamping Force: 30 to 100 tons
- Stroke: 6 to 12 inch
- Daylight / Opening: 6 to 22 inch
- Machine Type: Compression Molding
-
Supplier: Wabash MPI
Description: Series press, you can configure it to perform your precise task. Many options are available. Standard features of these transfer molding presses include rigid four-post construction for accurate platen level and parallelism. Cartridge heated insulated steel platens provide
- Clamping Force: 30 to 350 tons
- Stroke: 6 to 16 inch
- Actuation: Hydraulic
- Machine Type: Resin Transfer Molding (RTM)
-
Supplier: Carver, Inc.
Description: programmable controller with access module is standard. Optional equipment includes electrically heated platens to 600°, 800° or 1200°F, with digital temperature controllers, low pressure system, pressing speed control and automatic platen cooling.
- Clamping Force: 30 to 100 tons
- Stroke: 6 to 12 inch
- Daylight / Opening: 6 to 22 inch
- Machine Type: Compression Molding
-
Supplier: Mile-X Equipment, Inc.
Description: Dake 44-225 25-Ton Laboratory Press Dake collects Sales Tax on all orders shipped to California Features: Electric platens: The self-leveling, electrically heated, water cooled, precision ground steel platens are pre-wired into the control panel. Heating elements are
-
Supplier: Mile-X Equipment, Inc.
Description: Dake 44-275 75-Ton Laboratory Press *** Actual Product May Differ From Image Shown *** Dake collects Sales Tax on all orders shipped to California Features: Electric platens: The self-leveling, electrically heated, water cooled, precision ground steel platens are pre-wired into
-
Supplier: Mile-X Equipment, Inc.
Description: Dake 44-250 50-Ton Laboratory Press *** Actual Product May Differ From Image Shown *** Dake collects Sales Tax on all orders shipped to California Features: Electric platens: The self-leveling, electrically heated, water cooled, precision ground steel platens are pre-wired into
-
Supplier: Mile-X Equipment, Inc.
Description: Dake 44-226 25-Ton Laboratory Press *** Actual Product May Differ From Image Shown *** Dake collects Sales Tax on all orders shipped to California Features: Electric platens: The self-leveling, electrically heated, water cooled, precision ground steel platens are pre-wired into
-
Supplier: Wabash MPI
Description: task. Many options are available including heated platens. Individual temperature controllers and other options permit fine tuning of the performance of each press. Standard features on C-Frame hydraulic presses include heavy duty slab side construction with down acting cylinders.
-
Supplier: Backer Hotwatt Inc.
Description: Features Hotwatt Precision Cartridge Heaters provide localized heat to restricted work areas requiring close thermal control. Dies, Platens, and a variety of other types of processing equipment are efficiently heated. Closely controlled work temperatures up to 1250F are obtained by a
- Maximum Operating (Sheath) Temperature: 1,250 F
- AC Voltage Required: 120 to 240 volts
- kWatts: 0.007 to 15.5 kW
- Watt Density: 5 to 123 W/in²
-
Supplier: DME Company
Description: D-M-E Global Manifold Standard ensures optimal hot runner performance no matter where in the world it was built. Features Flexible tubular heaters Locating rings that fit virtually any injection press platen hole diameters Heated Manifold Extension Nozzles that match up to different
-
Supplier: Backer Marathon, Inc.
Description: Backer Marathon Hotset Flexible Tubular Heaters shipping is expedited and available to you faster than anyone else in the market. The Hot Set flexible heating elements are completely flexible and may be shaped around pipes, along platen paths, and into other challenging shapes that require
- AC Voltage Required: 240 volts
- kWatts: 1.845 kW
- Heated Length: 33.464585 inch
- Width / Diameter: 0.3149608 inch
-
Supplier: Backer Marathon, Inc.
Description: Backer Marathon Hotset Flexible Tubular Heaters shipping is expedited and available to you faster than anyone else in the market. The Hot Set flexible heating elements are completely flexible and may be shaped around pipes, along platen paths, and into other challenging shapes that require
- AC Voltage Required: 240 volts
- kWatts: 1.38 kW
- Heated Length: 25.590565 inch
- Width / Diameter: 0.3149608 inch
-
Supplier: Backer Marathon, Inc.
Description: Backer Marathon Hotset Flexible Tubular Heaters shipping is expedited and available to you faster than anyone else in the market. The Hot Set flexible heating elements are completely flexible and may be shaped around pipes, along platen paths, and into other challenging shapes that require
- AC Voltage Required: 230 volts
- kWatts: 2.93 kW
- Heated Length: 43.30711 inch
- Width / Diameter: 0.33464585 inch
-
Supplier: Backer Marathon, Inc.
Description: Backer Marathon Hotset Flexible Tubular Heaters shipping is expedited and available to you faster than anyone else in the market. The Hot Set flexible heating elements are completely flexible and may be shaped around pipes, along platen paths, and into other challenging shapes that require
- AC Voltage Required: 230 volts
- kWatts: 2.8 kW
- Heated Length: 41.338605 inch
- Width / Diameter: 0.33464585 inch
-
Supplier: Thermal Fluid Systems, Inc.
Description: Heated Rolls Calendar Rolls Press Platens Process Skids Wood Presses Reactors Heat Exchangers Dryers Evaporators Mixers Laminating Presses Printing Machines Coatings Molding Presses Edible Oils Sludge Drying Rubber PressesAdhesives Tank Heating Dryers Reactors Fuel Heating Heat
- Maximum Operating (Sheath) Temperature: 750 F
- AC Voltage Required: 480 to 575 volts
- kWatts: 10 to 5,000 kW
- Maximum Operating Temperature: 750 F
-
Supplier: Thermal Fluid Systems, Inc.
Description: Applications Heated Rolls Calendar Rolls Press Platens Process Skids Wood Presses Reactors Heat Exchangers Dryers Evaporators Mixers Laminating Presses Printing Machines Coatings Molding Presses Edible Oils Sludge Drying Rubber PressesAdhesives Tank Heating Dryers Reactors Fuel Heating
- System: Fluid to Fluid Heat Exchanger
- Application: Industrial
-
Supplier: Thermal Fluid Systems, Inc.
Description: Heated Rolls Calendar Rolls Press Platens Process Skids Wood Presses Reactors Heat Exchangers Dryers Evaporators Mixers Laminating Presses Printing Machines Coatings Molding Presses Edible Oils Sludge Drying Rubber PressesAdhesives Tank Heating Dryers Reactors Fuel Heating Heat
- Application / Industry: Chemicals, Food and Beverage, Heat Transfer Fluids, Oil / Fuel, Paint / Coating, Paper and Pulp, Sanitary / Pharmaceutical, Waste / Sludge
Find Suppliers by Category Top
Featured Products Top
-
Up-acting and Down-acting, fluid heated platen presses (steam, oil or water) for sheet molding, SMC, fiberglass insulation board molding, thermoplastics, carbon fiber composites, adhesive bonding of aluminum, balsa, honeycomb and composite panels. Single or multiple openings (read more)
Browse Laminators and Laminating Machines Datasheets for Savage Engineering, Inc. -
honeycomb panels, mold composite defense and aerospace products, mold friction materials, prepregs, silicones, thermosets, etc. Up-acting presses are also used in coining, hobbing, hubbing, embossing and a variety of applications when this action is preferred. Available with heated (read more)
Browse Molding Machines Datasheets for Savage Engineering, Inc. -
Applications Dies, cylinders, kettles, molds, process machines, platens, tanks, or other applications where controlled heating is needed. Features Strip heaters may be used singly or in groups to provide the required amount of heat (read more)
Browse Strip Heaters Datasheets for Backer Hotwatt Inc. -
make low to medium and high watt density Cartridge heaters. Cartridge heaters provide localized heat to restricted work areas requiring close thermal control. Dies, platens and a variety of other types of processing equipment are efficiently heated. Closely controlled work temperatures up to 1400° (read more)
Browse Cartridge Heaters Datasheets for Backer Hotwatt Inc. -
(648.9°C) are obtained by a combination of heater location and proper wattage output. We manufactures a wide range of cartridge heating elements for a variety of applications. Dies, platens and a variety of other types of processing equipment are efficiently heated. Industries (read more)
Browse Cartridge Heaters Datasheets for Backer Hotwatt Inc. -
heat transfer Up to 75% sheath contact with round and square hotflex heaters when recommended groove geometry is followed Rapid heat-up times Minimal temperature difference between heater sheath and heated tool 3-dimensional groove geometry possible (read more)
Browse Tubular Heaters Datasheets for Backer Marathon, Inc. -
heat transfer Up to 75% sheath contact with round and square hotflex heaters when recommended groove geometry is followed Rapid heat-up times Minimal temperature difference between heater sheath and heated tool 3-dimensional groove geometry possible (read more)
Browse Tubular Heaters Datasheets for Backer Marathon, Inc. -
requirements. Cartridge heaters provide localized heat to restricted work areas requiring close thermal control. Dies, platens and a variety of other types of processing equipment are efficiently heated. Closely controlled work temperatures up to 1400 F (760 C) are obtained by a combination of heater (read more)
Browse Electric Heaters Datasheets for Backer Hotwatt Inc. -
. Cartridge heaters provide localized heat to restricted work areas requiring close thermal control. Dies, platens and a variety of other types of processing equipment are efficiently heated. Closely controlled work temperatures up to 1400 F (760 C) are obtained by a combination of heater location (read more)
Browse Electric Heaters Datasheets for Backer Hotwatt Inc.
Conduct Research Top
-
What is Hot Plate Welding?
The process of hot plate welding uses a heated platen to melt the joining surfaces of the two halves of a thermoplastic part. The part halves are brought into contact with a precisely heated platen for a predetermined period.
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/35621/75969169-MIT.pdf?sequence=2
Heated Platen .
-
http://dspace.mit.edu/bitstream/handle/1721.1/17925/56801997-MIT.pdf?sequence=2
heating platens , work piece holder, heating system, cooling system, insulation system and .
-
Fluid mechanics
As example of a free convection current, the vertical heated plate of the image 2.131 is treated.
-
Heat sealing of semicrystalline polymer films. I. Calculation and measurement of interfacial temperatures: Effect of process variables on seal properties
In these techniques, two films are pressed together between heated platens or dies to achieve fusion at the interface between the films.
-
http://dspace.mit.edu/bitstream/handle/1721.1/85789/871543633-MIT.pdf?sequence=2
Figure 21 The cooling profile of the top and lower heating platens over a period of 2.5 .
-
http://dspace.mit.edu/bitstream/handle/1721.1/85787/871542017-MIT.pdf?sequence=2
Figure 21 The cooling profile of the top and lower heating platens over a period of 2.5 mins. ..............................................................................................................................................................................
-
http://dspace.mit.edu/bitstream/handle/1721.1/85793/871552123-MIT.pdf?sequence=2
49 Figure 21 The cooling profile of the top and lower heating platens over a period of 2.5 mins..
-
Fluid mechanics
As example of a free convection current, the vertical heated plate of the image 2.130 is treated.
-
The turbulent boundary layer on a strongly heated flat plate at subsonic flow
Pressure and temperature measurements in the turbulent boundary layer on a heated plate that have become in the turbulenzarmen wind tunnel G6ttingen durchgeflihrt of the DFVLR-AVA are evaluated the speed and temperature profiles on the basis of analytical representations flit.
-
http://dspace.mit.edu/bitstream/handle/1721.1/35647/76754847-MIT.pdf?sequence=2
mn Heated Platen .
Indicates content that may require registration and/or purchase.