-
Supplier: Hengda Electronic Factory
Description: Toroidal transformer core at 50/60Hz, 400Hz can be customized Item No.: 14 Coil Structure: Toroidal Thickness: 0.23mm,0.27mm,0.3mm,0.35mm Product name: high frequency Silicon Steel toroidal transformer ferrite core Brand Name: HENGNIU ODM&OEM: accept
- Core Material: Silicon Steel
- Core Shape: Toroid
-
Supplier: Hengda Electronic Factory
Description: Cold rolled silicon steel sheet toroidal core for transformer Item No.: 13 Coil Structure: Toroidal Thickness: 0.23mm,0.27mm,0.3mm,0.35mm Product name: high frequency Silicon Steel toroidal transformer ferrite core Brand Name: HENGNIU ODM&OEM: accept
- Core Material: Silicon Steel
- Core Shape: Toroid
-
Supplier: Standex-Meder Electronics
Description: SJ / SU Series High Frequency Toroidal Power Inductor packaged in a surface mount design (SMD) is ideal where space and weight are critical and surface mount is required. When used as power inductors, they may be connected for higher current lower inductance or lower current
- Application: High Frequency
- Core Material: Iron
- Lead Style: No Leads (SMT)
- Mounting Option: Surface Mount Technology (SMT)
-
-
Supplier: Standex-Meder Electronics
Description: CI CJ Series High Frequency Toroidal Differential Mode Power Inductor used for switching power supply, EMI/RFI filter and other applications that require low radiated emissions. CI series inductors are designed primarily for switching power supply applications up to 75 KHz. CJ
- Inductance Range: 5,000 microH
- Rated DC Current: 5,000 milliamps
- Application: High Frequency
- Technology: Toroidal
-
Supplier: Standex-Meder Electronics
Description: CM Series High/Low Frequency Toroidal Common Mode Choke for EMI/RFI applications is designed for common mode noise up to 30 MHz on A.C. and D.C lines. Build your own standard part number to give exactly the value you require, within an economical family of standard core
- Inductance Range: 15,000 microH
- Rated DC Current: 40,000 milliamps
- Application: High Frequency
- Lead Style: No Leads (SMT)
-
Supplier: Triad Magnetics
Description: Triad toroidal inductors are specifically designed to minimize transients. These devices store energy, and therefore, condition the output signal by leveling out the current waveform providing a more stable current supply. Generally used in high frequency circuits, our
- Inductance Range: 24.31 microH
- Rated DC Current: 6,800 milliamps
- Technology: Solenoidal (Standard) Core, Toroidal
-
Supplier: Magnetics
Description: High Flux Cores High Saturation Flux Density for High Power Applications High Flux cores have saturation flux density that is twice that of MPP and three times or more that of ferrite. As a result, High Flux cores can support significantly more
- Inductance: 65.99999999999999 nH
- Length: 23.000000000000004 mm
- Width: 4.42 mm
- Diameter: 10.620000000000001 mm
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of several ac magnetic properties of either laminated ring or toroidal tape wound cores made from flat rolled product. 1.2 This test method covers test equipment and procedures for determination of specific core loss, specific
-
Supplier: ASTM International
Description: 1.1 This test method covers the equipment, procedures, and measurement of core loss of either toroidal or mated soft magnetic core components, such as soft ferrite cores, iron powder cores, and so forth, over ranges of controlled ambient temperatures typically from
-
Supplier: EPCOS AG
Description: compliant with international standards or low-profile materials for planar transformers. In addition, the portfolio features Ni-Zn ferrite materials that are optimized for use in inductors, EMC products, antennas, and various other products. These high-frequency materials offer
- Core Shape: EC, EER, EFD, EP, EPO, EPX, EQ, ER, ETD, EV, I, P, PM, PQ, Planar, RM, Toroid, U
- Core Material: Manganese-Zinc Ferrite, Nickel-Zinc Ferrite
-
Supplier: Coilcraft, Inc.
Description: Senses current up to 20 Amps Designed for up to 1 MHz and above Eight different turns ratios to meet variety of requirements Two pin-out configurations for different applications AEC-Q200 Grade 1 (−40°C to +125°C) Two samples of each value are available in Coilcraft Designer's Kit C389
- Operating Temperature: -40 to 125 C
- Operating Frequency Range: 31,000 Hz
- Features: Current Sense Transformer, Other, Power / Power System / Distribution Transformer
- Cooling Method: Dry-type / Air Cooled
-
Supplier: KITAGAWA INDUSTRIES America, Inc.
Description: High Impedance noise filter for low frequency, KHz to MHz range By looping the cable around, effectiveness is increased to the 2nd power of 10 Ferrite core is epoxy coated with rounded corner to prevent damage to cable Material: Mn-Zn soft ferrite with epoxy coating
- Testing Frequency: 100,000 kHz
- Standards and Certifications: RoHS Compliant
- Technology: Toroidal
- Bead Form Factor: Tube
-
Supplier: Richardson RFPD
Description: AS Series Square Air Core RF Inductors, part of the wound air core inductor family, are ideal for RF circuits, broadband I/O filtering, frequency selection, or impedance matching. The unique square cross section of the air core inductor provides better performance, and
- Inductance Range: 0.0055 microH
- DCR: 0.0034 ohms
- Quality Factor (Q): 60
- SRF: 4,900 MHz
-
Supplier: KITAGAWA INDUSTRIES America, Inc.
Description: Employ high-performance ferrites (Nickel-Zinc) effective against high frequency noise. Ferrite assembly in fully enclosed Nylon 6/6 case, can be installed as a single add-on component by snapping. Design to help provide cost and time-to-market saving. Can be installed in its
- Standards and Certifications: RoHS Compliant
- Technology: Toroidal
- Bead Form Factor: Tube
-
Supplier: KEMET Electronics Corporation
Description: Applications AC power supplies Power conditioners Audio/Visual equipment Office Automation equipment Digital appliances Air conditioners Features and Benefits Industry's highest standard, hih-permeability core results in a high degree of characterization Optimized design for tcompact
- Inductance Range: 0.6 to 138 microH
- DCR: 0.06 to 4.1 ohms
- Operating Temperature: -25 to 120 C
- Testing Frequency: 1 kHz
-
Description: circuitry, such as toroidal coils and transformers. The larger Type 2 and 3 Litz wire designs have greater current carrying capacities necessary for high frequency power supply, inverter and grounding applications. Type 4, 5 and 6 Litz wire constructions all utilize at least one
- Frequency Range: 1,400,000 to 2,800,000 Hz
- Number of Strands: 5 to 4,500
- Strand Size: 12 to 42 AWG
- Resistance: 1.77 to 1,486.14 ohms/1000ft
-
Description: circuitry, such as toroidal coils and transformers. The larger Type 2 and 3 Litz wire designs have greater current carrying capacities necessary for high frequency power supply, inverter and grounding applications. Type 4, 5 and 6 Litz wire constructions all utilize at least one
- Frequency Range: 350,000 to 850,000 Hz
- Number of Strands: 4 to 4,200
- Strand Size: 8 to 38 AWG
- Resistance: 0.747 to 732.62 ohms/1000ft
-
Description: circuitry, such as toroidal coils and transformers. The larger Type 2 and 3 Litz wire designs have greater current carrying capacities necessary for high frequency power supply, inverter and grounding applications. Type 4, 5 and 6 Litz wire constructions all utilize at least one
- Frequency Range: 100,000 to 200,000 Hz
- Number of Strands: 4 to 11,000
- Strand Size: 4 to 11,000 AWG
- Resistance: 0.114 to 293.84 ohms/1000ft
-
Description: circuitry, such as toroidal coils and transformers. The larger Type 2 and 3 Litz wire designs have greater current carrying capacities necessary for high frequency power supply, inverter and grounding applications. Type 4, 5 and 6 Litz wire constructions all utilize at least one
- Frequency Range: 850,000 to 1,400,000 Hz
- Number of Strands: 7 to 4,350
- Strand Size: 10 to 38 AWG
- Resistance: 1.14 to 662.13 ohms/1000ft
-
Supplier: Arnold Magnetic Technologies
Description: Arnold PTM provides thin-rolled nickel iron alloy and soft magnetic materials used for efficient energy storage and transfer, including Invar 36 for OLED applications. Nickel-iron alloys are characterized by relatively high permeability and low core losses. Their overall high
- Overall Width / OD: 4 to 12.5 inch
- Overall Thickness: 0.00008 to 0.01 inch
- Specifications: ASTM / ASME
- Applications: Aerospace / Aircraft (AQ), Automotive / Vehicular, Battery / Fuel Cell, Biocompatible / Biomaterial, Oil and Gas
-
Supplier: Analytic Systems
Description: frequencies of either 50 or 60 Hz, the powerful high frequency MosFet switching network produces a low voltage AC waveform that is stepped up to either 110 or 220 VAC by a Toroidal or Iron Core transformer. This technique produces a very clean AC waveform and reduces EMI
- DC Input Voltage: 12 to 32 volts
- DC Input Current: 17 to 48 amps
- AC Output Voltage: 110 to 220 volts
- AC Output Current: 50 amps
-
Supplier: Visual Sound, Inc.
Description: high performance internal toroidal matching transformers. The SZ series amplifiers feature Class D power cores, peak and protect metering along with a front panel level control and a security panel. The universal power supply operates from 100 - 240 volts at 50 or 60 Hz and has
-
Supplier: Triad Magnetics
Description: currents up to 1100 A. We use materials such as ferrites, powdered irons, Kool Mµ®, and high-flux to ensure exceptional performance. These inductors are designed for diverse applications including air core, more high current, and toroid inductors, meeting the highest industry
- Features: Southwest US Only, United States Only
Find Suppliers by Category Top
Featured Products Top
-
Triad Switch Mode High Frequency Magnetics: 20K-200kHz FIT Series Toroidal Inductors Triad toroidal inductors are specifically designed to minimize (read more)
Browse Inductors, Coils, and Chokes Datasheets for Triad Magnetics -
, Planar, Toroidal, Potted, Flat Wire, Litz Wire, Bobbin Wound, Edge Wound, Section Wound, Low Frequency, High Frequency, Low Voltage and High Voltage. If you need it, we can design and manufacture it. Each engineer has direct ownership and manages projects from initial concept through production. (read more)
Browse Toroidal Transformers Datasheets for Triad Magnetics -
We can offer the full range of ferrite cored transformers and inductors utilising the Ferroxcube, Epcos, Thompson or MMG-Neosid ranges of materials. Delivery lead times are dependant on supplier stocks, however we are pleased to hold material stocks for regular items. (read more)
Browse Transformers Datasheets for Majestic Transformer Co. -
Switch Mode/High Frequency Gate Drive Transformers Triad gate drive transformers are used universally in all high frequency switching topologies to isolate (read more)
Browse Gate Drive Transformers Datasheets for Triad Magnetics -
In high-frequency and power electronics, efficient energy transfer and minimal losses are critical for ensuring reliable performance and reducing system inefficiencies. Engineers often face challenges in achieving optimal (read more)
Browse Motor Coils Datasheets for Essen Magnetics Pty Ltd -
reproduction of the acoustic properties of an average adult human head and torso. High-frequency HATS is designed for in situ electroacoustics tests and can cover the full audible frequency range (up to 20 kHz). Core HF HATS Type 5128-C comes in several variants and is available without (read more)
Browse Signal Amplifiers Datasheets for Hottinger Brüel & Kjær A/S -
AVX Air Core RF Inductors, part of the wound air core inductor family, are ideal for RF circuits, broadband I/O filtering, frequency selection, or impedance matching. The air core inductor provides better performance over solid core inductors with higher Q, and better current handling (read more)
Browse Inductors, Coils, and Chokes Datasheets for Richardson RFPD -
signal, ensuring accurate and stable modulation. Core Engineering Advantages Frequency shift range of 20–300 MHz for flexible system (read more)
Browse Acousto-Optic Modulators Datasheets for CASTECH, Inc. -
Resistance: Adapt to long-term operation under 3000 rpm high speed and 2760 A high field current. The service life is extended significantly, which cuts down the frequency of shutdown maintenance and parts replacement, and reduces the overall operation cost of power plants (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
equipment units to match high-performance defense equipment, solving the core pain points of unstable connection, difficult installation and poor adaptability to harsh environments in rotating equipment. It integrates advanced design, high-quality materials and precise manufacturing, providing (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
Conduct Research Top
-
Technicalities
inductance stability over the operating temperature ranges. Ceramic has no magnetic properties. Thus, there is no increase in permeability due to the core material. Ceramic core inductors are often referred to as "air core" inductors. Ceramic core inductors are most often used in high frequency