Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Materion Corporation
Description: Materion Microelectronics & Services offers an extensive array of contact alloys, cast and fabricated to meet the exacting standards of micro electronics and industrial applications. In-house alloying and an analytical lab ensure contact alloys with superior material characteristics and
- Shape / Form: Application Specific / Custom
- Material: Copper (Cu), Magnesium / Magnesium Alloy (UNS M), Palladium / Palladium Alloys, Silver / Silver Alloy (Ag)
- Type: Electrical Contact
- Applications: Electronics (IC Packaging / Interconnect)
-
Supplier: MacDermid Alpha Electronics Solutions
Description: vertically integrated supply chain, providing critical supply chain assurances with materials sourced locally in the USA. Sustainably Sourced to Meet EH&S Goals Sustainably sourced materials and the ability to reclaim spent solids and process recycled materials support our
- Chemical / Composition: High Purity, Tin Plating
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Overview PackageBond is the proven adhesion promotion system specifically designed for the demands of panel level packaging, delivering reliability at today’s high reflow temperatures. Production proven in high volume at premier semiconductor manufacturing facilities, PackageBond
- Industry: Electronics, Semiconductors / IC Packaging
- Features: Thermally Conductive
-
-
Supplier: Advanced Technical Ceramics Company
Description: Multilayer ceramic electronic packages can be produced with a wide choice of materials, each designed to meet specific application needs. The choices include: Ceramics Metallizations Brazed Components Platings Ceramic Materials AdTech offers a choice of ceramic materials:
- Type: BGA, LCCC, MCM
- Material: Ceramic
- Backend Processing: Dicing, Hermetic Sealing, Soldering / Pasting
- Features: North America, Other, Southern US Only, United States Only
-
Supplier: Jiangyin Deli Laser Solutions Co., Ltd.
Description: zone & edge chipping: <30μm Laser focal spot size: 20μm Cutting speed: 3000mm/s Cutting, scribing, and drilling of camera modules, fingerprint identification modules, PCBs, SD cards, FPCs, BGA and QFN packages, FR4, and other polymer-based materials. Applicable workpieces: Suitable for
- Type: Complete / Turnkey System
- Laser Operation: Laser Cutting
- Options / Components: Laser Head / Focusing Unit, Laser Optics / Beam Delivery, Laser System Enclosure, Monitoring Sensors / System
- Workpiece Material: Metal / Conductive Materials, Semiconductors / Electronics
-
Supplier: TelephoneStuff.com
Description: faceplates, bezels, and surface mount boxes - Used with ICC RG6 F-Type ICPCSF patch cords - Housing: - Material: ABS, UL 94V-0 - Available in White - Nickel Plated F-Type Connector: - Material: Bronze with Nickel Plating - Holding Force > 80 Grams - F-Type Connector Threads: 3/8-32
- Material: Nickel
-
Supplier: TelephoneStuff.com
Description: inserts, surface mount boxes, and blank patch panels - Compatible with all IC108 furniture faceplates, bezels, and surface mount boxes - Used with ICC RG6 F-Type ICPCSF patch cords - Housing: - Material: ABS, UL 94V-0 - Color: XX: WH-WHITE - Gold Plated F-Type Connector: - Material:
-
Supplier: TelephoneStuff.com
Description: solid wire - Termination cap: Material: PC, UL 94V-0 - Colors: IV – Ivory and WH - White - Sold in a Package of 25 Modules and 25 Caps Package Contains: - (25) 6P6C HD RJ-11 Voice Modules - (25) Wire Caps
-
Supplier: Samsung Electro-Mechanics
Description: high-density semiconductors. SPVF With the SPVF (Samsung Photo Via Film) material, the quality of the product is guaranteed. Laser via-less process High productivity of via process (similar to Litho process) Fine Line/Space Competitive cost of process and material Properties of SPVF
- Mounting: SMT
-
Supplier: Quantaflex Printed Electronics Inc.
Description: dangers of overheating. When you’re finalizing the design of your electronic device, your custom converting expert can be a helpful partner in selecting the right materials for thermal interface and EMI shielding. ABLE’s stock of raw materials along with our technical expertise
- Features: EMI / RFI Shielding Material, Specialty / Other, Thermal Compound / Interface (Thermally Conductive)
- Industry: Electronics, Semiconductors / IC Packaging
- Form / Shape: Film / Sheet, Liquid
- Use: Gap Filling Compound
-
Supplier: TelephoneStuff.com
Description: ICC offers Configurable Surface Mount Boxes in bulk pack. The new 25-Piece packaging designed is an ideal solution for contractors and environmentally friendly to speed large installations and reduces jobsite waste. These flush keystone faceplates are available in 1 and 2 port and compatible
-
Supplier: Indium Corporation
Description: Thermal interface materials are useful for a variety of applications, but solder thermal interface materials (sTIM) are especially suited to high-end device cooling. To improve package reliability, it is especially important to choose the right alloy. Indium, in particular, should be
- Thermal Conductivity: 15 to 28.1 W/m-K
- Form / Shape: Film / Sheet
- Industry: Semiconductors / IC Packaging
- Features: Specialty / Other, Thermally Conductive
-
Supplier: Indium Corporation
Description: Indium Corporation’s Solder Thermal Interface Materials radically improve: Heat dissipation efficiency in electronic devices Thermal conductance for high power devices – with densities in excess of 1000 watts End-of-life performance at the thermal interface – to avoid failures common with
- Form / Shape: Film / Sheet
- Industry: Semiconductors / IC Packaging
- Features: Specialty / Other, Thermally Conductive
-
Supplier: LG Chemical of America Inc.
Description: Circuit / Semiconductor Materials LG Chem achieved growth mainly based on high value products. LG Chem boasts competitiveness in the materials used for PCB and semiconductors such as CCL, 2CCL, and DAF. LG Chem started mass-producing 2CCL beginning 2005, and it has been widely used in
- Materials: Copper Foil / Cladding, Metal Foil / Cladding
- Features: Specialty / Other
-
Supplier: Indium Corporation
Description: pressure than mercury. Excellent Thermal and Electrical Conductivity Alloy systems that are liquid at room temperature have a high degree of thermal conductivity far superior to ordinary nonmetallic liquids. This results in the use of these materials for specific heat conducting and/or
- Form / Shape: Liquid
- Industry: Semiconductors / IC Packaging
- Features: Specialty / Other, Thermally Conductive
-
Supplier: Flexicon Corporation
Description: systems that source bulk material from interior and exterior plant locations, transport it between process equipment and storage vessels, weigh it, blend it, feed it to packaging lines, extruders, molding machines and storage vessels, and load it into railcars and trailers. Choose from
- Industries Served: Agriculture, Chemical, Food / Beverage, Mining, Paper, Pharmaceutical
- Features: Conveyors, Other
- Automated Assembly Equipment: Custom Equipment Design, Powder / Bulk Handling
- Services: Equipment Design, Factory Automation
-
Supplier: Element Materials Technology
Description: Element experts measure up For projects that require accurate dimensional measurements, Element Materials Technology dimensional scientists measure up in every way: capabilities, expertise, timeliness, and presentation of your results. Our professional inspection team uses cutting-edge
- Applications / Industry: Aerospace / Avionics, Appliances, Automotive, Battery / Energy Products, Building & Construction, Combustion Equipment, Consumer Products, HVAC, Plumbing and Lighting, Health Care / Medical, Industrial / Machinery, Instrument & Sensors / Laboratory, Materials, Microelectronics / Electronics, Motors
- Services Offered: Alignment, Dimensional Gaging / Metrology, Engineering / Design Verification (DVT), Form / Geometry (Straightness, Roundness, etc.), NDT / Inspection, Visual / Video Inspection
- Forms Tested / Certified: Capital Equipment, Components / Parts, Facilities / Capital Structures, Products, Samples or Materials
- Capabilities: Certification, Component / Product Comparison, Failure Analysis / Troubleshooting, Field Evaluation / On-site Inspection, First Article / Contract QA, In-process / In-line Testing, Test Development, Test Fixtures / Equipment, Testing / Simulation
-
Supplier: Shiu Li Technology Co., Ltd
Description: AS27 is an advanced insulation material composed of nanoscale porous silica, carbon, and other materials, with an extremely low thermal conductivity of 0.009 W/m·K, making it one of the lowest-known thermal conductivity solid materials. AS27 is renowned for its ultra-low
- Use Temperature: -76 to 392 F
- Thermal Conductivity: 0.009 W/m-K
- Features: Aerospace, Automotive, Electrical Insulation / Dielectric Material, Gap Filling Sealant / FIP Gasket, Laminating Adhesive / Composite Resin, Marine, Military / Government (MIL-SPEC / GG), OEM / Industrial, Other, Photonics / Optoelectronics, Specialty / Other, Textiles / Fabrics, Thermal Insulation
- Industry: Electrical Power / HV, Electronics, Semiconductors / IC Packaging
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Overview STAYCHIP F614-3A is a thermosetting adhesive with electrical insulating properties. It is designed for attaching or sealing high-reliability semiconductor packages and electronic assemblies, with the capability to attach a metal can or lid onto a package. STAYCHIP F614-3A was
- Features: Electrical Insulation / Dielectric Material, Electrically Conductive Compound (Adhesive, Grease)
- Industry: Electronics, Semiconductors / IC Packaging
- Cure / Technology: Thermosetting / Crosslinking
-
Supplier: Indium Corporation
Description: The Thermal Interface Ribbon Kit includes 99.99% Indium ribbon that is 1.00" wide x thicknesses of: .002"/.006"/.010" by three feet of each. Also included is the 5RMA flux.
- Form / Shape: Film / Sheet
- Industry: Semiconductors / IC Packaging
- Features: Specialty / Other, Thermally Conductive
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Tapes, Adhesives, Materials - Tape Dispensers Part Status: Obsolete Connector Type: Receptacle Number of Positions: 5 Pitch: 0.200" (5.08mm) Number of Rows: 2 Mounting Type: Fixed Features: series Field Programmable Gate Array (FPGA) IC 100 184320 6000
- Machine Type: Tape Dispensers
-
Supplier: Aries Electronics, Inc.
Description: life 4-point edge male contacts provide accurate mating Socket locating posts provide accurate socket location to board Bottom contact allows for via in center of PCB pad Available in pitch sizes from 0.20mm GENERAL SPECIFICATIONS SOCKET BODY MATERIAL: Torlon PAI HARDWARE: Stainless Steel
- Contact Resistance: 40 milliohms
- Contacts Pitch: 0.2 to 0.8 mm
- Socket Type: BGA, DIP, Test / Prototyping Socket
- Features: Clamshell Socket, Other, Solderless
-
Supplier: MacDermid Alpha Electronics Solutions
Description: on the base and mounting studs of diodes, transistors, thyristors, heat sinks, silicone rectifiers, semiconductors, thermostats, power resistors, and radiators. As with all thermal interface materials, we strongly recommend stringent testing before selecting a material for your
- Use Temperature: 266 F
- Thermal Conductivity: 0.9 W/m-K
- Dielectric Strength: 1,066.8000000000022 kV/in
- Viscosity: 202,000 to 205,000 cP
-
Supplier: Protavic America, Inc.
Description: ANA-97174 UV is a clear Ultraviolet/ Visible light curing adhesive. It is a low viscosity urethane modified acrylic casting system. It was developed for adhesive and coating applications. It is recommended for small electrical/electronic casting and encapsulating applications that require a unique
- Viscosity: 625 cP
- Use Temperature: -85 to 347 F
- Dielectric Constant (Relative Permittivity): 4.3
- Water Absorption: 1.5 %
-
Description: IEC 61249-2-51:2023 specifies the construction, materials, property requirements, quality assurance, packaging, marking, storage of base materials for integrated circuit card carrier tape, unclad (hereinafter referred to as IC carrier tape base materials). This
-
Supplier: Win Source Electronics
Description: Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects -Sockets for ICs, Transistors -IC Sockets Series: Diplomate DL Package: Tube Product Status: Obsolete Type: DIP, 0.3" (7.62mm) Row Spacing Number of Positions or Pins (Grid): 8 (2 x 4) Pitch - Mating:
- Number of Contacts: 8
- Contacts Pitch: 2.54 mm
- Product Type: IC Headers
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: RF EMI POWDER ECCOSTOCK QT CAN Product overview: 33016002 from Laird - Performance Materials is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets,
- TJ: -65 C
- Features: Other, RoHS Compliant
- Device Type: Transceiver
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: INSULATING KIT; Insulator Body Material:-; Thermal Conductivity:-; Breakdown Voltage Vbr:-; Thickness:-; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:-; Product Range:-; Body Material:Nylon ;RoHS Compliant: Yes Product overview: MK3313 from Multicomp is a Power
-
Supplier: Win Source Electronics
Description: Rating: UL94 V-0 Contact Finish Thickness - Post: 100.0µin (2.54µm) Housing Material: Thermoplastic Number of Positions or Pins (Grid): 20 (4 x 5) Contact Material - Mating: Phosphor Bronze Pitch - Post: 0.050" (1.27mm) Contact Material - Post: Phosphor Bronze
- Number of Contacts: 20
- Contacts Pitch: 1.27 mm
- Product Type: IC Headers
- Features: Other
-
Supplier: Ideal Industries, Inc.
Description: INTERMEDIATE TYPE NYLON MATERIAL NATURAL COLOR 8.8 INCH 0.14 INCH UL, CSA APPROVAL 100 PER BAG STANDARD PACKAGE 40 LB TENSILE STRENGTH 1/16 TO 2-3/8 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL POWR-TIE[TM] BRAND THICKNESS 0.049 INCH
- Length: 8.8 inch
-
Supplier: Win Source Electronics
Description: Manufacturer: Laird-Signal Integrity Products Win Source Part Number: 1044428-IC1206B821R-10 Packaging: Reel - TR Current Rating: 150mA Inductance: 820nH Height - Seated (Max): 0.055" (1.40mm) Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 25 @ 25MHz Frequency -
- Inductance Range: 0.8200000000000001 microH
- DCR: 0.9 ohms
- Rated DC Current: 150 milliamps
- Operating Temperature: -40 to 125 C
Find Suppliers by Category Top
Featured Products Top
-
operational efficiency. Behind this capability is a sophisticated manufacturing process involving circuit design, wafer fabrication, etching, doping, material deposition, testing, packaging, assembly, and quality control, ensuring consistent performance and long-term dependability. The (read more)
Browse IC Interfaces Datasheets for Win Source Electronics -
Precision ceramic capillaries are essential for achieving reliable wire bonding in semiconductor packaging, but LED and IC packaging applications require different specifications. LED Ceramic Capillaries (read more)
Browse Semiconductor Wire and Wedge Bonders Datasheets for Suntech Applied Materials (Hefei) Co.,Ltd -
Infineon is uniquely positioned in the power semiconductor market, mastering all power technologies from silicon (Si) like CoolMOS™ SJ MOSFETs and IGBTs to wide bandgap materials like silicon carbide (SiC) and gallium nitride (GaN). Its CoolGaN™ devices will (read more)
Browse Network Equipment Datasheets for DigiKey -
Moore’s law continues to drive semiconductor innovation. Integrated circuits (IC) are so small, in physical terms, that individual particles of matter play major roles. The smaller an electronic system can be made, the more processing power can fit into a given physical volume, the (read more)
Browse Pressure Regulators Datasheets for Plast-O-Matic Valves, Inc. -
Consumer packaged goods Packaging Material working Hoisting Pumping and HVAC Water/wastewater (read more)
Browse Power Supplies Datasheets for DigiKey -
MacuSpec THF 100 is a copper electroplating process that plates a solid copper filled through hole in core PCB layers. The copper structure provided by the process has higher thermal conductivity than paste without the thermal expansion commonly encountered with other materials. The process can (read more)
Browse Leveling and Filling Compounds Datasheets for MacDermid Alpha Electronics Solutions -
unmanned systems. Packages are being delivered by autonomous delivery devices, drones are used to monitor nuclear plants and active battlefields are in constant surveillance from above. Civilian navigation has entered our highways and sea-lanes. GPS systems also support our (read more)
Browse Electrical Connectors Datasheets for Omnetics Connector Corporation
Conduct Research Top
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
and DDR SDRAM products do not infringe certain Rambus patents. Taiwan's IC-packaging industry faces major shakeout amid downturn SANTA CLARA, Calif. -- The current and severe downturn in the IC business is accelerating the long-awaited shakeout in Taiwan's chip-packaging and test industry. For example
-
Measuring the Volume of Integrated Circuit Chipping After the Dicing Process Using a Digital Microscope
Integrated circuit (IC) manufacturing can be broken down into two processes-forming circuits on bare wafers and packaging. The circuit formation process begins with cylindrical pieces of semiconductor material. The cylinders are sliced into thin, circular pieces called bare wafers. The bare wafers
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
and executives, the use of lead-free compounds in chip packages and solder would cause manufacturing costs to skyrocket, considering the expense of installing new equipment to handle the alternative materials. Semiconductor Alert! (April 30-May 4) Commentary & analysis of week's chip news PMC-Sierra sees
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Amkor goes wafer-bumping with Unitive Amkor Technology Inc.'s move this week to acquire a wafer-bump company will enable the IC-packaging giant to expand its wings in the flip-chip, wafer-level and related markets, according to an executive with the company. DoD spending bill includes
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Intel, NTT to cooperate on 3G, 4G wireless services AMD set to build new fab in Dresden, says report No pun intended, but atomic layer deposition (ALD) is set to explode. Two IC-equipment companies--Angstron Systems Inc. and Tegal Corp.--are taking steps to bring ALD and related technologies
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Micron says half of revenues to come from Asia Communications IC market to grow 6% in '04, says IDC RIT demos 38-nm resolutions with 193-nm immersion SIA's road map affirms 3-year cycles for chips WTO to probe Hynix DRAM duties imposed by EU, U.S. Azores debuts stepper for large-screen flat-panel
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Aptix, Mentor appeal dismissal of Quickturn case TI's Burr-Brown acquisition makes waves in analog-IC market IBM prepares ramp of low-k/copper, wins converts to spin-on, says researcher Embedded DRAM finds second wind in networking chips Analog Devices packs faster DACs in smaller 28-pin packages
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
on marketing. IC-packaging and test subcontractors appear to be in the best financial shape in recent memory and are chanting the famous line in the movie classic Network: "I'm mad as hell, and I'm not going to take it anymore! " Hot products: 10-GHz BGA socket, automotive MCU Among the hottest
More Information Top
-
Moisture Sensitivity of Plastic Packages of IC Devices
Guo, T.F., Cheng, L., “Unstable void growth in plastic IC packaging material ”, Scripta Materialia, 2001, (unpublished manuscript).
-
Mechanics of Microelectronics
[32] T.F. Guo and L. Cheng, Unstable Void Growth in Plastic IC Packaging Material , Scripta Materialia, 2001, submitted.
-
Electronic Chemicals: PCB Chemicals and Semiconductor Packaging Materials
IC packaging materials .
-
Applying material optimization to fracture mechanics analysis to improve the reliability of the plastic IC package in reflow soldering process
A new optimization procedure is suggested to optimize the IC package materials by fracture mechanics analysis.
-
Ionic contamination in the component materials of IC packages
In this study, we measure the contamination levels in a range of IC packaging materials .
-
Interface delamination in plastic IC packages induced by thermal loading and vapor pressure - a micromechanics model
PLASTIC IC PACKAGE MATERIAL PROPERTIES [8], [9] .
-
A new chemorheological analysis of highly filled thermosets used in integrated circuit packaging
allel-plate rheometry to characterize the chemor- heology of highly filled thermoset IC packaging material and used these data to produce realisticTraditionally design, operation, and optimization of integrated circuit (IC) packaging has been un- .
-
Residual stresses in plastic IC packages during surface mounting process preceded by moisture soaking test
A. Constitutive Relationships for Plastic IC Package Materials .
Indicates content that may require registration and/or purchase.