Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Littelfuse, Inc.
Description: The Converter + Brake + Inverter series utilizes rugged input rectifier diodes and short circuit rated Trench igbts in combination with fast switching SONIC free wheeling diodes.
- VCES: 1,700 volts
- Features: IGBT, Other
-
Supplier: Littelfuse, Inc.
Description: The Converter + Brake + Inverter series utilizes rugged input rectifier diodes and short circuit rated XPT igbts in combination with fast switching SONIC free wheeling diodes.
- VCES: 1,200 volts
- Features: IGBT, Other
-
Supplier: Littelfuse, Inc.
Description: The Converter + Brake + Inverter series utilizes rugged input rectifier diodes and short circuit rated XPT igbts in combination with fast switching SONIC free wheeling diodes.
- VCES: 1,200 volts
- Features: IGBT, Other
-
-
Supplier: Littelfuse, Inc.
Description: The Converter + Brake + Inverter series utilizes rugged input rectifier diodes and short circuit rated XPT igbts in combination with fast switching SONIC free wheeling diodes.
- VCES: 1,200 volts
- Features: IGBT, Other
-
Supplier: VAST STOCK CO., LIMITED
Description: IGBT Modules SLLIMM small low-loss intelligent molded module IPM, 3-phase inverter 20 A, 600 V short-circuit rugged IGBT
- Features: IGBT
-
Supplier: Fuji Electric Corp. of America
Description: solar inverters. The new “XS” series Discrete IGBT Ideal for 3-level inverters, bridge inverters, and PFC circuits. TO-247 3-pin and 4-pin kelvin packages are available.
- VCES: 600 volts
- IC(max): 85 amps
- Switching Speed: 20 kHz
- TJ: 175 C
-
Supplier: Infineon Technologies AG
Description: Short circuit withstand time 5µs Positive temperature coefficient in V CEsat Low EMI Low gate charge Green package Very soft, fast recovery anti-parallel Emitter Controlled HE diode Potential Applications Main inverter AirCon compressor PTC heater Motor drives Applications Automotive
- VCE(on): 600 volts
- tr: 14 ns
- tf: 42 ns
- Transistor Grade / Operating Range: Automotive
-
Supplier: Richardson RFPD
Description: IGBT Module|•Compact design|•One screw mounting|•Heat transfer and isolation through direct copper bonded aluminum oxide ceramic (DCB)|•High short circuit capability|•Ultra Fast NPT IGBT technology|•Vce,sat with positive coefficient|Typical Applications:|•Switching (not for
- Features: IGBT, Other
-
Supplier: ROHM Semiconductor GmbH
Description: RGT20NL65 is a IGBT with low collector - emitter saturation voltage, suitable for general inverter, UPS, power conditioner, welder.
- PD: 106,000 milliwatts
- TJ: -55 to 175 C
- Transistor Grade / Operating Range: Commercial
- Features: IGBT, Other
-
Supplier: Infineon Technologies AG
Description: Short circuit withstand time 5µs Positive temperature coefficient in V CEsat Low EMI Low gate charge Green package Very soft, fast recovery anti-parallel Emitter Controlled HE diode Potential Applications Main inverter AirCon compressor PTC heater Motor drives The AIKW20N60CT replaces
- VCE(on): 600 volts
- Switching Speed: 0 to 30 kHz
- tr: 14 ns
- tf: 42 ns
-
Supplier: Infineon Technologies AG
Description: Short circuit withstand time 5µs Positive temperature coefficient in V CEsat Low EMI Low gate charge Green package Very soft, fast recovery anti-parallel Emitter Controlled HE diode Potential Applications Main inverter AirCon compressor PTC heater Motor drives The AIKP20N60CT replaces
- VCE(on): 600 volts
- Switching Speed: 0 to 30 kHz
- tr: 14 ns
- tf: 42 ns
-
Supplier: ROHM Semiconductor GmbH
Description: Application: General Inverter for Industrial Use For sale of Bare Die, please contact the specifications in our sales office. Currently, we don't sell Bare Die on the internet distributors now.
- Transistor Grade / Operating Range: Commercial
- Features: IGBT
-
Supplier: ROHM Semiconductor GmbH
Description: Application: General Inverter for Industrial Use For sale of Bare Die, please contact the specifications in our sales office. Currently, we don't sell Bare Die on the internet distributors now.
- Transistor Grade / Operating Range: Commercial
- Features: IGBT
-
Supplier: Infineon Technologies AG
Description: Short circuit withstand time 5µs Positive temperature coefficient in V CEsat Low EMI Low gate charge Green package Very soft, fast recovery anti-parallel Emitter Controlled HE diode Potential Applications Main inverter AirCon compressor PTC heater Motor drives Applications Electric
- VCE(on): 600 volts
- Switching Speed: 0 to 30 kHz
- tr: 21 ns
- tf: 46 ns
-
Supplier: ROHM Semiconductor GmbH
Description: Application: General Inverter, UPS, Power Conditioner, Welding For sale of Bare Die, please contact the specifications in our sales office. Currently, we don't sell Bare Die on the internet distributors now.
- TJ: -40 to 175 C
- Transistor Grade / Operating Range: Commercial
- Features: IGBT
-
Supplier: Semikron, Inc.
Description: SEMIKRON IGBT driver family SEMIKRON offers two driver families – the SKHI and the SKYPER drivers. SKYPER 12 press-fit, SKYPER 32, SKYPER 42 LJ and SKYPER 52 cover with 1W to 10W output power per channel the whole power range between 30kW and 2MW inverters. The high integration of
- Peak Output Current: 30 amps
- Number of Outputs: 1, 2, 4
- Features: Other
-
Supplier: Broadcom Inc.
Description: The high-speed ACPL-P481/W481 optocoupler contains a GaAsP LED, photo detector and a Schmitt trigger that eliminates the need for external waveform conditioning circuits. The totem pole output eliminates the need for a pull-up resistor. An Intelligent Power Module, Power MOSFET or IGBT
- Rise Time: 0.016 µs
- Collector Emitter Breakdown Voltage: 5 volts
- Operating Temperature: -40 to 100 C
- Input: AC, DC
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: SLLIMM small low-loss intelligent molded module IPM, 3-phase inverter 20 A, 600 V short-circuit rugged IGBT Product overview: STGIPS20C60 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and
- PD: 46,000 milliwatts
- TJ: -40 C
- Features: IGBT
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: SLLIMM small low-loss intelligent molded module IPM, 3-phase inverter 10 A, 600 V short-circuit rugged IGBT Product overview: STGIPS10C60 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and
- PD: 33,000 milliwatts
- Features: IGBT
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: SLLIMM small low-loss intelligent molded module IPM, 3-phase inverter, 15 A, 600 V short-circuit rugged IGBT Product overview: STGIPS15C60 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and
- TJ: -40 C
- Features: IGBT
-
Supplier: Mesta Electronics, Inc.
Description: dual output induction heating inverter consists of two-phase locked inverters that will support multiple induction heating coils in order to produce very complex and demanding temperature profiles. Both inverters are continually phase-locked; each is independently controlled and
- Input Frequency: 50 to 60 Hz
- Output Frequency: 0.009 to 0.011 MHz
- Number of Outputs: 2 #
- AC Input Voltage: 380 to 480 volts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: SLLIMM 2nd series IPM, 3-phase inverter, 35 A, 600 V short-circuit rugged IGBT Product overview: STGIB30M60TS-L from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is
- TJ: -40 C
- Features: IGBT
-
Supplier: Fuji Electric Corp. of America
Description: compact, reliable motor-drive inverter designs. Key features: Reverse-conducting IGBT (RC-IGBT) power stage, low-side separate-emitter configuration Built-in gate drive with short-circuit (over-current) protection Over-temperature (overheat) shutdown protection
- Output Voltage: 650 volts
- Output Current: 20 amps
- Technology: IGBT, Intelligent Power Module (IPM)
-
Supplier: Broadcom Inc.
Description: The HCPL-3150 gate drive optocoupler consists of a LED optically coupled to an integrated circuit with a power output stage. This optocoupler is ideally suited for driving power IGBTs and MOSFETs used in motor control inverter applications. The high operating voltage range of
- Rise Time: 0.1 µs
- Collector Emitter Breakdown Voltage: 5 volts
- Operating Temperature: -40 to 100 C
- Input: DC
-
Supplier: Mesta Electronics, Inc.
Description: dual output induction heating inverter consists of two-phase locked inverters that will support multiple induction heating coils in order to produce very complex and demanding temperature profiles. Both inverters are continually phase-locked; each is independently controlled and
- Input Frequency: 50 to 60 Hz
- AC Output Voltage: 200 to 700 volts
- Output Frequency: 0.009 to 0.011 MHz
- Number of Outputs: 1 #
-
Supplier: Fuji Electric Corp. of America
Description: The 2-Pack incorporates a half-bridge circuit.We have a product lineup compatible with a wide range of converter capacities such as those needed for UPS, general-purpose inverters, electric railroads, and mega solar. High reliability is required for infrastructure applications, and the
- Output Voltage: 1,200 volts
- Output Current: 400 amps
- Configuration: Half-Bridge
- Technology: IGBT
-
Supplier: Nexperia B.V.
Description: The NGW30T65M3DFQis a robust Insulated-Gate Bipolar Transistor (IGBT) featuring third-generation technology. It combines carrier stored trench-gate and field-stop (FS) structures. The NGW30T65M3DFQis rated to 175 °C with optimized IGBT turn-off losses, and has a short-circuit
- Features: Other
-
Supplier: Nexperia B.V.
Description: The NGW60T65M3DFQ is a robust Insulated-Gate Bipolar Transistor (IGBT) featuring third-generation technology. It combines carrier stored trench-gate and field-stop (FS) structures. The NGW60T65M3DFQ is rated to 175 °C with optimized IGBT turn-off losses, and has a
- Features: Other
-
Supplier: Nexperia B.V.
Description: The NGW75T65M3DFQ is a robust Insulated-Gate Bipolar Transistor (IGBT) featuring third-generation technology. It combines carrier stored trench-gate and field-stop (FS) structures. The NGW75T65M3DFQ is rated to 175 °C with optimized IGBT turn-off losses, and has a
- Features: Other
-
Supplier: Broadcom Inc.
Description: QML-38534 for Hybrid Microcircuits. The device consists of a GaAsP LED optically coupled to an integrated circuit with a power output stage. The device is ideally suited for driving power IGBTs and MOSFETs used in motor control inverter applications. The high operating voltage
- Rise Time: 0.1 µs
- Collector Emitter Breakdown Voltage: 5 volts
- Operating Temperature: -55 to 125 C
- Input: DC
-
Supplier: Richardson RFPD
Description: AgileSwitch 62mm Electrical Master-1700V AgileSwitch 62mm Electrical Main SiC Gate Driver Board – 1.7 kV The 62mm Electrical Main is a 2-Channel Gate Driver Board for 1.7 kV 62MM (D3), SP6 SiC modules. These Plug and Play Gate Driver Boards feature Augmented Switching control, robust short
-
Description: EV INVERTER CONTROL; IGBT & SIC
- Operating Temperature: -40 to 257 F
- Product Type: H Bridge
-
Description: EV INVERTER CONTROL; IGBT & SIC
- Features: Other
- Package Type: SSOP
- Packing Method: Tape Reel
-
Supplier: Mesta Electronics, Inc.
Description: dual output induction heating inverter consists of two-phase locked inverters that will support multiple induction heating coils in order to produce very complex and demanding temperature profiles. Both inverters are continually phase-locked; each is independently controlled and
- Features: Electric, Other
- Heater Type: Induction Heater
- Applications: OEM / Custom
- Phase: Three Phase
-
Supplier: SAE International
Description: regions and at bus voltage much lower than the worst case voltage. This paper proposes a low-cost and simple gate driver circuit that can actively adjust the turn-off switching speed based on IGBT current levels. The proposed circuit utilizes the current sensing pin which is
Find Suppliers by Category Top
Featured Products Top
-
The Vicfuse VSP-000 is a high-performance semiconductor protection fuse designed for industrial power electronics applications requiring fast, reliable overcurrent and short-circuit protection. Engineered for sensitive devices, the VSP-000 safeguards IGBTs (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
Modern power electronics systems using IGBT modules require extremely fast fault protection to limit energy let-through during short-circuit conditions. The VICFUSE VSP-0000IGBT (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
The Vicfuse VD Series is a high-performance semiconductor protection fuse designed for advanced DC circuit protection in power electronic systems. It is engineered to safeguard sensitive semiconductor devices such as diodes, thyristors, GTOs, and IGBTs from (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
The USUSTK Copper Pin-Fin Liquid Cold Plate is designed for thermal management of IGBT and SiC power modules used in electric vehicles, electric drive systems, inverters and other high-power electronic equipment. Manufactured from T2 copper or C11000 copper, the cold (read more)
Browse Heat Sinks Datasheets for USUSTK LIMITED -
converters such as inverters and power conditioning systems (PCSs), and they play the role of changing frequencies and voltages by switching electricity on and off. FE plans to release the HPnC Series large-capacity industrial IGBT* modules for applications including PCSs that perform power (read more)
Browse Semiconductor Power Modules Datasheets for Fuji Electric Corp. of America -
turn-off losses, 175?°C operation, & a 5?μs short-circuit withstand time. Designed for hard-switching, high-voltage, high-frequency applications, they are ideal for industrial inverters, servo drives, small motor drives, welding, induction heating, & ESS. (read more)
Browse Insulated Gate Bipolar Transistors (IGBT) Datasheets for Nexperia B.V. -
The Vicfuse VSP-000 Series is a semiconductor protection fuse designed for use in high-power electronic circuits requiring reliable short-circuit and overload protection. Built for IGBT-based systems, the fuse supports both AC and DC voltage applications with a (read more)
Browse Fuses Datasheets for VICFUSE
Conduct Research Top
-
Gate Drive Optocoupler Provides Robust Insulation in IGBT Destructive Tests
Avago Technologies gate drive optocouplers are used extensively to drive IGBTs in applications such as motor drives and solar inverters. Optocouplers are a proven technology to provide reinforced galvanic insulation for high voltage protection between IGBTs and control circuits. They are also used
-
Expanding the Safe Operating Area of Polypropylene Dielectric IGBT Snubber Capacitors
handling and short circuit tolerance. This paper describes the maximum envelope for operation of the new generation polypropylene snubber capacitors in IGBT inverter applications.
-
Brushless DC Motor Control Using PIC18FXX31 MCUs
A PICDEM TM MC demo board was used to develop, test and debug the motor control code. The PICDEM MC has a single-phase diode bridge rectifier, converting AC input to DC and a power capacitor bank that keeps a stable DC bus. A 3-phase IGBT-based inverter bridge is used to control the output voltage
More Information Top
-
Manufacturing Science and Technology, ICMST2011 Complete Document
The main circuit is composed of the voltage regulator, diode rectifiers, current-limiting resistors, filter circuits, voltage detection circuit, anti-shock circuit, IGBT inverter circuit and BDFG.
-
Information Technology Applications in Industry
The circuit mainly includes the rectifier filter circuit, the IGBT inverter circuit , the medium-frequency transformer, the frequency-tracking-phase-shift PWM control circuit and the IGBT drive circuit.
-
Power Electronic Packaging
It should be noted that the Motion-SPM package consists of a 3-phase IGBT inverter circuit power block and four drive ICs for control functions.
-
Experimental architecture of a DSP based signal generation for PWM inverter
The proposed system consists of a PC, an eZdsp F2812 board, a full bridge single-phase IGBT inverter circuit , a passive filter circuit, a linear load, adjustable DC sources, and measurement devices.
-
Robotic Welding, Intelligence and Automation
The system is composed of IGBT inverter circuit , PWM control circuit, Micro-controller system and wire feeding system, as shown in Fig.2.
-
Fuzzy control system of constant current for spot welding inverter
The main circuit is made up of three-phase rectifier & filter circuits, IGBT inverter circuit , high frequency transformer, and the secondary rectifier circuit; and the Control circuit is composed of DSP dsPic30F6010A, current-measure circuit, keyboard, LCD display, fault diagnosis, protecting …
-
Electrostatic Precipitation
Fig. 1 IGBT inverter circuit diagram and inverter current shape .
-
E-bay GiantTech - Page 4
The only disadvantage is the weight and non-portability of the system.I am also designing an ALUMINUM welding IGBT inverter circuit to add to the system.
-
http://www.iosrjournals.org/iosr-jeee/Papers/Vol9-issue2/Version-1/A09210106.pdf
Single Phase Spwm Igbt Inverter Circuit Design In Matlab/Simulink .
-
Resonance Problem and Harmonic Analysis of Dielectric Barrier Discharge
The input voltage of IGBT inverter circuit is ideal voltage, neglecting the impaction of ripple on the inverter output voltage.
Indicates content that may require registration and/or purchase.