-
Supplier: High Performance Alloys, Inc.
Description: Inconel 600 is a nickel-chromium alloy with good oxidation resistance at higher temperatures, with good resistance in carburizing and chloride containing environments. Inconel 600 is a nickel-chromium alloy designed for use from cryogenic to elevated temperatures in the
- Tensile Strength (UTS, Break): 80,000 to 120,000 psi
- Yield Strength (YS): 35,000 to 75,000 psi
- Elongation: 20 to 45 %
- Specifications: AMS, ASTM / ASME, UNS
-
Supplier: Loos & Co., Inc.
Description: Round wire is available from .004” to .312” in versatile wire packaging options; coils, carriers, spools, reels - the way you want it! Shaped and Flattened wire available upon request.
- Overall Thickness: 0.005 to 0.25 inch
- Applications: Aerospace / Aircraft (AQ)
- Features: Alloy, Coated / Painted, Cold Finished / Rolled / Drawn, Nickel / Nickel Alloy (UNS N), Non-ferrous - Any Type
- Processing, Temper & Finish: Annealed, Hardened / Heat Treated, Wrought
-
Supplier: Newark, An Avnet Company
Description: THERMOCOUPLE WIRE, TYPE E, INCONEL 600 ROHS COMPLIANT: NO
-
-
Supplier: Newark, An Avnet Company
Description: THERMOCOUPLE WIRE, TYPE T, INCONEL 600 ROHS COMPLIANT: NO
-
Description: Inconel 600 (Nickel 600) Strip, Coil, Foil, Wire, AMS 5540, ASTM B168 APPLICATIONS FOR INCONEL 600 Furnace components chemical processing food processing nuclear engineering Honeycomb manufacturing flexible metal hose tubing bellows manufacturing television
- UNS Number: 6,600
- Tensile Strength (UTS, Break): 80,000 to 125,000 psi
- Yield Strength (YS): 35,000 to 90,000 psi
- Elongation: 2 to 30 %
-
Supplier: Newark, An Avnet Company
Description: THERMOCOUPLE WIRE, TYPE K/N, INCONEL 600 ROHS COMPLIANT: NO
-
Supplier: Newark, An Avnet Company
Description: High Temp Lead Wire (Inconel 600 Braid o
-
Supplier: Red Lion Controls, Inc.
Description: Transition Joint Probe, Type K Maximum Tempearture 1690° F (921° C) 1/16" Sheath Diameter Inconel 600 Stripped bare wire ends Meets or Exceeds SLE and EN 60584-2: Tolerance Class 1
- Sensitive Length: 16 inch
- Base, Noble and Refractory Metal Type: K
- Features: Thermocouple
-
Supplier: Red Lion Controls, Inc.
Description: Transition Joint Probe, Type K Maximum Tempearture 1960° F (1071° C) 1/8" Sheath Diameter Inconel 600 Stripped bare wire ends Meets or Exceeds SLE and EN 60584-2: Tolerance Class 1
- Sensitive Length: 8 inch
- Base, Noble and Refractory Metal Type: K
- Features: Thermocouple
-
Supplier: Universal Wire Works Inc.
Description: Alloy 82 is used for TIG, MIG and sub-merged arc welding of Inconel type alloys 600 and 601, Incoloy type alloy 800 and welding the clad side of steel clad with nickel chromium alloy. Dissimilar metals welding applications include; joining stainless steels to carbon steel, Nickel 200,
- Tensile Strength (UTS, Break): 80,000 psi
- Elongation: 30 %
- Features: Alloy, Nickel / Nickel Alloy (UNS N), Non-ferrous - Any Type, Other
- Type: Specialty / Other
-
Supplier: Powell Electronics, Inc.
Description: High Temp Lead Wire (Inconel 600 Braid o
- Category: Element / Chip
-
Supplier: OMEGA Engineering, Inc.
Description: Refrasil insulation is a vitreous silica fiber. Inconel 600 ,304SS or Tinned Copper can be added and overbraided as the outer jacket over the Nextel insulation . This type of durable outer jacket can add abrasion protection and signal shielding. Ceramic Insulation Material is
- Temperature Range: 2,822 F
- Gauge Thickness: 20 to 24 Gauge
- Length: 300 to 12,000 inch
- Insulation Material: Ceramic
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGACLAD® Mineral insulated M.I. cable thermocouple material is metal sheathed thermocouple wire that contains MgO insulation and is used in the manufacture of thermocouple temperature sensor probes. MIC cable or wire can also be used as extension wire. In harsh environmental
- Gauge Thickness: 18 to 50 Gauge
- Diameter: 0.01 to 0.375 inch
- Length: 59.05515 to 196.8505 inch
- Insulation Material: Bare / None
-
Supplier: FENN
Description: Inconel 600 and stainless steel round wire.
-
Supplier: Universal Wire Works Inc.
Description: Inconel Filler Metal 62 is a nickel chromium alloy designed for welding nickel base alloy 600 in up to 2 inches thicknesses using the gas tungsten arc, gas metal arc and submerged arc processes. Filler Metal 82 is recommended for sections exceeding 2 inches.
- Tensile Strength (UTS, Break): 80,000 psi
- Yield Strength (YS): 40,000 psi
- Elongation: 30 %
- Specifications: AMS
-
Supplier: Universal Wire Works Inc.
Description: Alloy 182 is used for arc welding Inconel types 600 and 601 to themselves or one to another. Deposited weld metal meets the most stringent radiographic requirements. Alloy 182 dissimilar welding applications are: joining Monel type 400 to carbon steel; stainless steel to carbon steel;
- Tensile Strength (UTS, Break): 80,000 psi
- Elongation: 30 %
- Features: Alloy, Nickel / Nickel Alloy (UNS N), Non-ferrous - Any Type, Other
- Type: Specialty / Other
-
Supplier: Red Lion Controls, Inc.
Description: Thermocouple Probe, Type E Quick Disconnect, Standard Universal Female Connector Compatible Mating Connector (with "write on label") and PLCM Cable Clamp with Locking Clip 1/8" Sheath Diameter Inconel 600 Meets or Exceeds SLE and EN 60584-2: Tolerance Class 1 Color Coded Connector Body
- Sensitive Length: 8 inch
- Base, Noble and Refractory Metal Type: E
- Features: Thermocouple
-
Supplier: Red Lion Controls, Inc.
Description: Thermocouple Probe, Type J Quick Disconnect, Standard Universal Female Connector Compatible Mating Connector (with "write on label") and PLCM Cable Clamp with Locking Clip 1/8" Sheath Diameter Inconel 600 Meets or Exceeds SLE and EN 60584-2: Tolerance Class 1 Color Coded Connector Body
- Sensitive Length: 8 inch
- Base, Noble and Refractory Metal Type: J
- Features: Thermocouple
-
Supplier: Thermal Wire and Cable LLC
Description: Thermal Wire and Cable Corp offer a line of magnesium oxide insulated metallic sheathed cables in sizes: 2 (single), 4 (duplex) or 6 wire (triplex) configurations. Common calibrations include : J, K, T, E. Sheath materials available include : Stainless steel 304, 310, 316 or
- Elements / Pairs: 4
- Gauge Thickness: 15 Gauge
- Thermocouple Type: E
- Features: Metal Sheathed
-
Supplier: RS Components, Ltd.
Description: Fast response type K thermocouple with grounded hot junction, 310 stainless steel or Inconel® Alloy 600 sheath, threaded pot seal & tails. 0.5mm diameter. Hot junction of thermocouple insulated or grounded to outer sheath for very fast response. Choice of 310 stainless steel or
- Length: 9.842525 inch
- Thermocouple Type: K
-
Supplier: Glas-Col, LLC
Description: resistance. Standard Sheath material for thermocouples is 316 Stainless Steel. Inconel 600 and 304 Stainless Steel are also available. Consult the factory. To order a size not shown, indicate the diameter of the sheath and the length. All thermocouples come standard with a 72 inch,
- Sensed Temperature: -58 to 1,832 F
- Diameter or Width Range: 0.25 inch
- Sensitive Length: 6 inch
- Sensor Termination Type: Bare or Insulated Lead Wires
-
Supplier: Chromalox
Description: Materials: - 304 Stainless Steel; - 316 Stainless Steel; - Inconel 600 Connection Heads - Standard Aluminum - Aluminum Flip Top - Cast Iron/Aluminum - 316 Stainless Steel - Explosion Proof 316 Stainless Steel - Explosion Proof Aluminum Termination Options - T/C wire with
- Sensed Temperature: -328 to 1,600 F
- Diameter or Width Range: 0.5 inch
- Element Configuration: Double Element, Single Element
- Base, Noble and Refractory Metal Type: E, J, K
-
Supplier: Tempco Electric Heater Corporation
Description: solid mass. The standard termination for is Type N, 10" (254 mm) long nickel conductor lead wires externally connected to solid conductor terminal pins. Miniature Size is 1/8" diameter heater. Optional Inconel 600 sheath material is available.
- Nominal Diameter: 0.125 inch
- Heated Length: 1.25 to 4 inch
- Heater Type: Cartridge Heater
- Features: Electric
-
Supplier: Coiling Technologies, Inc.
Description: X-750, Inconel 600 Oxidation and Corrosion Resistant Materials Cobalt-Nickle Alloys Springs MP35N, Elgiloy Highly resistant to sulfide stress corrosion and cracking Nickel Alloys Springs Hastelloy and Nimonic Resistance to non-oxidizing acids and Nimonic withstand very high
- Wire Diameter: 0.011 to 3 inch
- Coil Shape: Cross-section Compression (Garter, Meander, etc.), Straight
- Material: Nickel Base Alloy Wire
- Features: Other
-
Supplier: ValueTronics International, Inc.
Description: in a manner that virtually eliminates hysteresis The electrical configuration is a four-wire current-potential hookup that eliminate the effects of lead-wire resistance These Inconel™-sheathed probes have a fully supported sensing element, making them more durable than SPRTs The
- Probe Configuration: Hook
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGA® Miniature and Standard Protection Tubes are available in 316 stainless steel and Inconel 600 nickel alloy. Tubes are available either open at both ends or with one end closed. Standard length available from stock is 6 inches; however, practically any length tube is available on
- Stem Length: 6 inch
- Material of Construction: Hastelloy® B&C, Stainless Steel
- Barrel or Shank Style: Straight Shank
-
Description: in cold coiling of Nickel based alloys such as Inconel 600 and 750, MP35, Hastelloy and Elgiloy materials to meet the expanding temperature and pressure requirements of the oil services industry. Additionally, we are a recognized leader in the manufacture of spring products from
- Material: Alloy Steel (Music Wire), Brass, Copper Base Alloy, High Carbon Steel Wire, Nickel Base Alloy Wire, Other, Stainless Steel
-
Description: in cold coiling of Nickel based alloys such as Inconel 600 and 750, MP35, Hastelloy and Elgiloy materials to meet the expanding temperature and pressure requirements of the oil services industry. Additionally, we are a recognized leader in the manufacture of spring products from
- Spring Material: Music Wire, Spring Steel, Stainless Steel
- Features: Other Metal
-
Description: in cold coiling of Nickel based alloys such as Inconel 600 and 750, MP35, Hastelloy and Elgiloy materials to meet the expanding temperature and pressure requirements of the oil services industry. Additionally, we are a recognized leader in the manufacture of spring products from
- Outer Diameter (OD): 1.625 inch
- End Configuration: Closed / Squared Ends, Ground Ends
- Material: Nickel Base Alloy Wire
- Features: Other
-
Supplier: Conax Technologies
Description: Conax Technologies’ wirewound platinum RTD assemblies feature a wirewound element encased in either a stainless steel or Inconel 600 sheath. The RTD’s nickel leadwires are supported and insulated throughout the sheath with densely compacted high-purity magnesium oxide. This allows the
- Sensed Temperature: -328 to 1,472 F
- Diameter or Width Range: 0.125 to 0.25 inch
- Reference Resistance: 10 Ohms, 100 Ohms (Most Common), 1000 Ohms, 120 Ohms, 200 Ohms
- Probe Features: Available as an Assembly
-
Description: in cold coiling of Nickel based alloys such as Inconel 600 and 750, MP35, Hastelloy and Elgiloy materials to meet the expanding temperature and pressure requirements of the oil services industry. Additionally, we are a recognized leader in the manufacture of spring products from
- Additional Services: Assembly Services, Design Assistance, High Volume Production, Low Volume Production
- Capabilities: Compression Springs, Disc / Washer Springs, Extension Springs, Flat Springs, Garter Springs, Leaf Springs, Torsion Springs
- Materials: Exotic Metals, Music Wire, Spring Steel, Stainless Steel
- Features: North America, Southern US Only, United States Only
-
Description: Type K, J, T, R, and PT-100 RTD Cables 2 core, 3 core, 4 core , 6 core, Also Teflon /silicon rubber Teflon/shielded/Teflon etc qualities. • Thermocouple M.I. Cables: SS 316, 310 & Inconel 600 quality type K, J, Simplex 1mm,1.5mm, Simplex & Duplex 3mm,6mm, 8mm, also PT-100 RTD
- Diameter or Width Range: 0.2362206 inch
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- Features: RTD, Thermocouple
Find Suppliers by Category Top
Featured Products Top
-
BRIM Electronics, Inc. announces the introduction of a new series of high temperature extruded lead wires using a new resin for up to 300ºC & 600V commercial applications. ECA3000* resin falls within the family of resins known as PTFE, FEP, PFA, E-TFE.ECA3000 is a high temperature (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
Unshielded: 19 strands 27% Nickel plated copper conductors, Mica tape wrap, TFE impregnated Fiberglass braided jacket overall. OPER. TEMP.: -320°F to +1900°F. Oper. Voltage: 600V. Shielded: 19 strands 27 (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
capabilities in a shielded lead wire construction. All X-HIGHTM constructions use 19 strands 27% Nickel plated copper conductors, Mica tapes for 600V (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
BlockMaster Electronic’s Double Row Barrier Terminal Blocks are a valuable option for mounting on non-conductive surfaces. Available from 10A-75A, 250V-600V. 9.5mm, 11mm, 14mm and 17.45mm. Phillips/Slotted combo head screws, nickel plated. Value added services (read more)
Browse Wire Terminals Datasheets for BlockMaster Electronics, Inc. -
BlockMaster Electronic’s High-Power Terminal Blocks are rated at 90A, 115A, 175A, 255A and 380A at 600V. We offer a wide range of terminations, including screw, studs, and screw clamps. BlockMaster’s Medium-Power Terminal Blocks are rated at 50A/300V, 2 and 3 (read more)
Browse Wire Terminals Datasheets for BlockMaster Electronics, Inc. -
• Maximum workpiece size: 600 × 600 × 600 mm • Maximum wire speed up to 70 m/s (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
SH60-60 Precision Diamond Wire Saw Machine The SH60-60 diamond wire saw machine is designed for precision cutting of graphite and other hard or brittle materials. Using an (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
BRIM Electronics, Inc. announces the introduction of a new series of high temperature extruded lead wires using a new resin for up to 300ºC & 600V commercial applications. ECA* resin is a high temperature Perfluoroplastic. Using this resin & 19 stranded 27 (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
/Y Travel: 600 × 600 mm Maximum Diamond Wire Speed: 84 m/s Minimum Feed Increment: 0.01 mm Repeat Positioning Accuracy: ±0.03 mm Power Consumption: 7.5 kW Applications (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
Silicone Insulated Wire Extra Flexible Silicone Grounding Silicone Rubber – Insulated grounding wire made from 36 AWG single end stranding and rated with the following UL styles: UL3212 600V, 150°C (read more)
Browse Electrical Power Wires Datasheets for New England Wire Technologies Corporation
More Information Top
-
Embrittlement of Nickel Alloys in a CANDU Reactor EnvironmentCANDU (CANadian Deuterium Uranium)® is a registered trademark or Atomic Energy of Canada Limited.
The examination showed that the sections of Inconel 600 wire that operated at the highest temperature, as evidence of the degree of localized corrosion, were the most severely embrittled.
-
Development of Ni-based Sulfur Resistant Catalyst for Diesel Reforming
In the center of this quartz tube was run a ¼” diameter stainless steel tube or a 1 mm OD Inconel 600 wire connected to an Advanced Energy LF5 variable frequency (50 to 460 kHz) or an .
-
Evaluation of helical wire inserts for CHF enhancement
The inserts were made from Inconel 600 wire and brazed to the channel wall at 980 "C using a Cu-Mn-Ni alloy.
-
Development of an improved radiant heat source for fire testing
The use of an Inconel 600 wire grid as a 'reverberatory' screen located about 12 mm above the tile surface serves to greatly increase .
-
Temperature field and cooling rate of laser cladding with wire feeding
Inconel 600 wire of 0.2 mm diameter is used as the feeding wire.
-
Time-dependent FEM simulation of dilution control of laser cladding by adaptive mesh method
Inconel 600 wire of 0.2 mm diameter is used as the feeding wire.
-
http://dspace.mit.edu/bitstream/handle/1721.1/31011/18529811-MIT.pdf?sequence=2
The specimens were spot welded with Inconel 600 wires at the end of .
-
Long Weld Neck Flanges - Long Weld Neck Flanges Manufacturers, Suppliers (Page 2)
[ Related Keywords : inconel 600 sheet, inconel 600 rod, inconel 600 wire , inconel 600 pipes ] .
-
Evaluation of SCC test methods for Inconel 600 in low temperature aqueous solutions
In tests where the potential was monitored or controlled, an Inconel 600 wire was spot-welded to one end of the specimen as an electrical connection.
-
The influence of boron on the grain boundary chemistry and microstructure of ni- 16cr- 9fe- 0.03c
These were spot welded to 23 cm lengths of INCONEL 600 wire with the wire on the side opposite of the flat face.
Indicates content that may require registration and/or purchase.