-
Supplier: Accuris
Description: Hydraulic fluid power - Fluid contamination - Determination of particulate contamination by the counting method using an optical microscope (ISO 4407:2002)
-
Supplier: Accuris
Description: Verbindungselemente - Qualitaetssicherungssystem (ISO 16426:2002); Deutsche Fassung EN ISO 16426:2002
-
Supplier: Accuris
Description: Kondome aus Naturkautschuklatex - Anforderungen und Pruefverfahren (ISO 4074:2002); Deutsche Fassung EN ISO 4074:2002, Berichtigung zu DIN EN ISO 4074:2002-07; Deutsche Fassung EN ISO 4074:2002/AC:2008
-
-
Supplier: American Welding Society (AWS)
Description: ISO/TR 17671-4:2002
-
Supplier: AENOR
Description: Lighters - Safety specification. (ISO 9994:2002)
-
Supplier: AENOR
Description: Graphical symbols for thermal cutting equipment. (ISO 7287:2002)
-
Supplier: AENOR
Description: Oilseeds. Determination of content of impurities. (ISO 658:2002)
-
Supplier: Accuris
Description: Bildzeichen fuer Einrichtungen zum thermischen Schneiden (ISO 7287:2002); Deutsche Fassung EN ISO 7287:2002
-
Supplier: AENOR
Description: Petroleum and natural gas industries. Packaged reciprocating gas compressors (ISO 13631:2002) (Endorsed by AENOR in December of 2002.)
-
Description: This International Standard specifies methods for determining the level of particulate contamination in liquids used in hydraulic systems by counting the number of particles deposited on the surface of a membrane filter using an optical microscope. It includes particle counting by two manual
-
Supplier: CSA Group
Description: This International Standard specifies methods for determining the level of particulate contamination in liquids used in hydraulic systems by counting the number of particles deposited on the surface of a membrane filter using an optical microscope. It includes particle counting by two manual
-
Description: ISO 15872:2002 gives information for the gauging of ISO UNJ threads complying with ISO 3161. Other methods of ensuring that the product is within the specified limits may be used, provided correlation with the specified gauges is established.
-
Supplier: CSA Group
Description: ISO 4142:2002 specifies a range of test tubes, suitable for general laboratory use, fabricated from borosilicate, neutral or soda/lime glass, which are designated Type I, Type II and Type III respectively.
-
Description: ISO 19113:2002 establishes the principles for describing the quality of geographic data and specifies components for reporting quality information. It also provides an approach to organizing information about data quality. ISO 19113:2002 is applicable to data producers
-
Description: ISO 8666:2002 establishes uniformity of definitions of main dimensions and related data, and of mass specifications and loading conditions. It applies to small craft having a length of the hull of up to 24 m.
-
Description: ISO/IEC 16262:2002 defines the ECMAScript scripting language.
-
Supplier: CSA Group
Description: ISO 16057:2002 specifies the nominal dimensions of vulcanized fibre discs. These vulcanized fibre discs are intended for use on hand-held grinding machines. Vulcanized fibre discs are for use with support discs in accordance with ISO 15636.
-
Supplier: CSA Group
Description: ISO 12256:2002 specifies the dimensions of metric internal cruciform ribbed drives used in metric screws in the nominal thread diameter range of 3 mm to 20 mm.
-
Description: ISO/IEC 22091:2002 specifies a lossless compression algorithm to reduce the number of 8-bit bytes required to represent data records and File Marks. The algorithm is known as Streaming Lossless Data Compression algorithm (SLDC). ISO/IEC 22091:2002 is based on
-
Supplier: Polyplastics USA, Inc.
Description: PBT is a linear thermoplastic saturated polyester containing ester bonds in its main chain. PBT stands for polybutylene terephthalate. The polymer belongs to the same family as PET resin. PBT possesses a high melting point and high crystallinity, while low water absorption and thermal expansion
- Deflection Temperature (@ 264 psi, 1.8 MPa): 158 F
- Coeff. of Thermal Expansion (CTE): 61.11111111111111 µin/in-F
- Tensile Strength (Break): 8,702.21036143182 psi
- Elongation: 50 %
-
Supplier: Polyplastics USA, Inc.
Description: POM is an acronym for the chemical name polyoxymethylene. It is generally referred to as polyacetal or acetal resin. It is a crystalline thermoplastic resin comprised chiefly of (-CH2O-) structural units. The two types of POM are homopolymer, which is comprised of a polyoxymethylene molecular chain
- Coeff. of Thermal Expansion (CTE): 77.77777777777777 µin/in-F
- Tensile Strength (Break): 5,366.36305621629 psi
- Elongation: 75 %
- Electrical Resistivity: 30,000,000,000,000 ohm-cm
-
Supplier: Chief Enterprises LLC
Description: Relay, Micro, 24v, SPDT, D
- Throw: Double Throw
- Poles: Single Pole (SP)
-
Description: Superseded by ISO/IEC/15288:2008(E) (IEEE Std 15288-2008). IEEE adoption of ISO/IEC Std 15288-2002. This standard establishes a common framework for describing the life cycle of systems created by humans. It defines a set of processes and associated terminology. These processes
-
Supplier: SAE International
Description: This SAE Recommended Practice supersedes SAE J2012 MAR1999, and is technically equivalent to ISO/DIS 15031-6:April 30, 2002. This document is intended to define the standardized Diagnostic Trouble Codes (DTC) that On-Board Diagnostic (OBD) systems in vehicles are required to report
-
Description: Joint ISO/CIE Standard ISO 8995-1:2002(E)/CIE S 008/E:2001 CIE published its "Guide on interior lighting" 2nd edition in 1986. Since then lighting practice changed considerably, and it became necessary to prepare a new guide, this time as a CIE Standard. Good lighting requires
-
Supplier: Ellsworth Adhesives
Description: HB Fuller Cyberbond Apollo 2002 Cyanoacrylate Adhesive Clear is a one component adhesive used for bonding preassembled parts. It is certified to ISO 10993-5 for biocompatibility. 20 g Bottle.
- Chemical System: Cyanoacrylate
- Cure / Technology: Single Component System
-
Supplier: SAE International
Description: This document supersedes SAE J1979 SEP1997, and is technically equivalent to ISO/DIS 15031-5:April 30, 2002. This SAE Recommended Practice is intended to satisfy the data reporting requirements of On-Board Diagnostic (OBD) regulations in the United States and Europe, and any other
-
Supplier: American Welding Society (AWS)
Description: This is the U.S. national adoption of ISO 9013:2002, Thermal cutting - Classification of thermal cuts - Geometric product specification and quality tolerances. It includes three national annexes (Criteria for Describing Oxygen-Cut Surfaces with a photograph of a Surface Roughness
-
Supplier: Bluetools
Description: clockwise direction, from 20 - 100% of full scale Meets or exceeds ASME B107.14M-1994, ISO 6789 Standards Individually serialized with matching Certification of Calibration traceable to N.I.S.T. 10" long, weights 0.85 lbs. Comes packed in a metal protective case. Made in USA
- Type: Torque Wrench
-
Supplier: WAGO
Description: 3-conductor fuse terminal block; for mini-automotive blade-style fuses; per DIN 7258-3f, ISO 8820-3; with test option; without blown fuse indication; 2.5 mm²; Push-in CAGE CLAMP®; 2,50 mm²; gray
- Voltage Rating: 300 volts
- Current Rating: 10 amps
- Operating Temperature: -60 to 105 C
- Mounting Options: 35 mm DIN Rail
-
Supplier: DigiKey
Description: Precision Calibrated, Output Iso
- VSWR: 1.6 :1
- Component: Isolator
-
Supplier: ValueTronics International, Inc.
Description: The MSO2002B is a 70 MHz, 2+16 channel Mixed Signal Oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency, rise time, etc. Applications include troubleshooting, production test, and design. Additional
- Bandwidth: 70 MHz
Find Suppliers by Category Top
Featured Products Top
-
production procedures are in compliance with ISO9002 Quality Management System, ISO9001 Quality Management System, API certificate, ISO/TS16949:2002 and ISO10012 measurement management system. We hereby promise: Pay particular attention to customers' needs, listening to the (read more)
Browse Timing Belts (inch) Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
are in compliance with ISO9002 Quality Management System, ISO9001 Quality Management System, API certificate, ISO/TS16949:2002 and ISO10012 measurement management system. Applications: Our torque limiters are (read more)
Browse Torque Limiters and Slip Clutches Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
-hand engineering support and good after-sales services. Additionally, all Chinabase production procedures are in compliance with ISO9002 Quality Management System, ISO9001 Quality Management System, API certificate, ISO/TS16949:2002 and ISO10012 measurement management system (read more)
Browse Gearboxes and Gearheads Datasheets for Hangzhou Chinabase Machinery Co., Ltd.
More Information Top
-
Condition monitoring of transformer oil using thermal analysis and other techniques
The microscopic analysis (using MM-KKE-M-C-U- Hydac microscope) of membranes contaminated by the oil under investigation ( ISO 4407 : 2002 [29]) shows that, in all cases, particles consisted in lint particles and fibers, polyester-based impurities, cel- lulose particles, rubber …
Indicates content that may require registration and/or purchase.