-
Supplier: Accuris
Description: Connections for Hydraulic Fluid Power and General Use - Hose Fittings - Part 3: Hose Fittings with ISO 6162 Flange Ends
-
Supplier: Accuris
Description: Connections for hydraulic fluid power and general use - Hose fittings - Part 3: Hose fittings with ISO 6162 flange ends (ISO 12151-3:1999)
-
Supplier: Accuris
Description: Tracked Changes (Redline) - Connections for hydraulic fluid power and general use - Hose fittings - Part 3: Hose fittings with ISO 6162-1 or ISO 6162-2 flange ends
-
-
Description: ISO 12151-3:2010 specifies the general and dimensional requirements for the design and performance of flange hose fittings, made of carbon steel, for nominal hose inside diameters of 12,5 mm to 51 mm inclusive, in accordance with ISO 4397, for use with ports and clamps in
-
Supplier: CSA Group
Description: ISO 12151-3:2010 specifies the general and dimensional requirements for the design and performance of flange hose fittings, made of carbon steel, for nominal hose inside diameters of 12,5 mm to 51 mm inclusive, in accordance with ISO 4397, for use with ports and clamps in
-
Supplier: Accuris
Description: Hydraulic fluid power - Flange connectors with split or one-piece flange champs and metric or inch screws - Part 2: Flange connectors for use at pressures of 35 MPa (350 bar) to 40 MPa (400 bar), DN 13 to DN 51 (ISO 6162-2:2002)
-
Supplier: MAIN Manufacturing Products, Inc.
Description: MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds,
- English Size: 0.5 to 2.5 inch
- Metric Size: 12 to 100 mm
- Material: Carbon & Alloy Steel, Stainless Steel
- Features: English, Metric, Pipe Fitting
-
Supplier: CSA Group
Description: ISO 6162-2:2018 gives general and dimensional specifications for flanged heads, split flange clamps (FCS and FCSM), one-piece flange clamps (FC and FCM), ports and mounting surfaces applicable to four-screw, split and one-piece flange clamp type tube connectors and
-
Description: ISO 6162-2:2012 gives general and dimensional specifications for flanged heads, split flange clamps (FCS and FCSM), one-piece flange clamps (FC and FCM), ports and mounting surfaces applicable to four-screw, split and one-piece flange clamp type tube connectors and
-
Description: ISO 6162-1:2012 gives general and dimensional specifications for flanged heads, split flange clamps (FCS and FCSM), one-piece flange clamps (FC and FCM), ports and mounting surfaces applicable to four-screw, split and one-piece flange clamp type tube connectors and
-
Supplier: CSA Group
Description: ISO 6162-1:2012 gives general and dimensional specifications for flanged heads, split flange clamps (FCS and FCSM), one-piece flange clamps (FC and FCM), ports and mounting surfaces applicable to four-screw, split and one-piece flange clamp type tube connectors and
-
Supplier: MAIN Manufacturing Products, Inc.
Description: MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds,
- Metric Size: 10.000000000000002 to 50 mm
- Material: Carbon & Alloy Steel, Stainless Steel
- Connection Type: Flange, Threaded
- Features: Metric, Pipe Fitting
-
Supplier: MAIN Manufacturing Products, Inc.
Description: MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds,
- Metric Size: 10.000000000000002 to 50 mm
- Material: Carbon & Alloy Steel, Stainless Steel
- Connection Type: Flange
- Features: Metric, Pipe Fitting
-
Supplier: MAIN Manufacturing Products, Inc.
Description: MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds,
- English Size: 0.375 to 4 inch
- Metric Size: 10.000000000000002 to 50 mm
- Material: Carbon & Alloy Steel, Stainless Steel
- Features: English, Metric, Pipe Fitting
-
Supplier: RYCO Hydraulics, Inc.
Description: High pressure modification of the Code 61 flange Sealing Method: O Ring on flange face Retained by bolts Thread form: UNC or Metric Connection Standard: ISO 6162, SAE J518 Coupling Part Number & End Style: 6150 – Code 61 Flange 45º Tube Bend 6170 – Code 61
- Connection Type: Flange
-
Supplier: RYCO Hydraulics, Inc.
Description: High pressure modification of the Code 61 flange Sealing Method: O Ring on flange face Retained by bolts Thread form: UNC or Metric Connection Standard: ISO 6162, SAE J518 Coupling Part Number & End Style: 33130 – Code 61 Flange 33150 – Code 61 Flange 45º
- Connection Type: Flange
-
Supplier: RYCO Hydraulics, Inc.
Description: High pressure modification of the Code 61 flange Sealing Method: O Ring on flange face Retained by bolts Thread form: UNC or Metric Connection Standard: ISO 6162, SAE J518 Coupling Part Number & End Style: T2130 – CODE 61 Flange T2150 – CODE 61 Flange 45º
- Connection Type: Flange
-
Supplier: RYCO Hydraulics, Inc.
Description: High pressure modification of the Code 61 flange Sealing Method: O Ring on flange face Retained by bolts Thread form: UNC or Metric Connection Standard: ISO 6162, SAE J518 Coupling Part Number & End Style: T4130 – CODE 61 Flange T4150 – CODE 61 Flange 45º
- Connection Type: Flange
-
Supplier: SAE International
Description: This SAE Standard covers general and dimensional specifications for the Code 62 metric (Type 1) and inch (Type 2) flanged heads, flange clamps (FC and FCM), and split flange clamps (FCS and FCSM) applicable to four-screw flange type tube, pipe, and hose connections. Also
-
Supplier: SAE International
Description: This SAE Standard covers general and dimensional specifications for the Code 62 metric (type 1) and inch (type 2) flanged heads, flange clamps (FC and FCM), and split flange clamps (FCS and FCSM) applicable to four-screw flange type tube, pipe, and hose connections. Also
-
Supplier: SAE International
Description: This SAE Standard outlines general and dimensional specifications for flange clamps for use in low pressure applications with SAE J518-1 connections. For port dimensions, port design considerations, and flange head dimensions, please refer to SAE J518-1. The rated working pressure of
-
Supplier: Atos North America
Description: Fixed displacement vane pumps specially designed for direct installation on PTO drives of mobile vehicles and derived from PFE standard versions but with: 4 holes, square mounting flange according to DIN ISO 6162-1 for direct connection to PTO; DIN 5462 reinforced splined shaft,
- Maximum Discharge Flow: 4.224 to 32.736000000000004 GPM
- Maximum Discharge Pressure: 3,045.7917 psi
- Media Temperature: -4 to 176 F
- Pump Type: Hydraulic Pumps, Positive Displacement Pumps, Rotary Vane Pumps
Find Suppliers by Category Top
Featured Products Top
-
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for more than 50 years. Main Manufacturing also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special (read more)
Browse Pipe Fittings Datasheets for MAIN Manufacturing Products, Inc. -
MAIN Manufacturing Products has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS and other flange standards for over 50 years. Main Manufacturing also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic (read more)
Browse Hydraulic Fittings Datasheets for MAIN Manufacturing Products, Inc. -
manufacturing, we supply forging adapter with O-ring sealing groove,kinds of thread under the standard SAEJ518,JB/ZQ4187,ISO6162,ISO6164. Working pressure: The maximum recommended working pressure is (read more)
Browse CNC Machining Services Datasheets for Running Industry Co., Ltd -
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. Main also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and (read more)
Browse Datasheets for MAIN Manufacturing Products, Inc. -
MAIN Manufacturing Products has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other (read more)
Browse Hydraulic Fittings Datasheets for MAIN Manufacturing Products, Inc. -
SAE flanges are manufactured in accordance with the mounting dimensions and O-rings of SAE J518 specifications, either code 61 or Code 62, and ISO 6162. Stock flanges include socket weld, butt weld, NPTF, and SAE straight thread connections and are available as reducers, in-line, elbows, tees (read more)
Browse Pipe Flanges Datasheets for MAIN Manufacturing Products, Inc. -
easily be on our shelves but not cataloged. This includes flanges to ISO 6162, ISO 6164, JIS, or DIN standards or flanges with blind. ISO 6149, BSPP, BSPT, or butt weld ports. Run tees, branch tees, wyes, and crossed are also available. (read more)
Browse Hydraulic Fittings Datasheets for MAIN Manufacturing Products, Inc.