-
Supplier: Accuris
Description: ISO 9000 COLLECTION 2 (INCLUDES ISO 9000 SERIES DOCUMENTS)
-
Supplier: Accuris
Description: JIS ISO 9000 Handbook
-
Supplier: Accuris
Description: ISO 9000 Registered Companies
-
-
Supplier: Accuris
Description: ISO 9000 COLLECTION 2
-
Supplier: AENOR
Description: Quality management systems. Fundamentals and vocabulary. (ISO 9000:2000)
-
Supplier: AENOR
Description: Quality management systems - Fundamentals and vocabulary - (ISO 9000:2005)
-
Supplier: AENOR
Description: QUALITY MANAGEMENT AND QUALITY ASSURANCE STANDARDS. PART 1: GUIDELINES FOR SELECTION AND USE. (ISO 9000-1:1994).
-
Supplier: AENOR
Description: QUALITY MANAGEMENT AND QUALITY ASSURANCE STANDARDS. PART 3: GUIDELINES FOR THE APPLICATION OF ISO 9001:1994 TO THE DEVELOPMENT, SUPPLY, INSTALLATION AND MAINTENANCE OF COMPUTER SOFTWARE. (ISO 9000-3:1997).
-
Supplier: CSA Group
Description: framework for improvements to enhance the satisfaction of customers and other interested parties. It provides confidence, to the requirements. 0.3 Growth of ISO 9000 standards The application of the ISO 9000 series of standards has expanded considerably over the years.
-
Supplier: CSA Group
Description: Overview ISO 9000 is used in conjunction with ISO 9001 – Quality management systems – Requirements, to describe the fundamental concepts, principles and vocabulary of quality management systems. CAN/CSA ISO 9000 is the Canadian-adopted version of the international
-
Description: Description / Abstract There is no abstract information for this document.
-
Description: entire body of academic literature related to ISO 9000, ISO 14000, and related standards. The aim is to provide an overview of the academic empirical literature on ISO 9000, ISO 14000 and related management systems standards to improve the quality, relevance
-
Supplier: CSA Group
Description: Overview ISO 9000 est utilisée de concert avec la norme ISO 9001 – Systèmes de management de la qualité – Exigences, pour décrire les concepts fondamentaux, les principes et le vocabulaire des systèmes de management de la qualité. CAN/CSA ISO 9000 est la version
-
Description: Description / Abstract There is no abstract information for this document.
-
Supplier: CSA Group
Description: vocabulary used in quality management; · organizations performing conformity assessments against the requirements of ISO 9001; · providers of training, assessment or advice in quality management; · developers of related standards. ISO 9000:2015 specifies the terms and
-
Description: Description / Abstract There is no abstract information for this document.
-
Description: ISO 9000:2005 describes fundamentals of quality management systems, which form the subject of the ISO 9000 family, and defines related terms. It is applicable to the following: a) organizations seeking advantage through the implementation of a quality management system;
-
Description: • Size 01 and 02 (26 and 18 mm) • Ceramic technology for long life operation • From vacuum up to 10 bar applications • Internal or external pilot supply with same valves • Pressure supply possible on exhaust ports
- Valve Size: 0.7086618 inch
- Pressure Rating: 29.00754 to 145.0377 psi
- Media Temperature: 5 to 122 F
- Number of Ports/Ways: 5
-
Supplier: Polyplastics USA, Inc.
Description: As was mentioned in the history column, commercial production of polyphenylene sulfide (PPS) was commenced in 1973 by U.S. company Phillips Petroleum. Demand has expanded over the years on account of the resin's high heat resistance. However, the material came to be known as a brittle one because
- Deflection Temperature (@ 264 psi, 1.8 MPa): 509 F
- Coeff. of Thermal Expansion (CTE): 5.555555555555555 to 22.22222222222222 µin/in-F
- Tensile Strength (Break): 31,182.9204617974 psi
- Elongation: 1.3 %
-
Description: • Size1, 2 and 3 • Ceramic technology for long life operation • From vacuum up to 12 bar applications • Internal or external pilot supply with same valves • Pressure supply possible on exhaust port
- Valve Size: 2.2047256 inch
- Pressure Rating: 29.00754 to 145.0377 psi
- Media Temperature: 5 to 122 F
- Number of Ports/Ways: 5
-
Supplier: Gems Sensors & Controls
Description: Standard Application Interface - CANopen DS301 & DSP404 In System Programmable Self Diagnostics - Bridge Fault Detection, Hours in Service, Watchdog, Last Calibration Date, Next Calibration Date Unsurpassed Customer Support - Rapid Development Kit The 9000 Series CANbus digital pressure
- Working Pressure Range: 0 to 10,007.6013 psi
- Accuracy: 0.1 ±% FS
- Operating Temperature: -40 to 185 F
- Measurement Type: Absolute, Gauge, Sealed
-
Supplier: Bluetools
Description: Power Tools, an ISO 9001 certified facility. Dotco's reputation for durability, dependability, and versatility is among the highest for fine finishing applications. Dotco air controlled grinders are small, lightweight, and comfortable to use. With elastomer coatings and perfectly balanced
-
Supplier: XOMOX (A Crane Co. Company)
Description: For the harsh conditions of critical process applications, steam isolation, high cycle frequency and temperature extremes, the Xomox triple-offset, metal-seated valve offers unmatched performance, reliability and quality.
- Valve Size: 24 inch
- Number of Ports/Ways: 2
- Features: Bolt Flange, ISO, Metal Seated
- Valve Type: Butterfly Valves
-
Description: DGTL ISO 2500VRMS 1CH GP 8DIP
- Signal Conditioning: Signal Isolator
-
Supplier: ODG (Origin Data Global)
Description: DGTL ISO 2500VRMS 1CH GP 8DIP GW
- Operating Temperature: -55 to 125 C
-
Supplier: Zygo Corporation
Description: ultra-smooth surfaces 2D and 3D correlation provides confidence in your measurements with results that comply to ISO 25178 and ISO 4287 standards. Mx™ software for instrument control, analysis, and measurement automation Flexible Configurations The NewView 9000 profiler features
- Features: 3-D Scanning / Profiling, Digitizing / Imaging, Profile Measurement
- Mounting Options: Benchtop
- Control: Manual, PC
-
Supplier: Remke Industries
Description: sizes from ¼” to 4” in straight, 90º and 45º styles. Features of the RSR Aluminum Cord Grips include: Available in NPT, PG, Metric or ISO threads Available with or without stainless steel wire mesh A unique design with a combination tightening surface that includes both a hex area and knurled
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to
- Features: Operational Amplifiers
-
Supplier: Envirco
Description: than 6 air turnovers in a 1700 sq. ft. space High capacity HEPA filter with 99.97 efficiency at 0.3 micron LED indicator for operation and filter replacement Optional UV-C light rated at 9000 hours Other Related Products
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to
- Features: Operational Amplifiers
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to
- Features: Operational Amplifiers
-
Supplier: R. S. Hughes Company, Inc.
Description: The Ergodyne Proflex work & general purpose glove is packaged 6 pair per case, comes in black and meets ANSI S2.73-2002 (R2007), EN 420, ISO 10819:1996 standards. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made
- Clothing Type: Gloves
-
Supplier: R. S. Hughes Company, Inc.
Description: The Ergodyne Proflex work & general purpose glove is packaged 6 pair per case, comes in black and meets ANSI S2.73-2002 (R2007), EN 420, ISO 10819:1996 standards. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made
- Clothing Type: Gloves
-
Description: ISO/TS 19158:2012 provides a framework for quality assurance specific to geographic information. It is based upon the quality principles and quality evaluation procedures of geographic information identified in ISO 19157 and the general quality management principles defined in
-
Supplier: Transcat, Inc.
Description: Product Highlights Stainless steel meters have excellent chemical compatibility Modular design allows for use with Output Modules, Sensors and Remote Transmitters Local Display Computer features: 2 Totals (1 Resettable, 1 Cumulative); Factory Calibration in gallons and litres; 2 User Calibrations
- Pipe Diameter: 0.5 inch
Find Suppliers by Category Top
Featured Products Top
-
The IsoClean CM and CM UV (with optional UVC light) is a portable, in-room HEPA air cleaning system that significantly improves indoor air quality. Each IsoClean CM comes equipped with two air filters; a MERV-8 anti-microbial prefilter to capture large pollutants and a high capacity HEPA filter (read more)
Browse Air Filters (industrial) Datasheets for Envirco -
be damaged, long time wiped with alcohol or soft cloth, the surface will be bright as new, and it has the characteristics of high temperature resistance, cold resistance and corrosion resistance. holding: ISO9000, ISO14000 (read more)
Browse Metal Casting Services Datasheets for Running Industry Co., Ltd -
layout from the customer's schematic and will perform a Design For Manufacturing (DFM), Design For Test (DFT), and cost reduction review. We can also modify any existing drawing to customer specification. Each facility maintains high quality ISO 9000 standards. This commitment (read more)
Browse Printed Circuit Board (PCB) Fabrication Services Datasheets for Keytronic -
trained in all aspects of technical support and quality control inspection. We adhere to strict industry standards and maintain the following certifications: ISO 9000 ISO 14000 UL CUL TUV CE Download the Product Guide (read more)
Browse DC Motor Drives Datasheets for Pelonis Technologies, Inc. -
filter replacement Optional UV-C light rated at 9000 hours Other Related Products IsoClean 800 (read more)
Browse Cleanroom Supplies and Accessories Datasheets for Envirco -
the requirements of the automobile industry - VDA 6.1, QS9000, EAQF, AVSQ - regarding quality management systems. ISO 9001 Certified (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
, pneumatic, medical products and control industries. Novotechnik is world wide certified as one of the first companies to achieve the ISO/TS 16949 certification. This complies with the requirements of the automobile industry - VDA 6.1, QS9000, EAQF, AVSQ - regarding quality management systems. ISO 9001 Certified (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
certified as one of the first companies to achieve the ISO/TS 16949 certification. This complies with the requirements of the automobile industry - VDA 6.1, QS9000, EAQF, AVSQ - regarding quality management systems. ISO 9001 Certified (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
complies with the requirements of the automobile industry - VDA 6.1, QS9000, EAQF, AVSQ - regarding quality management systems. ISO 9001 Certified (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
with the requirements of the automobile industry - VDA 6.1, QS9000, EAQF, AVSQ - regarding quality management systems. ISO 9001 Certified (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc.
Conduct Research Top
-
ISO 9000 Quality Systems Handbook, Fifth Edition
ISO 9000 Quality Systems Handbook, Fifth Edition. Whether establishing a quality management system for the first time, or upgrading an existing system, this handbook presents experiences of organizations, quality managers and auditors who have worked with the present version of the ISO 9000
-
6 Things to Know About ISO 9000
Throughout our industry, ISO 9000 is a common tool used by companies in developing, deploying, and documenting their internal quality standards. Yet surprisingly, there are some misconceptions about what the ISO quality standard really is.
-
Customer Satisfaction Measurement for ISO 9000: 2000
Customer Satisfaction Measurement for ISO 9000: 2000. Including a sample questionnaire design, information on conducting a survey, and much more, this concise guide clearly explains how to conduct a professional customer satisfaction survey that will produce a reliable result.
-
ISO 9001: 2000 Quality Management System Design
ISO 9001: 2000 Quality Management System Design. This book describes the design rules required to document, implement, and demonstrate quality management system effectiveness in compliance with the latest version of the ISO 9000 International Standard.
-
In-Situ Calibration - Methods & Pitfalls of Thermal Mass Flow Meter Sensor Field Validation
Mid-to-large size facilities and campuses inevitably have hundreds of ow instruments to monitor, maintain, and repair. For a reliability engineer, ensuring that all instrumentation meets ISO 9000 or similar standards is a time-consuming responsibility. These standards mandate that precision
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
must go to Xerox, but license can be terminated SEZ, Samsung to develop 300-mm single-wafer etch, cleaning Vitesse's 6-inch GaAs wafer fab receives ISO 9000 certification Trillian makes headway on Linux for Intel's Merced David Lam joins board of
-
The Recipe for Reliable Networks
for our customers," says Markku Wederhorn, Ensto's Senior Vice President, R&D and Technology. Wederhorn says products are designed and type-tested to exceed the requirements of the latest standard. "The factory's quality system ensures products are made under ISO 9000 standards. But what we don't know
-
Calibration Equipment: Justifying Your Purchase Decision
The need to improve corporate bottom lines, measure tighter tolerances and comply with standards such as ISO 9000, QS-9000 and Z540-1 forces quality managers to continuously improve efficiencies. In order to help meet these goals, organizations should replace older calibration equipment with newer
-
Nylacast Quality and Compliance
the framework of ISO 9000 and TS 16949. We exceed customer expectations with: For orders that require complete tracking. Initial sample inspection reports. Certificates of Conformity and test certificates of anaylsis. Production Part Approval Process. Advanced Product Quality Planning. MSA / Gauge
-
A Better Approach to Vendor Audits
example with its QS 9000 program. Other industries, notably the medical devices field, have adapted variations on ISO 9000. As most of you know, the costs and complexity of vendor auditing in the pharmaceutical industry run high, sacrificing time and efficiency. There is an urgent need to reduce
-
Feature Article - User-Friendly Quality Standards - 12/00
customers. Moldmakers and processors today use standardized reports to disclose financial results. The 21st Century companies will provide standardized quality achievement reports as well; i.e., ISO 9001 and QS-9000 . Mathematical
-
Mapping A Path to Quality Systems
efficiency. ISO 9004:2000 promotes the subsequent emphasis on performance improvement and maximizing efficiency. As with ICH Q10, other industries have adopted ISO 9001 as the backbone of an industry-specific QMS. e.g. AS 9100 (Aerospace), ISO 13485 (Medical Devices), ISO/TS 16949 (Automotive), TL 9000