-
Supplier: CSA Group
Description: Amendment 1:2009 to CAN/CSA-ISO/IEC 11801-04, Information Technology - Generic Cabling for Customer Premises - Amendment 1
-
Supplier: CSA Group
Description: Preface Amendment 2:2012 to CAN/CSA-ISO/IEC 11801-04, Information Technology - Generic Cabling for Customer Premises - Amendment 2
-
Supplier: CSA Group
Description: Technical corrigenda #1, 2 and 3 to this standard are available. Scope ISO/IEC 11801 specifies generic cabling for use within premises, which may comprise single or multiple buildings on a campus. It covers balanced cabling and optical fibre cabling. ISO/IEC
-
-
Description: specifies reference measurement procedures for cabling parameters and the requirements for field tester accuracy to measure cabling parameters identified in ISO/IEC 11801. References in this standard to ISO/IEC 11801 mean ISO/IEC 11801
-
Supplier: Accuris
Description: Information technology - Generic cabling for customer premises, Part 3: Industrial premises (ISO/IEC 11801-3:2017, MOD)
-
Supplier: Accuris
Description: Information technology - Generic cabling for customer premises (ISO/IEC 11801:2011, MOD)
-
Supplier: Accuris
Description: Information technology - Generic cabling for customer premises, Part 5: Data centres (ISO/IEC 11801-5:2017, MOD)
-
Supplier: Accuris
Description: Information technology - Generic cabling for customer premises, Part 1: General requirements (ISO/IEC 11801-1:2017, MOD)
-
Supplier: CSA Group
Description: Information Technology (ISO/IEC JTC1) for the Standards Council of Canada (SCC), the ISO member body for Canada and sponsor of the Canadian National Committee of the IEC. Also, as a member of the International Telecommunication Union (ITU), Canada participates in the
-
Description: Description / Abstract There is no abstract information for this document.
-
Description: provides methods to ensure the compatibility of modular plug cords to be used in cabling according to ISO/IEC 11801 and provides test methods and associated requirements to demonstrate the performance and reliability of these cords during their operational lifetime.
-
Description: Specifies reference measurement procedures for cabling parameters and the requirements for field tester accuracy to measure cabling parameters identified in ISO/IEC 11801.
-
Description: IEC 61935-2:2010 provides methods to ensure compatibility of balanced cords to be used in cabling according to ISO/IEC 11801 and provides test methods and associated requirements to demonstrate the performance and reliability of these balanced cords during their
-
Description: Information technology -- Generic cabling for customer premises
-
Supplier: Newark, An Avnet Company
Description: CAT5E 350 MHz 24 AWG SOLID BC 4PR, UTP, ANSI/TIA 568.2-D, ISO/IEC 11801 CLASS D, UL CMR, PVC JKT / 1000 FT BOX
-
Description: Updates have been introduced to correspond to ISO/IEC 11801:2002 and other new editions of International Standards.
-
Description: ISO/IEC 24764:2010(E) specifies generic cabling that supports a wide range of communications services for use within a data centre. It covers balanced cabling and optical fibre cabling. It is based upon and references the requirements of ISO/IEC 11801 and contains
-
Description: Specifies mid-span power insertion into generic cabling as specified in ISO/IEC 11801, the location and allocation requirements in case of the replacement of a generic cabling component or components.
-
Supplier: AENOR
Description: Specification for the testing of balanced and coaxial information technology cabling - Part 4: Installed balanced single-pair cabling as specified in ISO/IEC 11801-1 and related standards
-
Supplier: Black Box
Description: Meets ANSI/TIA-568-C.2 CAT6 and ISO/IEC 11801 Class E requirements. Use in 1000BASE-T, 100BASE-TX, 100BASE-VG, 155-Mbps ATM, 100-Mbps FDDI/CDDI, and other high-speed applications. Perfect for full broadband and baseband video.
- North American (AWG): 24 AWG
- Features: Cable Assembly, Other
- Standards / Certifications: IEC, ISO
-
Supplier: Black Box
Description: Meets ANSI/TIA-568-C.2 CAT6 and ISO/IEC 11801 Class E requirements. Use in 1000BASE-T, 100BASE-TX, 100BASE-VG, 155-Mbps ATM, 100-Mbps FDDI/CDDI, and other high-speed applications. Perfect for full broadband and baseband video.
- North American (AWG): 24 AWG
- Features: Cable Assembly, Other
- Standards / Certifications: IEC, ISO
-
Supplier: Black Box
Description: Meets ANSI/TIA-568-C.2 CAT6 and ISO/IEC 11801 Class E requirements. Use in 1000BASE-T, 100BASE-TX, 100BASE-VG, 155-Mbps ATM, 100-Mbps FDDI/CDDI, and other high-speed applications. Perfect for full broadband and baseband video.
- North American (AWG): 24 AWG
- Features: Cable Assembly, Other
- Standards / Certifications: IEC, ISO
-
Supplier: Black Box
Description: Meets ANSI/TIA-568-C.2 CAT6 and ISO/IEC 11801 Class E requirements. Use in 1000BASE-T, 100BASE-TX, 100BASE-VG, 155-Mbps ATM, 100-Mbps FDDI/CDDI, and other high-speed applications. Perfect for full broadband and baseband video.
- North American (AWG): 24 AWG
- Features: Cable Assembly, Other
- Standards / Certifications: IEC, ISO
-
Supplier: Radwell International
Description: RJ45 PLUG, NO TOOLS REQUIRED, VARIANT 5, CAT.6A / CLASS EA, ISO/IEC 11801 2010, . FREE 2 YEAR RADWELL WARRANTY
- Gender: Male / Plug
-
Supplier: AENOR
Description: Specification for the testing of balanced and coaxial information technology cabling -- Part 2: Cords as specified in ISO/IEC 11801 and related standards
-
Supplier: SFCable.com
Description: UL approved. Meets TIA/EIA-568B.2/568B.2-1 Cat.6 ISO/IEC 11801 and EN 50173-1 specification Support T568A & B wiring.
- Number of Ports: 16
- Permanent Contacts: 110 IDC Contacts
- Cable Specifications: Category 6
-
Supplier: SFCable.com
Description: UL approved. Meets TIA/EIA-568B.2/568B.2-1 Cat.5E ISO/IEC 11801 and EN 50173-1 specification. Support T568A &B wiring
- Number of Ports: 16
- Permanent Contacts: 110 IDC Contacts
- Cable Specifications: Category 5/5E
-
Supplier: L-com, Inc.
Description: Resistant, PUR Jacket Fully Shielded to minimize EMI/RFI interference EIA/TIA 568, TSB-36, ISO/IEC 11801 1000Ft Reel Application Industrial Ethernet Factory automation Manufacturing Harsh environment networking
- North American (AWG): 26 AWG
- Cable Length: 1,000 ft
- Product Category: Bulk Cable
- Standards / Certifications: IEC, ISO
-
Supplier: AENOR
Description: Specification for the testing of balanced and coaxial information technology cabling -- Part 2: Cords as specified in ISO/IEC 11801 and related standards (Endorsed by AENOR in October of 2010.)
-
Supplier: AENOR
Description: Generic cabling systems - Specification for the testing of balanced communication cabling in accordance with ISO/IEC 11801 - Part 2-21: Cord and work area cord category 6 Blank detail specification
-
Supplier: SFCable.com
Description: 12Port UL approved. 19 inch 1U rackmount. Meets TIA/EIA-568B.2/568B.2-1 Cat.5E ISO/IEC 11801 and EN 50173-1 specification.
- Number of Ports: 12
- Height: 1
- Permanent Contacts: 110 IDC Contacts
- Cable Specifications: Category 5/5E
-
Supplier: L-com, Inc.
Description: Flex = 15x Cable OD; Stationary: 8x Cable OD Zero Halogen, Oil Resistant, Industrial PUR Jacket EIA/TIA 568, TSB-36, ISO/IEC 11801 Nominal cable diameter of 0.248" (6.3mm); Nominal conductor insulation OD of 0.039" (0.99mm) Application Industrial Ethernet Factory automation
- North American (AWG): 26 AWG
- Product Category: Bulk Cable
- Standards / Certifications: IEC, ISO
-
Supplier: SFCable.com
Description: CAT6 12Port UL approved. 19 inch 1U rackmount. Meets TIA/EIA-568B.2/568B.2-1 Cat.5E ISO/IEC 11801 and EN 50173-1 specification.
- Number of Ports: 12
- Height: 1
- Permanent Contacts: 110 IDC Contacts
- Cable Specifications: Category 6
-
Supplier: METZ CONNECT USA Inc.
Description: Features: 19" 1RU module frame made of silver anodized aluminum with 12 or 24 individually shielded jacks Cat.5e class E link performance to ISO/IEC11801 ED.2.2:2011-06, DIN EN 50173-1:2011-09 For 1 GBit ethernet Suitable for power over ethernet Pin assignment to ISO/IEC
-
Supplier: METZ CONNECT USA Inc.
Description: Features: RJ45 termination unit in flange housing to ISO/IEC 24702 and IEC 61076-3-106 standards, var. 1 Compliance with class eA To ISO/IEC 11801 ed.2.2:2011-06, DIN EN 50173-1:2011-09 10 GBit suitable Suitable for power over ethernet IP67 protected housing
ISO Containers
(74 Companies)
ISO Roller Chain Sprockets
(190 Companies)
Reach Stackers and ISO Container Handlers
(31 Companies)
Cable Testers
(252 Companies)
DIN Rail
(135 Companies)
Indicates content that may require registration and/or purchase.