Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: document include: – X-RAY EQUIPMENT; – X-RAY EQUIPMENT for RADIOSCOPICALLY GUIDED INTERVENTIONAL PROCEDURES; – X-RAY EQUIPMENT FOR COMPUTED TOMOGRAPHY; – MAGNETIC RESONANCE EQUIPMENT; – ULTRASONIC DIAGNOSTIC EQUIPMENT; – GAMMA CAMERAS; – PLANAR WHOLEBODY IMAGING
-
Technical Books - Electronic Image Display: Equipment Selection and Operation -- ISBN: 9780819444202Supplier: SPIE
Description: display system performance requirements, monitor selection and setup, pixel processing, and digitizer and printer operation. An accompanying CD-ROM provides image test targets to demonstrate applications described in the text.
-
Supplier: CSA Group
Description: IEC PAS 63077:2016(E) describes and defines the process of refurbishment of used medical imaging equipment and applies to the restoring of used medical imaging equipment to a condition of safety and effectiveness comparable to that of new equipment. This restoration includes
-
-
Supplier: ValueTronics International, Inc.
Description: rechargeable Image Acquire scan time rate: 1.5 Seconds NEDT: <0.1 c Image storage: PCMCIA PC card 4 MB ATA Flash Image storage capacity: 144 images per card Communication: RS-232 (300 to 115k baud selectable) Display: high resolution TFT active matrix, 4″ Video output:
-
Supplier: OMEGA Engineering, Inc.
Description: objects’ infrared (IR) radiation to visible color images, thermal imaging cameras make it possible to detect very small temperature differences from a distance. Heat signatures can help diagnose the cause of equipment failures and poor performance due to wear and tear, misalignments
- Measurement Range: -20 to 1,500 C
- Spectral Range: 8 to 14 microns
- Accuracy: 2 ±% Full Scale
- Maximum Frame Rate: 30 frames per second
-
Description: and digital image processing, image storage and image manipulation including subtraction, and facilities for image display. Defines the essential parameters which describe the performance of the above-mentioned components of X-ray equipment with regard to
-
Supplier: CSA Group
Description: This part of IEC 61223 applies to the effectiveness of mammographic X-ray equipment, with respect to image quality and dose, in combination with aspects of equipment safety. This standard applies to mammographic X-ray equipment and mammographic stereotactic devices. The
-
Description: This part of IEC 61223 applies to the effectiveness of mammographic X-ray equipment, with respect to image quality and dose, in combination with aspects of equipment safety. This standard applies to mammographic X-ray equipment and mammographic stereotactic devices. The
-
Description: tests made under controlled conditions, but does not necessarily predict the actual scratch resistance of a film in any particular commercial machine. Method A gives a measure of the minimum load requirement to produce a scratch, requires less elaborate evaluation equipment and is less
-
Supplier: CSA Group
Description: tests made under controlled conditions, but does not necessarily predict the actual scratch resistance of a film in any particular commercial machine. Method A gives a measure of the minimum load requirement to produce a scratch, requires less elaborate evaluation equipment and is less
-
Description: scanning engine (an optomechanical physical device) and basic image processing only (those processes include digital data output with encoded gray scale, or unencoded single bit plus halftone data). It does not require specification of advanced application processing such as
-
Supplier: Sonel Test
Description: perfect for every advanced thermographer. Features Image files saved in JPG format (complete image data). Recording of IR videos (on SD memory card or computer hard disk). Built-in reports module. MIF image combining mode. Extensive image analysis tools. Built-in camera
-
Supplier: CSA Group
Description: IEC 62464-2:2010 specifies the description of pulse sequences of magnetic resonance imaging. The classification in this standard is suitable for: - tender texts; - image annotation; - protocol definition; - technical publications. IEC 62464-2:2010 does not apply to magnetic resonance
-
Description: The following three criteria: Required--End-of-life processing requirements (currently 4.6.2.1); Optional--Manufacturer recyclers or reuses toner material collected through its cartridge and container take-back program (currently 4.9.3.2); and Optional--Manufacturer recyclers or reuses
-
Supplier: InspectorTools
Description: perfect tool to add to your problem solving arsenal. Built for tough work environments, this high-performance, fully radiometric infrared camera is ideal for troubleshooting electrical installations, electro-mechanical equipment, process equipment, HVAC/R equipment and others.
-
Supplier: InspectorTools
Description: thermal Imager is the perfect tool to add to your problem solving arsenal. Built for tough work environments, this high-performance, fully radiometric infrared camera is ideal for troubleshooting electrical installations, electro-mechanical equipment, process equipment, HVAC/R
-
Supplier: LAND
Description: spectral filtering system provides a clear view through the furnace gases, allowing highly accurate temperature measurement point data to be taken, stored and trended over the lifetime of the furnace. With specially designed image and data processing software that supports long-term
- Measurement Range: 600 to 2,000 C
- Accuracy: 1 ±% Full Scale
- Maximum Frame Rate: 7.5 frames per second
- Horizontal: 640 lines
-
Supplier: Bio-Rad Laboratories, Inc.
Description: Software, PC or Mac, for automated image capture, optimization, and 1-D data analysis, for use with Gel Doc™ EZ, Gel Doc XR+, ChemiDoc™ XRS+, and ChemiDoc MP imaging systems Image Lab™ image acquisition and analysis software runs the Gel Doc™ EZ imager* and the Gel Doc XR+ and
-
Supplier: Transcat, Inc.
Description: With a standard measurement range of -10 to +120C (14 to 248F), MN4100 is the low cost solution for your infrared automation needs. PLC enabled using Modbus/TCP, MN4100, give your existing plant network a dual vision capability by efficiently utilising the processing power of your existing
-
Description: is a completely digital and IP addressable camera system that utilizes standard connections for viewing and recording real-time images. It also includes a standard video (BNC) output for use with legacy video equipment.
- Measurement Range: 500 to 1,600 C
- Spectral Range: 3.9 microns
- Horizontal: 320 lines
- Vertical: 240 lines
-
Description: This amendment revises the following three criteria: "Required--End-of-life processing requirements" (currently 4.6.2.1); "Optional--Manufacturer recyclers or reuses toner material collected through its cartridge and container take-back program" (currently 4.9.3.2); and
-
Supplier: Dexter Magnetic Technologies, Inc.
Description: equipment used to monitor quality of asphalt. MR detects an atom’s gyromagnetic ratio, the ratio of the magnetic dipole moment, due to nuclear spin, to the mechanical angular momentum, to discriminate between elements. Almost every element in the periodic table has an isotope with a non zero
- Form Factor: Bench / Rack / Cabinet
- Instrument Technology: Magnetic
- Features: Material Condition
-
Supplier: Jiangyin Deli Laser Solutions Co., Ltd.
Description: Up to 800×600mm working area size Minimum line width of 1μm A variety of configurations to suit the demands of different jobs 3D exposure ability A variety of alignment methods Auto-focus function Customizable system design Graphical control system
- Type: Complete / Turnkey System
- Options / Components: Laser Head / Focusing Unit, Laser Optics / Beam Delivery, Laser System Enclosure, Monitoring Sensors / System
- Laser Operation: Laser Marking
- Workpiece Material: Metal / Conductive Materials, Semiconductors / Electronics
-
Description: This amendment revises the following three criteria: "Required--End-of-life processing requirements" (currently 4.6.2.1); "Optional--Manufacturer recyclers or reuses toner material collected through its cartridge and container take-back program" (currently 4.9.3.2); and
-
Supplier: Transcat, Inc.
Description: Capture images with the only 5.7 inch responsive touchscreen LCD with on-camera analytics for in-field image analysis¹ Save time with post-capture image processing - edit emissivity, background temperature, transmissivity, palettes, color alarms, IR-Fusion and
- Accuracy: 2 ±% Full Scale
-
Supplier: Haida International Equipment Co., Ltd.
Description: international standards customer required. Universal Testing Equipment main component: Framework, loading systems,force measurement systems, data processing systems, fixtures and accessories, the most important are: load force measurement and data processing Configuration
- Force / Load Capacity: 1,102.5 to 4,410 lbs
- Stroke / Travel: 39.3701 inch
- Test Speed: 0.003937007874015741 to 19.68503937007871 in/min
- Mechanical Test: Adhesion (Bond / Peel), Compressive, Creep / Stress Relaxation, Ductility, Fatigue / Cyclic, Flexure / Bending, Friction / Wear, Shear / Torsion, Tensile, Universal
-
Supplier: Hamamatsu Photonics Europe
Description: Single video line (512 pixels)near infrared image sensor (0.95 to 1.7 μm) The G11135 series InGaAs linear image sensors designed for foreign object inspection equipment. These linear image sensors consist of an InGaAs photodiode array and CMOS chip that contains a charge
- Horizontal Pixels: 512
- Pixel Size: 25 µm
-
Supplier: Larson Electronics LLC
Description: The signal-processing unit is a tiny chip that is embedded on a circuit board, which is used to translate the electric impulses into usable data. Once translated, the signal-processing unit sends the data to the monitor where it then becomes visible to the viewer. Since thermal imaging
-
Supplier: Haida International Equipment Co., Ltd.
Description: multi-sensor support, image interface, flexible data process and powerful system function. Adhesive tape Tensile Test Equipment Maintenance 1. machine parts, the appearance of regular cleaning to keep clean. 2. plating part please wipe oil to prevent rusting Kibo light. 3. part of the
- Force / Load Capacity: 11.025 to 441 lbs
- Stroke / Travel: 39.3701 inch
- Test Speed: 0.003937007874015741 to 19.68503937007871 in/min
- Mechanical Test: Adhesion (Bond / Peel), Compressive, Creep / Stress Relaxation, Ductility, Fatigue / Cyclic, Flexure / Bending, Friction / Wear, Shear / Torsion, Tensile, Universal
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: For portable image equipment Upscaler IC Product overview: BU1521GVW from ROHM Semiconductor is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers
-
Supplier: Carestream NDT
Description: The tabletop INDUSTREX M37 is ideal for automatic processing in mid-volume facilities. While compact, it offers the output you need and the excellent image quality and reliability you demand. Not available in the United States and Canada Features The INDUSTREX M37 processor feature set
- Form Factor: Bench / Rack / Cabinet, Monitoring System
- Features: Programmable / Digital Control Unit
- Instrument Technology: Radiographic / X-ray
-
Supplier: Haida International Equipment Co., Ltd.
Description: Product Description: Tensile Testing Equipment are widely used to test tension, tear strength. Peeling force, compression, shearing force, adhesion, three-point bending...etc. in the field of metal, rubber, plastic, nylon, leather, shoe making, fabric, insulator, electric appliance. Design
- Force / Load Capacity: 1,102.5 lbs
- Test Speed: 0.0003937007874015742 to 19.68503937007871 in/min
- Display / User Interface: Application Software, Computer Interface, Digital Readout / Interface
- Mechanical Test: Tensile
-
Supplier: Visual Sound, Inc.
Description: Selectable Input Signal Termination ID Bit Control Standard 19 inch Rack Mount Size - 1U Any professional multimedia and presentation application where full image control is needed Color correction and image enhancement of projector images in public, educational and stage
-
Supplier: LPKF Laser & Electronics North America
Description: material processing. The camera and image recognition process probe any fiducials or geometric structures on the substrate to be processed. A higher resolution and faster detection algorithms accelerate the manufacturing process. Broad processing range due to UV laser Stabilized
- X-axis Travel / Length Capacity: 9 inch
- Y-axis Travel / Width Capacity: 12 inch
- Z-axis / Vertical Travel: 0.4 inch
- Type: Complete / Turnkey System
Find Suppliers by Category Top
Featured Products Top
-
Image capture & deployment Our easy process for image capture supports both Windows and Linux in a few simple steps. Once we have captured your image we will set it up on our (read more)
Browse Engineering Consulting Services Datasheets for OnLogic Inc. -
analysis in forging and other processes where a single imager must capture a broad range of temperatures. Its versatility makes it an ideal choice for engineers and operators seeking reliable performance in high-temperature environments. The (read more)
Browse Thermal Imagers Datasheets for LAND -
Hamamatsu Photonics has released its latest InGaAs area image sensors, models G16561 to G16564-0909T, designed for industrial infrared imaging. These sensors are meticulously engineered to meet the rigorous demands of sectors such as agri-photonics, plastic sorting, and food safety spectroscopy (read more)
Browse Uncategorized Products Datasheets for Hamamatsu Photonics Europe -
ibaVision serves as a link between the iba system and project-specific image processing solutions. With version 3, ibaVision introduces a new plug-in architecture that allows building solutions for an even wider array of projects. Independent of the used plugin, the main feature of iba (read more)
Browse Video and Audio Software Datasheets for iba America LLC -
and instrument air inlet for purging the imager, to allow extended monitoring during high-temperature processes. Advanced IMAGEPro v2 image processing software from AMETEK Land is displayed on a portable tablet that provides a full (read more)
Browse Thermal Imagers Datasheets for LAND -
processes and rapid temperature changes in a range of (-10 … 1,700) °C (optionally up to 3,000 °C) can be examined. In the high-speed mode (binning) thermographic images can be captured in full frame mode at up to 1,600 Hz. Brilliant image quality with interchangeable (read more)
Browse Thermal Imagers Datasheets for InfraTec GmbH -
Healthcare professionals and patients rely on magnetic resonance imaging (MRI) technology to examine soft tissues and organs in the body to detect a variety of issues, from degenerative diseases to tumors, in a non-invasive manner. To do this, the MRI machine uses a strong magnetic field and (read more)
Browse Capacitors Datasheets for Knowles -
Thermal Imaging Slag Detection System - Accurate and Rapid Detection of the Onset of Slag Carry-Over Our Slag (read more)
Browse Thermal Imagers Datasheets for LAND -
within /- 2 mm at 10-meter distance. As the newest member of our field-proven Ladybug series, the Ladybug6 builds on our machine vision heritage with increased image resolution, enhanced on-board processing, and robust IP (read more)
Browse Video Cameras Datasheets for Teledyne FLIR IIS -
-ray detectors, and imaging systems Throughput approaching 1 Gbps Add metadata, such as results of image pre-processing or the exact position of a quadrature encoder at the time the image was captured, to each image transmitted over the GigE link IEEE 1588 Precision Time Protocol (read more)
Browse Video Processor Boards Datasheets for Pleora Technologies Inc.
Conduct Research Top
-
O3D and Industrial Image Processing.
find answers to the most common questions about O3D and industrial image processing.
-
Image Processing Case Study
Discover how extensive image processing can be used in the transportation industry with this case study. See how two cameras captured high-resolution images of moving boxes on a conveyor belt, despite not being able to cover the entire cross-section. Learn how the images were stitched together
-
Digital Image Processing for Medical Applications
Digital Image Processing for Medical Applications. Using real medical images and situations to illustrate and clarify concepts and to build intuition, insight and understanding, this book covers the basics of the major clinical imaging modalities, explaining how the images are produced and acquired.
-
Understanding Bayer Pattern and the Significance of an ISP in Image Processing
Debayering is one of the most basic image processing techniques. Learn everything you need to know about the process. Also learn the image processing tasks carried out by an image signal processor in order to achieve the best possible output in an embedded camera.
-
Digital Image Processing, 6th Revised and Extended Edition
Digital Image Processing, 6th Revised and Extended Edition. Clearly organized into basic and advanced material in order to cope with the ever-increasing field of digital image processing, this text includes exercises that help you test your understanding, train your skills, and introduce you
-
Digital Filters Design for Signal and Image Processing
Digital Filters Design for Signal and Image Processing. Providing a preliminary step for the analog-to-digital filter conversion, this manual addresses the theoretical background for z-transform, Shannon sampling theorem, and fast Fourier-transform signal processing.
-
Embedded Image Processing on the TMS320C6000 DSP: Examples in Code Composer Studio and MATLAB
Embedded Image Processing on the TMS320C6000 DSP: Examples in Code Composer Studio and MATLAB. Essential for professional signal & image processing engineers working with TI DSPs under time constraints, this book explains the uses and rationale behind several industry-standard and essential TI
-
Image Processing and Analysis: Variational, PDE, Wavelet, and Stochastic Methods
Image Processing and Analysis: Variational, PDE, Wavelet, and Stochastic Methods. Presenting a general framework from the analysis of image structures and patterns to their processing, this text covers the four powerful classes of mathematical tools in contemporary image analysis and processing.
More Information Top
-
The Measurement Of Relative Blood Flow: An Example Of Centralized Radiological Image Processing
We feel that we have minimized the disadvantages by configuring the IPL to contain the most sophisticated image processing equipment available, and it is unlikely that there is any development in image technology for the clinical equipment that is not reflected on …
-
Applications For Broadcast Video Equipment In Image Processing
The strict adherence to NTSC standards leaves these components far behind the introduction of 1000 line and greater image processing equipment .
-
External diagnosis of power transmission and distribution equipment using X-ray image processing
X-RAY CT EQUIPMENT AND IMAGE PROCESSING EQUIPMENT .
-
Bookshelf and Unified Agenda > Department of Defense > Department of the Air Force > Directives > 10 - Operations > [FDBKF2005051016572637015] Afi10-201 - Stat...
percent of communicatio n equipment: STUs,beepers, computers, modems, etc., if none listed, report nothing percent of theaterfacility armament delivery recording (ADR), editing and image processing equipment O/H and MR, if none listed, report nothing percent of camera systems O/H, if none …
-
Development Of A PACS System At The University Hospital In Brussels, Belgium .
By establishing electronic links between machines that were required for different research programs, we experienced the usefulness of such connections and decided to launch a project, with the purpose to interconnect all image processing equipment of importance on the campus and to …
-
Onboard Measurement and Warning Module for Irregular Vehicle Behavior
The image processing equipment records the scene right in front of the equipped vehicle and then produces measurement data of the equipped vehicle’s trajectories, including lane position and vehicle speed relative to obstacles (e.g., the preceding vehicles).
-
Strategic impact of broadband telecommunications in insurance, publishing, and health care
The re- sponse of the color publishing industry to TV has been to introduce its own technology, much of it state-of-the-art digital image processing equipment [24], which is used to provide a high-quality product to the readers.
-
Ubiquitous Computing and Multimedia Applications
The Android-based integrated management system for livestock barns proposed in this paper collects environmental information of livestock barns in real-time through sensors and image processing equipments installed in the livestock barn, and stores the environmental information into a DB on …
Indicates content that may require registration and/or purchase.