Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Seaward Group USA
Description: The IRT 1557 is a small, lightweight insulation resistance and continuity tester. Hand-held, it's superb addition to any test engineer's toolkit. It performs measurements according to BS 7671 16th/17th Edition Wiring Regulations and Part P. Seaward's unique integrated safety probe puts
- Options & Features: Audible Indicator, Battery Powered
- Form Factor: Handheld
- Standards and Certifications: IEC 61010
-
Supplier: Sonel Test
Description: of an error or at the end of testing time by the integrated discharge device. Key switch, switch-on interlock and a protective ground circuit ensure maximum safety. Sonel offers online training course on the use of this product (instructional video and consultation with a specialist).
-
Supplier: Sonel Test
Description: Ergonomics, durability, reliability The Sonel P-6 bipolar voltage indicator is a reliable, extremely durable and safe tester, which allows to check voltage, continuity of circuit and phase sequence. It is designed to operate in the harshest environments, both industrial and commercial.
- DC Voltage Range: 1,000 volts
- AC Voltage Range: 1,000 volts
-
-
Supplier: ProductionLine Testers, Inc.
Description: The IC200 is an automatic, multi-channel, parametric test system for DC analysis of integrated circuits. Base tester comes with a 4-channel VI-Source board, and is expandable to 128 channels. This tester is the ideal replacement for the common rack-and-stack systems that
-
Supplier: HydraCheck Inc.
Description: The volumetric efficiency (internal leakage) of hydraulic pumps will increase with age. Consequently, to prevent unnecessary downtime it is vital to check the efficiency of hydraulic pumps on a routine schedule. An analog flow indicator with an integrated load valve and an analog pressure
- Media Temperature Range: 68 to 176 F
- Operating Pressure: 6,000 psi
- Operating Temperature: 14 to 122 F
- Features: Liquid
-
Battery Monitors and Testers - Integrated Circuits (ICs) -Power Management (PMIC) Battery ManagementSupplier: Win Source Electronics
Description: Manufacturer: NXP USA Inc. Category: Integrated Circuits (ICs) -Power Management (PMIC) Battery Management Series: Automotive, AEC-Q100 Package: Tray Product Status: Active Function: Battery Cell Controller Battery Chemistry: Lithium Ion Number of Cells: 7 ~ 14 Fault Protection:
-
Supplier: GL Communications, Inc.
Description: any customer applications Reports can be generated in PDF and Text formats Applications The LinkTest™ Dual E1 tester is a simple to use, rugged handset, used for installation, commissioning and maintenance of digital networks. The unit is an excellent tester for network operators,
- Port Type: BNC, RJ-45
- Network Protocol: E1
- Form Factor: Hand Held
- Equipment Type: Network / LAN Analyzer
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1139788-BQ29728DSER Category: Integrated Circuits (ICs)>PMIC - Battery Management Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Function: Battery Protection Fault Protection: Over Current, Over/Under Voltage, Short Circuit Battery
- Operating Temperature: -40 to 85 C
-
Supplier: ASTM International
Description: 1.1 This guide covers recommended procedures for the use of X-ray testers (that is, sources with a photon spectrum having ≈10 keV mean photon energy and ≈50 keV maximum energy) in testing semiconductor discrete devices and integrated circuits for effects from ionizing radiation.
-
Supplier: ASTM International
Description: 1.1 This guide covers recommended procedures for the use of X-ray testers (that is, sources with a photon spectrum having [approximate]10 keV mean photon energy and [approximate]50 keV maximum energy) in testing semiconductor discrete devices and integrated circuits for effects
-
Supplier: ASTM International
Description: unlidded devices. ^SCOPE: 1.1 This guide covers recommended procedures for the use of X-ray testers (that is, sources with a photon spectrum having ≈10 keV mean photon energy and ≈50 keV maximum energy) in testing semiconductor discrete devices and integrated circuits for
-
Supplier: PdMA Corporation
Description: The MCE™ (Motor Circuit Evaluator) is a comprehensive static motor tester that produces detailed analyses of motor and circuit conditions in as little as three minutes. Analysis of the motor and associated circuits through MCE™ testing allows for the detection of
- Input Voltage: 250 to 5,000 volts
- Operating Humidity: 20 to 80 % (non-condensing)
- Operating Temperature: 5 to 35 C
- Features: Battery Powered, Computer Interface, Data Storage, Graphic Results, Integrated Data Logger, Printer / Plotter Interface
-
Supplier: Qorvo
Description: The Qorvo® PAC22140 is a Smart Battery Monitoring System (BMS) that can monitor 10-series to 20-series Li-Ion, Li-Polymer and LiFePO4 battery packs. The PAC22140 integrates a FLASH-programmable MCU, Power Management, Current/Voltage/Temperature Sense and drive circuits for charge/discharge
- Input Voltage: 145 volts
-
Supplier: Qorvo
Description: The Qorvo® PAC25140 is a Smart Battery Monitoring System (BMS) that can monitor 10-series to 20-series Li-Ion, Li-Polymer and LiFePO4 battery packs. The PAC25140 integrates a FLASH-programmable MCU, Power Management, Current/Voltage/Temperature Sense and drive circuits for charge/discharge
- Input Voltage: 145 volts
-
Supplier: VAST STOCK CO., LIMITED
Description: Battery Management Impedance TrackG integrated circuit gas gauge solution for 1-series 12-DSBGA -40 to 85
-
Description: semiconductor devices, thin film circuits, surface acoustic wave (SAW) devices, opto-electronic devices, hybrid integrated circuits (HICs), and multi-chip modules (MCMs) containing any of these devices are to be evaluated according to this document. To perform the tests, the
-
Supplier: Win Source Electronics
Description: Manufacturer: Maxim Integrated Win Source Part Number: 869528-DS2172T/T&R Operating Temperature Range: 0°C ~ 70°C Features: Telecom IC Bit Error Rate Tester (BERT) 32-TQFP (7x7) Package: Bulk Package: 32-TQFP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated
- TJ: 0 to 70 C
- Features: Other
- Package Type: QFP, TQFP
-
Supplier: Micropower LLC
Description: Product description The BW 801e battery monitor can be used in both 12 V and 24 V vehicle power circuits. The self-consumption is 6 mA in normal operating mode,in idle mode it is < 3 mA. The alarm thresholds are set by DIP switch, which allows the BW 801e to be used with all battery types. A
- Input Voltage: 12 to 24 volts
- Operating Temperature: -30 to 70 C
- Form Factor: Test Station / System
- Test Capability: Voltage
-
Supplier: ValueTronics International, Inc.
Description: The NSG1025 is EMI equipment from Schaffner. Additional Features: Conforms to IEC 801-4 etc. Maintenance-free solid-state HV switch Continuous operation without re-calibration Test voltages up to 4400V Burst frequencies up to 10 kHz Single pulse capability Integrated coupling network
-
Supplier: CSA Group
Description: semiconductor devices, thin film circuits, surface acoustic wave (SAW) devices, opto-electronic devices, hybrid integrated circuits (HICs), and multi-chip modules (MCMs) containing any of these devices are to be evaluated according to this document. To perform the tests, the
-
Supplier: Win Source Electronics
Description: First Mile) Symmetrical DSL Transceiver Interface: HDLC, Parallel, Serial Part Status: Obsolete(EOL) Includes: Bit Error Tester, Echo Cancellation and Equalization, PHY Aggregation Function (PAF) Categories: Integrated Circuits (ICs) Manufacturer Package: PG-LBGA-324-2
- TJ: -40 to 85 C
- Features: Other
- Device Type: Sensor Interface, Transceiver
-
Supplier: Kett US
Description: The largest selling moisture meter in the world, the Riceter sets the standard for handheld grain testers. To operate, place several grains of rice, wheat, barley or oats in the sample holder. Insert the holder and twist the integrated grinder. The sample is measured using the
- Moisture Content Range: 10 to 40 %
- Features: Battery Powered, Datalogger
- Technology: Capacitive
- Display: Digital Readouts
-
Supplier: Tradeport Electronics Group
Description: A complete, easy-to-use, high resolution computer monitor analyzer Special sync-locked signal substitutor for pinpointing monitor circuit problems Innovative performance pattern generator Patented "ringer" and HV multiplier tester that finds defective: - yokes - integrated high
-
Supplier: PdMA Corporation
Description: The EMAX tester allows for proactive predictive maintenance without requiring a shutdown of the motors for access. The power and convenience of dynamic testing collects data without interrupting production processes. The EMAX can be used for process analysis with motor current signature
- Input Voltage: 0 to 600 volts
- Operating Humidity: 20 to 80 % (non-condensing)
- Operating Temperature: -20 to 40 C
- Online Test Parameters: Spectral Analysis, Average Current, Crest Factor, Efficiency, Full Load Amps, Impedance Imbalance, Inrush/Startup Current, Line to Neutral Voltage, Output Power, Phase Current, Phase Impedance, Phase to Phase Voltage, Power, Power Factor, Torque, Total Harmonic Distortion, Voltage Imbalance
-
Supplier: ValueTronics International, Inc.
Description: The CMW270 is a communication analyzer from Rohde & Schwarz. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement
-
Supplier: Luna Innovations
Description: test throughput. The Luna 6415 delivers the comprehensive and high-speed testing needed for modern silicon photonics and other photonic integrated circuits (PICs): Measure transmission and in reflection Transmission loss and return loss (RL) spectral analysis Distributed reflection
- Wavelength Range: 40 nm
- Dynamic Range: 70 dB
- Dynamic Range Resolution: 0.1 dB
- Test Equipment Type: Bench Top
-
Supplier: SAE International
Description: circuit on the printed circuit board or application-specific integrated circuit (ASIC) problems. Finally, sensor performances are evaluated using a dedicated function tester. The measured performances are sufficiently acceptable for stable control of EPS systems
-
Supplier: TSI Incorporated
Description: pressure drop are performance musts. Fast sensor response ensures accuracy in fluctuating flows and is ideal for closed-loop control systems and integrated volume measurements. The low pressure drop of TSI flow meters minimizes flow circuit back pressure and its impact on the system.
- Mass Flow Rate: 0 to 0.8259 lbs/min
- Mass Flow Rate Range: 0 to 0.8259 lbs/min
- Process Media Type: Gas
-
Supplier: TSI Incorporated
Description: pressure drop are performance musts. Fast sensor response ensures accuracy in fluctuating flows and is ideal for closed-loop control systems and integrated volume measurements. The low pressure drop of TSI flow meters minimizes flow circuit back pressure and its impact on the system.
- Mass Flow Rate: 0 to 0.08259 lbs/min
- Mass Flow Rate Range: 0 to 0.08259 lbs/min
- Process Media Type: Gas
-
Supplier: Cir-Q-Tek
Description: Omron A.O.I. inspector In-circuit tester Reliability is the essence of the Cir-Q-Tek process. Our experienced team is always available to discuss your application, and you can count on us to give attention to every detail throughout the life of the project. We can easily accommodate
- Industry / Application: Aerospace / Avionics, Automotive, Electronics / Semiconductors, Industrial / Commercial, Instruments / Sensors, Marine, Telecommunications
- Services: Computer Aided Machining (CAM), Design / Development, High Volume Production, Just-in-Time Delivery, Kitting, Low Volume Production, Shipping and Freight, Sourcing, Testing / Inspection, Turnkey Product Manufacturing, Warehousing / Stocking
- Capabilities: Electrical and Electromechanical Assembly, Electronic Manufacturing, Extrusion, Machining, Mechanical Assembly, Metal Casting, Plastic Fabrication, Sheet Metal Fabrication, Stamping, Welding and Fabrication
- Features: Europe Only, North America
-
Supplier: Caterpillar Oil & Gas
Description: Nodular cast-iron block with integrated ducts for lubricating oil and charge air n Segmental camshaft design n 25° tilt capability in all directions n Engine design based on the higher requirements of heavy fuel oil n High efficiency turbocharger n Cylinder liner, only cooled outside the
- Volt-Ampere: 1,230,000 to 2,050,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: Nodular cast-iron block with integrated ducts for lubricating oil and charge air - Segmental camshaft design - 25° tilt capability in all directions - Engine design based on the higher requirements of heavy fuel oil n High efficiency turbocharger - Cylinder liner, only cooled outside the
- Volt-Ampere: 2,400,000 VA
- Applications: Industrial
- Portability: Permanent
Find Suppliers by Category Top
Featured Products Top
-
The RFIK mechanical hydraulic tester offers the perfect solution for troubleshooting and servicing hydraulic systems on agricultural and other mobile machinery. The (read more)
Browse Liquid Flow Meters Datasheets for HydraCheck Inc.
Conduct Research Top
-
Application: Switching Performance PCB's Used In IC's - Reed Relay
Chip makers use new performance boards for every new chip they develop. Since most integrated. circuit/chip makers generally have large factories devoted to the testing of their chips. Hundreds of testers are typically used on a 24 hour/7 days a week basis. Each tester may be well over $1,000,000
More Information Top
-
CMOS SRAM Circuit Design and Parametric Test in Nano-Scaled Technologies
Consequently, more integrated circuit testers are necessary to obtain a certain throughput of integrated circuits when a data retention test with such a delay interval is used.
-
High energy physics research. Final technical report, 1957--1994
Facilities include of order a dozen Sun Workstations for design and simulation &ndsophisticated test equipment, including an HP 82000 Integrated Circuit Tester and a semi-automatic probe station for testing integrated circuits on undiced wafers.
-
Study on the key technology of integrated analog chip test and system design
Under this condition, an analog integrated circuit tester is necessary for students to test chips.
-
Factors involved in electrically testing vlsi circuits
INTEGRATED CIRCUIT TESTERS .
-
Low‐cost physical analysis techniques for the failure analysis of semiconductor components
Specific integrated circuit tes- ters provide excellent performance, but are very expensive in terms of investment and program devel- opment.
-
Intelligent Knowledge-Based Systems
In [43], a Bayesian network is applied to the diagnosis ofan integrated circuit tester .
-
Characterization of Reed Relays Capable of Handling Frequencies up to 10 GHz (.pdf)
In test and measurement, particularly IC ( Integrated Circuit ) testers , with parallel high switch point counts, leakage current becomes a real problem.
-
Characterizing Reed Relays Past 7 GHz | Components content from Microwaves & RF
Miniature reed relays are well suited for a variety of applications, including in integrated circuit testers , wafer testers, functional PCB testers, the front ends of multimeters where low voltage offsets of less than 1 µV and leakage current of less than 1 …
-
Proceedings of the symposium on RHIC detector R&D
circuits, on the development of special drivers required for the test fixture, and on commissioning our Tektronix LV511 integrated circuit tester , the major component of our analog memory test fixture.
-
LLE 1997. Annual report, October 1996--September 1997
The research interests vary widely and include theoretical and experimental plasma physics, An integrated circuit tester based on interferometric imag- laser-matterinteractionphysics, high-energy-densityphysics, ing is described onpp.
Indicates content that may require registration and/or purchase.