Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Xoxide
Description: LAN parties...the ultimate conundrum! They are when having the most powerful and cutting edge PC are most dire, but then you run into the Pandora's Box of lugging around a jam-packed and cumbersome case. No matter how you looked at it, you were left making sacrifices in either
-
Supplier: Xoxide
Description: LAN parties...the ultimate conundrum! They are when having the most powerful and cutting edge PC are most dire, but then you run into the Pandora's Box of lugging around a jam-packed and cumbersome case. No matter how you looked at it, you were left making sacrifices in either
-
Supplier: Quantum Storage Systems
Description: New portable computer center and mini LAN (local area network) work center offers flexibility in any operation. The modular characteristics allow the unit to be adaptable to all your equipment requirements such as servers, PCs, printers, keyboards, and monitors. This
- Length: 30 inch
- Width: 24 inch
- Cart / Truck Type: Shelf / Tray / Stock Cart
- Tires: Solid / Cushion
-
-
Description: life. Parker Fluid Control's pilot operated valves are used in a variety of applications including: Automated Systems, Dispensing Systems, Instrumentation, Welding Equipment, Restaurant Equipment, Food Processing Machinery, Water Treatment Systems and Laundry Equipment.
- Valve Size: 0.125 inch
- Flow (Cv): 0.35
- Pressure Rating: 15 to 150 psi
- Media Temperature: 165 F
-
Description: (PSTN) fax-network separation. It can be applied to office equipment with network functions including printers, scanners, fax machines, digital copiers, and digital multi-function machines, specifically for small office and home office users. This document assumes a small,
-
Supplier: Pentair, Inc.
Description: " WELDED STEEL FRAME MATERIAL 35.44 INCH W X 31.5 INCH D X 84.05 INCH H SIZE TEXTURED RAL 9005 LOW GLOSS BLACK POLYESTER POWDER PAINTED, SMOKE GRAY ACRYLIC WINDOW DOOR COLOR LAN/WAN NETWORKING EQUIPMENT, PHONE/VOICE MAIL EQUIPMENT, SERVER APPLICATION RACK MOUNTING (2)
- Type: Electronic and Instrument Enclosures
- Features: Hinged Cover
- Material: Steel
-
Supplier: L-com, Inc.
Description: Secure your wireless equipment... Remote wireless equipment such as access points, routers and bridges often are more vulnerable to tampering and theft. This can disrupt and even cripple critical communications. A low cost solution for protecting and
- Length / Height: 14 inch
- Width/Diameter: 10 inch
- Depth: 4 inch
- Features: Ventilated
-
Description: 850 Gigabit Ethernet CPE can extend your Ethernet all the way up to 1.98 Miles (12,000ft) or 3.65km, effectively saving you thousands in labor, administration, and security. Designed & Made in the USA with quality and pride. These American-made 850 Gigabit Ethernet CPE use industry
- Number of Ports: 4 #
- Data Rate: 1 Gbps
- Network Equipment: Extender / Repeater, Other
- Area Network Type: Local Area Network (LAN)
-
Description: connectors. This is because of our uncompromising design build and made in the USA quality. Ethernet Extension Experts designs and manufactures the 860 Pro kit, along with its entire product line, in the USA. Quality materials and craftsmanship not only affords us higher
- Number of Ports: 4 #
- Data Rate: 0.03 to 0.1 Gbps
- Network Equipment: Extender / Repeater
- Area Network Type: Local Area Network (LAN)
-
Supplier: L-com, Inc.
Description: Secure your wireless equipment... Remote wireless equipment such as access points, routers and bridges often are more vulnerable to tampering and theft. This can disrupt and even cripple critical communications. A low cost solution for protecting and
- Length / Height: 14 inch
- Width/Diameter: 10 inch
- Depth: 4 inch
- Features: Ventilated
-
Description: our uncompromising quality. Ethernet Extension Experts designs and manufactures the 864 DSLAM, along with its entire product line, in the USA. Quality materials and craftsmanship not only affords us higher throughput and range than everyone else, it makes us more
- Number of Ports: 4 #
- Data Rate: 0.03 to 0.1 Gbps
- Network Equipment: Extender / Repeater
- Area Network Type: Local Area Network (LAN)
-
Description: new wiring is a snap. Ethernet Extension Experts designs and manufactures the 870 CPE and compatible PoE DSLAM, along with its entire product line, in the USA that makes us more responsive to customer needs . We use the highest quality materials and craftsmanship. Quad
- Number of Ports: 4 #
- Data Rate: 0.26 Gbps
- Network Equipment: Extender / Repeater
- Area Network Type: Local Area Network (LAN)
-
Supplier: ESAB Welding and Cutting Products
Description: settings and other data can be transferred from one controller to another via LAN or USB, for direct download to a PC. Features Quick connectors – reduces setup times Meets IEC 60974-5 safety standard with low voltage (42 VAC) operations and overload protection circuit to help
- Duty Cycle: 6 to 1 %
- Output Current Range: 16 to 65 amps
- Output Voltage Range: 8 to 6 volts
- Equipment Type: Complete System
-
Supplier: SFCable.com
Description: The SF1024D Fast Ethernet Switch provides you with a high-performance, low-cost, easy-to-use, seamless and standard upgrade to improve old network to 1000Mbps network. All 24 ports support auto MDI/MDIX, no need to worry about the cable type, simply plug and play. Moreover, with the
- Number of Ports: 24 #
- Data Rate: 1 Gbps
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Switch
-
Supplier: L-com, Inc.
Description: devices, allowing maximum equipment capacity. The NBG241609-KIT02 can be customized to include ventilation (passive and powered) and holes for power and cable entry into the enclosure. The contoured body provides an attractive and contemporary appearance. The
- Length / Height: 24 inch
- Width/Diameter: 16 inch
- Depth: 9 inch
- Height: 24 inch
-
Supplier: Electro Standards Laboratories
Description: switch the position of the Model 7269V, lock and unlock the front panel and query its status. The Model 7269V DB9 Switch maintains position and continues to pass data during power loss. Front panel LED's display the current switch position and the switch power status.
- Number of Ports: 4 #
- Area Network Type: Local Area Network (LAN)
- Form Factor: Rack Mount
- Network Equipment: Switch
-
Supplier: MTC Industries & Research Carmiel Ltd.
Description: The SR-5040 is a high accuracy 50 channel Slip-Ring designed for a Payload, however, it has other typical applications, such as display and avionics, testing and measurement, robotics and medical equipment. The SR-5040 provides high quality transmission of currents
- Number of Circuits: 2 to 44
- Operating Speed: 40 rpm
- Maximum Current: 40 amps
- Operating Temperature: -40 to 158 F
-
Supplier: Xoxide
Description: Transport your case to and from LAN parties in style with the LED Case Handles from Sunbeam. Super bright LEDs illuminate the handle for an incredible tricked out effect. A sturdy solid steel anodized core and huge metal washer ensure the handles will give years of stability
-
Supplier: RMI Laser, LLC
Description: RMI’s Green Laser Marking system is perfect for marking difficult materials. With 3X power density and 2.5X the resolution of our standard laser marker, the green laser marking system is excellent for marking highly reflective metals, silicon, and soft plastics. RMI’s laser
- Laser Output Power: 5 watts
- Marking Area Length: 3.93701 inch
- Marking Area Width: 3.93701 inch
- Resolution: 1,200 dpi
-
Supplier: Hubbell Incorporated
Description: CABINET WITHOUT SIDE COVER TYPE 16 GAUGE WELDED STEEL MATERIAL 25.75 INCH W X 31.75 INCH D X 85 INCH H SIZE TEXTURED OFFICE WHITE COLOR COMMERCIAL/LAN NETWORKING EQUIPMENT, LIGHT FACTORY, WAREHOUSE APPLICATION 19 INCH RAIL MOUNTING (4) LOCKING SIDE COVER CLIPS, (4) ADJUSTABLE
- Mounting Type: DIN Rail Mounting
- Type: Electronic and Instrument Enclosures
- Features: Knockouts, Locking, Rear Access Cover / Door
- Material: Steel
-
Supplier: L-com, Inc.
Description: plate and can accommodate additional equipment to be placed in the enclosure. Hot and Cold Environments... To help ensure trouble-free operation of electronic equipment, proper operating temperatures inside an enclosure needs to be maintained. With the built-in heater
- Length / Height: 14 inch
- Width/Diameter: 12 inch
- Depth: 7 inch
-
Supplier: Electro Standards Laboratories
Description: Cat6 internal cable material. Per channel port A and B shields are tied together Front panel LED indicators display switch position and power status. Per channel a Green LED is lit when On and a Red LED is lit when OFF. Switch maintains position and continues to
- Number of Ports: 12 #
- Features: Layer 3 Capable
- Area Network Type: Local Area Network (LAN)
- Form Factor: Rack Mount
-
Supplier: Electro Standards Laboratories
Description: port wires. Internal wiring T586B utilizes Cat5e rated material and Cat5e rated connectors, however, not tested for an overall Category rating. Switches all 8 pins of the RJ45 interface. Manually operated. No power required. Ports located on rear panel. (96) RJ45 female ports: (32) A
- Number of Ports: 96 #
- Area Network Type: Local Area Network (LAN)
- Form Factor: Rack Mount
- Network Equipment: Switch
-
Supplier: ZyXEL Communications, Inc.
Description: capabilities designed for small to medium enterprises. It is built with LSOH (Low Smoke Zero Halogen) material and is compliant with UL2043, the so-called plenum rating. It reduces the amount of toxic and corrosive gases emitted during the production process to protect people
- Network Equipment: Access Points
-
Supplier: RMI Laser, LLC
Description: Industrial Grade Laser Marking System for Cost Effective, Stand-Alone Operation or Mass Production Environments. RMI’s U-Series Laser Marking systems are ideal for high speed manufacturing environments where easy integration and low maintenance are the key to maximum uptime and high
- Laser Output Power: 15.000000000000002 watts
- Marking Area Length: 5.905515 inch
- Marking Area Width: 5.905515 inch
- Features: Benchtop, Other
-
Supplier: Hypertherm, Inc.
Description: current levels Ease of use Intuitive operation and automatic monitoring redefine ease of use Full control of all functions and settings via the CNC Automatic system monitoring and specific troubleshooting codes for improved maintenance and service prompts EasyConnect™
- Duty Cycle: 100 %
- Output Current Range: 300 amps
- Output Voltage Range: 50 to 210 volts
- Peak Output Power: 0.9799999999999973 to 63.00000000000003 kwatts
-
Supplier: Xoxide
Description: Integrated magnetic interlocking door mechanism Side mounted 120mm Blue LED fan Screw-less and tool-less drive bay and expansion card installation Removable motherboard tray Specifications: Chassis Material: SECC Steel Motherboard Form Factor: ATX 12' x 10.5' Maximum Drive Bays:
-
Supplier: ZyXEL Communications, Inc.
Description: utilize the existing cabling and receive power from PoE switches. Once installed and powered up, the NWA3000-N Series AP automatically discovers the controller AP and join the management group; and secure automatic provisioning is established between the controller AP
- Network Equipment: Access Points
-
Supplier: Transtector Systems, Inc.
Description: materials. A front facing DIP switch allows the unit to be easily changed between standard, VLAN and extended modes. Please see the user manual for full operating details. Contact Transtector with your application needs today and don't forget your Ethernet cables and
- Number of Ports: 8 #
- Form Factor: Ceiling / Wall Mount
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Power Line Network Adapter, Switch
-
Supplier: PolyPhaser Corporation
Description: piece of equipment or enclosure. This high-quality RF coaxial assembly is perfect in many RF Interconnect applications such as LMR, laboratory test and measurement, Wireless Lan, and many other applications. The CA195LL030-50FT Type N to Type N cable assembly is the
- Impedance: 50 ohms
- Operating Temperature: -40 to 85 C
- Cable Length: 50 ft
- Cable Shielding: Braid
-
Supplier: D-Link Systems, Inc.
Description: 1Maximum wireless signal rate derived from IEEE 802.11g and 802.11n specifications. Actual data throughput will vary. Network conditions and environmental factors, including volume of network traffic, building materials and construction, and network overhead, lower
- Network Equipment: Access Points
- Features: Power-over-Ethernet (PoE) Ready
- Network Media: Wireless
-
Supplier: D-Link Systems, Inc.
Description: standard 802.11 and draft 802.11ac specifications. Actual data throughput will vary. Network conditions and environmental factors, including volume of network traffic, building materials and construction, and network overhead, lower actual data throughput rate.
- Network Equipment: Access Points
- Features: Power-over-Ethernet (PoE) Ready
- Network Media: Wireless
-
Supplier: D-Link Systems, Inc.
Description: network administrators to deploy a highly manageable and extremely robust simultaneous dual-band wireless network. The DAP-2610 can provide optimal wireless coverage over the 2.4 GHz (802.11b, 802.11g, and 802.11n) and the 5 GHz (802.11a, 802.11n, and 802.11ac) bands.
- Network Equipment: Access Points
- Features: Power-over-Ethernet (PoE) Ready
- Network Media: Wireless
-
Supplier: D-Link Systems, Inc.
Description: violate local regulatory requirements. 2Maximum wireless signal rate derived from IEEE Standard 802.11g, and 802.11n specifications. Actual data throughput will vary. Network conditions and environmental factors, including volume of network traffic, building materials and
- Network Equipment: Access Points
- Features: Power-over-Ethernet (PoE) Ready
- Network Media: Wireless
-
Supplier: ValueTronics International, Inc.
Description: analyzer platform and is designed for your general-purpose network analysis needs. Advanced features help you work quickly, easily, and accurately. With the same firmware as the PNA, the Agilent N5230A offers the perfect balance of value and performance. It provides efficiency
- Frequency Range: 50,000,000 kHz
Find Suppliers by Category Top
Featured Products Top
-
electronic solutions for the smart society based in Tokyo, Japan. Built on a foundation of material sciences mastery, TDK welcomes societal transformation by resolutely remaining at the forefront of technological evolution and deliberately “Attracting Tomorrow.” It was established in 1935 (read more)
Browse AC-DC Adapters Datasheets for TDK-Lambda Americas Inc. -
data storage on a Windows 10 or 11 computer. The instrument can be operated locally, from elsewhere on the LAN, or remotely over the internet, making it suitable for both laboratory bench and mobile applications. Measures NMR Relaxation times T1, T2, T1rho, using standard sequences (read more)
Browse NMR Spectrometers Datasheets for Lab-Tools Ltd.
Conduct Research Top
-
Remote Monitoring and Alarming for Industrial Materials in Storage
CAS DataLoggers recently supplied the remote alarming system for a processing plant storing various temperature-sensitive industrial materials. Plant supervisors needed to prove to their end users that these compounds were safely kept within specification, and they requested a continual monitoring
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
, an Applied Materials Corp. (Santa Clara, Calif.) executive said that the cost crossover between 300-mm and 200-mm wafers will occur late this year. Micron, Hynix face tough business decisions in hard times ATI posts second quarter loss, sees sales declining Graphics chip vendor ATI Technologies Inc
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Heard on the Beat (May 18) Heard on the Beat (May 18) Commentary & analysis of week's chip news Standards group nixes TI wireless LAN proposal Texas Instruments Inc. was forced to remove its 22-Mbit/second wireless LAN proposal from the IEEE standardization process this week when the 802.11 Working
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
as fab shells fill up Canon plans new materials plant to support ramp in 193-nm scanners Photobit adds electronic shutter to CMOS image sensor Intel backs away from CDMA chip market Marvell's 2Q sales jump 91% LinkUp forges partnership with Arm TI completes Burr-Brown purchase to strengthen analog
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
planned for the war-torn nation. French MEMS maker expands wafer fab capacity Epigress, Infineon to work on SiC epitaxy, says report Magis restructures for new direction Magis Networks, Inc., a developer of 5 GHz wireless LAN chips, appears scrambling to stay in business through sweeping management
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Roos Instruments debuts world's first ATE 'clone' Agilent Technologies names new memory-test chief Nanotech startup prices IPO to raise $106 million Nanosys Inc., a developer of nanometer-scale structures composed of chemically and biologically sensitive materials, said Thursday (July 15
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Microsoft to pay $775 million to IBM to resolve antitrust issues Microsoft and IBM have entered into an $850 million agreement to resolve longstanding antitrust issues between the two companies. Applied completes acquisition of single-wafer immersion technology Applied Materials has completed
More Information Top
-
Design and initial deployment of the wireless local area
networking infrastructure at Sandia National Laboratories.
They selected and procured the equipment and other materials for Sandia’s wireless LAN infrastructure.
-
Information Literacy: Moving Toward Sustainability
ICT procurement plan LAN and Internet technical support digital learning materials level of ICT equipment software licenses .
-
Based on the Network Connection LAN Trojan Detection System Design and Implementation
Home > Advanced Materials Research > Automation Equipment and Systems > Based on the Network Connection LAN Trojan...
-
Mobile telemedicine package for disasters
We have defined the “mobile telemedicine package” as a means of communication (particularly satellite communications and the wireless LAN ) to support medical treatment at disaster stricken areas with a packaged equipment materials set in order to smoothly execute rescue activity.
-
The Disaster Recovery Handbook: A Step-by-Step Plan to Ensure Business Continuity and Protect Vital Operations, Facilities, and Assets
Task Name Hour-by-Hour Recovery Schedule Arrive at hot site facility Arrive at hot site Meet with site management Organize materials Server hardware review Review Unix servers Review Windows servers Review network equipment Network configuration LAN recovery Partial LAN recovery (within…
-
Federal Register > Wednesday, February 4, 2015 > [80 FR 5961] Modernization of the Schools and Libraries "E-rate" Program and Connect America Fund
While the E-rate Modernization Order recognized that there are different construction materials or variations in labor costs, the majority of costs for LANs are for commodity equipment , which sees nationwide pricing and competitive markets.
-
NAVAL POSTGRADUATE SCHOOL
IECHANIZED/AUTOMATED STOCK HANDLING IN THE 1990 FIELD AND THEATER ARMIES > LAN FOR TEST AND EVALUATION OF SHIP/HELICOPTER EXTENDED DELIVERY SYSTFM IOUGH TERRAIN CONTAINER AND MATERIAL HANDLING EQUIPMENT .
-
Strategy-alignment of companies with the success logic of its industry
Dr. Michael Martes zibellina, conductor the business Unit High Performance of material of the LAN -XESS AG that entrusted us with the identification of in the long term robust locations for World-Scale- production facilities under varying environmental conditions.
-
Wide band electromagnetic wave absorber with thin magnetic layers
This paper presents the design and the trially made examples of the wide band thin electromagnetic absorber with multi layers of magnetic materials ,which will be useful for the … protect the radiated waves from wireless lan ,electronic equipments and so on in…
Indicates content that may require registration and/or purchase.