-
Supplier: Visual Sound, Inc.
Description: Series displays. The display, which is ideal for digital signage and broadcast applications, can be deployed in video wall matrices of up to 10x10 (100 displays), creating a total surface area of approximately 645 sq ft. The barely discernable transition gap between
- Features: Flat Panel Monitor, LCD Display
-
Supplier: Radwell International
Description: SUBSTITUTE LCD FOR RED LION CONTROLS G308C100, LCD DISPLAY, 7.5 INCH, LCM DISPLAY, 640 (RGB)X480(VGA), WLED BACKLIGHT, LIFE = 50K HOURS, U/D,L/R REVERSE, GLOSSY. FREE 2 YEAR RADWELL WARRANTY
- Display Type: Character Display
-
Supplier: Allied Electronics, Inc.
Description: polycarbonate window provides protection for any display fitted. Features: Separate Keypad and LCD Connections Available with a 4-Line/20-Character Back-Lit LCD Available ‘Non-Loaded’ — Ready to Accept Your LCD or VFD Storm's RS-232 Keypad Interface Can Be Used to Drive
-
-
Supplier: 4D Systems Pty. Ltd.
Description: Security and Access control panels. Air conditioner control panels. Lighting control panels. Vending machine panels. Power meter panels. Gaming equipment. And much more. 2.0", 176x220 pixel, slim Intelligent Display Module with embedded PIXXI-28 processor. Non-Touch
- Display Type: Graphic Display
- Technology: Thin Film Transistor (TFT)
-
Supplier: Shenzhen Topway Technology Co., Ltd.
Description: Increase your product appeal by choosing TFT LCD display, Topway's TFT LCD has grown into a line of TFT liquid crystal display product that are highly reliable, easy-to-use and have rich interface selections, including MCU / TTL / LVDS / VGA / HDMI / MIPI / EDP and RS232,
- Viewing Area Width: 70.08 mm
- Viewing Area Height: 52.56 mm
- Technology: AMLCD, Thin Film Transistor (TFT)
- Display Type: Graphic Display
-
Supplier: Visual Sound, Inc.
Description: InFocus Corporation, Inc. Designed for collaboration, training, web meetings, and video conferencing, the InFocus INF4201 LCD display gives your meeting room what consumer flat panel TVs can't - connectivity, compatibility, and durability. The INF4201 LCD display delivers
- Features: Flat Panel Monitor, LCD Display
-
Supplier: Visual Sound, Inc.
Description: InFocus Corporation, Inc. The INF6501 LCD display delivers gorgeous high definition images and video - at a price that fits your lean budget. The software and compatibility that make our projectors so easy to use are also in ... The INF6501 LCD display delivers gorgeous
- Features: Flat Panel Monitor, LCD Display
-
Supplier: Visual Sound, Inc.
Description: InFocus Corporation, Inc. Designed for collaboration, training, web meetings, and video conferencing, the InFocus INF5501 LCD display gives your meeting room what consumer flat panel TVs can't - connectivity, compatibility, and durability. The INF5501 LCD display delivers
- Features: Flat Panel Monitor, LCD Display
-
Supplier: Planar Systems, Inc.
Description: Planar's large format displays are designed for demanding applications with high durability and performance requirements. From communicating information to enhancing ambience, Planar's flat panel display monitor lines are the ideal complement to any retail store, lobby, control
- Diagonal Screen Size: 43 to 98 inch
- Number of Video Inputs: 4 to 5 #
- Screen Resolution: 1920 x 1080 (1080p)
- Features: Audio Capabilities, Flat Panel Monitor, LCD Display, Other Input Types, Other Screen Resolution
-
Supplier: 4D Systems Pty. Ltd.
Description: Automation display panels. Consumer appliance devices. Security and Access control panels. Air conditioner control panels. Lighting control panels. Vending machine panels. Power meter panels. Gaming equipment. And much more. 2.5", 240x240 pixel, square IPS and slim
- Display Type: Graphic Display
- Technology: Thin Film Transistor (TFT)
-
Supplier: 4D Systems Pty. Ltd.
Description: Smart Home Automation display panels. Consumer appliance devices. Security and Access control panels. Air conditioner control panels. Lighting control panels. Vending machine panels. Power meter panels. Gaming equipment. And much more. 3.9", 480x128 pixel, IPS and slim
- Display Type: Graphic Display
- Technology: Thin Film Transistor (TFT)
-
Supplier: Renesas Electronics Corporation
Description: The ICM7211AM device is a non-multiplexed four-digit seven-segment CMOS LCD display decoder-driver.brbr This device is configured to drive conventional LCD displays by providing a complete RC oscillator, divider chain, backplane driver, and 28 segment outputs.brbr It also
- Features: Other
- Package Type: PDIP
-
Supplier: Newark, An Avnet Company
Description: VISIPAK UNIVERSAL LOOP POWERED 3 1/2 DIGIT LCD INDICATORS, 4-20MA/10-50MA IN, ±1999 DISPLAY, NEMA 4X, FM/CSA, EXPLOSION PROOF OPTION
-
Supplier: 4D Systems Pty. Ltd.
Description: module features a 2.4” color TFT LCD display, with resistive touch. It is powered by the well-known 4D Systems Picaso Graphics Processor, which offers an array of functionality and options for any Designer / Integrator / User. The 2.4” Picaso Integrated Display Module features a
- Display Type: Graphic Display
- Technology: Thin Film Transistor (TFT)
-
Supplier: Newark, An Avnet Company
Description: HMI TOUCH SCREEN, 4.3", TFT-LCD, 24VDC; Meter Display Type:TFT LCD Touch Screen; Display Size:-; Display Resolution:480 x 272 Pixels; Screen Size:4.3"; Supply Voltage Min:-; Supply Voltage Max:24VDC; Operating Temperature Min:0°C; RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: GRAPHIC SCREEN, 3.2IN, LCD, 128X64 PIXEL; Meter Display Type:LCD; Display Resolution:128 x 64 Pixels; Pixel Size (H x W):-; Screen Size:3.2"; Panel Display Interface:USB; Memory Size:4MB; Supply Voltage Min:19.2V RoHS Compliant: Yes
-
Supplier: NEC Display Solutions
Description: Tackle your biggest display solution projects with the 57" NEC MultiSync LCD5710, a large-screen LCD display ideal for digital signage applications. This model boasts the Digital Signage Technology Suite (DSTS), nearly 30 features that enhance display management, improve
- Diagonal Screen Size: 57 inch
- Screen Width: 49.26774314 inch
- Horizontal Viewing Angle: 178 Degrees
- Vertical Viewing Angle: 178 Degrees
-
Supplier: Allied Electronics, Inc.
Description: 4 Lines x 20 Characters Intelligent Character LCD Display We offer a broad assortment of STN intelligent alphanumeric displays with built-in control circuitry featuring the versatile HD44780 controller. Standard formats range from 1 line by 16 characters up to 4 lines by
-
Supplier: Allied Electronics, Inc.
Description: 2 Lines x 16 Characters Intelligent Character LCD Display We offer a broad assortment of STN intelligent alphanumeric displays with built-in control circuitry featuring the versatile HD44780 controller. Standard formats range from 1 line by 16 characters up to 4 lines by
-
Supplier: Allied Electronics, Inc.
Description: 20 Characters x 2 Lines Intelligent Alphanumeric Display We offer a broad assortment of STN intelligent alphanumeric displays with built-in control circuitry featuring the versatile HD44780 controller. Standard formats range from 1 line by 16 characters up to 4 lines by 40
-
Supplier: Security Camera Warehouse
Description: 26" Public View 16:9 Widescreen LCD Display Built-in High Resolution Varifocal Pixim WDR Camera with 540 TV Lines Two Looping Composite Inputs 1 Camera Output for Internal Camera Video Built-In Motion Sensor for Auto Camera Call-up Integrated SD Memory Card Reader for Multimedia
- Features: Flat Panel Monitor, LCD Display
-
Supplier: Interface Displays & Controls
Description: Designed as a drop-in replacement for current CRT based displays, this CDU provides a reduction in weight and envelope size, increased reliability, and a high degree of customization via software. The CDU is designed to display radar and navigation data on a full-color, ruggedized,
- Operating Temperature: -40 to 176 F
- Screen Diagonal: 5.7 inch
- Image Resolution: 640 x 480
- Applications: ARINC / Avionic, Automotive, Computer, MIL-SPEC / Military
-
Supplier: Shenzhen Topway Technology Co., Ltd.
Description: TOPWAY HMT150ATA-D is a Smart TFT Module with 32bit MCU on board. Its graphics engine provides numbers of outstanding features. It supports TOPWAY TML 3.0 for preload and pre-design display interface that simplify the host operation and development time. Suitable for industry
- Viewing Area Width: 228.1 mm
- Viewing Area Height: 304.13 mm
- Display Type: Graphic Display
- Technology: Thin Film Transistor (TFT)
-
Supplier: Computer Express L.L.C.
Description: • SVGA~XGA TFT LCD (LVDS Interface) • Analog RGB Input • H : 35 - 61kHz • V : 55 - 76Hz
- Technology: Thin Film Transistor (TFT)
-
Supplier: TelephoneStuff.com
Description: 12 CO line speakerphone telephone with LCD display. (Used with Panasonic KX-T30810, KX-T61610, KX-T123211D, KX-TA624 & KX-TA1232 Hybrid System Control Units.) Features: - 16 Digit LCD Display- Headset/Handset Switch - Speakerphone - Handsfree Answerback - 4 One
- Phone Type: Telephone
-
Supplier: Shenzhen Topway Technology Co., Ltd.
Description: Capacitive touch 7 inch Smart TFT LCD with built-in LAN port, supports remote UI design update and communicating / controlling Smart LCD display via TCP/IP protocol. It is perfect for IoT application.
- Operating Temperature: -4 to 158 F
- Effective Screen Width: 6.071263121 inch
- Effective Screen Height: 3.382678992 inch
- Screen Diagonal: 7 inch
-
Description: 10.4" 130 Nit Color TFT LCD Kit SPECIFICATIONS: • Toshiba LCD Panel • CCFL Inverter • Analog RGB VGA Controller • 800 x 600 resolution • 262K colors • 130 cd/m2 • OSD - digital push button controls
- Diagonal Screen Size: 10.4 inch
- Features: AMLCD, Flat Panel Monitor, LCD Display, TFT
- Mounting: Chassis Mount
- Screen Resolution: SVGA (800 x 600)
-
Supplier: Define Instruments
Description: The Sentry Trip Amplifier can be used for a myriad of control and alarm applications, and will also be at home in the signal conditioning arena. It accepts analog inputs from a range of industrial sensors, including: process, temperature, flow, frequency, and voltage from 200mV to 300V. It
- Analog Input Channels: 1 #
- Accuracy: 1 % FS
- Input Impedance: 1 Mohms
- Operating Temperature: 14 to 122 F
-
Supplier: Newark, An Avnet Company
Description: HMI TOUCH PANEL, 10", 800 X 600 PIXEL; Meter Display Type:SVGA TFT LCD Color; Display Size:275.2mm x 217.7mm; Display Resolution:800 x 600 Pixels; Screen Size:10"; Supply Voltage Min:10VDC; Supply Voltage Max:30VDC RoHS Compliant: Yes
-
Supplier: Trafag Inc.
Description: Main Features Simple adjustment of switching points Back-lit lcd-display Outputs: 2 relays 4...20maA or 0...10vDC Measurement and indication of pressure (incl. switch state) and sensor temperature in various units High resistance to pressure cycling EMCprotection, IEC 61000
- Working Pressure Range: 0 to 8,702.262 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -13 to 176 F
- Signal Output: Analog Current
-
Supplier: Shenzhen Topway Technology Co., Ltd.
Description: TOPWAY HMT121ATA-D is a Smart TFT Module with 32bit MCU on board. Its graphics engine provides numbers of outstanding features. It supports TOPWAY TML 3.0 for preload and pre-design display interface that simplify the host operation and development time. Suitable for industry control,
- Operating Temperature: -4 to 158 F
- Effective Screen Width: 9.1338632 inch
- Effective Screen Height: 1.12992187 inch
- Screen Diagonal: 12.1 inch
-
Description: XLK-5006 SuperKit - 6.4" Color TFT LCD Kit XL Xtended Life product - VGA input only Uses NEW LCD Panel! SPECIFICATIONS: • NEW LG Phillips LB064V02-A1 LCD Panel • EarthLCD Inverter • Analog RGB VGA, TN (RF), normally white • 640 x 480 resolution • 300:1 contrast ratio • 262K
- Diagonal Screen Size: 6.4 inch
- Horizontal Viewing Angle: 50 Degrees
- Vertical Viewing Angle: 35 to 45 Degrees
- Features: AMLCD, Flat Panel Monitor, LCD Display, Other Input Types, TFT
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: The Tiger 320 Series of 32-bit Programmable Meter Controllers incorporates, in one instrument, all the different functions required by today's automation and process control applications. Plug-in hardware options provide the specific functions you actually require for each job. Input signal
- Number of Digits: 8
- Analog Input Channels: 4
- Width: 92 mm
- Height: 45 mm
-
Description: 10.4" VGA LCD Kit High Bright SPECIFICATIONS: • CNT-GM2221 Controller • Analog RGB, NTSC • Effective Display Area: 10.4" Diagonal • 640 x 480 • 0.11 x 0.30 mm pixel pitch • 100:1 contrast ratio • 600 cd/m2 • 262K colors • Backlight type: High Bright Modification • Input Signal: 6-bit
- Diagonal Screen Size: 10.4 inch
- Horizontal Viewing Angle: 120 Degrees
- Vertical Viewing Angle: 90 Degrees
- Mounting: Chassis Mount
Find Suppliers by Category Top
Featured Products Top
-
Witness how SmartDisplay enhances user interaction with its dynamic OLED/LCD screens integrated seamlessly into tactile switches. Ideal for a wide range of applications, from sophisticated control panels to high-end consumer electronics, SmartDisplay offers unmatched versatility and ease (read more)
Browse Pushbutton Switches Datasheets for NKK Switches -
Fargo Controls Inc. has a small size, low-cost Totalizing LCD Counter for today's industrial applications. Our CH Series electronic LCD counters have a small panel footprint and are powered by a lithium battery. They have a 7-digit LCD display, a push button reset, and accept a (read more)
Browse Electromechanical Counters Datasheets for Fargo Controls, Inc. -
Fargo Controls, Inc The TH Series are elapsed timers that display time in hours or minutes. This series has a small panel footprint and is powered by a lithium (read more)
Browse Elapsed Time Indicators (ETIs) Datasheets for Fargo Controls, Inc. -
increases in the vessel, the probe capacitance changes. A 4-20 mA output signal is provided for interface with customer controls and systems. A quick calibration can be set using any two points along the probe length. Features and Benefits No moving parts (read more)
Browse Level Sensors Datasheets for Arjay Engineering -
Programmable SmartDisplays go beyond the traditional switch by seamlessly integrating a tactile switch with an OLED or LCD display. This revolutionary combination not only ensures the reliability of a physical switch but also opens up a world of dynamic flexibility through a digital display (read more)
Browse Pushbutton Switches Datasheets for NKK Switches -
! 20 Amp Portable GFCI 120VAC, *208VAC, 240VAC models available TYPE 4X, IP69, & IP69K ideal for extremely wet and outdoor environments Industrial design for rough service applications Enclosure is (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
exposure. It is also achieves TYPE 4X, IP69K ratings and is suitable for both indoor and outdoor applications. For user convenience, the LineGard® 20 Amp portable series GFCI incorporates green and red LEDs for power and fault status. LineGard® 20 features Test/Reset buttonsthat are (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
More electronics designers are specifying OKW’s tough SOLID-BOX to safeguard sensitive touch screens, control panels and displays in harsh industrial environments. IK 08 (impact) and IP 66/IP 67 (ingress) protection make SOLID-BOX ideal for plant and machine construction, HVAC, Io (read more)
Browse NEMA and IP Enclosures Datasheets for OKW Enclosures, Inc. -
, hinges and brackets on the outside along with rails, terminal bars and terminal blocks on the inside. Smart and modern aluDISPLAY (IP 54) is designed for flat screen displays and electronic control units. Enclosures can be mounted on walls or consoles, attached to suspension arms or held (read more)
Browse Operator Interface Enclosures Datasheets for Rolec Enclosures Inc. -
TrueTest™ Software, the Microscope Lens provides a compact and efficient photometric measurement solution for controlling the visual quality of displays and other devices. Evaluate Individual Display (read more)
Browse Datasheets for Radiant Vision Systems
More Information Top
-
Offline UPS Reference Design Using the dsPIC DSC (.pdf)
The Offline UPS Reference Design uses a 4x20 char- acter LCD display module controlled by a dedicated MCU (PIC18F2420).
-
Infusion pump medical system controlled with modern system on chip devices
The rest of subsystems are implemented using standard parts: optical transducer using infrared phototransistor and light emitting diode, micro-pump driver using transistor based H- bridge, heater driven by a MOS transistor, LCD display using 4x20 characters LCD module and serial interface … All activities are controlled by microcontroller and its integrated peripherals as shown in figure 2.
-
Optical fibers and photonics applications: topical tracks at Wilga conferences
The driver, which uses SPI interface and bases on ATmega64@16MHz, several DACs and ADC, UART, digital I/Os, several sensors, LCD 4x20 matrix for characters display , handles the setting of correct work conditions for the light source. It is done by current control , shutter control, voltage monitoring and light intensity monitoring.
-
IAR Systems, NXP Semiconductors and Micrium collaborate to launch flexible RTOS-based reference design platform
The IRD platform comprises an NXP LPC2468 microcontroller board, a base board featuring Ethernet, USB Host/Device, two RS232 ports, and two CAN ports, a membrane style keypad board, 4x20 LCD display and an IAR J-Link JTAG debug probe. … CAN, RS-232, and I2C wired communication protocols, allowing real-time monitoring and control of the system …
-
WILGA Photonics and Web Engineering, January 2012
The driver, which uses SPI interface and bases on ATmega64@16MHz, several DACs and ADC, UART, digital I/Os, several sensors, LCD 4x20 matrix for characters display , handles the setting of correct work conditions for the light source. It is done by current control , shutter control, voltage monitoring and light intensity monitoring.
-
Practical AVR Microcontrollers
… basics, 311–312 low-cost wireless communication, 312–313 mixed network, 313–315 radial/wiring needs central control , 309–310 daisy chain … WordDune game commands, 239 game end, 236 hardware capacitors, 232 circuit diagram, 231 header pin and socket strips, 230 ISP jack, 231 power supply, 231 serial port, 232 4x20 LCD display , 229 installation button holder, 235 coffee jar lid button mount, 234 …
-
Universal Electronic Module for Industrial Control Based on System on Chip Device
… Digital control systems require high processing power and large memory resources for their control algorithms (Proportional Integrative … There are 6 onboard relays, 8 analog inputs and 4 analog outputs, 8 digital lines configurable as input or output, keyboard interface, LCD interface for 4x20 characters displays , 4 open drain outputs, inductive displacement transducer interface, electromagnet output for servo valve and …
-
A purely ultracapacitor energy storage system hybrid electric vehicles utilizing a based DC-DC boost converter
It also regulates the temperature of the semiconductor devices by controlling independent fans attached to the heat … The controller board is interfaced to a 4x20 backlit LCD display mounted in the dash of the vehicle.
-
CLICK & FIND: a third-party Internet service for full tracing & tracking of freight
2x16 characters LCD Display (or, alternatively 4x20 ) - Control and Management Function: The terminal supports the following - .
-
Storm Interface - 5001-200203 - HMI (Human-Machine Interface) Displays - Industrial LED/LCD Displays - Allied Electronics
Products > Automation & Control > PLCs, HMI & Data Acquisition > HMI (Human-Machine Interface) Displays > Industrial LED/ LCD Displays > 5001-200203 Toughened Display Bezel with 4X20 Char LCD, Sealed, Scratch Resistant .
Indicates content that may require registration and/or purchase.