-
Supplier: Newark, An Avnet Company
Description: LED, ORANGE, 1400MCD, 605NM; LED Color:Orange; LED Mounting:SMD; Bulb Size:-; Forward Current If:50mA; Forward Voltage:2.1V; Wavelength Typ:605nm; Luminous Intensity:1400mcd; Viewing Angle:120°; Lens Shape:Rectangular RoHS Compliant: Yes
-
Light Emitting Diodes (LED) - LED; T-3 mm LED 565nm Green/590nm Yellow, Milky White Lens -- 70127346Supplier: Allied Electronics, Inc.
Description: LED; T-3 mm LED 565nm Green/590nm Yellow, Milky White Lens
-
Supplier: DigiKey
Description: Red 626nm LED Indication - Discrete 1.8V Axial, Flat Leads
- Peak Wavelength: 635 nm
- Forward Voltage: 1.8 volts
- Luminous Intensity: 1 milliCandela
- Viewing Angle: 90 degrees
-
-
Supplier: VAST STOCK CO., LIMITED
Description: LED Drivers Power Supplies 60.2W 1400mA 28-43V CC LED PS enclosed
-
Supplier: VAST STOCK CO., LIMITED
Description: High Power LEDs - Single Color Green 525nm 1400mcd 2.85V 73deg 0603
-
Supplier: DigiKey
Description: 530mA 48 ~ 142V Constant Current LED Driver AC DC Converter Topology 1 Output
- Output Voltage: 48 to 142 volts
- Output Current: 530 milliamps
- Efficiency: 91 %
- Form Factor: Integrated Circuit (IC)
-
Supplier: Newark, An Avnet Company
Description: LED, AMBER, 591NM; LED Color:Amber; LED Mounting:Through Hole; Bulb Size:-; Forward Current If:70mA; Forward Voltage:2.5V; Wavelength Typ:591nm; Luminous Intensity:-; Viewing Angle:70°; Lens Shape:-; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: LED, RED, 628NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:-; Forward Current If:70mA; Forward Voltage:2.5V; Wavelength Typ:628nm; Luminous Intensity:-; Viewing Angle:40°; Lens Shape:-; Product Range:-; No. of Pins:4Pins RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: LED; 5MM SUPER ORANGE 610NM LED DIFF
-
Supplier: Allied Electronics, Inc.
Description: LED; T-3 mm LED 565nm Green Diffused
-
Supplier: Allied Electronics, Inc.
Description: LED; CERAMIC CHIP SMT 590NM YELLOW TRANS LED
-
Supplier: Newark, An Avnet Company
Description: LED, ORANGE, 605NM, FULL REEL; LED Color:Orange; LED Mounting:SMD; Bulb Size:-; Forward Current If:50mA; Forward Voltage:2.1V; Wavelength Typ:605nm; Luminous Intensity:1400mcd; Viewing Angle:120°; Lens Shape:Rectangular RoHS Compliant: Yes
-
Supplier: Win Source Electronics
Description: Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 800914-VLMTG1400-GS08 Packaging: Reel Mounting Style: SMD Color: Green Configuration: Standard Viewing Angle: 146° Millicandela Rating: 1400mcd Voltage - Forward (Vf) (Typ): 2.85V Current - Test: 20mA Wavelength - Dominant:
- Peak Wavelength: 525 nm
- Forward Voltage: 2.85 volts
- Viewing Angle: 146 degrees
- Lens Type: Flat Lens
-
Supplier: VAST STOCK CO., LIMITED
Description: LED Mounting Hardware LED Mount Self Ret Universal LED Black
-
Supplier: Edmund Optics Inc.
Description: other lasers. They are often used in conjunction with laser diode modules and LEDs. Traditional Coated Filters Traditional coated filters are fabricated in three sections, one of which determines the center wavelength (CWL), bandwidth (FWHM), and the shape of the transmittance curve while the
- Diameter, Square Side, or Rectangular Length: 25 mm
- Optical Density: 4
- Transmission (%): 70 (%)
- Center Wavelength: 1,400 nm
-
Supplier: Utmel Electronic Limited
Description: LED Tri-Color Blue/Green/Red 469nm/529nm/623nm Chip LED 6-Pin PLCC T/R
- Peak Wavelength: 630 nm
- Forward Voltage: 2.1 to 3.1 volts
- Forward Current: 20 milliamps
- Luminous Intensity: 384 milliCandela
-
Supplier: Edmund Optics Inc.
Description: other lasers. They are often used in conjunction with laser diode modules and LEDs. Traditional Coated Filters Traditional coated filters are fabricated in three sections, one of which determines the center wavelength (CWL), bandwidth (FWHM), and the shape of the transmittance curve while the
- Diameter, Square Side, or Rectangular Length: 12.5 mm
- Optical Density: 4
- Transmission (%): 70 (%)
- Center Wavelength: 1,400 nm
-
Supplier: Utmel Electronic Limited
Description: LED RA SMD GRN-YLW 568NM, 588NM
- Peak Wavelength: 565 to 590 nm
- Forward Voltage: 2.1 to 2.2 volts
- Forward Current: 20 milliamps
- Luminous Intensity: 8 milliCandela
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Single Color LED, Product overview: VLMTG1400-GS08 from Vishay is a Color Led Lighting for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines,
-
Supplier: OSI Optoelectronics
Description: OSI Laser Diode, Inc.‘s (LDI) 1300 nm edge-emitting LEDs (light-emitting diodes) feature stable power and spectral characteristics over temperature. LDI’s MOCVD-grown InGaAsP devices are aligned to either a single mode or multimode optical fiber in a stable, 14-pin dual-in-line package (DIP).
- Peak Wavelength: 1,300 nm
- Forward Voltage: 2 volts
- Forward Current: 150 milliamps
- Optical Power Output: 0.004 to 0.08 milliwatts
-
Supplier: Utmel Electronic Limited
Description: LED IrLED 940nm 2-Pin Box
-
Supplier: DigiKey
Description: LED Lighting COBs, Engines, Modules LED Module LT-S562F White, Warm Linear Light Strip
-
Supplier: Advance Security Products
Description: IR cameras are only compatible with 850nm. If your camera does not have any leds, these may still work for you if your camera is infrared compatible or sensitive. If you are not sure, please check with the manufacturer of your camera before ordering. The 850nm is the led that has a
-
Supplier: VAST STOCK CO., LIMITED
Description: Standard LEDs - Through Hole Green InGaN 525nmGrn
-
Supplier: New Yorker Electronics Co., Inc.
Description: PUSHBUTTON
-
Supplier: ODG (Origin Data Global)
Description: LED GREEN 0603 SMD
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Single Color LED, Green, Clear Nondiffused, T-1, 3mm, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: HLMP-NM31-R0000 from Broadcom is a Led Indication - Discrete for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is
- Lamp Type: LED Lamps
- Features: Other
-
Supplier: Techsil Limited
Description: The Hoenle Bluepoint LED Head is designed for use with the Bluepoint LED Control Unit. Wavelength of 365 nm. The LED lens is not supplied with this LED Head, this should be selected separately. It is up to the Lens to deflect and determine the dispersion of LED UV
- Features: Hour Meter / Timer, LED Source, Pulsed, Side / Multi-directional Curing
- Type: Process / Line Mounted, Spot / Wand
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: LED SUPPLY CC AC/DC 18W 6.5-13V Product overview: RACT18-1400 from RECOM Power is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing
- Number of Channels: 1 #
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 33mW~43mW 120° 5V 100mA 1.3V~1.7V 170mW 930nm~960nm SMD2835 Infrared (IR) LEDs ROHS
- Peak Wavelength: 930 to 960 nm
- Forward Voltage: 1.3 to 1.7 volts
- Forward Current: 100 milliamps
- Viewing Angle: 120 degrees
-
Supplier: Edmund Optics Inc.
Description: Variable Intensity with DC Current Controller Excellent Uniformity 100,000 Hour Product Lifetime Heat Sinks and Power Supplies Sold Separately Compact LED Spot Lights provide the high-power illumination required in machine vision, biomedical, fluorescence, and strobing applications. Each
- Active Area Diameter or Length: 1.3779535 inch
- Lifetime: 100,000 hours
- Wavelength: 470 nm
- Light Source: LED
-
Supplier: Edmund Optics Inc.
Description: Variable Intensity with DC Current Controller Excellent Uniformity 100,000 Hour Product Lifetime Heat Sinks and Power Supplies Sold Separately Compact LED Spot Lights provide the high-power illumination required in machine vision, biomedical, fluorescence, and strobing applications. Each
- Active Area Diameter or Length: 1.3779535 inch
- Lifetime: 100,000 hours
- Wavelength: 395 nm
- Light Source: LED
-
Supplier: Win Source Electronics
Description: Manufacturer: Rohm Semiconductor Win Source Part Number: 190936-SML-020MLTT86NM Packaging: Reel - TR Color: Green, Red Mounting: SMD (SMT) Configuration: Independent Forward Voltage: 2.2V Green, 1.75V Red Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 20mcd Green, 16mcd Red
- Peak Wavelength: 570 nm
- Forward Voltage: 2.2 volts
- Lens Type: Flat Lens
- LED Type: Green, Multi-Colored, Red
-
Supplier: DigiKey
Description: Visible Emitter 650nm 2.2V 50mA 5° TO-18-2 Metal Can
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: LED GREEN/RED CLEAR 1210 SMD Product overview: SML-020MLTT86NM from ROHM Semiconductor is a Led Indication - Discrete for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets,
- Current Rating: 0.02 amps
- Lamp Type: LED Lamps
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
Master Bond LED405Med is a one part, nanofilled system that cures quickly upon exposure to a 405 nm LED light. It does not require a UV light source. It meets ISO 10993-5 for cytotoxicity and resists sterilization. It can cure up to 1/8 think and has low shrinkage upon cure. It also features outstanding optical clarity. (read more)
Browse Specialty Adhesives, Sealants, and Compounds Datasheets for Master Bond, Inc. -
Master Bond LED401 is a breakthrough system based on LED technology. This adhesive, sealant, coating and encapsulant cures tack-free upon exposure to a 405 nm wavelength light source, without any oxygen inhibition (read more)
Browse Specialty Adhesives, Sealants, and Compounds Datasheets for Master Bond, Inc. -
Small and efficient, the innovative BlueWave® AX-550 V2.0 LED combines an emitter, controller, and power supply into one. The smaller size helps reduce the manufacturing footprint, overall costs, and clutter of multiple power cables. The flood lamp delivers a sizable 5" x 5" curing (read more)
Browse UV Curing Equipment Datasheets for Dymax -
Integrates green (530?nm), red (655?nm), and infrared (940?nm) LEDs. Spatial wavelength separation reduces cross-talk for accurate PPG and Sp (read more)
Browse Uncategorized Products Datasheets for Win Source Electronics -
The new optoCONTROL 2700 high-performance LED micrometer enables unsurpassed accuracy for demanding measurement tasks. Thickness, gaps, edges and segments can be measured with high precision. Precise measurements of small objects from 0.3 mm can be performed. The LED precision micrometer offers (read more)
Browse Micrometers Datasheets for Micro-Epsilon Group -
Fluorescence microscopy: separation of excitation light (e.g. 488nm laser) from emission light (e.g. 520nm fluorescence), requiring narrow band filters. Industrial inspection: contrast enhancement under LED light sources, e.g. to detect defects in printed circuit (read more)
Browse Optical Mirrors Datasheets for Changchun Yutai Optics Co., Ltd. -
What are the advantages of BK7 (K9) beamsplitters? (1) Wide band applicability Suitable for visible (VIS) to near infrared (NIR) (350-2000 nm), ideal for most general purpose optical systems. Transmittance >90% in the 400-700 nm (read more)
Browse Optical Prisms Datasheets for Changchun Yutai Optics Co., Ltd. -
Master Bond LED415DC90 is a one component adhesive system that cures rapidly upon exposure to a 405 nm wavelength LED light source without any oxygen inhibition. The rate of cure depends upon the intensity of the light source, the thickness of the adhesive layer and the distance from the light (read more)
Browse Specialty Adhesives, Sealants, and Compounds Datasheets for Master Bond, Inc. -
unique and innovative light source module, which combines the features of LED technology, such as long lifetime and low power consumption with a broadband UV-spectrum for the first time. Following the trend to smaller devices, the compact FiberLight® L3 requires only (read more)
Browse Lamps Datasheets for Excelitas Technologies Corp. -
Integrating a high-power 850nm infrared VCSEL emitter or infrared LED emitter, equipped with a high-sensitivity photodiode receiver and an internal integrated physical infrared filter, HPS-16X series sensors can measure longer distance and improve the anti-ambient light ability (read more)
Browse Time of Flight Optical Sensors Datasheets for Hypersen Technologies Co., Ltd.
More Information Top
-
Journal of Investigative Dermatology - Infrared A Radiation Influences the Skin Fibroblast Transcriptome: Mechanisms and Consequences
We used a water-filtered Hydrosun 500 H 500 IRA lamp (Hydrosun Medizintechnik GmbH, Müllheim, Germany) with an emission in the range of 760– 1400 nm , leading to an irradiance of 360 mW cm−2 at a distance of 20 cm measured through …
-
Broadband low-loss interconnects enabled by photonic wire bonding
We coupled the light guided in feed fibers to the chip through grating couplers, which limit the transmission below 1400 nm and lead to more pronounced noise for wavelengths between 1270 nm and 1400 nm and to outliers with transmission factors larger …
-
Sub-kHz-level relative stabilization of an intracavity doubled
continuous wave optical parametric oscillator using Pound-Drever-Hall scheme
lead to quasi-phasematching conditions for an idler wavelength in the 1200- 1400 nm range, leading to a signal wavelength in the 960-860 nm range.
-
Design of near-infrared dyes for nonlinear optics: toward optical limiting applications at telecommunication wavelengths
The rapid development of frequency-tunable pulsed lasers up to telecommunication wavelengths ( 1400 -1600 nm ) led to the design of new materials for nonlinear absorption in this spectral range.
-
Highly sensitive refractive index sensor based on two cascaded long period gratings with rotary refractive index modulation
The optoelectronic set-up used for RI characterization measurement comprised a broadband light-emitting diode ( LED ) of 1400 -1700 nm wavelength range and an optical spectrum analyzer (OSA, Agilent 86142B) with 0.1nm resolution.
-
Syntheses, structure and photoluminescent properties of lanthanide oxalatosulfocarboxylate coordination polymers
Nd(III)-based compounds show emissions in the near- frared region (800– 1400 nm ), which has lead to their wide- spread application in areas such as laser systems, medical diagnosis and telecommunications [26,27].
-
Measuring Technology and Mechatronics Automation IV
Comparing with the previous sensor system which reference light source used 1400nm peak wavelength LED [5], a normal Si phototransistor can be used to measure the optical signals coming both from the survey light source and the reference light source in …
-
Low-loss photonic wire bond interconnects enabling 5 Tbit/s data transmission
Due to the behavior of the grating structures the absolute transmission in the wavelength range below 1400 nm is small which leads to a more pronounced noise influence in the measurement between 1270 nm and 1400 nm.
-
Simultaneous enhancement of the second- and third-harmonic generations in one-dimensional semiconductor photonic crystals
This is due to the near perfect phase matching in the wavelength range 1400 –1800 nm , leading to .
-
RHYTHM, PERIODICITY AND POLARITY AS BASES FOR MORPHOGENESIS IN PLANTS
Values provided by Miller & Lyndon (1976) for Silene coeli- rosa show that x = 4 and NM = 1400 ,which leads to an estimate of 88 cells (= NA) being produced by the axial zone during the production of a back-to-back pair …
Indicates content that may require registration and/or purchase.