-
Supplier: Broadcom Inc.
Description: AFBR-1013 Transmitter are designed to transmit up to 25MBit/s optical data which are biphase coded (up to 50Mbaud). They are packaged in 4-pin transfer molded, low-cost packages ready for assembly into MOST® plastic fiber optic connector receptacles. The transmitter
- Cable Type: Multimode
- Data Rate: 0.0250 Gbps
- Light Source: LED
- Operating Temperature: -40 to 203 F
-
Supplier: Broadcom Inc.
Description: The HFBR-1525EZ transmitter is an LED in a low cost plastic housing designed to efficiently couple power into 200 µm diameter Hard Clad Silica (HCS®) and 1 mm diameter Plastic optical fiber (POF).
- Data Rate: 0.0120 Gbps
- Light Source: LED
- Maximum Optical Output Power: -12.5 to -3.5 dBm
- Operating Temperature: -40 to 185 F
-
Supplier: Broadcom Inc.
Description: The AFBR-1539Z analog transmitter utilizes a 650nm LED source in a housing designed to efficiently couple into 1mm Polymer Optical Fiber (POF). Links up to 50 meters are supported with 1mm POF. It is designed to interoperate with Avago´s HFBR-25xxZ, AFBR-25xxZ and AFBR-26xxZ
- Light Source: LED
- Maximum Optical Output Power: -16 to 2 dBm
- Operating Temperature: -40 to 185 F
- Spectral Width: 20 nm
-
-
Supplier: Broadcom Inc.
Description: The AFBR-1639Z transmitter utilizes a 650nm LED source with integrated optics and driver IC for efficient coupling into 1mm Polymer Optical Fiber (POF). The transmitter input is compatible with TTL logic families. The transmitter operates any type of signal from DC
- Light Source: LED
- Maximum Optical Output Power: -5.5 to 2 dBm
- Operating Temperature: -40 to 185 F
- Signal Input: TTL
-
Supplier: S.I. Tech, Inc.
Description: Input Power: 10 to 30VDC 500mA Max OPTICAL TRANSMITTER LED : 10dB Budget 62.5/125 Fiber Wavelength: 1300 nm Emitter Type:
- Form Factor: Module
- LED Indicator: Yes
- Primary Network: Single Mode Fiber, Multimode Fiber
- Primary Port Connectors: ST Single Mode, ST Multimode
-
Supplier: ODG (Origin Data Global)
Description: LED FIBER OPTIC GAAIAS (AT&T)
-
Supplier: Versitron, Inc.
Description: VERSITRON F2900 Group dual channel isolators are designed for passing telemetry, clock, data or any async or serial data stream in one direction. As such, these fiber optic modems enhance datacomm/telecomm system flexibility and help lower hardware costs. Two different versions are
- Cable Type: Single Mode / Multimode
- Connector Type: ST
- Data Rate: 5.00E-8 to 0.0100 Gbps
- Light Source: LED
-
Supplier: S.I. Tech, Inc.
Description: .I.Tech offers complete links including fiber optic cable, connectors, cable assemblies, and Bit-Drivers. Model 2820 consist of 2 850nm or 1310nm transmitters, or 850nm and 1310nm TR. Power Consumption: 150mA (50% Duty Cycle) UL Listed. Meets FCC requirements of Class A, Part 15
- Form Factor: Module
- LED Indicator: Yes
- Primary Network: Single Mode Fiber
- Primary Port Connectors: ST Single Mode
-
Supplier: ODG (Origin Data Global)
Description: LED FIBER OPTIC 645NM RED
-
Supplier: ODG (Origin Data Global)
Description: LED PLASTIC TO-18
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: Fiber Optics Transmitters Plugin Fiber Optical Transceivers ROHS
-
Supplier: Microwave Photonic Systems, Inc.
Description: The MP-2325 1PPS module is part of MPS’s comprehensive family of RF Photonic Transmitters and Receivers that are designed to transport critical network timing and broadband RF signals over single mode fiber. The Plug-In module is Form Fit and Function compatible with both the MPS 1910
- Connector Type: FC, LC, SC, ST
- Maximum Optical Output Power: 0.0 dBm
- Operating Temperature: -40 to 185 F
- Receiver Rise Time: 20 ns
-
Supplier: Data Connect Enterprise, Inc.
Description: FEATURES TFC, Token Ring Fiber Optic Converter, provides electrical-to-optica l and optical-to-electrica l conversion of an IEEE 802.5 signal, for communication over an optical link. Transmission distance can be up to 3 km (1.9 miles) for multimode and 20 km (12
- Form Factor: Module
- Primary Network: Token Ring UTP
- Rack Mountable: Yes
- Secondary Network: Token Ring UTP
-
Supplier: S.I. Tech, Inc.
Description: The S.I.Tech Model 2813 ON-OFF fiber optic link contains a fiber optic transmitter that generates a 10 KHz optical square wave. The 2813 fibe optic receiver detects a 10 KHz optical square wave and turns ON a re The relay provides 4 sets or Form C (4PDT)
- Form Factor: Module
- Full Duplex: Yes
- LED Indicator: Yes
- Primary Network: Other
-
Supplier: Capella Microsystems, Inc.
Description: POF Plastic Optical Fiber (POF) Capella provides the smallest die of plastic optical fiber (POF) in the world. With a built-in PD and receiver, Capella's POF can be applied to digital audio, such as CD/DVD/mini disc players and recorders, stereo receivers and amplifiers, and PC sound
- Data Rate: 0.0250 to 0.0500 Gbps
- Light Source: LED
- Signal Input: TTL
-
Supplier: Glenair, Inc.
Description: systems, as well as increased focus on reduced weight and small form-factor technologies, has led Glenair to develop a revolutionary new optoelectronic (photonic) product series that provides photonic transmitter and receiver functions, fiber-to-copper media conversion, and
- Data Rate: 1 to 10 Gbps
-
Supplier: S.I. Tech, Inc.
Description: The S.I.Tech Model 2811 TR transmits a 10 KHz optical square wave over optic fiber when power is applied and control input shorted. The 2812 receiver detects this optical square wave and turns ON a 4PDT relay. If the fiber cable is removed, broken, or the remote
- Form Factor: Module
- LED Indicator: Yes
- Primary Network: Other
- Primary Port Connectors: Other
-
Supplier: Versitron, Inc.
Description: available for standalone applications and include: Transmitter, Receiver, Power Supplies, 2 SFPs & 100 Meters of Fiber. A typical installation utilizes a transmitter unit at the video source end of the link, connected via a single fiber optic cable, to a
-
Supplier: ODG (Origin Data Global)
Description: Fiber Optic Transmitters, Receivers, Transceivers 650 nm LED OPTICAL TRANSMN MOD
- Function: Receiver Only, Transmitter Only, Transceiver
-
Supplier: Dataforth Corporation
Description: The LDM80 is a small, inexpensive fiber optic transmitter/receiver completely powered by the host RS-232 port. The enclosure for the LDM80 is a conductive shell which greatly reduces RF radiation and susceptibility. The rugged metal enclosure is small enough to mount on the back
- Form Factor: Module
- Primary Network: RS232/422/485
- Primary Port Connectors: Other
- Secondary Port Connectors: Other
-
Supplier: Electro Standards Laboratories
Description: Converter is designed to operate from -40°C to +85°C, it is a member of Electro Standards Laboratories' (ESL) rugged community of fiber-to-copper media converters. The Model 4149 features protection circuitry on all receivers and transmitters for both RS232 and RS485/422 interfaces.
- Data Rate: 20000 kbps
- Indicators: Yes
- Input Standard: Fiber Optic
- Operating Temperature: -40 to 85 C
-
Supplier: Electro Standards Laboratories
Description: converter is designed to operate from -40°C to +85°C, it is a member of Electro Standards Laboratories' (ESL) rugged community of fiber-to-copper media converters. The Model 4159 features protection circuitry on all receivers and transmitters for both RS232 and RS485/422 interfaces.
- Data Rate: 20000 kbps
- Indicators: Yes
- Input Standard: Fiber Optic
- Operating Temperature: -40 to 85 C
-
Supplier: Versitron, Inc.
Description: link, connected via a single fiber optic cable, to a 2-channel receiver unit at the monitoring end of the link. Devices are available for either standalone or rackmount installation. The units incorporate LED indicators for monitoring the power and video operating status. As
- Mounting: Desktop / Stand-alone, Rack Mount
- Power: DC
- Sampling Frequency: 0.0050 to 8000 kHz
- Standard(s): NTSC, PAL, SECAM
-
Supplier: Versitron, Inc.
Description: system operating status. A typical installation utilizes a transmitter unit at the camera end of the link, connected via a single fiber optic cable, to a receiver unit at the monitoring end of the link. As with all VERSITRON products, these video converters carry a lifetime
-
Supplier: RS Components, Ltd.
Description: The AFBR-15x9Z series, from Avago Technologies, are a family of analogue transmitters designed for 1 mm Polymer Optical Fibre (POF) and 200 µm PCS. The AFBR-15x9Z fibre optic transmitters use a 650 nm LED. Their 4-pin Versatile Link packages are designed to be interlocked
- Connector Type: Other
- Data Rate: 0.0100 Gbps
- Transmitter Rise Time: 16 ns
- Wavelength: 685 nm
-
Supplier: Glenair, Inc.
Description: systems, as well as increased focus on reduced weight and small form-factor technologies, has led Glenair to develop a revolutionary new optoelectronic (photonic) product series that provides photonic transmitter and receiver functions, fiber-to-copper media conversion, and
- Form Factor: Module
- Primary Network: Other
- Secondary Network: Other
-
Supplier: Electro Standards Laboratories
Description: other voltage ranges such as 10VDC-36VDC and 19VDC-72VDC. Other features include user selectable fiber polarity, TX, RX and Power indicator LEDs. All data switches, fiber optic interface converters, data communication products, and data acquisition products are subject to
- Form Factor: Board
- Primary Network: Multimode Fiber
- Primary Port Connectors: ST Multimode
- Secondary Network: RS232/422/485
-
Supplier: RS Components, Ltd.
Description: The OPF series of fibre optic transmitters, from Optek Technology, are designed for data communications links. They are in ST style package offering high speed and efficient coupled power. It utilises an 850 nm IR LED and offers a variety of power ranges available. The OPF fibre
-
Supplier: RS Components, Ltd.
Description: Avago Technologies Versatile Link series of fibre optic transmitters and receivers couple to 1mm POF (Plastic Optical Fibre). Versatile Link components can be interlocked together to minimise space and to provide dual connections with Duplex connectors. Transmitters use a 660nm
- Connector Type: Other
- Data Rate: 1 Mbps
- Receiver Rise Time: 80 ns
-
Supplier: RS Components, Ltd.
Description: The AFBR-16xxZ transmitter, from Avago Technologies, makes use of a 650nm light emitting diode (LED) source with integrated optics and driver IC for efficient joining with a 1mm polymer optical fibre (POF). The AFBR-16xxZ input is also compatible with TTL logic families. The 3-pin
- Connector Type: Other
- Data Rate: 0.0500 Gbps
- Receiver Rise Time: 5 ns
- Transmitter Rise Time: 5 ns
-
Supplier: KEYENCE
Description: overall performance: A fiber optic transmitter and light receiving circuit built into the sensor head The CZ Series is KEYENCE's line of color sensors. They can be used in a variety of applications where color differentiation is needed. The CZ Series sensors
- Application Type: Color Mark Detection
- Color Types Detected: UV
- Light Source: LEDs
- Number of Colors Detected: More Than Four
-
Supplier: Thinklogical
Description: /EDID support using two fibers/channel Features: Supports three single-link DVI video sources Local video port on transmitter Signal transmission via fiber optic cable; no RF interference Requires three to six fiber optic cables Flawless image
Find Suppliers by Category Top
Featured Products Top
-
connectorized assemblies to meet the exact configuration of your application. S.I.Tech offers complete links including fiber optic cable, connectors, cable assemblies, and Bit-Drivers. Model 2820 consist of 2 850nm or 1310nm transmitters, or 850nm and 1310nm TR. Power Consumption: 150mA (50% Duty Cycle) tic Transmitters (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
S.I. Tech has developed TTL series products to Fiber Optic Bit-Driver®s. This TTL to multimode or single mode fiber series of products now encompasses 1/2/4/8/16 channels. S.I. Tech 2817 is miniature version of its table top, standalone product and works from very low data speed up (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
The Illuminated Reticle is a scope reticle with a built-in illumination source for better visibility in low light conditions. Lighting can be in the form of LED lights or fiber optic technology, and the brightness level can be adjusted for different lighting conditions. (read more)
Browse Optical Lenses Datasheets for Suzhou Jiujon Optics Co., Ltd -
S.I. Tech Ethernet Media Converters (Bit-Drivers®) extend the distances of 10, 100, or 1000 Mbps networks through the use of either multimode to single mode fiber optics. https://www.sitech-bitdriver.com/products/ethernet.htm (read more)
Browse Fiber Optic Transmitters Datasheets for S.I. Tech, Inc. -
remotely via a web browser or through software. Standard body models offer motorized focus for remote control with focus-assist flashing green LED (Patent GB2497609) and visible light process video to confirm focal sharpness, measurement spot size and location. Fiber-optic variants use a (read more)
Browse Noncontact Infrared Temperature Sensors Datasheets for LAND -
location. Fiber-optic variants use a red LED for alignment. Flexible design with adapters provide simplified installation and easy replacement of older pyrometers. SPOT+ is designed to be interchangeable with existing fixed spot pyrometers (read more)
Browse Industrial Thermometers Datasheets for LAND -
energy costs alone. According to FS, a company involved in the fiber optic networking industry, additional benefits of adopting DC-powered datacenters include: Material Cost Savings: DC systems use less copper than AC systems and do not require the use of rectifiers and transformers (read more)
Browse DC Power Connectors Datasheets for Anderson Power Products -
Feedthrough Capacity: The number and type of electrical, fiber optic, and fluid feedthroughs. DAQ & Control System: Capability (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited
More Information Top
-
http://calhoun.nps.edu/public/bitstream/handle/10945/1686/04Mar_Ee.pdf?sequence=1
For LED fiber optic transmitters , intensity modulation is the best direct encoding method.
-
Development of mercuric iodide energy dispersive X-ray array detectors
Fach card contains the following circuitry: a hybridized charge sensitive preanplifier module which we developed in collaboration with Wac, Santa Barbara and have described elsewhere [le], and the LED fiber optic transmitter .
-
OPTEK Develops Fiber Optic LED Transmitters For Data Communications Equipment
OPTEK Develops Fiber Optic LED Transmitters For Data Communications Equipment .
-
OPTEK Develops Fiber Optic LED Transmitters For Data Communications Equipment
OPTEK Develops Fiber Optic LED Transmitters For Data Communications Equipment .
-
Page 2. Semiconductor parts with 692 in root number
850nm, Fiber Optic LED Transmitter .
-
11.29.06 — Feature Article: Service Provider Router Market Sees Surge In Third Quarter
OPTEK Develops Fiber Optic LED Transmitters For Data Communications Equipment .
-
Products :: NASA Tech Briefs
OPTEK Technology (Carrollton, TX) offers the OPF670 series of fiber optic LED transmitters for integration into data communications equipment.
-
Products :: NASA Tech Briefs
OPTEK Technology (Carrollton, TX) offers the OPF670 series of fiber optic LED transmitters for integration into data communications equipment.
-
Home :: NASA Tech Briefs
OPTEK Technology (Carrollton, TX) offers the OPF670 series of fiber optic LED transmitters for integration into data communications equipment.
-
Features :: NASA Tech Briefs
OPTEK Technology (Carrollton, TX) offers the OPF670 series of fiber optic LED transmitters for integration into data communications equipment.
Indicates content that may require registration and/or purchase.