-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers,
- Features: Other
- Device Type: Transceiver
-
Supplier: Quarktwin Technology Ltd.
Description: General ISM < 1GHz Transceiver Module 902MHz ~ 928MHz Integrated, Chip Chassis Mount
- Data Rate: 153.6 kbps
- Sensitivity: -108 dBm
- Operating Frequency: 902 to 928 MHz
- Operating Temperature: -40 to 85 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC BUFFER SCHMITT 5-SSOP Product overview: TC7SH17FU,LF from Toshiba Electronic Devices and Storage Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers
- TJ: -40 to 85 C
- Features: Other
- Device Type: Transceiver
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC BUS BUFFER DUAL NON-INV US8 Product overview: TC7WH125FK,LF from Toshiba Electronic Devices and Storage Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and
- TJ: -40 to 85 C
- Features: Other
- Device Type: Transceiver
-
Supplier: Lingto Electronic Limited
Description: USB
- Device Type: Transceiver
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4KB. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 4KB, Interface Transceiver IC, Specialized Backplane
- TJ: -40 C
- Features: Other, RoHS Compliant
- Device Type: Transceiver
-
Supplier: DigiKey
Description: General ISM < 1GHz Transceiver Module 902MHz ~ 928MHz Integrated, Chip Chassis Mount
- Sensitivity: -108 dBm
- Operating Frequency: 902 to 928 MHz
- Operating Temperature: -40 to 85 C
- Supply Voltage: 3.5 volts
-
Supplier: Win Source Electronics
Description: Manufacturer: EM Microelectronic Win Source Part Number: 918034-EM9304V01LF28B Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 28-WFQFN Exposed Pad Package: 28-WFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: EM9304
-
Supplier: Lingto Electronic Limited
Description: IC BUFFER NON-INVERT 6V SM8
- Device Type: Transceiver
-
Supplier: Win Source Electronics
Description: Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 097881-TC7WT125FUTE12LF Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 6mA, 6mA Number of Elements: 2 Number of Bits per Element: 1 Categories:
- Operating Temperature: -40 to 85 C
- Supply Voltage: 4.5 to 5.5 volts
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Win Source Electronics
Description: Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 098598-TC7WH241FUTE12LF Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 8mA, 8mA Number of Elements: 2 Number of Bits per Element: 1 Categories:
- Operating Temperature: -40 to 85 C
- Supply Voltage: 2 to 5.5 volts
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Win Source Electronics
Description: Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 097836-TC7W241FUTE12LF Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 7.8mA, 7.8mA Number of Elements: 2 Number of Bits per Element: 1 Categories:
- Operating Temperature: -40 to 85 C
- Supply Voltage: 2 to 6 volts
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Acme Chip Technology Co., Limited
Description: RF TXRX MODULE ISM < 1GHZ SMD
- Data Rate: 152.3 kbps
- Sensitivity: -118 dBm
- Output Power: 15.000000000000002 dBm
- Operating Frequency: 433 MHz
-
Supplier: DigiKey
Description: IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 28-WFQFN Exposed Pad
- Operating Frequency: 2,400 MHz
- Data Rate: 1,000 kbps
- Bias / Operating Current: 3.3 mA
- TJ: -40 to 85 C
-
Description: LINEAR IC
- Data Rate: 5,000 kbps
- Sensitivity: -80 dBm
- Output Power: 3.999999999999999 dBm
- Operating Frequency: 2,400 MHz
-
Description: RF TXRX MODULE ISM < 1GHZ SMD
- Data Rate: 152.3 kbps
- Sensitivity: -118 dBm
- Output Power: 15.000000000000002 dBm
- Operating Frequency: 868 MHz
-
Supplier: DigiKey
Description: Buffer, Non-Inverting 2 Element 1 Bit per Element Push-Pull Output ES6 (1.6x1.6)
- Operating Temperature: -40 to 85 C
- Supply Voltage (VS): 0.9 to 3.6 volts
- Features: Buffer, Other
- Package Type: SOT
-
Description: IC BUFFER NON-INVERT 5.5V SM8
- Features: Other
-
Supplier: Acme Chip Technology Co., Limited
Description: PROTOTYPE
- Number of Devices in Package: 4 #
- Device Type: Buffer, Receiver
- Features: Other
-
Supplier: ODG (Origin Data Global)
Description: QFP-100(14x20) Ethernet Transceivers ROHS
- Device Type: Transceiver
-
Supplier: Newark, An Avnet Company
Description: 10149875-102LF OCTIS Plug Kit SFP ( Without connector/transceiver) with three cable glands / Bag
-
Supplier: Balluff, Inc.
Description: BIS L uses a low frequency (LF) of 125 kHz with passive data carriers. These data carriers are read/write, designed for use in harsh environments and chemically highly resistant. With BIS L you can handle applications with special demands economically. Small form factors and versions with
-
Supplier: Texas Instruments
Description: LF Reader IC 16-SOIC -40 to 105
- Operating Frequency: 0.1342 MHz
- Data Rate: 8 kbps
- Bias / Operating Current: 8 mA
- TJ: -40 to 85 C
-
Supplier: Newark, An Avnet Company
Description: EVAL BOARD, LORA TRANSCEIVER; Silicon Manufacturer:Microchip; Silicon Core Number:PIC18LF45K50, RN2903; Kit Application Type:Wireless Connectivity; Application Sub Type:LoRa Transceiver; Kit Contents:Eval Board RN2903, SMA Antenna, RoHS Compliant: Yes
-
Supplier: Skyworks Solutions, Inc.
Description: a 3rd Order Input Intercept Point (IIP3) of +26 dBm, and a Noise Figure (NF) of 15 dB over a wide frequency range, which makes the device an ideal solution for multi-band 2G, 2.5G, 3G, and 4G base station transceivers. The SKY73049-350LF is manufactured using a robust SiGe BiCMOS process, and
- RF Frequency Range: 200 to 5,000 MHz
- IF Frequency Range: 50 MHz
- Features: Other
- Package Type: Through Hole Technology (THT)
-
Supplier: Skyworks Solutions, Inc.
Description: (MIPI) decoder. The switch has two external pins (SSEL1 and SSEL2) that can be used to program the USID. Using advanced technology, the SKY13567-666LF maintains low insertion loss and high isolation. The switch makes it an ideal choice for overcoming path loss from the antenna to the
- Frequency Range: 700 to 2,700 MHz
- Isolation (Port to Port): 30 to 38 dB
- Features: Other
- Package Type: Surface Mount
-
Supplier: Skyworks Solutions, Inc.
Description: OP1dB with only 5 mA of bias current from 3.3V supply. This LNA is ideal for use in battery powered wireless transceivers. The SKY67013-396LF operates in the frequency range of 600 – 1500 MHz and the associated evaluation board is optimized for operation in the 866 & 915 MHz ISM bands.
- Frequency Range: 600 to 1,500 MHz
- Minimum Gain: 12.5 dB
- Maximum Gain: 14 dB
- Noise Figure: 0.85 to 1.1 dB
-
Supplier: Skyworks Solutions, Inc.
Description: bias current from 3.3V supply. This LNA is ideal for use in battery powered wireless transceivers. The SKY67015-396LF operates in the frequency range of 30 to 300 MHz and the associated evaluation board is optimized for operation at 250 MHz. Evaluation boards optimized for different voltages
- Frequency Range: 30 to 300 MHz
- Minimum Gain: 15.5 dB
- Maximum Gain: 17.5 dB
- Noise Figure: 0.8 to 1.05 dB
-
Supplier: Integrated Device Technology
Description: 2.5V, or 1.8V, making the device ideal for use in voltage translation applications. An output enable pin places the output in a high impedance state which may be useful for testing or debug. Possible applications include systems with up to 6 transceivers which need to be independently set for
- TJ: -40 to 85 C
- Pin Count: 20 #
- Supply Voltage: 2.5 V, 3.3 V
- Features: Other
-
Supplier: VAST STOCK CO., LIMITED
Description: RF Development Tools Evaluation Board for MLX73290-A transceiver with 3D LF interface
- Category: Development Board
-
Supplier: DigiKey
Description: EM260, PIC16F886, PIC18LF4620 PIC® Transceiver; 802.15.4 (ZigBee®) Evaluation Board
- Features: Other
- Supported System: Wireless Systems
-
Supplier: Newark, An Avnet Company
Description: EVAL BRD, RN2483 CLASS A LORAWAN MODULE; Silicon Manufacturer:Microchip; Silicon Core Number:PIC18LF25K50, RN2483; Kit Application Type:Wireless Connectivity; Application Sub Type:LoRa Transceiver; Kit Contents:Eval Board RN2483, SMARoHS Compliant: Yes
-
Supplier: Microchip Technology, Inc.
Description: general-purpose applications. The core independent peripherals (16-bit PWMs, Complementary Waveform Generator), Enhanced Universal Synchronous Asynchronous Receiver Transceiver and Intelligent Analog (ADCs, Comparator and DAC) enable closed loop feedback and communication for use in multiple
- Internal RAM Size: 0.128 KB
- Internal ROM Size: 1.75 KB
- Number of Timers: 4
- Number of A/D Converters: 4
-
Supplier: Infineon Technologies AG
Description: Elevate in-car RGB ambient lighting with intelligent LED drivers featuring integrated microcontroller and LIN transceiver Initially exclusive to high-end cars, ambient lighting is now common in affordable models, setting a new industry standard. Automakers use it to differentiate their models
- Microprocessor Architecture: 32-Bit
- Package Type: Other
Find Suppliers by Category Top
Featured Products Top
-
Skyworks' PIN Limiter Diode Designer Guide features our new SKY16603-632LF fully integrated module comprised of two PIN limiter diodes and two DC blocking caps designed for use as a passive receiver protector in wireless systems up to 6 GHz. Targeted for cellular infrastructure base station (read more)
Browse RF Modules Datasheets for Skyworks Solutions, Inc. -
-
, medical communication, security equipment, military, space, commercial systems, as well as low-frequency communication and broadcasting systems. It is also compatible with test & measurement setups, base station equipment and transceiver modules. Key electrical (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com
More Information Top
-
Optimizing Wireless Communication Systems
The most common assumption made when assessing the performance of LF transceivers is that of perfect channel knowledge at the receiver.
-
Efficient Sensor Interfaces, Advanced Amplifiers and Low Power RF Systems
Abstract In this work, we will present a wake-up controller system complete with UHF and LF transceivers .
-
Low-power wireless interface for handheld smart metering devices
LF Transceiver (may be embedded in the smartphone .
-
History of Telegraphy
A combined HF/ LF transceiver was also con- structed by Telefunken for the new military force as the Spez 636F, oper- ating at the lower aerial power of 40–70 W (in effect combining Models B and C).
-
Underground mine communications
Work is currently underway in the develop- ment of a smaller LF transceiver operating at 520 kHz, but this device will still require a bandolier antenna; unfortunately it appears as though at these lower frequencies thereis no way currently available to reduce …
-
STW3100E1/LF Datasheet
STW3100E2/ LF - TRANSCEIVER MODULE .
-
STW3101 Datasheet
STW3101E1/ LF - TRANSCEIVER MODULE .
-
Experimental results of EPCglobal phase 2 pilot with active RFID
Our active RFID is composed of three parts; UHF transceiver , LF receiver, and HF transceiver.
-
Portuguese Navy orders comms systems from EID
The Portuguese Navy has awarded Empresa de Investigacao e Desenvolvimento de Electronica (EID) a EUR3 million (USD4.7 million) contract to supply a new generation of HF software-defined transceivers , LF -HF receivers and associated services for integration onto a number of …
-
Audio /spl Sigma//spl Delta/-modulator implementation using class AB compact switched current memory cells
Hereby low power and low power supp!ies (battery) have more or less become unconditional for portable multimedia electronics such as HF transceivers and LF -MF signal processing circuits ingoing in handheld mobile phones.
Indicates content that may require registration and/or purchase.