Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Luma-Metall AB
Description: Round monel wire is supplied as gold plated with a nickel strike. This material is not redrawn at Luma Metall. You are welcome to send your own material to us for plating, or let us arrange material for plating. The thickness of the gold coating will be made as per your requirements.
- Overall Width / OD: 0.001968505 to 0.01181103 inch
- Features: Coated / Painted, Nickel / Nickel Alloy (UNS N), Non-ferrous - Any Type, Other, Specialty / Other (UNS M)
- Type: Specialty / Other
- Shape / Form: Wire / Shaped Wire
-
Supplier: High Performance Alloys, Inc.
Description: Monel 400 is a Nickel-Copper alloy, resistant to sea water and steam at high temperatures as well as to salt and caustic solutions. Monel 400 is a nickel-copper alloy with excellent corrosion resistance in a wide variety of media. Monel 400 is characterized by good general
- Tensile Strength (UTS, Break): 70,000 to 180,000 psi
- Yield Strength (YS): 30,000 to 170,000 psi
- Elongation: 2 to 45 %
- Specifications: AMS, MIL-SPEC / Federal (QQS), UNS
-
Supplier: Loos & Co., Inc.
Description: Round wire is available from .004” to .312” in versatile wire packaging options; coils, carriers, spools, reels - the way you want it! Shaped and Flattened wire available upon request.
- Overall Thickness: 0.005 to 0.25 inch
- Applications: Aerospace / Aircraft (AQ)
- Features: Alloy, Coated / Painted, Cold Finished / Rolled / Drawn, Nickel / Nickel Alloy (UNS N), Non-ferrous - Any Type
- Processing, Temper & Finish: Annealed, Hardened / Heat Treated, Wrought
-
-
Description: Strip, Coil, Foil, Wire, ASTM F-96 APPLICATIONS Electronic and electrical devices, marine fixtures, chemical processing equipment, gasoline tanks, boiler feed water heaters and other heat exchangers DESCRIPTION Monel® 404 (Nickel 404) has high strength and toughness over a wide
- UNS Number: 4,404
- Tensile Strength (UTS, Break): 70,000 psi
- Yield Strength (YS): 25,000 psi
- Elongation: 35 %
-
Description: Strip, Coil, Foil, Wire, DIN 17471 APPLICATIONS Precision foils for electrical resistance heaters and circuits DESCRIPTION Monel® 401 is a ductile Nickel-Copper alloy with a very low coefficient of electrical resistivity and resistance to a wide variety of corrosive conditions. Like
- UNS Number: 4,401
- Tensile Strength (UTS, Break): 50,000 to 60,000 psi
- Yield Strength (YS): 30,000 to 40,000 psi
- UNS N Number: 4,401
-
Supplier: Loos & Co., Inc.
Description: 7X19 Aircraft Cable Very Flexible Used when flexibility and fatigue are concerns. Aircraft controls, running rigging on sailboats, exercise equipment, winches and garage doors are all common applications. MONEL 400: Nickel-Copper alloy for specialty applications.
- Diameter: 0.375 inch
- Breaking Strength: 7,850 lbs
- Number of Strands: 7
- Wires per Strand: 19
-
Supplier: Loos & Co., Inc.
Description: 7X7 Aircraft Cable Moderately Flexible For use where extreme flexibility is not necessary. Commonly used in aircraft and automotive controls, it performs highly in a wide range of mechanical applications. MONEL 400: Nickel-Copper alloy for specialty applications.
- Diameter: 0.219 inch
- Breaking Strength: 2,600 lbs
- Number of Strands: 7
- Wires per Strand: 7
-
Supplier: Accuris
Description: Nickel-Copper Alloy Wire and Ribbon, Corrosion-Resistant, 67Ni - 31Cu (Monel 400), Annealed
-
Supplier: Universal Wire Works Inc.
Description: welding applications include; joining Monel type alloys and nickel 200 to copper and copper-nickel alloys or Monel type alloys to nickel 200.
- Tensile Strength (UTS, Break): 70,000 psi
- Elongation: 30 %
- Features: Alloy, Nickel / Nickel Alloy (UNS N), Non-ferrous - Any Type, Other
- Type: Specialty / Other
-
Supplier: Cooner Wire Company
Description: Cooner Wire’s flexible wire rope achieves maximum flexibility and a long flex life by using the highest amount of stranded wire equal to the circular mil area of any AWG size. We stock flexible wire rope in tinned copper, bare copper and silver-plated copper. Also known
- Diameter: 0.02 to 0.603 inch
- Number of Strands: 3 to 19
- Wires per Strand: 3 to 86
-
Supplier: Cooner Wire Company
Description: Flexible flat braided ground strap or flexible tubular braided wire meet AA 59569 (formerly QQB575) and are available in tinned copper, and silver plated copper constructions. Cooner Wire’s braided copper strap provides high performance, high flexibility and is available in stock.
- North American (AWG): 23 AWG
- Number of Strands: 48
- Width: 0.035 inch
- Cable Conductor: Copper and Copper Alloys
-
Supplier: Cooner Wire Company
Description: Flexible flat braided ground strap or flexible tubular braided wire meet AA 59569 (formerly QQB575) and are available in tinned copper, and silver plated copper constructions. Cooner Wire’s braided copper strap provides high performance, high flexibility and is available in stock.
- North American (AWG): 6 AWG
- Number of Strands: 240
- Cable Conductor: Copper and Copper Alloys
- Features: Other
-
Supplier: Radwell International
Description: WIREWAY, FEED-THROUGH, STRAIGHT SECTION, SEALED SEAMS, CAPTIVATED MONEL COVER SCREWS, 4 INCH WIDTH, 4 INCH HEIGHT, 12 INCH DEPTH, 0.12 INCH THICKNESS, FIBERGLASS MATERIAL, SMOOTH MATTE FINISH, DUST-RESISTANT, IP55 RATING. FREE 2 YEAR RADWELL WARRANTY
- Style: Feed-Through Wireway
- Material: Fiberglass
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE 309, Rosin based Cored Solder Wire Flux LOCTITE® 309 solid flux is based on a blend of novel activators and resins. It has a mild characteristic odor and leaves a clear pale residue. The alloys used for LOCTITE flux cored solder wires conform to the purity requirements of the
- Features: Other
- Joining Process / Product Form: Paste
-
Supplier: RS Components, Ltd.
Description: Monel Wire sheet 225x1000x1.6mm
- Overall Thickness: 0.06299216 inch
- Overall Width: 8.8582725 inch
- Overall Length: 39.3701 inch
- Overall Width / O.D.: 8.8582725 inch
-
Supplier: Murphy Industrial Products Inc.
Description: Alloy 302(UNS S30200), 316(UNS S32205), 2205(UNS S32205), Inconel® 625(UNS N08925), HASTELLOY® C-276(UNS N10276) XM-19 Nitronic 50®(UNS S20910) Alloyed Well Measuring Line
- Diameter: 0.066 to 0.128 inch
- Breaking Strength: 750 to 2,724 lbs
- Application: Commercial
- Material: Monel® / Nickel Alloy
-
Supplier: Universal Wire Works Inc.
Description: Alloy A is used for arc welding various dissimilar combinations of austenitic and ferritic steels and high nickel alloys. For example; when welding Inconel and Incoloy type alloys to carbon steel, stainless steel, Nickel 200, Monel type alloys and nickel alloys, it is the product of choice.
- Diameter / Thickness: 0.0937 to 0.1875 inch
- Tensile Strength (UTS): 80,000 psi
- Elongation: 30 %
- Approvals / Conformance: AWS
-
Supplier: Acme Engineering Products
Description: strainers are available with connections from 1″ up to 48″ in fabricated carbon steel, stainless steel, and various alloys such as Alloy 20 and Monel. All internal components, including the wedge wire or mesh screen, are constructed of SS316L or other alloys for durability and
- Pipe Size: 1 to 48 inch
- Screen Opening: 0.001968503937007874 to 0.23622047244094488 inches
- Materials: Composite / FRP, Monel®, Steel - Carbon / Alloy, Steel - Stainless
- Pipe Connection: Flanged
-
Supplier: TE Connectivity
Description: Silicone Closing Force (NEWTCM2) : 27 Finished Type : Conductive Sheet Gasket Wire Material Type : Monel Usage Conditions Operating Temperature Range : -60 - 200 DEGC [-76 - 392 DEGF ]
- Operating Temperature: -60 to 200 C
-
Supplier: Deeco Metals
Description: No Description Provided
- Materials: Aluminum, Brass, Bronze, Copper, Hastelloy®, Inconel®, Monel®, Nickel Alloy, Precious Metals, Stainless Steel, Steel, Low Carbon, Steel, High Carbon, Titanium, Tungsten, Zinc
- Secondary Services: Anodizing, Cutting, Straightening, Weaving, Welded Wire Assembly, Wire Forms
- Processes: Coiling, Drawing, Heat Treating, Spooling
- Capabilities: EDM Wire, Machining Wire, Magnet Wire, Music Wire, Spring Wire, Weaving Wire, Welding Wire
-
Supplier: Acme Engineering Products
Description: available with connections from 1″ up to 48″ in fabricated carbon steel, stainless steel, and various alloys such as Alloy 20 and Monel. All internal components, including the wedge wire screen, are constructed of SS316L or other alloys for durability and longevity. Special designs are
- Pipe Size: 85 inch
- Screen Opening: 0.002952755905511811 to 0.23622047244094488 inches
- Applications: Chemical, Coolant, Water
- Materials: Composite / FRP, Monel®, Steel - Carbon / Alloy, Steel - Stainless
-
Supplier: Servometer®, an MW Industries company
Description: of spring contacts best suited for printed circuit board (PCB) applications are gold-plated wire mesh cylinders and gold-plated miniature metal bellows. Servometer bellows type contact springs are manufactured from electrodeposited nickel, and gold plated to enhance their conductivity. They
- OD / Width: 0.125 inch
- Length: 0.322 inch
- Resistivity: 0.015 ohm-cm
- Current: 4 amps
-
Supplier: Morgan Advanced Materials
Description: equipment. Foil, wire and powder alloys are available in the following: * Cu and Cu alloys (CuNi) * Ni and Ni Alloys (Monel, Alumel) * NiFe and NiFeCo alloys (Kovar) * Mo, Ni, W, Ta, Pt, Ti * 400 Series SST (410, 430) * 300 Series SST (304, 316, 321) * Inconels
- Melting Range: 1,776 to 1,875 F
- Joining Process / Product Form: Powder, Solid Wire, Strip / Sheet / Foil
-
Supplier: Morgan Advanced Materials
Description: equipment. Foil, wire and powder alloys are available in the following: * Cu and Cu alloys (CuNi) * Ni and Ni Alloys (Monel, Alumel) * NiFe and NiFeCo alloys (Kovar) * Mo, Ni, W, Ta, Pt, Ti * 400 Series SST (410, 430) * 300 Series SST (304, 316, 321) * Inconels
- Melting Range: 1,760 to 2,001 F
- Joining Process / Product Form: Powder, Solid Wire, Strip / Sheet / Foil
-
Supplier: Morgan Advanced Materials
Description: equipment. Foil, wire and powder alloys are available in the following: * Cu and Cu alloys (CuNi) * Ni and Ni Alloys (Monel, Alumel) * NiFe and NiFeCo alloys (Kovar) * Mo, Ni, W, Ta, Pt, Ti * 400 Series SST (410, 430) * 300 Series SST (304, 316, 321) * Inconels
- Melting Range: 1,616 to 1,787 F
- Joining Process / Product Form: Powder, Solid Wire, Strip / Sheet / Foil
-
Supplier: Morgan Advanced Materials
Description: equipment. Foil, wire and powder alloys are available in the following: * Cu and Cu alloys (CuNi) * Ni and Ni Alloys (Monel, Alumel) * NiFe and NiFeCo alloys (Kovar) * Mo, Ni, W, Ta, Pt, Ti * 400 Series SST (410, 430) * 300 Series SST (304, 316, 321) * Inconels
- Melting Range: 3,038 F
- Joining Process / Product Form: Powder, Solid Wire, Strip / Sheet / Foil
-
Supplier: Eaton
Description: Eaton Y strainers are a cost-effective solution for the mechanical removal of unwanted solids from liquid, gas or steam lines by means of a perforated or wire mesh straining element. They are used in pipelines to protect pumps, meters, control valves, steam traps, regulators and other process
- Pipe Size: 0.5 to 10 inch
- Pressure Rating: 275 to 1,480 psi
- Screen Opening: 0.03125 to 0.5 inches
- Process Temperature: 100 F
-
Supplier: Sealeze
Description: stock channels are galvanized steel and immediately available. We stock stainless steel materials T-304, T-304L, T-316, and T-316L and can provide stainless steel channel brushes in 5 to 10 working days. We have the capability to make brushes with brass and monel channels and will consider
- Outer Diameter (OD): 0.0025 inch
- Width: 0.24 inch
- Brush Filament / Fill Material: Brass / Bronze, Metal Wire, Natural Bristle / Hair, Steel, Synthetic Filament
- Applications: Dusting / Wiping
-
Supplier: Washington Alloy Co.
Description: Alloy 61 is also used for joining nickel 200 and 201 to dissimilar metals such as carbon steel, stainless steel, Inconel? and Incoloy? alloys, copper-nickel alloys and Monel? alloys. Excellent for overlaying on steel and for welding cast iron. Titanium content in the wire controls weld
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: spring. The spring force of stainless steel spring is lower than that of carbon steel spring, the hardness is lower than that of carbon steel wire, but the service life is long; carbon steel spring wire is easier to rust than stainless steel spring wire, and has higher
- Material: Alloy Steel (Music Wire), Copper Base Alloy, Hard Drawn, High Carbon Steel Wire, Nickel Base Alloy Wire, Stainless Steel
- Features: Other / Specialty
-
Supplier: Trace-A-Matic
Description: Machines - CMM inspection. We are experts at machining aluminum, armor plate, brass, bronze, chromium, copper, gammalloy, Hastelloy, Incoloy, Inconel, Invar, manganese, molybdenum, Monel, nickel, Nitralloy, platinum, powdered metals, stainless steel, Stellite, titanium, Waspaloy, zinc, and
- Materials: Aluminum, Brass, Bronze, Cast Iron, Copper, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys, Titanium
- Secondary Operations: Anodizing, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
- Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
- Operation: Broaching, CNC Machining, Deep Hole Drilling, Drilling, Gun Drilling, Honing, Milling, Turning, Wire EDM
-
Supplier: Trace-A-Matic
Description: Machines - CMM inspection. We are experts at machining aluminum, armor plate, brass, bronze, chromium, copper, gammalloy, Hastelloy, Incoloy, Inconel, Invar, manganese, molybdenum, Monel, nickel, Nitralloy, platinum, powdered metals, stainless steel, Stellite, titanium, Waspaloy, zinc, and
- Materials: Aluminum, Brass, Bronze, Copper, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
- Secondary Operations: Anodizing, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
- Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
- Machining Capabilities: Broaching, CNC Machining, Deep Hole Drilling, Drilling, Gun Drilling, Honing, Milling, Turning, Wire EDM
-
Supplier: Trace-A-Matic
Description: Measuring Machines - CMM inspection. We are experts at machining aluminum, armor plate, brass, bronze, chromium, copper, gammalloy, Hastelloy, Incoloy, Inconel, Invar, manganese, molybdenum, Monel, nickel, Nitralloy, platinum, powdered metals, stainless steel, Stellite, titanium, Waspaloy,
- CNC Machining: 2-axis Machining, 3-axis Machining, 4-axis Machining, 5-axis Machining, Broaching, Deep Hole Drilling, Drilling, Gun Drilling, Honing, Milling, Turning, Wire EDM
- Materials: Aluminum, Brass, Bronze, Cast Iron, Copper, Hardened Metals, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys, Titanium
- Secondary Operations: Anodizing, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
- Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: electroplate, passivate Materials Available Oil tempered(SAE 1070-1090), hard drawn sae 1060 – 1075, stainless steel 304, 316, 631, 17-7PH(SUS), beryllium copper, phosphor copper, 65Mn, A-286, Inconel Alloy X-750, X-718, Elgiloy, MONEL K-500, MONEL 400 etc Processing Steps Design →
- Material: Stainless Steel
Find Suppliers by Category Top
Featured Products Top
-
pigtail or ground wire it is available in stainless steel, nickel-plated copper, gold-plated copper; or may be fabricated of pure silver, gold alloys, monel, pure nickel, bronze or other materials. Additionally, any flexible wire rope can also be constructed as Litz Wire (film insulated). (read more)
Browse Wire Rope and Mechanical Cable Datasheets for Cooner Wire Company -
stock. Other braided wire constructions can also be fabricated utilizing specialty materials such as nickel-plated copper, gold-plated copper, pure silver, pure nickel, gold alloys, monel, bronze and more. Additionally, any braided wire can also be constructed as a Type 7 Litz Wire (film insulated). We invite your inquiry. (read more)
Browse Bare Conductor Wire and Cable Datasheets for Cooner Wire Company -
: Inconel®, Monel® and other Super Nickel Alloys Haynes® 188®, 214®, 230® Hastelloy® C-276 Tantalum Platinum-Rhodium Sheath Diameters: 039" - 0 (read more)
Browse Thermocouple Wire Datasheets for Conax Technologies -
Dexmet® Corporation, a part of PPG’s engineered materials division
MicroGrid is a superior alternative to woven wire
About MicroGrid® A superior alternative to woven wire, our precision expanded metals are used in a wide variety of applications that require an open-area product. Dexmet expanded metal foils are used for aerospace and wind turbine (read more)
Browse Specialty Nonferrous Metals and Alloys Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
advantages of a scraper strainer over a backwash strainer. These strainers are available with connections from 1″ up to 48″ in fabricated carbon steel, stainless steel, and various alloys such as Alloy 20 and Monel. All internal components, including the wedge wire (read more)
Browse Strainers Datasheets for Acme Engineering Products -
Extension Tool for Deployable Connectors w/ Wire Cutter Attachment - The XB-DEPLOY Kit The XB-DEPLOY kit provides rapid, safe, and accurate diagnostics of wire in hard-to-reach places with (read more)
Browse Hookup Wires Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
Wire Spools Insulation: PVC (Polyvinyl Chloride), Teflon, Silicone, Rubber Wire Gauge (AWG): 28, 24, 22, 20, 18, 16, 14 (read more)
Browse Hookup Wires Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
Conductors are silver plated copper dip coated with PTFE insulation. Rated for 300 Volts, -90°C to +260°C. BRIMCROM™ is highly flexible, chemically inert, weather resistant, non-flammable. Suitable wherever high temperatures and lack of space are absolutely critical, such as aircraft, missiles, medical, and micro-miniaturized electronic components, & system designs.
(read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
A polyimide tape film that has a heat-sealable FEP coating over a stranded silver-plated copper conductor. Provides high temperature performance -- +200°C -- with low temperature flexibility & HIGH RADIATION RESISTANCE.
(read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
Test Leads E-Z-Hook offers a vast selection of standard test lead and patch cord combinations including multimeter test probes & leads, jumper leads, test lead wire and more. By combining our flexible test lead (read more)
Browse Hookup Wires Datasheets for E-Z-HOOK, a division of Tektest, Inc.
Conduct Research Top
-
Conductor Materials
New England Wire Technologies is well known in the industry as a manufacturer of high-quality braided wire products...stand-alone braided products as well as a broad range of flexible cables and strands which are used primarily in our specialty single and multi-conductor cables. We offer a full
More Information Top
-
monel wire,China monel wire Manufacturers, Suppliers - ECOL
Home > Product > By m > monel wire .
-
Monel versus Silver Wire for the Attachment of Disc Tags to Trout
ABSTRACT Monel wire and silver wire have been compared as attachment materials for disc tags on brown trout, Salmo trutta L. Results show monel wire to be quite as suitable as silver, and only 1/30th of the cost.
-
Properties of stabilized MgB2
composite wire with Ti barrier
Cross sections of single-core MgB2/Ti/Cu wire 1.20 × 1.20 mm2 (a), and four-filament MgB2/Ti/Cu/ Monel wires 1.20 × 1.20 mm2 .
-
Superconducting and thermal properties of ex-situ Glidcop sheathed
multifilamentary MgB2 wires
Still the AL60 and MONEL wires have a better JC behavior at magnetic field higher than 2 Tesla.
-
The Behavior of Nickel and Monel in Outdoor Atmospheres
2 4 Monel Wire .
-
Improved Jc–B properties of MgB2 multifilamentary wires and tapes
Furthermore, the seven-filament Fe/ Monel wires were rolled to tapes of 0.6 mm in thickness.
-
Study of the Superconducting and Thermal Properties of ex situ GlidCop-Sheathed Practical MgB_2 Conductors
Still, the MB-AL60 and MONEL wires have a better JC performance at magnetic field higher than 2 T.
-
Progress in electrical and mechanical properties of rectangular
MgB2
wires
Nearly identical critical current densities are seen in figure 5(a) for wire 5 and the 19- filament MgB2/Nb/Cu/ Monel wire produced by Hyper Tech Company marked by open circles [4].
-
Filament and interface structure of in-situMgB2 wires
The structure of MgB2 filaments and interface areas of in-situ made composite MgB2/Ti/Cu/ Monel wires sintered at temperatures 650-850o C were studied by polarized light optical microscopy and Vickers microhardness.
-
The melting time of fuses. II
The Monel metal wire yon 160 ix thickness is always measured at 2 em L ~ nge and in sand.
Indicates content that may require registration and/or purchase.