Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Sentinel
Description: OpenVisionTM LT-NDT is a light weight portable x-ray system for hand-held inspection. It includes a highly sensitive x-ray imager and battery-operated 70kV x-ray tube designed for portable field operation. This unit’s 4" x 6" imaging area and
- X-ray Operating Voltage: 40 to 70 kilovolts
- Features: Aircraft / Military Inspection, Flaw Detection, Inclusions, Pore / Void, Pressure Vessel Flaws / Cracks, Radiographic / X-ray, Rail Inspection, Subsurface Crack Detection, Tube / Pipeline Defects, Weld / Joint Inspection
- System Type: Film Based System, X-ray Generator / Source
- Form Factor: Portable / Hand Held / Mobile
-
Supplier: MarShield
Description: Radiation shielding is often required in industrial x-ray and non-destructive testing (NDT) applications. MarShield’s broad range of radiation shielding solutions can be used to protect sensitive components and the equipment operator from x-rays emitted by
- X-ray / Radiographic Inspection: Shielding / Interlock / Enclosure
-
Supplier: VJ Technologies, Inc.
Description: The IXS series x-ray source is an exceptionally compact, lightweight, and reliable line of high voltage X-ray generators, capable of operating under a wide range of conditions. Integrated high voltage inverter, filament supply, X-ray tube and heat exchanger
- X-ray Operating Voltage: 10 to 160 kilovolts
- Focal Spot Size: 50 to 2,000 µm
- Features: Other, Radiographic / X-ray
- Other Features: Programmable / Digital Control Unit
-
-
Supplier: Fischer Technology, Inc.
Description: Handheld, desktop, inline: the XAN®500 X-ray fluorescence instrument is Fischer’s most versatile yet. It can be used as a handheld device, as a fully enclosed desktop unit or integrated directly into production lines. Equipped with a tablet computer, the XAN500 also utilizes the
- X-ray Operating Voltage: 40 kilovolts
- Features: Material Condition, Radiographic / X-ray
- Form Factor: Portable / Hand Held / Mobile
-
Supplier: GOEPEL Electronics
Description: AXI · X-ray inspection ·all-over solder joint check using 3D AXI for IPC-compliant checking of solder joints ·concealed and visible solder joints are reliably tested using 3D AXI AOI · optical inspection · test tasks that cannot be performed with 3D AXI are covered by supplementary AOI
- Form Factor: Bench / Rack / Cabinet
- Other Features: Programmable / Digital Control Unit
- Features: Radiographic / X-ray
-
Supplier: Mettler-Toledo Technologies GmbH
Description: Inspection of Frozen-formed Products.The X39 X-ray system is specifically designed for the inspection of unpackaged frozen-formed products to ensure your products are free from physical contaminants and product defects. Reaching Outstanding Detection Levels Simultaneously detects and
- X-ray Operating Voltage: 0.208 to 0.24 kilovolts
- Features: Other, Radiographic / X-ray
- System Type: X-ray Generator / Source
-
Supplier: Nikon Metrology
Description: An important challenge to manufacturers is to increase product quality, which can be achieved through 100% part inspection. Traditionally, X-ray Computed Tomography (CT) has been a valuable tool mainly used in research or prototyping labs to evaluate failures or spot defects. A proven
- Form Factor: Bench / Rack / Cabinet
- System Type: Computed Tomographic System
- Other Features: Programmable / Digital Control Unit
- Features: Radiographic / X-ray
-
Supplier: Matsusada Precision, Inc.
Description: No Description Provided
- X-ray Operating Voltage: 20 to 100 kilovolts
- Form Factor: Bench / Rack / Cabinet
- Features: Material Condition, Other, Radiographic / X-ray
- Other Features: Programmable / Digital Control Unit
-
Description: For many years Thermo Kevex X-Ray has been supplying its customers with high quality, high performance x-ray sources for a variety of gauging applications. Many different models are available with maximum operating voltages ranging up to 130 kV and power levels up to 65
- X-ray Operating Voltage: 20 to 130 kilovolts
- Focal Spot Size: 500 µm
- Features: Flaw Detection, Radiographic / X-ray
- Form Factor: Portable / Hand Held / Mobile
-
Description: MicroFocus X-Ray Tube 125 kV End Window
- X-ray Operating Voltage: 20 to 130 kilovolts
- Focal Spot Size: 7 to 100 µm
- Form Factor: Bench / Rack / Cabinet
- Features: Flaw Detection, Radiographic / X-ray
-
Supplier: Minebea Intec GmbH
Description: The X-ray inspection system Dylight guarantees extremely high levels of safety for your packaged food. This true ‘Plug and Play’ solution combines all functions in one compact unit. Extremely compact design Plug and Play: All functions in one unit Takes up only one metre of space in
- X-ray Operating Voltage: 65 kilovolts
- Form Factor: Monitoring System
- Other Features: Programmable / Digital Control Unit
- Features: Radiographic / X-ray
-
Supplier: Evident Scientific
Description: The BTX Benchtop X-ray Diffraction/X-ray Fluorescence is, simply put, the first combined XRD/XRF instrument designed with ease of use in mind. From educational settings, to the rigors of a QC application, BTX is well suited. Based on the filed proven reliable design of
- Form Factor: Monitoring System
- Features: Other, Radiographic / X-ray
- Other Features: Programmable / Digital Control Unit
- System Type: X-ray Generator / Source
-
Supplier: Rigaku Corporation
Description: It can simultaneously inspect a number of test pieces by placing them panoramically around the unit. This series can be used further for directional beam radiography with unidirectional cover attached to the X-ray window.
- X-ray Operating Voltage: 150 to 300 kilovolts
- Focal Spot Size: 2,500 µm
- Form Factor: Portable / Hand Held / Mobile
- Features: Radiographic / X-ray
-
Supplier: VJ Technologies, Inc.
Description: The VJ Electronix Vertex Series-CT is a dedicated Computed Tomography X-Ray system designed to provide the high accuracy and reliability required to perform 3D analysis of the inner structure of any specimen while still capable of the highest quality 2D inspection.
- System Type: Computed Tomographic System
- Features: Digital Imaging / Tomography System, Flaw Detection, Other, Radiographic / X-ray
- Form Factor: Monitoring System
- Other Features: Programmable / Digital Control Unit
-
Supplier: Minebea Intec GmbH
Description: Dymond Bulk guarantees precise X-ray inspection of bulk materials in the food industry. Foreign bodies such as stones or metal are consistently detected and removed from the material flow to protect both products and machines. Maximum detection sensitivity for product and machine
- X-ray Operating Voltage: 70 to 80 kilovolts
- Form Factor: Monitoring System
- Other Features: Programmable / Digital Control Unit
- Features: Radiographic / X-ray
-
Supplier: Rigaku Corporation
Description: accuracy. Easy-to-use control panel Control panel at your fingertips provides easy -to-use, push-button operation. High energy X-ray High energy X-ray enable a broad range of inspection target (80 kV). Can be used for the inspection of thick metals, shoes soles etc.
- X-ray Operating Voltage: 80 kilovolts
- Form Factor: Monitoring System
- Features: Radiographic / X-ray
- System Type: X-ray Generator / Source
-
Supplier: North Star Imaging, Inc.
Description: North Star Imaging partners with nearly all of the manufacturers of Industrial Digital X-ray Detectors to offer you the most effective solution for your X-ray application. Digital Flat Panel Detectors (FPD) are avaiable up to 16" in size.
- Features: Digital Imaging / Tomography System, Flaw Detection, Radiographic / X-ray
-
Description: Internal protection prevents damage when changing kV or mA Auto conditioning provides controlled warm-up Internal cooling fan Dimensions (L) 13.77 x (W) 4.92" x (H) 10.16" Applications: MicroFocus X-ray inspection Non-destructive testing High quality X-ray
- X-ray Operating Voltage: 20 to 130 kilovolts
- Focal Spot Size: 6 to 21 µm
- Form Factor: Bench / Rack / Cabinet
- Features: Flaw Detection, Radiographic / X-ray
-
Supplier: VJ Technologies, Inc.
Description: VJ Inspection Systems' C-Arm X-ray system provides a universal, reliable, and versatile imaging system. Using digital image intensifier or recent-generation flat-panel technology, parts and assemblies may be scanned using an externally loaded, programmable material handling and image
- X-ray Operating Voltage: 225 kilovolts
- Focal Spot Size: 1,000 to 3,000 µm
- Features: Flaw Detection, Other, Radiographic / X-ray
- Form Factor: Monitoring System
-
Supplier: Nikon Metrology
Description: XT V 160 NF Nanofocus X-ray inspection XT V 160 NF is a high-precision, flat-panel based X-ray inspection system that facilitates real-time imaging and defect analysis of next-generation wafer-level, semiconductor device and PCBA applications. Key benefits <0.1 µm feature
- System Type: Computed Tomographic System
- Form Factor: Monitoring System
- Features: Radiographic / X-ray
-
Supplier: MOXTEK, Inc.
Description: The Moxtek® MAGPRO 60kV & 70kV 12W x-ray source is designed for the portable and benchtop XRF and XRD instruments. Small spot size makes it a good choice for x-ray imaging applications. Features · Small, compact design · Lightweight · Stable output · Multiple
- X-ray Operating Voltage: 4 to 60 kilovolts
- Focal Spot Size: 400 µm
- Features: Other, Radiographic / X-ray
- Form Factor: Portable / Hand Held / Mobile
-
Supplier: Fischer Technology, Inc.
Description: The FISCHERSCOPE X-RAY 4000 is specially designed for coating thickness measurement and material analysis during strip electroplating processes. This measurement system has already been installed over 300 times in electroplating plants of diverse sizes. Because of the fast mechanisms
- X-ray Operating Voltage: 10 to 50 kilovolts
- Form Factor: Bench / Rack / Cabinet
- Features: Material Condition, Radiographic / X-ray
-
Supplier: VJ Technologies, Inc.
Description: VJ Inspection Systems T-conveyor x-ray inspection systems deliver unparalleled robustness and high contrast images at competitive pricing.
- X-ray Operating Voltage: 160 to 320 kilovolts
- Focal Spot Size: 400 to 3,000 µm
- Features: Flaw Detection, Other, Radiographic / X-ray
- Form Factor: Monitoring System
-
Supplier: MOXTEK, Inc.
Description: Moxtek® manufactures low-power, miniature x-ray sources for a variety of applications including handheld and benchtop instruments. Moxtek sources are small, lightweight, and can be packaged into custom enclosures. The MAGNUM® x-ray source produces high output with a small
- X-ray Operating Voltage: -10 to -40 kilovolts
- Features: Other, Radiographic / X-ray
- Form Factor: Portable / Hand Held / Mobile
- System Type: X-ray Generator / Source
-
Supplier: MOXTEK, Inc.
Description: Moxtek® manufactures low-power, miniature x-ray sources for a variety of applications including handheld and benchtop instruments. Moxtek sources are small, lightweight, and can be packaged into custom enclosures. The MAGNUM® x-ray source produces high output with a small
- X-ray Operating Voltage: -10 to -40 kilovolts
- Features: Other, Radiographic / X-ray
- Form Factor: Portable / Hand Held / Mobile
- System Type: X-ray Generator / Source
-
Supplier: MOXTEK, Inc.
Description: Moxtek® manufactures low-power, miniature x-ray sources for a variety of applications including handheld and benchtop instruments. Moxtek sources are small, lightweight, and can be packaged into custom enclosures. The MAGNUM® x-ray source produces high output with a small
- X-ray Operating Voltage: -10 to -40 kilovolts
- Features: Other, Radiographic / X-ray
- Form Factor: Portable / Hand Held / Mobile
- System Type: X-ray Generator / Source
-
Description: The Thermo Scientific Kevex PXS5-927 is a fully integrated X-Ray Source for applications requiring the highest resolution. The PXS5-927, 90 kV MicroFocus X-Ray Source compact package houses an end-window sealed tube, high voltage power supply and digital controller. It is
- X-ray Operating Voltage: 20 to 90 kilovolts
- Focal Spot Size: 4 to 9 µm
- Form Factor: Bench / Rack / Cabinet
- Features: Flaw Detection, Radiographic / X-ray
-
Supplier: Nikon Metrology
Description: X-ray CT inspection services Nikon Metrology X-ray & CT inspection services help you to focus on what matters to you, delivering high quality products in the shortest time possible. In a production environment where a fast solution to a problem is essential, internal
- Industry: Automotive, Aviation / Aerospace
- Capability / Technology: Computed Tomography / Digital Imaging, Radiographic / X-ray
- Features: Europe Only, Other
-
Supplier: Evident Scientific
Description: The MESA-7220 is based on the latest advances in Energy Dispersive X-ray Fluorescence (EDXRF) technology. It features diffractive optics for ultra high performance for low atomic elements - specifically S and Cl - in oils and other fluids. This approach is critical for a user to
- X-ray Operating Voltage: 0 to 12.5 kilovolts
- Form Factor: Bench / Rack / Cabinet
- Other Features: Programmable / Digital Control Unit
- Features: Radiographic / X-ray
-
Supplier: Rigaku Corporation
Description: Rigaku offers a powerful lineup of microcomputerized industrial X-ray systems for NDT inspections. What is indispensable for heavy-duty radiographic operation in the field are excellent operational productivity and durability. The Radioflex RF-EGM2 exactly meets these needs.
- X-ray Operating Voltage: 70 to 200 kilovolts
- Focal Spot Size: 2,500 µm
- Form Factor: Portable / Hand Held / Mobile
- Features: Radiographic / X-ray
-
Supplier: Minebea Intec GmbH
Description: Product detailsDymond DSV X-ray inspection system The Dymond DSV Sideshooter provides reliable detection of foreign objects in upright tall packaging. The compact, hygienic design, interfaces and reliable image processing at high speeds allow for efficient integration into automated
- X-ray Operating Voltage: 80 to 90 kilovolts
- Form Factor: Monitoring System
- Other Features: Programmable / Digital Control Unit
- Features: Radiographic / X-ray
-
Supplier: Rigaku Corporation
Description: Rigaku offers a powerful lineup of microcomputerized industrial X-ray systems for NDT inspections. What is indispensable for heavy-duty radiographic operation in the field are excellent operational productivity and durability. The Radioflex RF-EGM2 exactly meets these needs.
- X-ray Operating Voltage: 130 to 300 kilovolts
- Focal Spot Size: 2,500 µm
- Form Factor: Portable / Hand Held / Mobile
- Features: Radiographic / X-ray
-
Supplier: Minebea Intec GmbH
Description: The Dymond S side shooters offer reliable detection of foreign objects in tall, upright packaging. The compact hygienic design, interfaces and reliable image processing at high speeds allow for efficient integration into automated production processes. Reliable inspection with a high throughput
- X-ray Operating Voltage: 80 kilovolts
- Form Factor: Monitoring System
- Other Features: Programmable / Digital Control Unit
- Features: Radiographic / X-ray
-
Supplier: Fischer Technology, Inc.
Description: With motor-driven axes (optional) and measurement direction from top to bottom, the measurement instruments from the XDL® range enable automated serial tests. A variety of versions – differing in their X-ray source, filter, Aperture and detector – make it possible to select the
- X-ray Operating Voltage: 30 to 50 kilovolts
- Focal Spot Size: 100 µm
- Form Factor: Bench / Rack / Cabinet
- Features: Material Condition, Radiographic / X-ray
-
Supplier: Nikon Metrology
Description: parts and generate scatter-free CT volumes with micron accuracy. The system is available with flat-panel detector technology and Nikon micro focus sources. Features Large inspection envelope Install into existing radiation enclosure or supplied with new modular radiation enclosure Patented
- X-ray Operating Voltage: 225 to 450 kilovolts
- System Type: Computed Tomographic System
- Features: Other, Radiographic / X-ray
- Other Features: Programmable / Digital Control Unit
Find Suppliers by Category Top
Featured Products Top
-
or NDT radiation shielding rooms are an essential solution for protecting sensitive components and equipment operators from X-rays emitted by industrial systems. Why (read more)
Browse Nondestructive Testing (NDT) Supplies and Accessories Datasheets for MarShield -
is not subject to NRC, EPA, and OSHA regulations for special constraints and is used as: Isotope vials and containers Custom shielding components Collimators for x-ray detectors Multi-leaf collimators Collimators for radiosurgery (read more)
Browse Nondestructive Testing (NDT) Supplies and Accessories Datasheets for MarShield -
industrial X-ray (NDT) rooms are engineered around your ALARA goals, your equipment, and your space. Key features include: Lead shielding up to 0.125″ in lead-lined panels faced with beige ABS (read more)
Browse Radiation Shielding Datasheets for MarShield -
Marposs NVH G-EAR machine offers what today gear manufacturers really need to complete their internal production quality inspection.
(read more)
Browse Nondestructive Testing (NDT) Equipment Datasheets for Marposs Corp -
projects in many different industrial sectors. Since 1993, NDE Professionals, Inc. has operated a Training Center for Quality Assurance and Nondestructive Testing. NPI regularly conducts a full curriculum of NDT training in the Spring and Fall each year. In addition to regularly scheduled classes, NPI provides training to several customers who require onsite NDT testing. The NPI Quality program meets the requirements of NQA-1 and IEC/ISO-17025. (read more)
Browse Nondestructive Testing (NDT) Services Datasheets for NDE Professionals Inc. -
economically revealing subsurface discontinuities in a variety of materials. NPI provides Quality Assurance, Quality Control and limited NDT services to industry. These services are marketed to business and industries desiring professional quality assurance, quality (read more)
Browse Nondestructive Testing (NDT) Services Datasheets for NDE Professionals Inc. -
We are currently seeking a NDT Visual Level II (VT) or Certified Welding Inspector (CWI) with semi conductor experience or equivalent. A current or previous VT certification is preferred. NDT Visual certification exams will need to be taken and passed prior to start (read more)
Browse Nondestructive Testing (NDT) Services Datasheets for NDE Professionals Inc. -
NDE Professionals, Inc. (NPI) is now an FAA Certified Repair Station for your Nondestructive Testing (NDT) needs. NDE Professionals, Inc. (NPI) is also pleased to announce that we have achieved Nadcap accreditation for the aerospace and prime government industries. This accreditation (read more)
Browse Nondestructive Testing (NDT) Services Datasheets for NDE Professionals Inc. -
NDE Professionals Inc. specializes in providing Non Destructive Testing and Quality Consulting to the commercial Aerospace, Defense, Energy, Maritime, Petrochemical, Pulp and Paper, Semiconductor, and Transportation Industries.
(read more)
Browse Nondestructive Testing (NDT) Services Datasheets for NDE Professionals Inc. -
Ultrasonic Phased Array technology has recently revolutionized the way we perform bidge pin testing. Pins can now be ultrasonically testing using probes with multiple elements which allow the sound beams to be focused and transmitted through the pin at multiple angles and in a sweeping motion, thus picking up discontinuities oriented in any direction.
(read more)
Browse Nondestructive Testing (NDT) Services Datasheets for NDE Professionals Inc.
Conduct Research Top
-
Modular Shielding Rooms Protect Against Radiation Emitted from Industrial X-ray and NDT
Industrial x-ray and Non-Destructive Testing (NDT) play a crucial role in our everyday lives by ensuring safety and reliability of everything from aircraft parts, to bridges and power stations. However, this also puts equipment operators and sensitive components at risk of being exposed to harmful
More Information Top
-
dc ndt x ray equipment,China dc ndt x ray equipment Manufacturers, Suppliers - ECOL
Home > Product > By d > dc ndt x ray equipment .
-
High Press Glass Equipment Exporters, High Press Glass Equipment Selling Leads
NDT X ray equipment is used for inspect the inner fault of the material.
-
http://www-pub.iaea.org/MTCD/publications/PDF/CSP-12-P_web.pdf
- Non-destructive testing ( NDT ) X ray generator, Ir-192, Cs-137, Co-60 13 .
-
http://www-pub.iaea.org/MTCD/publications/PDF/TCS-26_web.pdf
Derived from the properties of X ray NDT film systems and application ranges minimum requirements are defined.
-
flaw - offers from flaw manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : flaw detector, ultrasonic flaw detector, x ray ndt , flaw test ] .
-
Increasing the sensitivity of the X-ray testing of hollow fan blades
X ray NDT methods have wide application in testing critical purpose device units intended for oper ation under high alternating mechanical loads.
-
http://www-pub.iaea.org/MTCD/publications/PDF/te_1512_web.pdf
application in low energy X ray NDT (50-150 mCi ~ 1.85-5.55 GBq .
-
http://www.ndt.net/article/wcndt2012/papers/110_wcndtfinal00110.pdf
Keywords: digital radiography, security X-ray inspection, portable digital X-ray systems, Dual Energy X-ray imaging, field X-ray inspection, organic detection, Nondestructive Testing X- ray ( NDT X -ray .
-
Portable Digital X-Ray Systems for NDT Testing and Analysis an Insight from Industry with Vidisco Ltd
NDT X - ray or RT (radiographic testing) is conducted in various industries, such as petrochemical, aerospace, shipyards, construction, art & archeology, railway infrastructure, power lines, casting etc. NDT X-ray can be conducted as part of a maintenance routine or as part …
-
Automotive Component Performance Prediction: Evaluating Component Nondestructive Test Methods in Terms of Correlation to Failure Test Results
Each part used in this analysis went through standard NDT ( x - ray and Ultrasound).
Indicates content that may require registration and/or purchase.