Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Quarktwin Technology Ltd.
Description: 802.15.4 LoRa™ Transceiver Module 900MHz Integrated, Trace Through Hole
- Sensitivity: -120 dBm
- Output Power: 13 dBm
- Operating Frequency: 900 MHz
- Supply Voltage: 1.8 to 3.6 volts
-
Supplier: RS Components, Ltd.
Description: RFID module,OEM Micode USB
- Features: RoHS
-
Supplier: Acme Chip Technology Co., Limited
Description: RF TXRX MOD 802.15.4 TRC ANT TH
- Sensitivity: -120 dBm
- Output Power: 13 dBm
- Operating Frequency: 900 MHz
- Supply Voltage: 3.6 to 1.8 volts
-
-
Supplier: Radicom Research, Inc.
Description: Radicom Research’s RB4000 and RB4000HM Bluetooth modules are designed to meet OEM’s needs of embedding short-range wireless data connectivity to their products. The RB4000 family offers a quick and simple solution for wireless point-to-point communications. The RB4000 series are Class
- Sensitivity: -88.99999999999999 dBm
- Operating Frequency: 2,402 to 2,480 MHz
- Operating Temperature: -40 to 85 C
- Supply Voltage: 2.2 to 4.2 volts
-
Supplier: Digi International, Inc.
Description: Digi XBee SX 900 MHz RF modules are the muscle modules of the Digi XBee ecosystem, providing a combination of reliability and redundancy for OEMs building low-power, mission-critical wireless devices. They utilize the DigiMesh® networking protocol, featuring redundant
- Data Rate: 10 to 250 kbps
- Sensitivity: 113 dBm
- Output Power: 13.000000000000002 to 30 dBm
- Operating Frequency: 902 to 928 MHz
-
Supplier: Digi International, Inc.
Description: The Digi XLR PRO Module is a high performance, industrial grade long-range 900 MHz embedded radio that offers reliable wireless communications for OEM devices.
- Data Rate: 9.4 to 6,000 kbps
- Sensitivity: 98 to 120 dBm
- Output Power: 30 dBm
- Operating Frequency: 902 to 928 MHz
-
Supplier: Digi International, Inc.
Description: Digi XBee RF modules provide OEMs with a common footprint shared by multiple platforms, including multipoint and ZigBee/ Mesh topologies, and both 2.4 GHz and 900 MHz solutions. OEMs deploying the XBee can substitute one Digi XBee for another, depending upon dynamic
- Data Rate: 250 to 1,000 kbps
- Sensitivity: 100 to 101.99999999999999 dBm
- Operating Frequency: 2,400 MHz
- Maximum Transmission Distance: 60 to 3,200 m
-
Supplier: Radicom Research, Inc.
Description: TTL interface, make the WHM900™ ideal for OEM and VAR integration for high performance RF data communications. The WHM900™ is a FCC Part 15.247 / 15.249 approved RF module and requires no additional FCC approvals. Features: Industrial -40oC to +85oC operating temperature
- Sensitivity: -106 dBm
- Operating Frequency: 900 to 928 MHz
- Maximum Transmission Distance: 91.43995062242666 to 152.39991770404444 m
- Operating Temperature: -40 to 85 C
-
Supplier: VAST STOCK CO., LIMITED
Description: RF Development Tools Pycom OEM Module Testing Board
- Category: Development Board
-
Supplier: Radicom Research, Inc.
Description: BlueCore BCCMD Commands. The RB2001 is a SMT dual mode Bluetooth module. The RB2001HM is a DIP (Through-Hole). Both modules are capable of communicating with Bluetooth low energy mode devices as well as the ‘classic’ Bluetooth devices. The RB2001 modules support serial UART,
- Sensitivity: -84 dBm
- Operating Frequency: 2,402 to 2,480 MHz
- Operating Temperature: -40 to 85 C
- Supply Voltage: 3.1 to 3.6 volts
-
Supplier: Radicom Research, Inc.
Description: The Radicom Research WiFiHU series is a secure WiFi module that easily adds WiFi connectivity to virtually any processor-based device. The module is IEEE802.11 b/g/n™ compatible with a USB2.0 interface. With reliable transmissions, protocol stack and use of 1TX/2RX MIMO antenna
- Sensitivity: -84 dBm
- Operating Frequency: 2,400 MHz
- Operating Temperature: -40 to 85 C
- Supply Voltage: 5 volts
-
Supplier: Sena Technologies
Description: No Description Provided
- Number of Transmitters: 1 #
- Number of Receivers: 1 #
- Data Rate: 230 kbps
- Bias / Operating Current: 70 mA
-
Supplier: AR Modular RF
Description: The Model KMW1060 is an RF power amplifier module for OEM applications or integration into a user system. The module comprises a printed wiring assembly housed in a machined aluminum enclosure with feed-through capacitive terminals for connection to the DC power source.
- Operating Frequency: 1 to 512 MHz
- Operating Temperature: 60 C
- Supply Voltage: 28 volts
- Supply Current: 4,000 mA
-
Supplier: Telit IoT Solutions, Inc.
Description: modems to OEM modules and RF design services. Operating in the license-free ISM frequency bands of 169, 433, 868, 915 MHz, and 2.4 GHz, they’re available in both standard air-interface protocols such as wireless M-Bus and ZigBee as well as proprietary low-power, low data rate
- Operating Frequency: 2,400 to 2,483.5 MHz
- Data Rate: 9.6 to 115.2 kbps
- Bias / Operating Current: 26 to 35 mA
- TJ: -40 to 85 C
-
Description: IC RFID READER 13.56MHZ MODULE
- TJ: -40 to 85 C
- Features: Other
-
Supplier: ODG (Origin Data Global)
Description: IC RFID READER 13.56MHZ MODULE
- TJ: -40 to 85 C
- Package Type: DIP
- Features: Other
-
Supplier: Quarktwin Technology Ltd.
Description: RFID Reader IC 13.56MHz ISO 14443 4V ~ 6V 24-DIP Module
- Operating Frequency: 13.56 MHz
- TJ: -40 to 85 C
- Package Type: DIP
- Features: Other, RoHS Compliant
-
Supplier: Red Pitaya, d.o.o.
Description: We are setting the industry standard in product quality and customer support, our STEMlab OEM boards are easy to integrate and available in multiple hardware and software configurations.
- Bus Width: 16-Bit
- Manufacturer: ARM, Xilinx
- Supported System: ASIC, CPU, Communications/Networking, DSP, FPGA, RF, Sensors, SoC, Wireless Systems
- Signal Type: Analog, Digital
-
Description: The m924 (4channel) and m922 (2channel) Semiconductor OEM modules are the newest Luxtron products for Etcher and Wafer Fab equipment temperature monitoring of Electrostatic Chucks, Chambers and other devices. The m920 Series modules are high performance solutions that are
- Temperature Range: -49 to 626 F
- Operating Temperature: 32 to 140 F
- Electrical Output: Current, Serial
- Technology: Optical Pyrometer
-
Supplier: ODG (Origin Data Global)
Description: MODULE ANT 8CH TYPE A USB PLUG
- Data Rate: 1,000 kbps
- Device Type: Transceiver, Transmitter
-
Supplier: Quarktwin Technology Ltd.
Description: RF Transceiver, Modem 850MHz, 900MHz, 1.8GHz, 1.9GHz GSM, GPRS USB 85.6kbps
- Data Rate: 85.6 kbps
- Operating Frequency: 850 to 1,900 MHz
- Supply Voltage: 5 to 32 volts
- Features: RoHS
-
Supplier: Win Source Electronics
Description: Category: OEM Souring Win Source Part Number: 1464933-SFP-10G-T-X Manufacturer: CISCO
- Device Type: Transceiver
-
Supplier: Win Source Electronics
Description: Manufacturer: RF Micro Devices Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1032954-FMS2031-001-EB Mounting: SMD (SMT) Categories: OEM Parts(F-I) Case / Package: Module Popularity: Low Fake Threat In the Open Market: 40 pct. Supply
-
Supplier: Microchip Technology, Inc.
Description: ATZB-RF-233-1-C ZigBit® is an ultra-compact and low-power 2.4 GHz IEEE 802.15.4/ZigBee® OEM module with a built-in RF Front End Module (FEM) that has an integrated power amplifier and low-noise amplifier. This helps the ZigBit reach a very high link budget of up to
- Operating Frequency: 2,400 MHz
- Supply Voltage: 1.8 to 3.6 volts
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: GPS multi-chip module Product overview: STA8058 from STMicroelectronics is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM
- Supply Voltage: 3.3 volts
- Features: Other, RoHS
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC Rf Module Front End Product overview: RF9820 from RF Micro Devices is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets,
- Features: Other
- Standards: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: WLAN + Bluetooth Module 395-Pin WLCSP T/R Product overview: BCM4356XKWBGT from Rochester Electronics is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing
-
Supplier: DigiKey
Description: KH2 Series RF Modules - 418MHz, Linx OEM Modules KH2 Transmitter, Receiver Evaluation Board
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: GEN3 WIRELESSHD RECEIVER MODULE Product overview: MOD6321-R-C from Lattice Semiconductor is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets,
- Operating Temperature: 0 to 60 C
- Features: Other
-
Supplier: Anaren, Inc.
Description: particular? See our ETSI Certification Guide.) Power: AIR module power levels are dependent on the application, desired through-put rate, transmission distance, among other variables. See User's Manual. Antenna note: Connectorized modules accept U.FL monopole antenna (part number:
- Operating Frequency: 2,400 to 2,483.5 MHz
- Applications: Mobile / Wireless Systems
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Telit IoT Solutions, Inc.
Description: in-home display Family Concept The Telit portfolio of short range wireless modules is comprised of a wide range of innova¬tive solutions ranging from ready-to-use wireless radio modems to OEM modules and RF design services. Operating in the license-free ISM frequency
- Operating Frequency: 169.4 to 169.475 MHz
- Data Rate: 2.4 to 19.2 kbps
- Bias / Operating Current: 34 to 730 mA
- TJ: -40 to 85 C
-
Supplier: Richardson RFPD
Description: Laird Technologies' fifth generation 2.4 GHz FHSS module sets the standard for industrial RF communication. Based on proprietary FlexRF™ technology, this globally-accepted module will exceed most OEM application and performance requirements. Embedded with Laird
- Category: Development Suite / Kit
-
Supplier: Intelligraphics, Inc.
Description: The IGX-RNF1-4010a3 Wi-Fi module provides a highly-integrated and flexible platform for developing and evaluating products and applications based on the QCA4010 SoC. It can be used either with MP1-baseboard software development kit or incorporated into OEM products to enable rapid
- Sensitivity: -76 to -61 dBm
- Output Power: 15.999999999999996 to 20 dBm
- Operating Frequency: 20 to 2,400 MHz
- Operating Temperature: 0 to 70 C
-
Supplier: Telit IoT Solutions, Inc.
Description: The HE920 Series is part of the xE920, LGA form factor family conceived primarily for OEM and aftermarket automotive applications. It is a 3.5G module offering high-speed HSPA connectivity, ideally suited for automotive use and other demanding applications for harsh environments
- Operating Frequency: 850 to 2,100 MHz
- Data Rate: 5,760 to 14,400 kbps
- TJ: -40 to 85 C
- Pin Count: 198 #
-
Supplier: Intelligraphics, Inc.
Description: internet connectivity and reliable information exchange. The IGX-RNF1-4020a3-BT module provides a highly-integrated and flexible platform for developing and evaluating products and applications based on QCA4020 SoC. IGX-RNF1-4020a3-BT module. It can be either used with a software
- Sensitivity: -101 to -93 dBm
- Output Power: 0 to 4 dBm
- Operating Frequency: 2,400 to 5,850 MHz
- Operating Temperature: -20 to 80 C
Find Suppliers by Category Top
Featured Products Top
-
Skyworks' PIN Limiter Diode Designer Guide features our new SKY16603-632LF fully integrated module comprised of two PIN limiter diodes and two DC blocking caps designed for use as a passive receiver protector in wireless systems up to 6 GHz. Targeted for cellular infrastructure base station (read more)
Browse RF Modules Datasheets for Skyworks Solutions, Inc. -
Corech Microwave provides compact RF signal generator modules designed for OEM integration, embedded microwave subsystems, and automated RF test platforms. These (read more)
Browse Signal Generators Datasheets for Corech Microwave -
TE Connectivity (TE) 75 Ω NanoRF optical hybrid modules offer advanced performance in many demanding aerospace and defense applications by providing high speed and density in a small form factor. This product addresses the emerging need for higher-speed video (read more)
Browse Fiber Optic Cables Datasheets for DigiKey -
Corech provides a low phase noise RF signal generator module designed for applications that need compact RF source integration up to 20 GHz. This module format is intended for OEM projects, embedded microwave subsystems (read more)
Browse Signal Generators Datasheets for Corech Microwave -
pre-selected for special performance characteristics. The standard module is designed for a 50 Ω load impedance. kTB Solutions Founded with a passion for RF technology and precision engineering, kTB Solutions has grown into a (read more)
Browse Noise Generators and Sources Datasheets for kTB Solutions -
The nRF21540 is a ‘plug and play’ range extender offering enhanced link robustness with an integrated power amplifier (PA) and low noise amplifier (LNA) for use in our low power short-range wireless solutions. It is a complementary device optimized to boost the link budget of (read more)
Browse IC Interfaces Datasheets for Nordic Semiconductor ASA -
The 1222 module utilizes 48V GaN on SiC devices and is lightweight, highly reliable and rugged. Enable/Disable time is fast at less than 250ns. Gain Settings are Digital or Analog. Built in protections with alarm include: Over Temp Over Voltage Reverse Polarity Over Current Temperature Reporting Current Reporting (read more)
Browse RF Amplifiers Datasheets for Richardson RFPD -
-
. kTB Solutions Founded with a passion for RF technology and precision engineering, kTB Solutions has grown into a trusted provider of high-quality RF noise generating modules and instruments. Our team, consisting of experienced PhD and Masters engineers (read more)
Browse RF Amplifiers Datasheets for kTB Solutions -
Modern industrial rotary equipment often encounters persistent technical bottlenecks in synchronous multi-signal transmission during 360-degree continuous rotation. Traditional solutions rely on separately installed conductive slip rings and RF rotary joints (read more)
Browse RF Transistors Datasheets for JiuJiang Ingiant Technology Co., Ltd.
Conduct Research Top
-
Types of RF Modules
An RF Wireless Module is a small electronic device used to transmit or receive radio signals between two devices. Such modules are complex to build and requires careful monitoring in the manufacturing process. RF Modules are used in many data transferring devices such as wifi, Bluetooth and much
-
Factors Influencing RF Module Communication
An RF module is a small electronic device designed for transmission and reception of radio signals between two devices. As the name suggests, these modules operate at radio frequency and transmit signals in the form of electromagnetic energy waves. Transmission through RF Wireless Modules is better
-
RF Front-end Modules Boost Wireless Performance
Not all Bluetooth (R) Low Energy (BLE), Wi-Fi or ZigBee (R) solutions are created equal. That is the inescapable conclusion of some recent tests comparing popular system-on-chip (SoC) platforms with and without. Skyworks Solutions' front-end modules (FEMs). The tests examined output power versus
-
EET Asia: RF Front End Module Industry - What Are the Technical Choices Made by Apple?
What are the technical choices made by the RF front end module manufacturers and OEMs? What are the cost differences between the modules? What are the different manufacturing process steps? How can the smartphone maker's choices and supplier tendencies be explained? System Plus Consulting and Yole
-
Everything RF: RF Front-End Module Comparison 2021 - Vol. 1 - Focus on Apple
In the iPhone series from 2016 to 2020, Apple's strategy was to reduce the RF area size with a decrease of the board level at first until 2017. But since, the board is increasing along with a stabilization of the RF share mainly even with 5G integration. Between 2017 and 2020, Intel was the only
-
AN-00301: Using a Transmitter and Receiver to Create a Transceiver
One application for Linx RF modules is to make a transceiver out of the separate transmitter and receiver modules. This allows for the bi-directional transfer of information while using low-cost and easily implemented Linx RF modules. The only additional RF component required is an antenna switch.
-
Anaren AIR Module Users Manual: A2500R24x (.pdf)
This is a users manual to assist engineers in the use of Anaren's A2500R24A and A2500R24C surface mount "AIR" modules, which incorporate TI CC2500 low-power RF chip technology and include an integrated crystal, internal voltage regulator, matching circuitry and filtering. The A2500R24A has
-
How to Specify RF Coaxial Blind Mate Connectors
A coaxial RF blind mate connector is used when access to the connection point is not possible, typically caused by physical space constraints. A common application for blind mate connectors is when two circuit boards need to be mated. In RF and Microwave applications, blind-mate connections can
More Information Top
-
A Novel Control Architecture and Design of Hybrid Locomotion and Manipulation Tracked Mobile Robot
The data transmitted by the stand alone RF modem at the OCU is received by a 9XCite or 9XTend OEM RF Module (depending on the required range) that is situated in the right base link track as shown in Fig. 17(a).
-
Wireless Sensor Networks
Xbee/Xbee-PRO OEM RF Modules (MaxStream 2007) . . . . .
-
Ad hoc communication in teams of mobile robots using zigbee technology
The XBee OEM RF modules maintain the original Zigbee requirements, which are fundamental in communications within mobile robot teams.
-
Sensor Applications, Experimentation, and Logistics
[12] MaxStream Inc., XBee OEM RF Modules Datasheet, Maxstream (2006), .
-
RFM Launches Two New 2.4 GHz Wireless Sensor Networking Products Delivering Ultra Low Power And Ultra High Reliability
RFM has earned a reputation for outstanding support of the integration of their OEM RF modules by customers with little or no RF expertise.
-
Internet of Things
XBee/XBee-Pro OEM RF Modules , Product Manual v 1.0, MaxStream (2005) 7.
-
The control unit with wireless interfaces for CNC model
[9] XBee®/XBee-PRO® ZB OEM RF Modules .
-
A digitally beam-steerable antenna array system for positioning-based tracking applications
They comprise the Renesas SH4 space-hardened onboard computer, a Xilinx ML501 Virtex-5 evaluation board, a Freescale DSP56311EVM board, an off-the-shelf Digi XTend OEM RF module and antenna (downlink), and the steerable antenna array (uplink).
Indicates content that may require registration and/or purchase.