Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: CSA Group
Description: Provides a means of assessing the usability in electronic devices, for applications involving glass-to-metal seals, or other uses relying on the formation and presence of an adherent film of copper oxide. The procedure includes preparation and heating in air of a test piece, followed by rapid
-
Description: Provides a means of assessing the usability in electronic devices, for applications involving glass-to-metal seals, or other uses relying on the formation and presence of an adherent film of copper oxide. The procedure includes preparation and heating in air of a test piece, followed by rapid
-
Standards and Technical Documents - Method for Scale adhesion test for oxygen-free copper -- BS 5909Supplier: Accuris
Description: Method for Scale adhesion test for oxygen-free copper
-
-
Supplier: Accuris
Description: STANDARD SPECIFICATION FOR OXYGEN-FREE COPPER IN WROUGHT FORMS FOR ELECTRON DEVICES
-
Supplier: Accuris
Description: Standard Specification for Oxygen-Free Copper in Wrought Forms for Electron Devices
-
Supplier: Accuris
Description: Method for Chemical Analysis of Oxygen-Free Copper Products for Electron Tubes
-
Supplier: ASTM International
Description: This specification establishes the requirements for wrought forms and fabricated shapes of oxygen-free copper with UNS No. C10100 suitable for use in electron devices. Specimens shall be appropriately sampled and shall undergo hydrogen embrittlement (reverse bend) test, special
-
Supplier: ASTM International
Description: 1.1 This specification covers two grades of oxygen-free electrolytic copper wire bars, billets, and cakes produced without the use of metallic or metaloidal deoxidizers. 1.2 Oxygen-free copper as described herein is defined as copper containing
-
Supplier: ASTM International
Description: This specification covers grade 1 ( UNS C10100) and grade 2 (UNS C10200) of oxygen-free electrolytic copper wire bars, billets, and cakes produced without the use of metallic or metaloidal deoxidizers. The chemical composition of each grade shall be in accordance with the
-
Supplier: ASTM International
Description: This specification covers grade 1 ( UNS C10100) and grade 2 (UNS C10200) of oxygen-free electrolytic copper wire bars, billets, and cakes produced without the use of metallic or metaloidal deoxidizers. The chemical composition of each grade shall be in accordance with the
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: SAE International
Description: This specification covers one type of copper in the form of wire.
-
Supplier: SAE International
Description: This specification covers one type of copper in the form of wire.
-
Supplier: SAE International
Description: This specification covers one type of copper in the form of bars, rods, and shapes.
-
Supplier: Newark, An Avnet Company
Description: INDOOR/OUTDOOR PRO GRADE SPEAKER CABLE- 4C/14 AWG 105 STRAND OXYGEN FREE COPPER, UL CMR, SUN RES HD PVC JKT- BLACK, PURPLE, OR WHITE / 500FT/ 152M RIB
-
Supplier: Fairview Microwave Inc.
Description: Waveguides from Fairview Microwave consist of coaxial adapters, bandpass filters, bends, flexible waveguide cables, waveguide gain horns, sections and terminations. Fairview waveguides are available in standard sizes from WR-430 through WR-15 depending on type of waveguide product, which
-
Supplier: Fairview Microwave Inc.
Description: Waveguides from Fairview Microwave consist of coaxial adapters, bandpass filters, bends, flexible waveguide cables, waveguide gain horns, sections and terminations. Fairview waveguides are available in standard sizes from WR-430 through WR-15 depending on type of waveguide product, which
-
Supplier: Allied Electronics, Inc.
Description: Brilliance,LC OFHC Spkr Cbl,Oxygen Free,2 #16 PE FRPC,Blk .210 in. dia.
-
Supplier: HAVE, Inc.
Description: Canare GS-6 Guitar/Keyboard/Instrument Cable is ultra flexible with OXYGEN FREE Copper conductor and shield. Stranded Center Conductor Coaxial construction keeps GS-6 flexible even in sub-zero weather, and offers reduced Microphone handling noise and low capacitance and
-
Supplier: HAVE, Inc.
Description: Canare GS-4 Guitar/Keyboard/Instrument Cable is a miniaturized version of Canares GS-6. Ultra flexible with OXYGEN FREE Copper conductor and shield. Stranded Center Conductor Coaxial construction keeps GS-6 flexible even in sub-zero weather, and offers reduced Microphone
-
Supplier: Allied Electronics, Inc.
Description: Brilliance,LC OFHC Spkr Cbl,Oxygen Free,4 #16 PE FRPVC,Blk/.270in.Jkt Dia.
-
Supplier: Lucas Milhaupt Global Brazing Solutions
Description: These metals have excellent corrosion resistance and high electrical and thermal copper conductivity. Lucas-Milhaupt stocks many copper filler metals including oxygen-bearing, oxygen-free and specialty alloys in wire, strip, paste and powder form.
- Melting Range: 1,981 F
- Conductivity: 585,800,000,000 µS/cm
- Approvals / Conformance: ASTM / UNS
- Braze Alloy: Copper Alloy Braze
-
Supplier: Morgan Advanced Materials
Description: Oxygen free high conductivity (OFHC) copper brazing filler. Composition by weight is between 99.990% and 99.999% Cu, which represents the purest commercially available form of the metal.
- Melting Range: 1,985 F
- Braze Alloy: Copper Alloy Braze
-
Supplier: CSA Group
Description: Includes general terms and defitions (alloy, alloying element, impurity, master alloy, etc.), specific terms and definitions for unrefined copper (copper matte; black copper; etc.) and refined copper (oxygen-free copper, chemical refining, etc.) and
-
Description: Includes general terms and defitions (alloy, alloying element, impurity, master alloy, etc.), specific terms and definitions for unrefined copper (copper matte; black copper; etc.) and refined copper (oxygen-free copper, chemical refining, etc.) and
-
Supplier: ToneCooling Technology Co., Ltd
Description: ago. The power density was relatively low, and tin was typicaly used as solder.Oxygen-free copper heat sinks can be utiized,nickel-plated instead of gold-plated,but gold-plated soldering offers betterreliabiity.The tungsten copper bar structure was developed to meet the
- Length: 89.50000000000001 mm
- Width: 89.50000000000001 mm
- Height: 69 mm
- Fan Airflow: 41.4 SCFM
-
Supplier: Shanghai Optics
Description: cost-effective manufacturing. Contact SO today to speak with our experts to receive the quote. Shanghai Optics Product and Service offering: SO Offers oxygen free high conductivity copper (OFHC) mirror or aluminum alloy mirror. The mounting interface is designed with kinematic
- Mirror Materials: Copper
- Mirror Types: Flat Mirror, Laser Mirror
-
Supplier: TCI America
Description: Sodium Copper Chlorophyllin / Living organisms acquire energy by bringing oxygen into their bodies. However, they can also be damaged by oxidative stress. Hence they maintain complex chemical systems of multiple types of antioxidants, which are chemical substances that protect
-
Supplier: Hi-Tech Controls, Inc.
Description: Halogen-free installation cables with improved characteristics in the case of fire are used for telephone transmission, measuring and signal purposes. The copper shielding design (C) protects the transmission circuits against electrical interferences. A fire propagation is prevented
- Number of Conductors: 2 to 40 #
- Rated Voltage: 2 kilovolts
- Operating Temperature: -30 to 70 C
- North American (AWG): 20 AWG
-
Supplier: Newark, An Avnet Company
Description: DESOLDERING BRAID, COPPER, 2.8MM, 5FT; Braid Material:Oxygen Free Copper; Width:2.8mm; Length:5ft; Product Range:- RoHS Compliant: Yes
-
Supplier: Belden Inc.
Description: Speaker Cable, 2 Conductor 0.5mm² (28 x 0.15mm) Oxygen-Free Bare Copper (High Conductivity), PVC insulation, parallel, CPR Euroclass Eca.
- Number of Conductors: 2 #
- International (mm2): 0.5 mm2
- Application: Audio
- Features: Cable Assembly, Copper and Copper Alloys, Other, Polyvinyl Chloride (PVC)
-
Supplier: HAVE, Inc.
Description: GEPCO 10awg HIGH DEFINITION OXYGEN FREE COPPER SPEAKER CABLE, FULL REEL 1000' Ultra low-loss speaker cable in an extra-flexible and convenient zip-cord construction. Densely stranded, oxygen- free conductors minimize series resistance and maximize the dampening
-
Supplier: Belden Inc.
Description: Speaker Cable, 2 Conductor 16 AWG (65 x 34) Oxygen-Free Bare Copper (High Conductivity), PE Insulation, PVC Jacket, CM, Direct Burial, Flexible
- Number of Conductors: 2 #
- Rated Voltage: 0.3 kilovolts
- Operating Temperature: -20 to 75 C
- North American (AWG): 16 AWG
-
Supplier: HAVE, Inc.
Description: GEPCO 10awg HIGH DEFINITION OXYGEN FREE COPPER SPEAKER CABLE Ultra low-loss speaker cable in an extra-flexible and convenient zip-cord construction. Densely stranded, oxygen- free conductors minimize series resistance and maximize the dampening ability of the
-
Supplier: Belden Inc.
Description: Speaker Cable, 2 Conductor 12 AWG (168 x 34) Oxygen-Free Bare Copper (High Conductivity), PE Insulation, PVC Jacket, CM, Direct Burial, Flexible
- Number of Conductors: 2 #
- Rated Voltage: 0.3 kilovolts
- Operating Temperature: -20 to 75 C
- North American (AWG): 12 AWG
Find Suppliers by Category Top
Featured Products Top
-
The USUSTK C1020 Copper Skived Fin Heat Sink is designed for component-level electronic cooling in industrial equipment, power electronics and automation systems. Manufactured from C1020 oxygen-free copper, the heat sink combines precision skiving with CNC machining. The fins are formed (read more)
Browse Heat Sinks Datasheets for USUSTK LIMITED -
The USUSTK C1020 Copper Cold Plate is designed for liquid cooling in data-center servers and high-density computing equipment. Manufactured from C1020 oxygen-free copper, the cold plate combines precision skiving with CNC machining. The skived heat-transfer structure increases the (read more)
Browse Heat Sinks Datasheets for USUSTK LIMITED -
The USUSTK C1020 Copper Skived Heat Sink is designed for thermal management in high-power laser equipment, industrial laser systems and photonics applications. Manufactured from C1020 oxygen-free copper, the heat sink combines precision skiving with CNC machining. The cooling fins are (read more)
Browse Heat Sinks Datasheets for USUSTK LIMITED -
The USUSTK C1020 Copper CPU Cold Plate is designed for liquid cooling of high-power processors used in AI servers, data centers and high-performance computing systems. Manufactured from C1020 oxygen-free copper, the cold plate combines high-precision CNC machining with precision skiving (read more)
Browse CPU Coolers Datasheets for USUSTK LIMITED -
wire and cable using oxygen-free copper with gold, silver, nickel, or tin plating, along with Litz conductors and our proprietary NEWcel® low-dielectric plastics. We work directly with manufacturers to meet the uncompromising demands of high-end consumer and commercial AV installations (read more)
Browse Audio Cables Datasheets for New England Wire Technologies Corporation -
vacuum chamber while maintaining system vacuum integrity and insulation performance. Our feedthroughs utilize 95% alumina ceramic as the insulator, combined with high-performance metal materials such as 304 stainless steel, oxygen-free copper (OFC), and Kovar alloy, ensuring long-term stability under (read more)
Browse Electroceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Conductor Materials: Bare Copper Oxygen-Free Copper Tinned Copper Silver Plated Copper Nickel Plated Copper Magnet Wire Wide variety of (read more)
Browse Hookup Wires Datasheets for New England Wire Technologies Corporation -
Maximum Durability: Built with oxygen-free copper structure, hard silver-plated surfaces, and ceramic bearings (61810/61807 deep groove ball bearings), paired with precious metal contact materials. This robust configuration provides exceptional wear resistance, corrosion (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
In copper wire bonding, inert gas is essential to block oxygen from the atmosphere and prevent oxidation of the Free Air Ball (FAB) during ball formation. Without proper shielding, oxidation can damage bonding quality and lead to reliability issues. Oxygen content is a (read more)
Browse Semiconductor Wire and Wedge Bonders Datasheets for Suntech Applied Materials (Hefei) Co.,Ltd -
commonly oxygen-free high conductivity (OFHC) copper, though aluminum gaskets are available for process-sensitive applications where copper contamination is a concern. When properly torqued in the correct star-pattern bolt sequence, this creates a metal-to-metal deformation seal with an extremely low (read more)
Browse Feedthroughs Datasheets for MPF Products, INC.
Conduct Research Top
-
Tin Vs. Bare
into long term contact with certain metals. Over time the oxygen will combine with the metal at an atomic level, forming a new compound called an oxide. When the metal forms an oxide it will weaken the bonds of the metal itself. If the base metal is iron, you get iron oxide, if it's copper, you get
More Information Top
-
Advances in Abrasive Technology XVI
Experimental Investigation on the Cutting Mechanism of Oxygen Free Copper in Cutting Speeds Ranging from 1 m/s to 210 m/s .
-
CR4 - Thread: Looking for shop test to separate mixed oxygen free non oxygen free copper
Looking for shop test to separate mixed oxygen free non oxygen free copper .
-
Page 7. Semiconductor parts with 712 in root number
Ring Tongue Terminal for 10 and 12 AWG, Closed Uninsulated Brazed Barrel, Stud Size M10, Oxygen Free Copper , Length 27.30mm (1.075" .
-
http://etd.auburn.edu/bitstream/handle/10415/2106/shaomao%20Li_4%2014.pdf?sequence=2
The oxygen free copper has .
-
Vacuum breakdown strength of vacuum-degassed oxygen-free copper electrodes
Using an in situ electrode surface cleaning system, the vacu- um breakdown strength of vacuum degassed oxygen free cop- per (VDOFC) electrodes satisfying ASTM-F-68 purity spec- ification of Class 1, 3 and 5 is measured.
-
Handbook of Manufacturing Engineering and Technology
2012) A study of the cutting performance of poly-crystalline oxygen free copper with single crystalline diamond micro-tools.
-
Mechanics and Mechatronics
Synthetic Topographical Characterization Analysis of Oxygen Free Copper Surface .
-
Vacuum Technology
Ueda et al. (1990) [5A-3] measured photodesorption yields due to synchrotron radiation (SR) from type 316 stainless steel, type A6063 aluminum alloy and high purity oxygen free copper (ASTM Class-1 OFC) test chambers.
-
THE ENGINEERING FATIGUE PROPERTIES OF WROUGHT COPPER *
The low inclusion content of oxygen free copper has been claimed to result, after cold working at least, in a higher fatigue strength than is obtained in tough pitch copper [S2- 541 (Fig. 4(b)).
-
Copper in the Automotive Industry oBook
Oxygen free copper sheet, plate, strip, seamless pipe and tube, rod, bar and wire for electron devices .
Indicates content that may require registration and/or purchase.